- HTS Code
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Rohs Code
- JESD-30 Code
- Number of Terminals
- Package Body Material
- Package Code
- Package Equivalence Code
- Package Shape
- Package Style
Attribute column
Manufacturer
Philips Embedded - Microcontrollers - Application Specific
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact plating | Surface Mount | Number of pins | Number of Terminals | Button Shape/Color | Clock Frequency-Max | Connector | Connector pinout layout | Contacts pitch | Dielectric Strength | Electrical mounting | Gross weight | Gross Weight | Ihs Manufacturer | Kind of connector | Mounting Hole Size | Noal Current | Number of I/O Lines | Number of Switching Cycles (electrical) | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Presence and Type of Backlight | Rohs Code | Spatial orientation | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom | Switching Scheme | Transport Package size/quantity | Transport packaging size/quantity | Type of connector | Operating temperature | JESD-609 Code | ECCN Code | Terminal Finish | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Terminal Pitch | Depth | Reach Compliance Code | Current rating | JESD-30 Code | Qualification Status | Contact Resistance | Temperature Grade | Insulation Resistance | Number of Ports | uPs/uCs/Peripheral ICs Type | Number of Bits | Supply Current-Max | Seated Height-Max | Operating Temperature Range | Switching Voltage | Rated voltage | Time-Min | Interrupt Capability | Volatile | Information Access Method | Profile | Height | Length | Width | Plating thickness | Flammability rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PCF8563T Philips Semiconductors | 129 | - | Datasheet | - | YES | - | 8 | - | 0.032 MHz | - | - | - | - | - | - | - | PHILIPS SEMICONDUCTORS | - | - | - | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | SSOP | - | SSOP8,.25 | RECTANGULAR | SMALL OUTLINE, SHRINK PITCH | Transferred | - | Yes | - | 5.5 V | 1.8 V | 2 V | - | - | - | - | - | e4 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | 8542.39.00.01 | DUAL | GULL WING | - | 0.635 mm | - | unknown | - | R-PDSO-G8 | Not Qualified | - | INDUSTRIAL | - | - | TIMER, REAL TIME CLOCK | - | - | - | - | - | - | SECONDS | Y | YES | SERIAL(I2C) | - | - | - | - | - | - | ||
![]() PCF8573TD Philips Semiconductors | In Stock | - | Datasheet | gold-plated | YES | 11 | 16 | - | 0.032 MHz | socket | 1x11 | 2.54mm | - | SMT | 0.63 g | - | PHILIPS SEMICONDUCTORS | female | - | - | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | SOP, SOP16,.4 | SOP16,.4 | RECTANGULAR | SMALL OUTLINE | Transferred | - | Yes | straight | 6 V | 2.5 V | 5 V | - | - | - | pin strips | -40...163°C | e4 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | 8542.39.00.01 | DUAL | GULL WING | - | 1.27 mm | - | unknown | 3A | R-PDSO-G16 | Not Qualified | - | INDUSTRIAL | - | - | TIMER, REAL TIME CLOCK | - | - | - | - | - | 150V | MINUTES | Y | YES | SERIAL(I2C), SERIAL, 2-WIRE | beryllium copper | - | - | - | 0.75µm | UL94V-0 | ||
![]() PCA9539PW Philips Semiconductors | 20 | - | Datasheet | - | YES | - | 24 | - | - | - | - | - | - | - | - | - | PHILIPS SEMICONDUCTORS | - | - | - | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | TSSOP | - | TSSOP24,.25 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Transferred | - | No | - | - | - | - | - | - | - | - | - | e0 | EAR99 | Tin/Lead (Sn/Pb) | 8542.39.00.01 | DUAL | GULL WING | - | 0.635 mm | - | unknown | - | R-PDSO-G24 | Not Qualified | - | INDUSTRIAL | - | - | - | 16 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PCF8563TS/F4 Philips Semiconductors | 3500 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PCA9554PW Philips Semiconductors | 143 | - | Datasheet | - | YES | - | 16 | - | 0.4 MHz | - | - | - | - | - | - | - | PHILIPS SEMICONDUCTORS | - | - | - | 8 | - | 85 °C | -40 °C | PLASTIC/EPOXY | TSSOP | - | TSSOP16,.25 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Transferred | - | Yes | - | 5.5 V | 2.3 V | 3 V | - | - | - | - | - | - | EAR99 | - | 8542.39.00.01 | DUAL | GULL WING | 260 | 0.65 mm | - | unknown | - | R-PDSO-G16 | Not Qualified | - | INDUSTRIAL | - | 1 | PARALLEL IO PORT, GENERAL PURPOSE | 8 | 85 mA | 1.1 mm | - | - | - | - | - | - | - | - | - | 5 mm | 4.4 mm | - | - | ||
![]() PCA9557PW Philips Semiconductors | 6 | - | Datasheet | - | YES | - | 16 | - | - | - | - | - | - | - | - | - | PHILIPS SEMICONDUCTORS | - | - | - | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | TSSOP | - | TSSOP16,.25 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Transferred | - | Yes | - | - | - | - | - | - | - | - | - | - | EAR99 | - | 8542.39.00.01 | DUAL | GULL WING | 260 | 0.635 mm | - | unknown | - | R-PDSO-G16 | Not Qualified | - | INDUSTRIAL | - | - | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PDIUSBD12D Philips Semiconductors | 2200 | - | Datasheet | - | YES | - | 28 | - | - | - | - | - | - | - | - | - | PHILIPS SEMICONDUCTORS | - | - | - | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | SOP, SOP28,.4 | SOP28,.4 | RECTANGULAR | SMALL OUTLINE | Transferred | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | 8542.31.00.01 | DUAL | GULL WING | 260 | 1.27 mm | - | unknown | - | R-PDSO-G28 | Not Qualified | - | INDUSTRIAL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PCF8574AT/3 Philips Semiconductors | 6800 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PDI1394L11D Philips Semiconductors | In Stock | - | Datasheet | - | YES | - | 80 | - | - | - | - | - | - | - | - | - | PHILIPS SEMICONDUCTORS | - | - | - | - | - | 70 °C | - | PLASTIC/EPOXY | QFP | QFP, QFP80,.7X.9,32 | QFP80,.7X.9,32 | RECTANGULAR | FLATPACK | Transferred | - | No | - | - | - | 3.3 V | - | - | - | - | - | e0 | - | Tin/Lead (Sn/Pb) | 8542.31.00.01 | QUAD | GULL WING | - | 0.8 mm | - | unknown | - | R-PQFP-G80 | Not Qualified | - | COMMERCIAL | - | - | - | - | 150 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PCA8510P/003 Philips Semiconductors | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SC26C198A1A Philips Semiconductors | In Stock | - | Datasheet | - | YES | - | 84 | - | - | - | - | - | - | - | - | - | PHILIPS SEMICONDUCTORS | - | - | - | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | QCCJ | QCCJ, LDCC84,1.2SQ | LDCC84,1.2SQ | SQUARE | CHIP CARRIER | Transferred | - | No | - | - | - | 5 V | - | - | - | - | - | e0 | - | Tin/Lead (Sn/Pb) | 8542.31.00.01 | QUAD | J BEND | - | 1.27 mm | - | unknown | - | S-PQCC-J84 | Not Qualified | - | INDUSTRIAL | - | - | SERIAL IO/COMMUNICATION CONTROLLER, SERIAL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PCF8574P Philips Semiconductors | 24 | - | Datasheet | - | NO | - | 16 | rectangle/blue | - | - | - | - | 1500 (50Hz, 1 min.) V | - | - | 28.30 | PHILIPS SEMICONDUCTORS | - | 23.5mm | 5Amin | 8 | 10000 min | 85 °C | -40 °C | PLASTIC/EPOXY | DIP | DIP-16 | DIP16,.3 | RECTANGULAR | IN-LINE | Transferred | LED 12V | Yes | - | - | - | - | no(nc)+nc(no) | 48*31.5*27/150 | - | - | - | e4 | EAR99 | NICKEL PALLADIUM GOLD | 8542.39.00.01 | DUAL | THROUGH-HOLE | 245 | 2.54 mm | 69.3mm | unknown | - | R-PDIP-T16 | Not Qualified | 30 mOhm max | INDUSTRIAL | 1000 (at Uins.dc=500 V) MOhm min | 1 | PARALLEL IO PORT, GENERAL PURPOSE | 8 | - | - | -25…+85°C | 125/250 (AC) V | - | - | - | - | - | - | 32.8mm | - | 32.8mm | - | - | ||
![]() PCA9555PW Philips Semiconductors | 130 | - | Datasheet | - | YES | - | 24 | - | - | - | - | - | - | - | 5.56 | - | PHILIPS SEMICONDUCTORS | - | - | - | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | TSSOP | - | TSSOP24,.25 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Transferred | - | Yes | - | - | - | - | - | - | 44*61*21/5000 | - | - | e4 | EAR99 | NICKEL PALLADIUM GOLD | 8542.39.00.01 | DUAL | GULL WING | 260 | 0.635 mm | - | unknown | - | R-PDSO-G24 | Not Qualified | - | INDUSTRIAL | - | - | - | 16 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PCA9555DB Philips Semiconductors | 61 | - | Datasheet | - | YES | - | 24 | - | - | - | - | - | - | - | - | - | PHILIPS SEMICONDUCTORS | - | - | - | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | SSOP | - | SSOP24,.3 | RECTANGULAR | SMALL OUTLINE, SHRINK PITCH | Transferred | - | Yes | - | - | - | - | - | - | - | - | - | - | EAR99 | - | 8542.39.00.01 | DUAL | GULL WING | 260 | 0.635 mm | - | unknown | - | R-PDSO-G24 | Not Qualified | - | INDUSTRIAL | - | - | - | 16 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SCN68681C1N40 Philips Semiconductors | 1 | - | Datasheet | - | NO | - | 40 | - | - | - | - | - | - | - | - | - | PHILIPS SEMICONDUCTORS | - | - | - | - | - | 70 °C | - | PLASTIC/EPOXY | DIP | DIP-40 | DIP40,.6 | RECTANGULAR | IN-LINE | Transferred | - | Yes | - | - | - | 5 V | - | - | - | - | - | e3 | - | Matte Tin (Sn) | 8542.31.00.01 | DUAL | THROUGH-HOLE | - | 2.54 mm | - | unknown | - | R-PDIP-T40 | Not Qualified | - | COMMERCIAL | - | - | SERIAL IO/COMMUNICATION CONTROLLER, SERIAL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() P82CF201BDH Philips Semiconductors | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | PHILIPS SEMICONDUCTORS | - | - | - | - | - | - | - | - | - | - | - | - | - | Transferred | - | No | - | - | - | - | - | - | - | - | - | e0 | - | Tin/Lead (Sn85Pb15) | 8542.31.00.01 | - | - | - | - | - | not_compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PCA9555 Philips Semiconductors | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PCA9544PWDH Philips Semiconductors | In Stock | - | Datasheet | - | YES | - | 20 | - | - | - | - | - | - | - | - | - | PHILIPS SEMICONDUCTORS | - | - | - | - | - | 70 °C | - | PLASTIC/EPOXY | TSSOP | - | TSSOP20,.25 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Transferred | - | No | - | - | - | - | - | - | - | - | - | e0 | - | Tin/Lead (Sn85Pb15) | 8542.31.00.01 | DUAL | GULL WING | - | 0.635 mm | - | not_compliant | - | R-PDSO-G20 | Not Qualified | - | COMMERCIAL | - | - | - | - | 0.1 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SCB2675BC5I40 Philips Semiconductors | In Stock | - | Datasheet | - | NO | - | 40 | - | - | - | - | - | - | - | - | - | PHILIPS SEMICONDUCTORS | - | - | - | - | - | 70 °C | - | CERAMIC | DIP | DIP, DIP40,.6 | DIP40,.6 | RECTANGULAR | IN-LINE | Obsolete | - | No | - | - | - | - | - | - | - | - | - | e0 | - | Tin/Lead (Sn/Pb) | 8542.31.00.01 | DUAL | THROUGH-HOLE | - | 2.54 mm | - | unknown | - | R-XDIP-T40 | Not Qualified | - | COMMERCIAL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TDA8006H Philips Semiconductors | In Stock | - | Datasheet | - | YES | - | 64 | - | - | - | - | - | - | - | - | - | PHILIPS SEMICONDUCTORS | - | - | - | - | - | 85 °C | -25 °C | PLASTIC/EPOXY | QFP | - | QFP64,.7X.95,40 | RECTANGULAR | FLATPACK | Transferred | - | Yes | - | - | - | - | - | - | - | - | - | e3 | - | Matte Tin (Sn) | 8542.31.00.01 | QUAD | GULL WING | - | 1 mm | - | unknown | - | R-PQFP-G64 | Not Qualified | - | OTHER | - | - | MICROPROCESSOR CIRCUIT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |