- HTS Code
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Rohs Code
- JESD-30 Code
- Number of Terminals
- Package Body Material
- Package Code
- Package Equivalence Code
- Package Shape
- Package Style
Attribute column
Manufacturer
Philips Embedded - Microcontrollers - Application Specific
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Housing material | Number of Terminals | Clock Frequency-Max | Dielectric strength | Gross weight | Head and button shape | Ihs Manufacturer | Indicator type | LED working life | Lighting color | Lighting voltage | Mounting diameter | Nominal current | Number of I/O Lines | Number of switching cycles (electrical) | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Protection class | Relative humidity | Rohs Code | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom | Switching scheme | Transport packaging size/quantity | JESD-609 Code | ECCN Code | Terminal Finish | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Terminal Pitch | Reach Compliance Code | JESD-30 Code | Qualification Status | Contact resistance | Temperature Grade | Insulation resistance | Number of Ports | uPs/uCs/Peripheral ICs Type | Number of Bits | Supply Current-Max | Switch type | Seated Height-Max | Address Bus Width | Operating temperature range | Boundary Scan | External Data Bus Width | Number of Serial I/Os | Data Transfer Rate-Max | Communication Protocol | Data Encoding/Decoding Method | Saturation Current | Contacts | Diameter | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TEA1762T Philips Semiconductors | In Stock | - | Datasheet | YES | - | 14 | - | - | - | - | PHILIPS SEMICONDUCTORS | - | - | - | - | - | - | - | - | - | - | PLASTIC/EPOXY | SOP | SOP, SOP14,.25 | SOP14,.25 | RECTANGULAR | SMALL OUTLINE | Transferred | - | - | Yes | - | - | 20 V | - | - | - | - | - | 8542.31.00.01 | DUAL | GULL WING | - | 1.27 mm | unknown | R-PDSO-G14 | Not Qualified | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PCA8514P Philips Semiconductors | In Stock | - | Datasheet | NO | - | 24 | - | - | - | - | PHILIPS SEMICONDUCTORS | - | - | - | - | - | - | - | - | 70 °C | -20 °C | PLASTIC/EPOXY | SDIP | SDIP, SDIP24,.4 | SDIP24,.4 | RECTANGULAR | IN-LINE, SHRINK PITCH | Transferred | - | - | No | - | - | 5 V | - | - | e0 | - | Tin/Lead (Sn/Pb) | 8542.31.00.01 | DUAL | THROUGH-HOLE | - | 1.78 mm | unknown | R-PDIP-T24 | Not Qualified | - | COMMERCIAL | - | - | GRAPHICS PROCESSOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SCN2672BC4N40 Philips Semiconductors | In Stock | - | Datasheet | NO | - | 40 | - | - | - | - | PHILIPS SEMICONDUCTORS | - | - | - | - | - | - | - | - | 70 °C | - | PLASTIC/EPOXY | DIP | DIP-40 | DIP40,.6 | RECTANGULAR | IN-LINE | Transferred | - | - | No | - | - | - | - | - | e0 | - | Tin/Lead (Sn/Pb) | 8542.31.00.01 | DUAL | THROUGH-HOLE | - | 2.54 mm | unknown | R-PDIP-T40 | Not Qualified | - | COMMERCIAL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PCF8563 Philips Semiconductors | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SCN2674BC4A44 Philips Semiconductors | In Stock | - | Datasheet | YES | - | 44 | - | - | - | - | PHILIPS SEMICONDUCTORS | - | - | - | - | - | - | - | - | 70 °C | - | PLASTIC/EPOXY | QCCJ | QCCJ, LDCC44,.7SQ | LDCC44,.7SQ | SQUARE | CHIP CARRIER | Transferred | - | - | No | - | - | - | - | - | e0 | - | Tin/Lead (Sn/Pb) | 8542.31.00.01 | QUAD | J BEND | - | 1.27 mm | unknown | S-PQCC-J44 | Not Qualified | - | COMMERCIAL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SCN68681C1I40 Philips Semiconductors | In Stock | - | Datasheet | NO | - | 40 | - | - | - | - | PHILIPS SEMICONDUCTORS | - | - | - | - | - | - | - | - | 70 °C | - | CERAMIC | DIP | DIP, DIP40,.6 | DIP40,.6 | RECTANGULAR | IN-LINE | Transferred | - | - | No | - | - | 5 V | - | - | e0 | - | Tin/Lead (Sn/Pb) | 8542.31.00.01 | DUAL | THROUGH-HOLE | - | 2.54 mm | unknown | R-XDIP-T40 | Not Qualified | - | COMMERCIAL | - | - | SERIAL IO/COMMUNICATION CONTROLLER, SERIAL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SCN2661CC1A28 Philips Semiconductors | In Stock | - | Datasheet | YES | - | 28 | - | - | - | - | PHILIPS SEMICONDUCTORS | - | - | - | - | - | - | - | - | 70 °C | - | PLASTIC/EPOXY | QCCJ | - | LDCC28,.5SQ | SQUARE | CHIP CARRIER | Transferred | - | - | No | - | - | 5 V | - | - | e0 | - | Tin/Lead (Sn/Pb) | 8542.31.00.01 | QUAD | J BEND | - | 1.27 mm | unknown | S-PQCC-J28 | Not Qualified | - | COMMERCIAL | - | - | SERIAL IO/COMMUNICATION CONTROLLER, SERIAL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SCB2677BC5N40 Philips Semiconductors | In Stock | - | Datasheet | NO | - | 40 | - | - | - | - | PHILIPS SEMICONDUCTORS | - | - | - | - | - | - | - | - | 70 °C | - | PLASTIC/EPOXY | DIP | DIP-40 | DIP40,.6 | RECTANGULAR | IN-LINE | Obsolete | - | - | No | - | - | - | - | - | e0 | - | Tin/Lead (Sn/Pb) | 8542.31.00.01 | DUAL | THROUGH-HOLE | - | 2.54 mm | unknown | R-PDIP-T40 | Not Qualified | - | COMMERCIAL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PCF8574AT Philips Semiconductors | 48 | - | Datasheet | YES | nickel-plated brass | 16 | 0.1 MHz | 2000 (50 Hz / 1 min) V | 16.40 | ring - cone; flat button | PHILIPS SEMICONDUCTORS | ring | ≥40000 hours | blue | 12 V | 16 mm | 2 A | 8 | ≥200000 | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | - | SOP16,.4 | RECTANGULAR | SMALL OUTLINE | Transferred | IP65 | 45...85 % | No | 6 V | 2.5 V | 5 V | OFF-ON with fixation | 62*27.5*28/150 | e0 | EAR99 | TIN LEAD | 8542.39.00.01 | DUAL | GULL WING | 240 | 1.27 mm | not_compliant | R-PDSO-G16 | Not Qualified | ≤50 mΩ | INDUSTRIAL | ≥1000 MΩ | 1 | PARALLEL IO PORT, GENERAL PURPOSE | 8 | 100 mA | GQ16F series vandal-resistant button with illumination | 2.65 mm | - | -25…+55 °C | - | - | - | - | - | - | 1 | 2Pin+2Pin | 18 mm | 10.3 mm | 7.5 mm | ||
![]() PCF8584T Philips Semiconductors | 520 | - | Datasheet | YES | - | 20 | - | - | - | - | PHILIPS SEMICONDUCTORS | - | - | - | - | - | - | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | - | SOP20,.4 | RECTANGULAR | SMALL OUTLINE | Transferred | - | - | Yes | - | - | 5 V | - | - | e4 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | 8542.39.00.01 | DUAL | GULL WING | - | 1.27 mm | unknown | R-PDSO-G20 | Not Qualified | - | INDUSTRIAL | - | - | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SC16C752BIB48 Philips Semiconductors | 22 | - | Datasheet | YES | - | 48 | - | - | - | - | PHILIPS SEMICONDUCTORS | - | - | - | - | - | - | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | QFP | - | QFP48,.35SQ,20 | SQUARE | FLATPACK | Transferred | - | - | No | - | - | - | - | - | e0 | - | Tin/Lead (Sn/Pb) | 8542.31.00.01 | QUAD | GULL WING | - | 0.5 mm | unknown | S-PQFP-G48 | Not Qualified | - | INDUSTRIAL | - | - | SERIAL IO/COMMUNICATION CONTROLLER, SERIAL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SC16C650AIA44D Philips Semiconductors | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SCN2661AC1A28 Philips Semiconductors | In Stock | - | Datasheet | YES | - | 28 | - | - | - | - | PHILIPS SEMICONDUCTORS | - | - | - | - | - | - | - | - | 70 °C | - | PLASTIC/EPOXY | QCCJ | QCCJ, LDCC28,.5SQ | LDCC28,.5SQ | SQUARE | CHIP CARRIER | Transferred | - | - | No | - | - | 5 V | - | - | e0 | - | Tin/Lead (Sn/Pb) | 8542.31.00.01 | QUAD | J BEND | - | 1.27 mm | unknown | S-PQCC-J28 | Not Qualified | - | COMMERCIAL | - | - | SERIAL IO/COMMUNICATION CONTROLLER, SERIAL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SCN2661AA1F28 Philips Semiconductors | In Stock | - | Datasheet | NO | - | 28 | 5.07 MHz | - | - | - | PHILIPS SEMICONDUCTORS | - | - | - | - | - | - | - | - | 85 °C | -40 °C | CERAMIC | DIP | DIP, DIP28,.6 | DIP28,.6 | RECTANGULAR | IN-LINE | Obsolete | - | - | No | 5.25 V | 4.75 V | 5 V | - | - | e0 | - | Tin/Lead (Sn/Pb) | 8542.31.00.01 | DUAL | THROUGH-HOLE | - | 2.54 mm | unknown | R-XDIP-T28 | Not Qualified | - | INDUSTRIAL | - | - | SERIAL IO/COMMUNICATION CONTROLLER, SERIAL | - | - | - | - | 2 | - | NO | 8 | 1 | 0.125 MBps | ASYNC, BIT; SYNC, BYTE; SYNC, HDLC; BISYNC; X.25; X.75; DDCMP; ADCCP | NRZ | - | - | - | - | - | ||
![]() SCN26562C2N48 Philips Semiconductors | In Stock | - | Datasheet | NO | - | 48 | - | - | - | - | PHILIPS SEMICONDUCTORS | - | - | - | - | - | - | - | - | 70 °C | - | PLASTIC/EPOXY | DIP | DIP, DIP48,.6 | DIP48,.6 | RECTANGULAR | IN-LINE | Transferred | - | - | No | - | - | 5 V | - | - | e0 | - | Tin/Lead (Sn/Pb) | 8542.31.00.01 | DUAL | THROUGH-HOLE | - | 2.54 mm | unknown | R-PDIP-T48 | Not Qualified | - | COMMERCIAL | - | - | - | - | 275 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PCF8574TD-T Philips Semiconductors | In Stock | - | Datasheet | YES | - | 16 | - | - | - | - | PHILIPS SEMICONDUCTORS | - | - | - | - | - | - | 8 | - | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | SOP, SOP16,.4 | SOP16,.4 | RECTANGULAR | SMALL OUTLINE | Transferred | - | - | Yes | - | - | - | - | - | - | EAR99 | - | 8542.39.00.01 | DUAL | GULL WING | 260 | 1.27 mm | unknown | R-PDSO-G16 | Not Qualified | - | INDUSTRIAL | - | 1 | PARALLEL IO PORT, GENERAL PURPOSE | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SC16C654BIB64 Philips Semiconductors | In Stock | - | Datasheet | YES | - | 64 | - | - | - | - | PHILIPS SEMICONDUCTORS | - | - | - | - | - | - | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | QFP | - | QFP64,.47SQ,20 | SQUARE | FLATPACK | Transferred | - | - | Yes | - | - | - | - | - | - | - | - | 8542.31.00.01 | QUAD | GULL WING | - | 0.5 mm | unknown | S-PQFP-G64 | Not Qualified | - | INDUSTRIAL | - | - | SERIAL IO/COMMUNICATION CONTROLLER, SERIAL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SCC2691AC1A28 Philips Semiconductors | 73 | - | Datasheet | YES | - | 28 | - | - | - | - | PHILIPS SEMICONDUCTORS | - | - | - | - | - | - | - | - | 70 °C | - | PLASTIC/EPOXY | QCCJ | - | LDCC28,.5SQ | SQUARE | CHIP CARRIER | Transferred | - | - | No | - | - | 5 V | - | - | e0 | - | Tin/Lead (Sn/Pb) | 8542.31.00.01 | QUAD | J BEND | - | 1.27 mm | unknown | S-PQCC-J28 | Not Qualified | - | COMMERCIAL | - | - | SERIAL IO/COMMUNICATION CONTROLLER, SERIAL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PCA9546D Philips Semiconductors | In Stock | - | Datasheet | YES | - | 16 | - | - | - | - | PHILIPS SEMICONDUCTORS | - | - | - | - | - | - | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | - | SOP16,.25 | RECTANGULAR | SMALL OUTLINE | Transferred | - | - | Yes | - | - | - | - | - | e4 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | 8542.31.00.01 | DUAL | GULL WING | - | 1.27 mm | unknown | R-PDSO-G16 | Not Qualified | - | INDUSTRIAL | - | - | - | - | 0.6 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SCN2661AC1N24 Philips Semiconductors | In Stock | - | Datasheet | NO | - | 24 | 4.915 MHz | - | - | - | PHILIPS SEMICONDUCTORS | - | - | - | - | - | - | - | - | 70 °C | - | PLASTIC/EPOXY | DIP | DIP, DIP24,.4 | DIP24,.4 | RECTANGULAR | IN-LINE | Obsolete | - | - | No | 5.25 V | 4.75 V | 5 V | - | - | e0 | - | Tin/Lead (Sn/Pb) | 8542.31.00.01 | DUAL | THROUGH-HOLE | - | 2.54 mm | unknown | R-PDIP-T24 | Not Qualified | - | COMMERCIAL | - | - | SERIAL IO/COMMUNICATION CONTROLLER, SERIAL | - | - | - | - | - | - | NO | 8 | 2 | - | ASYNC, BIT; BISYNC | - | - | - | - | - | - |