- HTS Code
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Rohs Code
- JESD-30 Code
- Number of Terminals
- Package Body Material
- Package Code
- Package Equivalence Code
- Package Shape
- Package Style
Attribute column
Manufacturer
Philips Embedded - Microcontrollers - Application Specific
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Capacitors series | Case - inch | Case - mm | Gross weight | Ihs Manufacturer | Kind of capacitor | Mounting | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Rohs Code | Supply Voltage-Nom | Supply Voltage-Nom (Vsup) | Transport packaging size/quantity | Type of capacitor | Operating temperature | Tolerance | JESD-609 Code | Terminal Finish | HTS Code | Capacitance | Terminal Position | Terminal Form | Terminal Pitch | Reach Compliance Code | JESD-30 Code | Qualification Status | Dielectric | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Analog IC - Other Type | uPs/uCs/Peripheral ICs Type | Supply Current-Max | Seated Height-Max | Operating voltage | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PCA9541D/03 Philips Semiconductors | In Stock | - | Datasheet | YES | 16 | - | - | - | - | PHILIPS SEMICONDUCTORS | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | - | SOP16,.25 | RECTANGULAR | SMALL OUTLINE | Transferred | Yes | - | - | - | - | - | - | e4 | Nickel/Palladium/Gold (Ni/Pd/Au) | 8542.31.00.01 | - | DUAL | GULL WING | 1.27 mm | unknown | R-PDSO-G16 | Not Qualified | - | - | INDUSTRIAL | - | - | - | 0.6 mA | - | - | - | - | ||
![]() SCB68172C2A44 Philips Semiconductors | In Stock | - | Datasheet | YES | 44 | - | - | - | - | PHILIPS SEMICONDUCTORS | - | - | 70 °C | - | PLASTIC/EPOXY | QCCJ | QCCJ, LDCC44,.7SQ | LDCC44,.7SQ | SQUARE | CHIP CARRIER | Transferred | No | 5 V | - | - | - | - | - | e0 | Tin/Lead (Sn/Pb) | 8542.31.00.01 | - | QUAD | J BEND | 1.27 mm | unknown | S-PQCC-J44 | Not Qualified | - | - | COMMERCIAL | - | - | - | 180 mA | - | - | - | - | ||
![]() SCN2672AC4N40 Philips Semiconductors | In Stock | - | Datasheet | NO | 40 | - | - | - | - | PHILIPS SEMICONDUCTORS | - | - | 70 °C | - | PLASTIC/EPOXY | DIP | DIP, DIP40,.6 | DIP40,.6 | RECTANGULAR | IN-LINE | Obsolete | No | - | - | - | - | - | - | e0 | Tin/Lead (Sn/Pb) | 8542.31.00.01 | - | DUAL | THROUGH-HOLE | 2.54 mm | unknown | R-PDIP-T40 | Not Qualified | - | - | COMMERCIAL | - | - | - | - | - | - | - | - | ||
![]() TDA8005AH/C129 Philips Semiconductors | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PCA9543APW Philips Semiconductors | 3 | - | Datasheet | YES | 14 | KAF | 1206 | 3216 | 0.055 g | PHILIPS SEMICONDUCTORS | MLCC | SMD | 85 °C | -40 °C | PLASTIC/EPOXY | TSSOP | TSSOP-14 | TSSOP14,.25 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Transferred | Yes | - | 2.5 V | 42*28*18.5/3000 | ceramic | -55...150°C | ±10% | - | - | 8542.39.00.01 | 0.33µF | DUAL | GULL WING | 0.65 mm | unknown | R-PDSO-G14 | - | X8R | 3.6 V | - | 2.3 V | SINGLE-ENDED MULTIPLEXER | - | - | 1.1 mm | 50V | 5 mm | 4.4 mm | ||
![]() PDIUSBH11NB Philips Semiconductors | In Stock | - | Datasheet | NO | 32 | - | - | - | - | PHILIPS SEMICONDUCTORS | - | - | 70 °C | - | PLASTIC/EPOXY | SDIP | SDIP, SDIP32,.4 | SDIP32,.4 | RECTANGULAR | IN-LINE, SHRINK PITCH | Transferred | No | 3.3 V | - | - | - | - | - | e0 | Tin/Lead (Sn/Pb) | 8542.31.00.01 | - | DUAL | THROUGH-HOLE | 1.78 mm | unknown | R-PDIP-T32 | Not Qualified | - | - | COMMERCIAL | - | - | - | - | - | - | - | - | ||
![]() PSD311-15IA Philips Semiconductors | In Stock | - | Datasheet | YES | 44 | - | - | - | - | PHILIPS SEMICONDUCTORS | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | QCCJ | QCCJ, LDCC44,.7SQ | LDCC44,.7SQ | SQUARE | CHIP CARRIER | Transferred | No | 5 V | - | - | - | - | - | e0 | Tin/Lead (Sn/Pb) | 8542.31.00.01 | - | QUAD | J BEND | 1.27 mm | unknown | S-PQCC-J44 | Not Qualified | - | - | INDUSTRIAL | - | - | - | - | - | - | - | - | ||
![]() SCB68172C2N28 Philips Semiconductors | In Stock | - | Datasheet | NO | 28 | - | - | - | - | PHILIPS SEMICONDUCTORS | - | - | 70 °C | - | PLASTIC/EPOXY | DIP | DIP-28 | DIP28,.6 | RECTANGULAR | IN-LINE | Transferred | No | 5 V | - | - | - | - | - | e0 | Tin/Lead (Sn/Pb) | 8542.31.00.01 | - | DUAL | THROUGH-HOLE | 2.54 mm | unknown | R-PDIP-T28 | Not Qualified | - | - | COMMERCIAL | - | - | - | 180 mA | - | - | - | - | ||
![]() SCC66470AAB/03 Philips Semiconductors | In Stock | - | Datasheet | YES | 120 | - | - | - | - | PHILIPS SEMICONDUCTORS | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | QFP | QFP, QFP120,1.2SQ,32 | QFP120,1.2SQ,32 | SQUARE | FLATPACK | Transferred | No | 5 V | - | - | - | - | - | e0 | Tin/Lead (Sn/Pb) | 8542.31.00.01 | - | QUAD | GULL WING | 0.8 mm | unknown | S-PQFP-G120 | Not Qualified | - | - | INDUSTRIAL | - | - | - | 100 mA | - | - | - | - | ||
![]() SCN26562C4N48 Philips Semiconductors | In Stock | - | Datasheet | NO | 48 | - | - | - | - | PHILIPS SEMICONDUCTORS | - | - | 70 °C | - | PLASTIC/EPOXY | DIP | DIP, DIP48,.6 | DIP48,.6 | RECTANGULAR | IN-LINE | Transferred | No | 5 V | - | - | - | - | - | e0 | Tin/Lead (Sn/Pb) | 8542.31.00.01 | - | DUAL | THROUGH-HOLE | 2.54 mm | unknown | R-PDIP-T48 | Not Qualified | - | - | COMMERCIAL | - | - | - | 275 mA | - | - | - | - | ||
![]() PCF8583T/F5 Philips Semiconductors | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SCC66470CAB Philips Semiconductors | In Stock | - | Datasheet | YES | 120 | - | - | - | - | PHILIPS SEMICONDUCTORS | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | QFP | QFP, QFP120,1.2SQ,32 | QFP120,1.2SQ,32 | SQUARE | FLATPACK | Transferred | No | 5 V | - | - | - | - | - | e0 | Tin/Lead (Sn/Pb) | 8542.31.00.01 | - | QUAD | GULL WING | 0.8 mm | unknown | S-PQFP-G120 | Not Qualified | - | - | INDUSTRIAL | - | - | - | 100 mA | - | - | - | - | ||
![]() SCN2661CA1F28 Philips Semiconductors | In Stock | - | Datasheet | NO | 28 | - | - | - | - | PHILIPS SEMICONDUCTORS | - | - | 85 °C | -40 °C | CERAMIC | DIP | DIP, DIP28,.6 | DIP28,.6 | RECTANGULAR | IN-LINE | Transferred | No | 5 V | - | - | - | - | - | e0 | Tin/Lead (Sn/Pb) | 8542.31.00.01 | - | DUAL | THROUGH-HOLE | 2.54 mm | unknown | R-XDIP-T28 | Not Qualified | - | - | INDUSTRIAL | - | - | SERIAL IO/COMMUNICATION CONTROLLER, SERIAL | - | - | - | - | - | ||
![]() PX1012AI-EL1/G Philips Semiconductors | In Stock | - | Datasheet | - | - | - | - | - | - | PHILIPS SEMICONDUCTORS | - | - | - | - | - | - | , | - | - | - | Transferred | - | - | - | - | - | - | - | - | - | 8542.31.00.01 | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SCC66470AAB Philips Semiconductors | In Stock | - | Datasheet | YES | 120 | - | - | - | - | PHILIPS SEMICONDUCTORS | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | QFP | QFP, QFP120,1.2SQ,32 | QFP120,1.2SQ,32 | SQUARE | FLATPACK | Transferred | No | 5 V | - | - | - | - | - | e0 | Tin/Lead (Sn/Pb) | 8542.31.00.01 | - | QUAD | GULL WING | 0.8 mm | unknown | S-PQFP-G120 | Not Qualified | - | - | INDUSTRIAL | - | - | - | 100 mA | - | - | - | - | ||
![]() SCB68154C2N40 Philips Semiconductors | In Stock | - | Datasheet | NO | 40 | - | - | - | - | PHILIPS SEMICONDUCTORS | - | - | 70 °C | - | PLASTIC/EPOXY | DIP | DIP-40 | DIP40,.6 | RECTANGULAR | IN-LINE | Obsolete | No | 5 V | - | - | - | - | - | e0 | Tin/Lead (Sn/Pb) | 8542.31.00.01 | - | DUAL | THROUGH-HOLE | 2.54 mm | unknown | R-PDIP-T40 | Not Qualified | - | - | COMMERCIAL | - | - | MICROPROCESSOR CIRCUIT | - | - | - | - | - |