- HTS Code
- Ihs Manufacturer
- JESD-30 Code
- JESD-609 Code
- Number of Terminals
- Operating Temperature-Max
- Package Body Material
- Package Code
- Package Description
- Package Equivalence Code
- Package Shape
- Package Style
Attribute column
Manufacturer
LAPIS Embedded - Microcontrollers - Application Specific
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Clock Frequency-Max | Ihs Manufacturer | Number of I/O Lines | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Rohs Code | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom | JESD-609 Code | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Terminal Position | Terminal Form | Terminal Pitch | Reach Compliance Code | Pin Count | JESD-30 Code | Qualification Status | Temperature Grade | Number of Ports | uPs/uCs/Peripheral ICs Type | Number of Bits | Supply Current-Max | Seated Height-Max | Address Bus Width | External Data Bus Width | Bus Compatibility | Data Transfer Rate-Max | Time-Min | Interrupt Capability | Volatile | Information Access Method | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MSM6242GS LAPIS Semiconductor Co Ltd | In Stock | - | Datasheet | YES | 24 | 0.032 MHz | LAPIS SEMICONDUCTOR CO LTD | - | 85 °C | -30 °C | PLASTIC/EPOXY | SOP | SOP, SOP24,.4 | SOP24,.4 | RECTANGULAR | SMALL OUTLINE | Transferred | - | No | 6 V | 4 V | 5 V | e0 | EAR99 | Tin/Lead (Sn/Pb) | TIMEKEEPING CURRENT = 10UA; MIN PROGRAMMABLE DELAY = 0.01562S; 30 SEC ADJUSTMENT | 8542.39.00.01 | DUAL | GULL WING | 1.27 mm | unknown | - | R-PDSO-G24 | Not Qualified | OTHER | - | TIMER, REAL TIME CLOCK | - | - | 2.5 mm | - | 4 | - | - | SECONDS | N | NO | PARALLEL, DIRECT ADDRESS | 15.95 mm | 7.9 mm | ||
![]() MSM6242BJS LAPIS Semiconductor Co Ltd | In Stock | - | Datasheet | YES | 18 | 0.032 MHz | LAPIS SEMICONDUCTOR CO LTD | - | 85 °C | -30 °C | PLASTIC/EPOXY | QCCJ | QCCJ, LDCC18,.33X.53 | LDCC18,.33X.53 | RECTANGULAR | CHIP CARRIER | Obsolete | - | No | 6 V | 4 V | 5 V | e0 | EAR99 | Tin/Lead (Sn/Pb) | TIMEKEEPING CURRENT = 10UA; MIN PROGRAMMABLE DELAY = 0.01562S; 30 SEC ADJUSTMENT | 8542.39.00.01 | QUAD | J BEND | 1.27 mm | unknown | - | R-PQCC-J18 | Not Qualified | OTHER | - | TIMER, REAL TIME CLOCK | - | - | - | - | 4 | - | - | SECONDS | N | NO | PARALLEL, DIRECT ADDRESS | - | - | ||
![]() MSM60804GS-K4 LAPIS Semiconductor Co Ltd | In Stock | - | Datasheet | YES | 208 | - | LAPIS SEMICONDUCTOR CO LTD | - | 85 °C | -40 °C | PLASTIC/EPOXY | FQFP | FQFP, QFP208,1.2SQ,20 | QFP208,1.2SQ,20 | SQUARE | FLATPACK, FINE PITCH | Obsolete | QFP | No | 5.5 V | 4.5 V | 5 V | e0 | - | TIN LEAD | IT ALSO OPERATES AT 3V | 8542.31.00.01 | QUAD | GULL WING | 0.5 mm | unknown | 208 | S-PQFP-G208 | Not Qualified | INDUSTRIAL | - | BUS CONTROLLER, PCMCIA | - | 40 mA | 4.2 mm | 24 | 16 | ISA | - | - | - | - | - | 28 mm | 28 mm | ||
![]() MSM82C43GS LAPIS Semiconductor Co Ltd | In Stock | - | Datasheet | YES | 24 | - | LAPIS SEMICONDUCTOR CO LTD | 20 | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | SOP, SOP24,.4 | SOP24,.4 | RECTANGULAR | SMALL OUTLINE | Obsolete | - | No | 6 V | 2.5 V | 5 V | e0 | EAR99 | Tin/Lead (Sn/Pb) | - | 8542.39.00.01 | DUAL | GULL WING | 1.27 mm | unknown | - | R-PDSO-G24 | Not Qualified | INDUSTRIAL | 5 | PARALLEL IO PORT, GENERAL PURPOSE | 4 | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ML60851ETBZ0MX LAPIS Semiconductor Co Ltd | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ML60851CTB LAPIS Semiconductor Co Ltd | In Stock | - | Datasheet | YES | 44 | 48 MHz | LAPIS SEMICONDUCTOR CO LTD | - | 70 °C | - | PLASTIC/EPOXY | TQFP | TQFP, TQFP44,.47SQ,32 | TQFP44,.47SQ,32 | SQUARE | FLATPACK, THIN PROFILE | Obsolete | QFP | No | 3.6 V | 3 V | 3.3 V | e0 | 3A991.A.2 | Tin/Lead (Sn/Pb) | - | 8542.31.00.01 | QUAD | GULL WING | 0.8 mm | unknown | 44 | S-PQFP-G44 | Not Qualified | COMMERCIAL | - | BUS CONTROLLER, UNIVERSAL SERIAL BUS | - | - | 1.2 mm | 8 | 16 | - | 1.5 MBps | - | - | - | - | 10 mm | 10 mm |