- Mfr
- Package
- Product Status
- Series
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- HTS Code
- Operating Temperature-Max
- Package Code
- Package Description
- Supply Voltage-Nom
Attribute column
Manufacturer
SMSC Embedded - Microcontrollers - Application Specific
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact plating | Surface Mount | Number of pins | Material | Number of Terminals | Clock Frequency-Max | Colour | Connector | Connector pinout layout | Contacts pitch | Electrical mounting | Gross weight | Heatsink shape | Ihs Manufacturer | Kind of connector | Material finishing | Mfr | Mounting | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Product Status | RoHS | Rohs Code | Spatial orientation | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom | Type of connector | Type of heatsink | Operating temperature | Series | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Terminal Pitch | Reach Compliance Code | Current rating | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Temperature Grade | uPs/uCs/Peripheral ICs Type | Supply Current-Max | Seated Height-Max | Address Bus Width | Boundary Scan | Low Power Mode | External Data Bus Width | Number of Serial I/Os | Rated voltage | Bus Compatibility | Data Transfer Rate-Max | 2nd Connector Number of Positions Loaded | Communication Protocol | Data Encoding/Decoding Method | Profile | Saturation Current | Height | Length | Width | Plating thickness | Flammability rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FDC37B802QFP SMSC | 13246 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SMSC | - | - | - | Bulk | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FDC37C663QFP SMSC | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SMSC | - | - | - | Bulk | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FDC37669QFP SMSC | 330 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SMSC | - | - | - | Bulk | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HCD9224LSHP SMSC | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SMSC | - | - | - | Bulk | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MSD96C71QFP SMSC | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SMSC | - | - | - | Bulk | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HDC9224LSH-P SMSC | 1266 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SMSC | - | - | - | Bulk | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FDC37C677QFP SMSC | 17813 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SMSC | - | - | - | Bulk | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 37C662HQFP SMSC | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SMSC | - | - | - | Bulk | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MSD96C70QFP SMSC | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SMSC | - | - | - | Bulk | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LAN91C100QFP SMSC | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SMSC | - | - | - | Bulk | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | gold-plated | YES | 9 | - | 25 | 52 MHz | - | socket | 1x9 | 1.27mm | THT | 0.61 g | - | STANDARD MICROSYSTEMS CORP | female | - | - | - | 85 °C | -40 °C | - | PLASTIC/EPOXY | VFBGA | 1.97 X 1.97 MM, 0.40 MM PITCH, ROHS COMPLIANT, WLCSP-25 | - | SQUARE | GRID ARRAY, VERY THIN PROFILE, FINE PITCH | Transferred | BGA | - | - | - | straight | 2 V | 1.6 V | 1.8 V | pin strips | - | -40...163°C | - | - | - | 3A991.A.2 | - | - | 8542.31.00.01 | BOTTOM | BALL | - | 0.4 mm | unknown | 1.5A | - | 25 | S-PBGA-B25 | - | INDUSTRIAL | BUS CONTROLLER, UNIVERSAL SERIAL BUS | - | 0.62 mm | - | - | - | - | - | 125V | I2C | - | - | - | - | bronze | - | - | 1.97 mm | 1.97 mm | 0.254µm | UL94V-0 | ||
![]() LAN9221-ABZJ SMSC | 40 | - | Datasheet | - | YES | - | - | 56 | 25 MHz | - | - | - | - | - | - | - | STANDARD MICROSYSTEMS CORP | - | - | - | - | 70 °C | - | - | UNSPECIFIED | HVQCCN | ROHS COMPLIANT, QFN-56 | LCC56,.31SQ,20 | SQUARE | CHIP CARRIER, HEAT SINK/SLUG, VERY THIN PROFILE | Transferred | QFN | - | - | Yes | - | 1.98 V | 1.62 V | 1.8 V | - | - | - | - | - | - | - | - | - | 8542.31.00.01 | QUAD | NO LEAD | NOT SPECIFIED | 0.5 mm | unknown | - | NOT SPECIFIED | 56 | S-XQCC-N56 | Not Qualified | COMMERCIAL | SERIAL IO/COMMUNICATION CONTROLLER, LAN | 48 mA | 1 mm | 8 | YES | YES | 16 | 1 | - | - | 12.5 MBps | - | ASYNC, BIT; SYNC, BYTE | NRZ; NRZI; BIPH-LEVEL(MANCHESTER) | - | - | - | 8 mm | 8 mm | - | - | ||
![]() LAN9115-MT SMSC | 590 | - | Datasheet | - | YES | - | aluminium | 100 | 25 MHz | black | - | - | - | - | 700 g | H | STANDARD MICROSYSTEMS CORP | - | anodized | - | retaining spring | 70 °C | - | - | PLASTIC/EPOXY | LFQFP | GREEN, TQFP-100 | QFP100,.63SQ,20 | SQUARE | FLATPACK, LOW PROFILE, FINE PITCH | Transferred | QFP | - | - | Yes | - | - | - | 3.3 V | - | extruded | - | - | e3 | Yes | - | MATTE TIN | - | 8542.31.00.01 | QUAD | GULL WING | 260 | 0.5 mm | compliant | - | - | 100 | S-PQFP-G100 | Not Qualified | COMMERCIAL | SERIAL IO/COMMUNICATION CONTROLLER, LAN | - | 1.6 mm | 7 | NO | YES | 16 | 1 | - | - | 12.5 MBps | universal | - | NRZ; NRZI; BIPH-LEVEL(MANCHESTER) | - | 3 | 65.8mm | 14 mm | 14 mm | - | - | ||
![]() USB2514B-AEZC-TR SMSC | 30 | - | Datasheet | - | - | - | - | - | 24 MHz | - | - | - | - | - | - | - | STANDARD MICROSYSTEMS CORP | - | - | - | - | 85 °C | - | - | - | HVQCCN | - | - | - | - | Transferred | - | - | - | - | - | 3.6 V | 3 V | 3.3 V | - | - | - | - | - | - | - | - | ALSO REQUIRES 3.3V SUPPLY | 8542.31.00.01 | - | - | - | 0.5 mm | unknown | - | - | - | - | - | OTHER | BUS CONTROLLER, UNIVERSAL SERIAL BUS | - | 1 mm | - | - | - | - | - | - | I2C | - | - | - | - | - | - | - | 6 mm | 6 mm | - | - | ||
![]() USB3326C-GL-TR SMSC | 600 | - | Datasheet | - | YES | - | - | 25 | 19.2 MHz | - | - | - | - | - | - | - | STANDARD MICROSYSTEMS CORP | - | - | - | - | 85 °C | -40 °C | - | PLASTIC/EPOXY | VFBGA | VFBGA, BGA25,5X5,16 | BGA25,5X5,16 | SQUARE | GRID ARRAY, VERY THIN PROFILE, FINE PITCH | Transferred | BGA | - | - | Yes | - | - | - | 3.3 V | - | - | - | - | - | - | - | - | - | 8542.31.00.01 | BOTTOM | BALL | NOT SPECIFIED | 0.4 mm | unknown | - | NOT SPECIFIED | 25 | S-PBGA-B25 | Not Qualified | INDUSTRIAL | BUS CONTROLLER, UNIVERSAL SERIAL BUS | - | 0.62 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.97 mm | 1.97 mm | - | - | ||
![]() LAN9514I-JZX SMSC | 336 | - | Datasheet | - | YES | - | - | 64 | 25 MHz | - | - | - | - | - | - | - | STANDARD MICROSYSTEMS CORP | - | - | - | - | 85 °C | -40 °C | - | UNSPECIFIED | HVQCCN | ROHS COMPLIANT, QFN-64 | - | SQUARE | CHIP CARRIER, HEAT SINK/SLUG, VERY THIN PROFILE | Transferred | QFN | - | - | - | - | 3.6 V | 3 V | 3.3 V | - | - | - | - | - | - | - | - | - | 8542.31.00.01 | QUAD | NO LEAD | - | 0.5 mm | unknown | - | - | 64 | S-XQCC-N64 | Not Qualified | INDUSTRIAL | SERIAL IO/COMMUNICATION CONTROLLER, SERIAL | - | 1 mm | - | YES | YES | - | 1 | - | USB | 60 MBps | - | SYNC, BYTE | - | - | - | - | 9 mm | 9 mm | - | - | ||
![]() SMC91C100FDQFP SMSC | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LAN83C175TQFP SMSC | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SMSC | - | - | - | Bulk | - | - | - | - | - | - | - | - | Active | Non-Compliant | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HDC9224ABBICD SMSC | 708 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SMSC | - | - | - | Bulk | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FDC37C65BP SMSC | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SMSC | - | - | - | Bulk | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |