- HTS Code
- Ihs Manufacturer
- Package Description
- Part Life Cycle Code
- Reach Compliance Code
- JESD-30 Code
- Number of Terminals
- Operating Temperature-Max
- Operating Temperature-Min
- Package Body Material
- Package Code
- Package Equivalence Code
Attribute column
Manufacturer
Prolific Embedded - Microcontrollers - Application Specific
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact plating | Surface Mount | Number of pins | Number of Terminals | Clock Frequency-Max | Connector | Connector pinout layout | Contacts pitch | Electrical mounting | Gross weight | Ihs Manufacturer | Kind of connector | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Rohs Code | Spatial orientation | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom | Type of connector | Operating temperature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Terminal Pitch | Reach Compliance Code | Current rating | Time@Peak Reflow Temperature-Max (s) | JESD-30 Code | Qualification Status | Temperature Grade | uPs/uCs/Peripheral ICs Type | Supply Current-Max | Seated Height-Max | Rated voltage | Profile | Length | Width | Plating thickness | Flammability rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PL-2303HXLF Prolific Technology | 109 | - | Datasheet | - | YES | - | 28 | - | - | - | - | - | - | PROLIFIC TECHNOLOGY INC | - | 85 °C | -40 °C | PLASTIC/EPOXY | SSOP | SSOP, SSOP28,.3 | SSOP28,.3 | RECTANGULAR | SMALL OUTLINE, SHRINK PITCH | Contact Manufacturer | Yes | - | - | - | 5 V | - | - | 8542.31.00.01 | DUAL | GULL WING | - | 0.635 mm | unknown | - | - | R-PDSO-G28 | Not Qualified | INDUSTRIAL | - | 15 mA | - | - | - | - | - | - | - | ||
![]() PL-2303HXDLF Prolific Technology | 1500 | - | Datasheet | - | YES | - | 28 | 12.03 MHz | - | - | - | - | - | PROLIFIC TECHNOLOGY INC | - | 85 °C | -40 °C | PLASTIC/EPOXY | SSOP | SSOP, SSOP28,.3 | SSOP28,.3 | RECTANGULAR | SMALL OUTLINE, SHRINK PITCH | Obsolete | Yes | - | 6.5 V | 4.5 V | 5 V | - | - | 8542.31.00.01 | DUAL | GULL WING | NOT SPECIFIED | 0.65 mm | unknown | - | NOT SPECIFIED | R-PDSO-G28 | Not Qualified | INDUSTRIAL | BUS CONTROLLER, UNIVERSAL SERIAL BUS | 25 mA | 2 mm | - | - | 10.2 mm | 5.3 mm | - | - | ||
![]() PL-2303HXDQFN32LF Prolific Technology | 137 | - | Datasheet | - | YES | - | 32 | 12.03 MHz | - | - | - | - | - | PROLIFIC TECHNOLOGY INC | - | 85 °C | -40 °C | UNSPECIFIED | HVQCCN | HVQCCN, LCC32,.2SQ,20 | LCC32,.2SQ,20 | SQUARE | CHIP CARRIER, HEAT SINK/SLUG, VERY THIN PROFILE | Obsolete | Yes | - | 6.5 V | 4.5 V | 5 V | - | - | 8542.31.00.01 | QUAD | NO LEAD | NOT SPECIFIED | 0.5 mm | unknown | - | NOT SPECIFIED | S-XQCC-N32 | Not Qualified | INDUSTRIAL | BUS CONTROLLER, UNIVERSAL SERIAL BUS | 25 mA | 0.8 mm | - | - | 5 mm | 5 mm | - | - | ||
![]() PL-2305 Prolific Technology | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | PROLIFIC TECHNOLOGY INC | - | - | - | - | - | , | - | - | - | Contact Manufacturer | - | - | - | - | - | - | - | 8542.31.00.01 | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PT3907 Prolific Technology | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | PROLIFIC TECHNOLOGY INC | - | - | - | - | - | , | - | - | - | Contact Manufacturer | - | - | - | - | - | - | - | 8542.31.00.01 | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PL-2518 Prolific Technology | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | PROLIFIC TECHNOLOGY INC | - | - | - | - | - | , | - | - | - | Contact Manufacturer | - | - | - | - | - | - | - | 8542.31.00.01 | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PT-301E Prolific Technology | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | PROLIFIC TECHNOLOGY INC | - | - | - | - | - | , | - | - | - | Contact Manufacturer | - | - | - | - | - | - | - | 8542.31.00.01 | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PL2303EA Prolific Technology | 19200 | - | Datasheet | gold-plated | - | 6 | - | - | socket | 1x6 | 2.54mm | THT | 0.29 g | PROLIFIC TECHNOLOGY INC | female | - | - | - | - | , | - | - | - | Obsolete | - | straight | - | - | - | pin strips | -40...163°C | 8542.31.00.01 | - | - | - | - | unknown | 1.5A | - | - | - | - | - | - | - | 60V | beryllium copper | - | - | 0.254µm | UL94V-0 | ||
![]() PL-25A1 Prolific Technology | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | PROLIFIC TECHNOLOGY INC | - | - | - | - | - | , | - | - | - | Contact Manufacturer | - | - | - | - | - | - | - | 8542.31.00.01 | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - |