- HTS Code
- Ihs Manufacturer
- JESD-609 Code
- Number of Terminals
- Package Body Material
- Package Code
- Package Description
- Package Equivalence Code
- Package Style
- Part Life Cycle Code
- Qualification Status
- Reach Compliance Code
Attribute column
Manufacturer
Philips Embedded - Microprocessors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Ihs Manufacturer | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Rohs Code | Supply Voltage-Nom | JESD-609 Code | Terminal Finish | HTS Code | Terminal Position | Terminal Form | Terminal Pitch | Reach Compliance Code | JESD-30 Code | Qualification Status | Temperature Grade | Speed | uPs/uCs/Peripheral ICs Type | Supply Current-Max | Bit Size |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SCC68070CAA84 Philips Semiconductors | In Stock | - | Datasheet | YES | 84 | PHILIPS SEMICONDUCTORS | 70 °C | - | PLASTIC/EPOXY | QCCJ | QCCJ, LDCC84,1.2SQ | LDCC84,1.2SQ | SQUARE | CHIP CARRIER | Obsolete | No | 5 V | e0 | Tin/Lead (Sn/Pb) | 8542.31.00.01 | QUAD | J BEND | 1.27 mm | unknown | S-PQCC-J84 | Not Qualified | COMMERCIAL | 10 MHz | MICROPROCESSOR, RISC | 95 mA | 32 | ||
![]() PR31500ABC Philips Semiconductors | In Stock | - | Datasheet | YES | 208 | PHILIPS SEMICONDUCTORS | 70 °C | - | PLASTIC/EPOXY | QFP | QFP, QFP208,1.2SQ,20 | QFP208,1.2SQ,20 | SQUARE | FLATPACK | Transferred | No | 3.3 V | e0 | Tin/Lead (Sn/Pb) | 8542.31.00.01 | QUAD | GULL WING | 0.5 mm | unknown | S-PQFP-G208 | Not Qualified | COMMERCIAL | 40 MHz | MICROPROCESSOR, RISC | - | 32 | ||
![]() SAA6752HS/101 Philips Semiconductors | In Stock | - | Datasheet | YES | 208 | PHILIPS SEMICONDUCTORS | 70 °C | - | PLASTIC/EPOXY | QFP | QFP, QFP208,1.2SQ,20 | QFP208,1.2SQ,20 | SQUARE | FLATPACK | Transferred | No | - | e0 | Tin/Lead (Sn/Pb) | 8542.31.00.01 | QUAD | GULL WING | 0.5 mm | unknown | S-PQFP-G208 | Not Qualified | COMMERCIAL | - | CONSUMER CIRCUIT | - | - | ||
![]() SAA2500 Philips Semiconductors | In Stock | - | Datasheet | YES | 44 | PHILIPS SEMICONDUCTORS | 85 °C | -40 °C | PLASTIC/EPOXY | QFP | QFP, QFP44(UNSPEC) | QFP44(UNSPEC) | - | FLATPACK | Obsolete | No | 5 V | e0 | Tin/Lead (Sn/Pb) | 8542.31.00.01 | QUAD | GULL WING | - | unknown | - | Not Qualified | INDUSTRIAL | - | CONSUMER CIRCUIT | - | - | ||
![]() SAA7215HS/C2 Philips Semiconductors | In Stock | - | Datasheet | YES | 208 | PHILIPS SEMICONDUCTORS | - | - | PLASTIC/EPOXY | QFP | QFP, QFP208,1.2SQ,20 | QFP208,1.2SQ,20 | SQUARE | FLATPACK | Transferred | No | 3.3 V | e0 | Tin/Lead (Sn/Pb) | 8542.31.00.01 | QUAD | GULL WING | 0.5 mm | unknown | S-PQFP-G208 | Not Qualified | - | - | CONSUMER CIRCUIT | - | - |