- Speed
- HTS Code
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Package Body Material
- Package Code
- Package Style
- Surface Mount
- Terminal Form
- Terminal Position
- JESD-30 Code
Attribute column
Manufacturer
MOTOROLA Embedded - Microprocessors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Material | Base Product Number | Data Converters | Manufacturer | Mfr | Number of I/Os | Package | Product Status | RoHS | Operating Temperature | Series | Applications | Frequency | Oscillator Type | Speed | RAM Size | Voltage - Supply (Vcc/Vdd) | Core Processor | Peripherals | Program Memory Type | Core Size | Program Memory Size | Connectivity | Access Time | Halogen Free | EEPROM Size | Design | Voltage - I/O | Ethernet | Number of Cores/Bus Width | Graphics Acceleration | RAM Controllers | USB | Additional Interfaces | Finish | Co-Processors/DSP | Security Features | Display & Interface Controllers | SATA | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MC68340CAG16E Motorola | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MCF5482CZP166 Motorola | 119 |
| - | Surface Mount | 388-BBGA | - | 388-PBGA (27x27) | - | MCF5482 | - | - | Motorola | 99 | Tray | Obsolete | - | -40°C ~ 85°C (TA) | MCF548x | - | - | External | 166MHz | 32K x 8 | 1.43V ~ 1.58V | Coldfire V4E | DMA, PWM, WDT | ROMless | 32-Bit Single-Core | - | CANbus, EBI/EMI, Ethernet, I²C, SPI, UART/USART, USB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MPC855TZQ50D4 Motorola | 2600 |
| - | Surface Mount | 357-BBGA | - | 357-PBGA (25x25) | - | - | - | - | Motorola | - | Tray | Obsolete | - | 0°C ~ 95°C (TA) | MPC8xx | - | - | - | 50MHz | - | - | MPC8xx | - | - | - | - | - | - | - | - | - | 3.3V | 10Mbps (1), 10/100Mbps (1) | 1 Core, 32-Bit | No | DRAM | - | HDLC/SDLC, I²C, IrDA, PCMCIA, SPI, TDM, UART/USART | - | Communications; CPM | - | - | - | - | ||
![]() MPC8245LZU300D Motorola | 7000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MC68302CAG16VC Motorola | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MC68340CFE16E Motorola | 575 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MPC866PZP133A Motorola | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MC68302PV25C MOTOROLA | 51 | - | - | - | - | - | - | Beryllium Copper | - | - | - | - | - | - | - | Non-Compliant | - | 24 | Sheet Metal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Lok Tainer | - | - | - | - | - | - | - | Cadmium Plated, Yellow Chromate | - | - | - | - | - | ||
![]() MC68EC060RC66 MOTOROLA | 2096 |
| - | Through Hole | 206-BPGA | 223 | 206-PGA (47.25x47.25) | - | MC68 | - | - | Motorola | - | Bulk | Active | Compliant | 0°C ~ 70°C (TA) | M680x0 | - | 66 MHz | - | 66MHz | - | - | 68060 | - | - | - | - | - | 66 µs | Halogen Free | - | - | 3.3V | - | 1 Core, 32-Bit | No | - | - | SCI, SPI | - | - | - | - | - | Contains Lead | ||
![]() MC68EC040RC40A MOTOROLA | 2992 |
| - | Through Hole | 179-BEPGA | - | 179-PGA (47.24x47.24) | - | MC68 | - | Miscellaneous | Motorola | - | Bulk | Active | - | 0°C ~ 70°C (TA) | M680x0 | - | - | - | 40MHz | - | - | 68040 | - | - | - | - | - | - | - | - | - | 5.0V | - | 1 Core, 32-Bit | No | - | - | SCI, SPI | - | - | - | - | - | - | ||
![]() MC68302EH20C MOTOROLA | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MPC8260ACZUM-HBB MOTOROLA | 21 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MC68HC000FN-16 MOTOROLA | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MC68340FT-25E MOTOROLA | 150 | - | - | Surface Mount | 144-BQFP | - | 144-QFP (28x28) | - | MC683 | - | - | Motorola | - | Bulk | Active | - | 0°C ~ 70°C (TA) | M683xx | - | - | - | 25MHz | - | - | CPU32 | - | - | - | - | - | - | - | - | - | 5.0V | - | 1 Core, 32-Bit | No | DRAM | - | USART | - | - | - | - | - | - | ||
![]() MC68HC705E6CDW MOTOROLA | In Stock | - | - | - | - | - | - | - | - | - | - | Motorola | - | Bulk | Active | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() XPC823ZT66B2T MOTOROLA | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MC9328MX21DVG MOTOROLA | 22647 |
| - | - | - | - | - | - | - | - | - | Motorola | - | Bulk | Active | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MC68LC040RC40A MOTOROLA | 2348 |
| - | Through Hole | 179-BPGA | - | 179-PGA (47.24x47.24) | - | - | - | - | Motorola | - | Tray | Obsolete | - | 0°C ~ 70°C (TA) | M680x0 | - | - | - | 40MHz | - | - | 68040 | - | - | - | - | - | - | - | - | - | 5.0V | - | 1 Core, 32-Bit | No | - | - | SCI, SPI | - | - | - | - | - | - | ||
![]() MC68LC040RC33A MOTOROLA | 2417 |
| - | Through Hole | 179-BPGA | - | 179-PGA (47.24x47.24) | - | - | - | - | Motorola | - | Bulk | Active | - | 0°C ~ 70°C (TA) | - | - | - | - | 33MHz | - | - | 68040 | - | - | - | - | - | - | - | - | - | 5V | - | 1 Core, 32-Bit | No | - | - | SCI, SPI | - | - | - | - | - | - | ||
![]() XPC823ZT81B2T MOTOROLA | 684 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |