- Speed
- HTS Code
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Package Body Material
- Package Code
- Package Style
- Surface Mount
- Terminal Form
- Terminal Position
- JESD-30 Code
Attribute column
Manufacturer
MOTOROLA Embedded - Microprocessors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Material | Number of Terminals | Base Product Number | Clock Frequency-Max | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Mfr | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Product Status | RoHS | Rohs Code | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom | Operating Temperature | Series | JESD-609 Code | ECCN Code | Terminal Finish | HTS Code | Terminal Position | Terminal Form | Terminal Pitch | Reach Compliance Code | Pin Count | JESD-30 Code | Qualification Status | Temperature Grade | Speed | uPs/uCs/Peripheral ICs Type | Accessory Type | Core Processor | Supply Current-Max | Bit Size | Halogen Free | Seated Height-Max | Address Bus Width | Boundary Scan | Low Power Mode | Screening Level | External Data Bus Width | Format | Integrated Cache | RAM (words) | Voltage - I/O | Ethernet | Number of Cores/Bus Width | Graphics Acceleration | RAM Controllers | USB | Additional Interfaces | Co-Processors/DSP | Number of External Interrupts | Bus Compatibility | Security Features | Display & Interface Controllers | SATA | Length | Width | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() XC68EN302CPV20B Motorola Semiconductor Products | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() XC7455BRX1250PF Motorola Semiconductor Products | In Stock | - | Datasheet | - | - | YES | - | - | 483 | - | 133 MHz | MOTOROLA INC | - | - | - | - | - | - | CERAMIC, METAL-SEALED COFIRED | BGA | 29 X 29 MM, 3.20 MM HEIGHT, 1.27 MM PITCH, CERAMIC, FCBGA-483 | BGA483,22X22,50 | SQUARE | GRID ARRAY | Transferred | - | - | - | No | 1.6 V | 1.52 V | 1.57 V | - | - | - | 3A991.A.2 | - | 8542.31.00.01 | BOTTOM | BALL | 1.27 mm | unknown | - | S-CBGA-B483 | Not Qualified | - | 1250 MHz | MICROPROCESSOR, RISC | - | - | - | 32 | - | 3.2 mm | 36 | YES | YES | - | 64 | FLOATING POINT | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 29 mm | 29 mm | - | ||
![]() XPC745BPX350LD Motorola Semiconductor Products | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | MOTOROLA INC | - | - | - | - | - | - | - | - | , | - | - | - | Transferred | - | - | - | - | - | - | - | - | - | - | - | - | 8542.31.00.01 | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MC68008L8 Motorola Mobility LLC | 1 | - | Datasheet | - | - | NO | - | - | 48 | - | 8 MHz | MOTOROLA INC | - | - | - | 70 °C | - | - | CERAMIC, METAL-SEALED COFIRED | DIP | DIP, DIP48,.6 | DIP48,.6 | RECTANGULAR | IN-LINE | Obsolete | DIP | - | - | No | 5.25 V | 4.75 V | 5 V | - | - | e0 | - | TIN LEAD | 8542.31.00.01 | DUAL | THROUGH-HOLE | 2.54 mm | unknown | 48 | R-CDIP-T48 | Not Qualified | COMMERCIAL | 8 MHz | MICROPROCESSOR | - | - | - | 32 | - | 4.31 mm | 24 | NO | YES | - | 16 | FIXED POINT | NO | 0 | - | - | - | - | - | - | - | - | 3 | - | - | - | - | 60.96 mm | 15.24 mm | - | ||
![]() MC68881FN12B Motorola Semiconductor Products | In Stock | - | - | - | - | YES | - | - | - | - | 12 MHz | MOTOROLA INC | - | - | - | 70 °C | - | - | PLASTIC/EPOXY | QCCJ | QCCJ, LDCC(UNSPEC) | LDCC(UNSPEC) | - | CHIP CARRIER | Obsolete | - | - | - | No | 5.25 V | 4.75 V | 5 V | - | - | e0 | - | Tin/Lead (Sn/Pb) | 8542.31.00.01 | QUAD | J BEND | - | unknown | - | - | Not Qualified | COMMERCIAL | - | MATH PROCESSOR, FLOATING POINT ACCELERATOR | - | - | 150 mA | - | - | - | 6 | NO | - | - | 32 | - | - | - | - | - | - | - | - | - | - | - | - | MC68020 | - | - | - | - | - | - | ||
![]() 68882-20/BYCJC Motorola Semiconductor Products | In Stock | - | - | - | - | YES | - | - | 68 | - | 20 MHz | MOTOROLA INC | - | - | - | 125 °C | -55 °C | - | CERAMIC | QFP | QFP, QFP68,1.1SQ,50 | QFP68,1.1SQ,50 | SQUARE | FLATPACK | Obsolete | - | - | - | No | 5.25 V | 4.75 V | 5 V | - | - | e0 | 3A001.A.2.C | Tin/Lead (Sn/Pb) | 8542.31.00.01 | QUAD | GULL WING | 1.27 mm | unknown | - | S-XQFP-G68 | Not Qualified | MILITARY | - | MATH PROCESSOR, FLOATING POINT ACCELERATOR | - | - | 150 mA | - | - | - | 5 | NO | - | 38535Q/M;38534H;883B | 32 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MC68EC040RC20A Motorola | 727 |
| - | Through Hole | 179-BEPGA | - | 179-PGA (47.24x47.24) | - | - | MC68 | - | - | - | - | Motorola | - | - | Bulk | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | 0°C ~ 70°C (TA) | M680x0 | - | - | - | - | - | - | - | - | - | - | - | - | 20MHz | - | - | 68040 | - | - | - | - | - | - | - | - | - | - | - | - | 5.0V | - | 1 Core, 32-Bit | No | - | - | SCI, SPI | - | - | - | - | - | - | - | - | - | ||
![]() MC68030CRC25C MOTOROLA | 2943 |
| - | Through Hole | 128-BPGA | - | 128-PGA (34.55x34.55) | Stainless Steel | - | - | - | - | Rittal | 1594010 | Motorola | - | - | Bulk | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | -40°C ~ 85°C (TA) | M680x0 | - | - | - | - | - | - | - | - | - | - | - | - | 25MHz | - | Wall mounting bracket for AX stainless steel | 68030 | - | - | - | - | - | - | - | - | - | - | - | - | 5V | - | 1 Core, 32-Bit | No | - | - | SCI, SPI | - | - | - | - | - | - | - | - | - | ||
![]() MC68EC030FE40C MOTOROLA | 180 | - | - | - | - | - | - | - | - | 090131 | - | - | - | - | Molex | - | - | Bulk | - | - | - | - | - | - | - | - | Active | Compliant | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() XPC850ZT66BU MOTOROLA | 87 |
| - | - | 256-BGA | - | 256-PBGA (23x23) | - | - | XPC85 | - | - | - | - | Motorola | - | - | Bulk | - | - | - | - | - | - | - | - | Active | Compliant | - | - | - | - | 0°C ~ 95°C (TA) | MPC8xx | - | - | - | - | - | - | - | - | - | - | - | - | 66MHz | - | - | MPC8xx | - | - | - | - | - | - | - | - | - | - | - | - | 3.3V | 10Mbps (1) | 1 Core, 32-Bit | No | DRAM | USB 1.x (1) | HDLC/SDLC, I²C, IrDA, PCMCIA-ATA, TDM, UART/USART | Communications; CPM | - | - | - | - | - | - | - | - | ||
![]() MC68340PV16VE MOTOROLA | 1000 |
| - | Surface Mount | 144-LQFP | - | 144-LQFP (20x20) | - | - | MC683 | - | - | - | - | EDAC Inc. | - | - | Bulk | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | 0°C ~ 70°C (TA) | * | - | - | - | - | - | - | - | - | - | - | - | - | 16MHz | - | - | CPU32 | - | - | - | - | - | - | - | - | - | - | - | - | 3.3V | - | 1 Core, 32-Bit | No | DRAM | - | USART | - | - | - | - | - | - | - | - | - | ||
![]() XPC850DECZT50BU MOTOROLA | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MC68LC060ZU50 MOTOROLA | 2606 |
| - | - | 304-LBGA Exposed Pad | - | 304-TBGA (31x31) | - | - | - | - | - | - | - | Motorola | - | - | Bulk | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | 0°C ~ 70°C (TA) | - | - | - | - | - | - | - | - | - | - | - | - | - | 50MHz | - | - | 68060 | - | - | - | - | - | - | - | - | - | - | - | - | 5V | - | 1 Core, 32-Bit | No | - | - | SCI, SPI | - | - | - | - | - | - | - | - | - | ||
![]() MC7447AHX1420LB MOTOROLA | 11 | - | - | - | - | - | - | - | - | 046562 | - | - | - | - | Molex | - | - | Bulk | - | - | - | - | - | - | - | - | Active | Compliant | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Halogen Free | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contains Lead | ||
![]() MCIMX31DVKN5D MOTOROLA | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MC68EC020IRP25 MOTOROLA | 617 |
| - | - | - | - | - | - | - | - | - | - | - | - | Motorola | - | - | Bulk | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MPC852TVR50 MOTOROLA | 100 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() XPC860SRZP33C1R2 MOTOROLA | 1000 |
| - | - | - | - | - | - | - | - | - | - | - | - | Motorola | - | - | Bulk | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MC68030CRC33C MOTOROLA | 2115 |
| - | Through Hole | 128-BPGA | - | 128-PGA (34.55x34.55) | - | - | MC680 | - | - | - | - | Motorola | - | - | Bulk | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | -40°C ~ 85°C (TA) | M680x0 | - | - | - | - | - | - | - | - | - | - | - | - | 33MHz | - | - | 68030 | - | - | - | - | - | - | - | - | - | - | - | - | 5.0V | - | 1 Core, 32-Bit | No | - | - | SCI, SPI | - | - | - | - | - | - | - | - | - | ||
![]() MC7447AHX1000LB MOTOROLA | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |