- Speed
- HTS Code
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Package Body Material
- Package Code
- Package Style
- Surface Mount
- Terminal Form
- Terminal Position
- JESD-30 Code
Attribute column
Manufacturer
MOTOROLA Embedded - Microprocessors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Base Product Number | Data Converters | Mfr | Number of I/Os | Package | Product Status | RoHS | Operating Temperature | Series | Frequency | Operating Supply Voltage | Oscillator Type | Speed | RAM Size | Voltage - Supply (Vcc/Vdd) | Core Processor | Peripherals | Program Memory Type | Core Size | Program Memory Size | Connectivity | Access Time | Halogen Free | Core Architecture | EEPROM Size | Voltage - I/O | Ethernet | Number of Cores/Bus Width | Graphics Acceleration | RAM Controllers | USB | Additional Interfaces | Co-Processors/DSP | Security Features | Display & Interface Controllers | SATA | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MC68EC040RC33A Motorola | 2248 |
| - | Through Hole | 179-BEPGA | - | 179-PGA (47.24x47.24) | MC68 | - | Motorola | - | Bulk | Active | - | 0°C ~ 70°C (TA) | M680x0 | - | - | - | 33MHz | - | - | 68040 | - | - | - | - | - | - | - | - | - | 5.0V | - | 1 Core, 32-Bit | No | - | - | SCI, SPI | - | - | - | - | - | ||
![]() MPC562MZP56 Motorola | In Stock | - | - | Surface Mount | 388-BBGA | - | 388-PBGA (27x27) | MPC562 | A/D 32x10b | Motorola | 64 | Bulk | Active | - | -40°C ~ 125°C (TA) | MPC5xx | - | - | External | 56MHz | 32K x 8 | 2.5V ~ 2.7V | PowerPC | POR, PWM, WDT | ROMless | 32-Bit Single-Core | - | CANbus, EBI/EMI, SCI, SPI, UART/USART | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MPC860ENZQ50D4 Motorola | 2919 |
| - | Surface Mount | 357-BBGA | - | 357-PBGA (25x25) | - | - | Motorola | - | Tray | Obsolete | - | 0°C ~ 95°C (TA) | MPC8xx | - | - | - | 50MHz | - | - | MPC8xx | - | - | - | - | - | - | - | - | - | 3.3V | 10Mbps (4) | 1 Core, 32-Bit | No | DRAM | - | I²C, IrDA, PCMCIA, SPI, TDM, UART/USART | Communications; CPM | - | - | - | - | ||
![]() MC68LC040RC25A Motorola | 40 | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | 25 MHz | - | - | - | - | - | - | - | - | - | - | - | 25 µs | Halogen Free | - | - | - | - | - | - | - | - | - | - | - | - | - | Lead Free | ||
![]() MPC565CZP56 Motorola | 2243 |
| - | Surface Mount | 388-BBGA | - | 388-PBGA (27x27) | MPC565 | A/D 40x10b | Motorola | 56 | Tray | Obsolete | - | -40°C ~ 85°C (TA) | MPC5xx | - | - | External | 56MHz | 36K x 8 | 2.5V ~ 2.7V | PowerPC | POR, PWM, WDT | FLASH | 32-Bit Single-Core | 1MB (1M x 8) | CANbus, EBI/EMI, SCI, SPI, UART/USART | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MCF5407CAI162 Motorola | In Stock | - | - | Surface Mount | 208-BFQFP | - | 208-FQFP (28x28) | MCF5407 | - | Motorola | 16 | Tray | Obsolete | - | -40°C ~ 85°C (TA) | MCF540x | - | - | External | 162MHz | 4K x 8 | 1.65V ~ 3.6V | Coldfire V4 | DMA, WDT | ROMless | 32-Bit Single-Core | - | EBI/EMI, I²C, UART/USART | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MC68EC040RC25A Motorola | 2518 |
| - | Through Hole | 179-BEPGA | - | 179-PGA (47.24x47.24) | MC68 | - | Motorola | - | Bulk | Active | - | 0°C ~ 70°C (TA) | M680x0 | - | - | - | 25MHz | - | - | 68040 | - | - | - | - | - | - | - | - | - | 5.0V | - | 1 Core, 32-Bit | No | - | - | SCI, SPI | - | - | - | - | - | ||
![]() MC68040FE25V Motorola | 2224 |
| - | Surface Mount | 184-BCQFP | - | 184-CQFP (31.3x31.3) | - | - | Motorola | - | Bulk | Active | Compliant | 0°C ~ 70°C (TA) | M680x0 | - | - | - | 25MHz | - | - | 68040 | - | - | - | - | - | - | - | - | - | 5V | - | 1 Core, 32-Bit | No | - | - | SCI, SPI | - | - | - | - | - | ||
![]() MPC5200BV400 Motorola | 2112 |
| - | Surface Mount | 272-BBGA | - | 272-PBGA (27x27) | - | - | Motorola | - | Tray | Obsolete | - | 0°C ~ 70°C (TA) | MPC52xx | - | - | - | 400MHz | - | - | PowerPC G2_LE | - | - | - | - | - | - | - | - | - | 2.5V, 3.3V | 10/100Mbps (1) | 1 Core, 32-Bit | No | DDR, SDRAM | USB 1.1 (2) | AC97, CAN, J1850, I²C, I²S, IrDA, PCI, PSC, SPI, UART | - | - | - | - | - | ||
![]() MC68LC060RC75 Motorola | 560 |
| - | Through Hole | 206-BPGA | - | 206-PGA (47.25x47.25) | MC68 | - | Motorola | - | Bulk | Active | - | 0°C ~ 70°C (TA) | M680x0 | - | - | - | 75MHz | - | - | 68060 | - | - | - | - | - | - | - | - | - | 3.3V | - | 1 Core, 32-Bit | No | - | - | SCI, SPI | - | - | - | - | - | ||
![]() MCF5206CAB25A Motorola | In Stock | - | - | Surface Mount | 160-BQFP | - | 160-QFP (28x28) | MCF5206 | - | Motorola | - | Tray | Obsolete | - | -40°C ~ 85°C (TA) | MCF520x | - | - | - | 25MHz | - | - | Coldfire V2 | - | - | - | - | - | - | - | - | - | 5V | - | 1 Core, 32-Bit | - | DRAM | - | EBI/EMI, I²C, UART/USART | - | - | - | - | - | ||
![]() MC68EC040FE20A Motorola | 1 |
| - | Surface Mount | 184-BCQFP | - | 184-CQFP (31.3x31.3) | - | - | Motorola | - | Bulk | Active | Compliant | 0°C ~ 70°C (TA) | - | 20 MHz | - | - | 20MHz | - | - | 68040 | - | - | - | - | - | - | Halogen Free | - | - | 5V | - | 1 Core, 32-Bit | No | - | - | SCI, SPI | - | - | - | - | Contains Lead | ||
![]() MPC565CZP40 Motorola | 127 |
| - | Surface Mount | 388-BBGA | - | 388-PBGA (27x27) | MPC565 | A/D 40x10b | Motorola | 56 | Tray | Obsolete | - | -40°C ~ 85°C (TA) | MPC5xx | - | - | External | 40MHz | 36K x 8 | 2.5V ~ 2.7V | PowerPC | POR, PWM, WDT | FLASH | 32-Bit Single-Core | 1MB (1M x 8) | CANbus, EBI/EMI, SCI, SPI, UART/USART | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MCF5480CZP166 Motorola | 98 |
| - | Surface Mount | 388-BBGA | - | 388-PBGA (27x27) | MCF5480 | - | Motorola | 99 | Tray | Obsolete | Non-Compliant | -40°C ~ 85°C (TA) | MCF548x | 166 MHz | 3.3 V | External | 166MHz | 32K x 8 | 1.43V ~ 1.58V | Coldfire V4E | DMA, PWM, WDT | ROMless | 32-Bit Single-Core | - | CANbus, EBI/EMI, Ethernet, I²C, SPI, UART/USART, USB | 166 µs | Halogen Free | Coldfire | - | - | - | - | - | - | - | - | - | - | - | - | Contains Lead | ||
![]() MPC566AZP56 Motorola | 2777 |
| - | Surface Mount | 388-BBGA | - | 388-PBGA (27x27) | MPC566 | A/D 40x10b | Motorola | 56 | Tray | Obsolete | - | -55°C ~ 125°C (TA) | MPC5xx | - | - | External | 56MHz | 36K x 8 | 2.5V ~ 2.7V | PowerPC | POR, PWM, WDT | FLASH | 32-Bit Single-Core | 1MB (1M x 8) | CANbus, EBI/EMI, SCI, SPI, UART/USART | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MC68LC040FE33A Motorola | 2812 |
| - | - | 184-BCQFP | - | 184-CQFP (31.3x31.3) | MC68 | - | Motorola | - | Bulk | Active | - | 0°C ~ 70°C (TA) | M680x0 | - | - | - | 33MHz | - | - | 68040 | - | - | - | - | - | - | - | - | - | 5.0V | - | 1 Core, 32-Bit | No | - | - | SCI, SPI | - | - | - | - | - | ||
![]() MC68040FE25A Motorola | 2402 |
| - | Surface Mount | 184-BCQFP | - | 184-CQFP (31.3x31.3) | - | - | Motorola | - | Tray | Obsolete | - | 0°C ~ 70°C (TA) | M680x0 | - | - | - | 25MHz | - | - | 68040 | - | - | - | - | - | - | - | - | - | 5.0V | - | 1 Core, 32-Bit | No | - | - | SCI, SPI | - | - | - | - | - | ||
![]() MCF5472ZP200 Motorola | 227 |
| - | Surface Mount | 388-BBGA | - | 388-PBGA (27x27) | MCF5472 | - | Motorola | 99 | Bulk | Active | - | 0°C ~ 70°C (TA) | MCF547x | - | - | External | 200MHz | 32K x 8 | 1.43V ~ 1.58V | Coldfire V4E | DMA, PWM, WDT | ROMless | 32-Bit Single-Core | - | EBI/EMI, Ethernet, I²C, SPI, UART/USART, USB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MC68EC040FE40A Motorola | 2309 |
| - | Surface Mount | 184-BCQFP | - | 184-CQFP (31.3x31.3) | - | - | Motorola | - | Bulk | Active | Compliant | 0°C ~ 70°C (TA) | - | - | - | - | 40MHz | - | - | 68040 | - | - | - | - | - | - | Halogen Free | - | - | 5V | - | 1 Core, 32-Bit | No | - | - | SCI, SPI | - | - | - | - | Contains Lead | ||
![]() MC68360CAI25L Motorola | In Stock | - | - | - | - | 240 | - | - | - | - | - | - | - | Compliant | - | - | 25 MHz | - | - | - | - | - | - | - | - | - | - | - | - | Halogen Free | - | - | - | - | - | - | - | - | - | - | - | - | - | Lead Free |