- HTS Code
- Ihs Manufacturer
- JESD-30 Code
- JESD-609 Code
- Number of Terminals
- Operating Temperature-Max
- Package Body Material
- Package Code
- Package Equivalence Code
- Package Shape
- Package Style
- Part Life Cycle Code
Attribute column
Manufacturer
Philips Embedded - PLDs (Programmable Logic Device)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Clock Frequency-Max | Ihs Manufacturer | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Rohs Code | Supply Voltage-Nom | JESD-609 Code | Terminal Finish | Additional Feature | HTS Code | Packing Method | Terminal Position | Terminal Form | Terminal Pitch | Reach Compliance Code | JESD-30 Code | Number of Outputs | Qualification Status | Temperature Grade | Propagation Delay | Architecture | Number of Inputs | Programmable Logic Type | Output Function | Number of Macro Cells | JTAG BST | In-System Programmable | Number of Product Terms |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PZ5064N10A84 Philips Semiconductors | In Stock | - | Datasheet | YES | 84 | - | PHILIPS SEMICONDUCTORS | 85 °C | -40 °C | PLASTIC/EPOXY | QCCJ | QCCJ, LDCC84,1.2SQ | LDCC84,1.2SQ | SQUARE | CHIP CARRIER | Transferred | No | 5 V | e0 | Tin/Lead (Sn/Pb) | YES | 8542.39.00.01 | - | QUAD | J BEND | 1.27 mm | unknown | S-PQCC-J84 | - | Not Qualified | INDUSTRIAL | 12.5 ns | - | - | EE PLD | - | 64 | YES | YES | - | ||
![]() PZ5128-S12BB2 Philips Semiconductors | In Stock | - | Datasheet | YES | 160 | - | PHILIPS SEMICONDUCTORS | 70 °C | - | PLASTIC/EPOXY | QFP | QFP, QFP160,1.2SQ | QFP160,1.2SQ | SQUARE | FLATPACK | Transferred | No | 5 V | e0 | Tin/Lead (Sn/Pb) | YES | 8542.39.00.01 | - | QUAD | GULL WING | 0.635 mm | unknown | S-PQFP-G160 | - | Not Qualified | COMMERCIAL | 14.5 ns | - | - | EE PLD | - | 128 | YES | YES | - | ||
![]() PZ5064I12BB Philips Semiconductors | In Stock | - | Datasheet | YES | 100 | - | PHILIPS SEMICONDUCTORS | 85 °C | -40 °C | PLASTIC/EPOXY | QFP | QFP, QFP100,.7X.9 | QFP100,.7X.9 | RECTANGULAR | FLATPACK | Transferred | No | 5 V | e0 | Tin/Lead (Sn/Pb) | NO | 8542.39.00.01 | - | QUAD | GULL WING | 0.635 mm | unknown | R-PQFP-G100 | - | Not Qualified | INDUSTRIAL | - | - | - | EE PLD | - | 64 | NO | NO | - | ||
![]() PZ3320N8EB Philips Semiconductors | In Stock | - | Datasheet | YES | 256 | - | PHILIPS SEMICONDUCTORS | 85 °C | -40 °C | PLASTIC/EPOXY | BGA | BGA, BGA256,20X20,50 | BGA256,20X20,50 | SQUARE | GRID ARRAY | Transferred | No | 3.3 V | e0 | Tin/Lead (Sn/Pb) | YES | 8542.39.00.01 | - | BOTTOM | BALL | 1.27 mm | unknown | S-PBGA-B256 | - | Not Qualified | INDUSTRIAL | 11 ns | - | - | LOADABLE PLD | - | 320 | YES | YES | - | ||
![]() PZ5064NS10BC-S Philips Semiconductors | In Stock | - | Datasheet | YES | 44 | - | PHILIPS SEMICONDUCTORS | 85 °C | -40 °C | PLASTIC/EPOXY | QFP | - | TQFP44,.47SQ,32 | SQUARE | FLATPACK | Transferred | No | 5 V | e0 | Tin/Lead (Sn/Pb) | YES | 8542.39.00.01 | TRAY | QUAD | GULL WING | 0.8 mm | unknown | S-PQFP-G44 | - | Not Qualified | INDUSTRIAL | 12 ns | - | - | EE PLD | - | 64 | YES | YES | - | ||
![]() PZ5064N12BP Philips Semiconductors | In Stock | - | Datasheet | YES | 100 | - | PHILIPS SEMICONDUCTORS | 85 °C | -40 °C | PLASTIC/EPOXY | QFP | QFP, TQFP100,.63SQ | TQFP100,.63SQ | SQUARE | FLATPACK | Transferred | No | 5 V | e0 | Tin/Lead (Sn/Pb) | YES | 8542.39.00.01 | - | QUAD | GULL WING | 0.5 mm | unknown | S-PQFP-G100 | - | Not Qualified | INDUSTRIAL | 14.5 ns | - | - | EE PLD | - | 64 | YES | YES | - | ||
![]() PZ3064AS7A44 Philips Semiconductors | In Stock | - | Datasheet | YES | 44 | - | PHILIPS SEMICONDUCTORS | 70 °C | - | PLASTIC/EPOXY | QCCJ | QCCJ, LDCC44,.7SQ | LDCC44,.7SQ | SQUARE | CHIP CARRIER | Transferred | No | 3.3 V | e0 | Tin/Lead (Sn/Pb) | YES | 8542.39.00.01 | - | QUAD | J BEND | 1.27 mm | unknown | S-PQCC-J44 | - | Not Qualified | COMMERCIAL | 9 ns | - | - | EE PLD | - | 64 | YES | YES | - | ||
![]() PZ5064NS12BC-S Philips Semiconductors | In Stock | - | Datasheet | YES | 44 | - | PHILIPS SEMICONDUCTORS | 85 °C | -40 °C | PLASTIC/EPOXY | QFP | - | TQFP44,.47SQ,32 | SQUARE | FLATPACK | Transferred | No | 5 V | e0 | Tin/Lead (Sn/Pb) | YES | 8542.39.00.01 | TRAY | QUAD | GULL WING | 0.8 mm | unknown | S-PQFP-G44 | - | Not Qualified | INDUSTRIAL | 14 ns | - | - | EE PLD | - | 64 | YES | YES | - | ||
![]() PZ5128NS10BE Philips Semiconductors | In Stock | - | Datasheet | YES | 128 | - | PHILIPS SEMICONDUCTORS | 85 °C | -40 °C | PLASTIC/EPOXY | QFP | - | QFP128,.63X.87,20 | RECTANGULAR | FLATPACK | Transferred | No | 5 V | e0 | Tin/Lead (Sn/Pb) | YES | 8542.39.00.01 | - | QUAD | GULL WING | 0.5 mm | unknown | R-PQFP-G128 | - | Not Qualified | INDUSTRIAL | 12 ns | - | - | EE PLD | - | 128 | YES | YES | - | ||
![]() PZ3128-S10BE Philips Semiconductors | In Stock | - | Datasheet | YES | 128 | - | PHILIPS SEMICONDUCTORS | 70 °C | - | PLASTIC/EPOXY | QFP | - | QFP128,.63X.87,20 | RECTANGULAR | FLATPACK | Transferred | No | 3.3 V | e0 | Tin/Lead (Sn/Pb) | YES | 8542.39.00.01 | - | QUAD | GULL WING | 0.5 mm | unknown | R-PQFP-G128 | - | Not Qualified | COMMERCIAL | 12.5 ns | - | - | EE PLD | - | 128 | YES | YES | - | ||
![]() PZ3064I12A68 Philips Semiconductors | In Stock | - | Datasheet | YES | 68 | - | PHILIPS SEMICONDUCTORS | 85 °C | -40 °C | PLASTIC/EPOXY | QCCJ | QCCJ, LDCC68,1.0SQ | LDCC68,1.0SQ | SQUARE | CHIP CARRIER | Transferred | No | 3.3 V | e0 | Tin/Lead (Sn/Pb) | NO | 8542.39.00.01 | - | QUAD | J BEND | 1.27 mm | unknown | S-PQCC-J68 | - | Not Qualified | INDUSTRIAL | 14.5 ns | - | - | EE PLD | - | 64 | NO | NO | - | ||
![]() P5Z22V10-DD Philips Semiconductors | In Stock | - | Datasheet | YES | 24 | 83 MHz | PHILIPS SEMICONDUCTORS | 70 °C | - | PLASTIC/EPOXY | SOP | SOP, SOP24,.4 | SOP24,.4 | RECTANGULAR | SMALL OUTLINE | Transferred | No | 5 V | e0 | Tin/Lead (Sn/Pb) | - | 8542.39.00.01 | - | DUAL | GULL WING | 1.27 mm | unknown | R-PDSO-G24 | 10 | Not Qualified | COMMERCIAL | 10 ns | PAL-TYPE | 22 | EE PLD | MACROCELL | - | - | - | 132 | ||
![]() PLS167AN Philips Semiconductors | In Stock | - | Datasheet | NO | 24 | 12.5 MHz | PHILIPS SEMICONDUCTORS | 70 °C | - | PLASTIC/EPOXY | DIP | DIP-24 | DIP24,.3 | RECTANGULAR | IN-LINE | Transferred | No | 5 V | e0 | Tin/Lead (Sn/Pb) | - | 8542.39.00.01 | - | DUAL | THROUGH-HOLE | 2.54 mm | unknown | R-PDIP-T24 | 6 | Not Qualified | COMMERCIAL | 20 ns | PLS-TYPE | 14 | OT PLD | - | - | - | - | 48 | ||
![]() PZ5128CS7BP-S Philips Semiconductors | In Stock | - | Datasheet | YES | 100 | - | PHILIPS SEMICONDUCTORS | 70 °C | - | PLASTIC/EPOXY | QFP | QFP, TQFP100,.63SQ | TQFP100,.63SQ | SQUARE | FLATPACK | Transferred | No | 5 V | e0 | Tin/Lead (Sn/Pb) | YES | 8542.39.00.01 | TRAY | QUAD | GULL WING | 0.5 mm | unknown | S-PQFP-G100 | - | Not Qualified | COMMERCIAL | 9.5 ns | - | - | EE PLD | - | 128 | YES | YES | - | ||
![]() PZ5064I10BB Philips Semiconductors | In Stock | - | Datasheet | YES | 100 | - | PHILIPS SEMICONDUCTORS | 85 °C | -40 °C | PLASTIC/EPOXY | QFP | QFP, QFP100,.7X.9 | QFP100,.7X.9 | RECTANGULAR | FLATPACK | Transferred | No | 5 V | e0 | Tin/Lead (Sn/Pb) | NO | 8542.39.00.01 | - | QUAD | GULL WING | 0.635 mm | unknown | R-PQFP-G100 | - | Not Qualified | INDUSTRIAL | 12.5 ns | - | - | EE PLD | - | 64 | NO | NO | - | ||
![]() PZ5128IS10BB1 Philips Semiconductors | In Stock | - | Datasheet | YES | 100 | - | PHILIPS SEMICONDUCTORS | 85 °C | -40 °C | PLASTIC/EPOXY | QFP | QFP, QFP100,.7X.9 | QFP100,.7X.9 | RECTANGULAR | FLATPACK | Transferred | No | 5 V | e0 | Tin/Lead (Sn/Pb) | YES | 8542.39.00.01 | - | QUAD | GULL WING | 0.635 mm | unknown | R-PQFP-G100 | - | Not Qualified | INDUSTRIAL | 12 ns | - | - | EE PLD | - | 128 | YES | YES | - | ||
![]() PZ3064-12BC Philips Semiconductors | In Stock | - | Datasheet | YES | 44 | - | PHILIPS SEMICONDUCTORS | 70 °C | - | PLASTIC/EPOXY | QFP | QFP, TQFP44,.47SQ,32 | TQFP44,.47SQ,32 | SQUARE | FLATPACK | Transferred | No | 3.3 V | e0 | Tin/Lead (Sn/Pb) | NO | 8542.39.00.01 | - | QUAD | GULL WING | 0.8 mm | unknown | S-PQFP-G44 | - | Not Qualified | COMMERCIAL | 14.5 ns | - | - | EE PLD | - | 64 | NO | NO | - | ||
![]() PZ3064DS10A44 Philips Semiconductors | In Stock | - | Datasheet | YES | 44 | - | PHILIPS SEMICONDUCTORS | 85 °C | -40 °C | PLASTIC/EPOXY | QCCJ | QCCJ, LDCC44,.7SQ | LDCC44,.7SQ | SQUARE | CHIP CARRIER | Transferred | No | - | e0 | Tin/Lead (Sn/Pb) | YES | 8542.39.00.01 | - | QUAD | J BEND | 1.27 mm | unknown | S-PQCC-J44 | - | Not Qualified | INDUSTRIAL | 11.5 ns | - | - | EE PLD | - | 64 | YES | YES | - | ||
![]() PLUS153DN Philips Semiconductors | In Stock | - | Datasheet | NO | 20 | - | PHILIPS SEMICONDUCTORS | 70 °C | - | PLASTIC/EPOXY | DIP | DIP, DIP20,.3 | DIP20,.3 | RECTANGULAR | IN-LINE | Transferred | No | 5 V | e0 | Tin/Lead (Sn/Pb) | - | 8542.39.00.01 | - | DUAL | THROUGH-HOLE | 2.54 mm | unknown | R-PDIP-T20 | 10 | Not Qualified | COMMERCIAL | 12 ns | PLA-TYPE | 18 | OT PLD | - | - | - | - | 42 | ||
![]() PZ3128IS12A84 Philips Semiconductors | In Stock | - | Datasheet | YES | 84 | - | PHILIPS SEMICONDUCTORS | 85 °C | -40 °C | PLASTIC/EPOXY | QCCJ | - | LDCC84,1.2SQ | SQUARE | CHIP CARRIER | Transferred | No | 3.3 V | e0 | Tin/Lead (Sn/Pb) | YES | 8542.39.00.01 | - | QUAD | J BEND | 1.27 mm | unknown | S-PQCC-J84 | - | Not Qualified | INDUSTRIAL | 14.5 ns | - | - | EE PLD | - | 128 | YES | YES | - |