- HTS Code
- Ihs Manufacturer
- JESD-30 Code
- JESD-609 Code
- Number of Terminals
- Operating Temperature-Max
- Package Body Material
- Package Code
- Package Equivalence Code
- Package Shape
- Package Style
- Part Life Cycle Code
Attribute column
Manufacturer
Philips Embedded - PLDs (Programmable Logic Device)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Clock Frequency-Max | Ihs Manufacturer | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Rohs Code | Supply Voltage-Nom | JESD-609 Code | Terminal Finish | Additional Feature | HTS Code | Packing Method | Terminal Position | Terminal Form | Terminal Pitch | Reach Compliance Code | JESD-30 Code | Number of Outputs | Qualification Status | Temperature Grade | Propagation Delay | Architecture | Number of Inputs | Programmable Logic Type | Output Function | Number of Macro Cells | JTAG BST | In-System Programmable | Number of Product Terms |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PZ5064I12BC-S Philips Semiconductors | In Stock | - | Datasheet | YES | 44 | - | PHILIPS SEMICONDUCTORS | 85 °C | -40 °C | PLASTIC/EPOXY | QFP | QFP, TQFP44,.47SQ,32 | TQFP44,.47SQ,32 | SQUARE | FLATPACK | Transferred | No | 5 V | e0 | Tin/Lead (Sn/Pb) | NO | 8542.39.00.01 | TRAY | QUAD | GULL WING | 0.8 mm | unknown | S-PQFP-G44 | - | Not Qualified | INDUSTRIAL | 14.5 ns | - | - | EE PLD | - | 64 | NO | NO | - | ||
![]() PZ5128IS15BE Philips Semiconductors | In Stock | - | Datasheet | YES | 128 | - | PHILIPS SEMICONDUCTORS | 85 °C | -40 °C | PLASTIC/EPOXY | QFP | QFP, QFP128,.63X.87,20 | QFP128,.63X.87,20 | RECTANGULAR | FLATPACK | Transferred | No | 5 V | e0 | Tin/Lead (Sn/Pb) | YES | 8542.39.00.01 | - | QUAD | GULL WING | 0.5 mm | unknown | R-PQFP-G128 | - | Not Qualified | INDUSTRIAL | 17.5 ns | - | - | EE PLD | - | 128 | YES | YES | - | ||
![]() PZ3128IS12BB2 Philips Semiconductors | In Stock | - | Datasheet | YES | 160 | - | PHILIPS SEMICONDUCTORS | 85 °C | -40 °C | PLASTIC/EPOXY | QFP | QFP, QFP160,1.2SQ | QFP160,1.2SQ | SQUARE | FLATPACK | Transferred | No | 3.3 V | e0 | Tin/Lead (Sn/Pb) | YES | 8542.39.00.01 | - | QUAD | GULL WING | 0.635 mm | unknown | S-PQFP-G160 | - | Not Qualified | INDUSTRIAL | 14.5 ns | - | - | EE PLD | - | 128 | YES | YES | - | ||
![]() PZ5064I10A44 Philips Semiconductors | In Stock | - | Datasheet | YES | 44 | - | PHILIPS SEMICONDUCTORS | 85 °C | -40 °C | PLASTIC/EPOXY | QCCJ | QCCJ, LDCC44,.7SQ | LDCC44,.7SQ | SQUARE | CHIP CARRIER | Transferred | No | 5 V | e0 | Tin/Lead (Sn/Pb) | NO | 8542.39.00.01 | - | QUAD | J BEND | 1.27 mm | unknown | S-PQCC-J44 | - | Not Qualified | INDUSTRIAL | 12.5 ns | - | - | EE PLD | - | 64 | NO | NO | - | ||
![]() PZ5064I12A44 Philips Semiconductors | In Stock | - | Datasheet | YES | 44 | - | PHILIPS SEMICONDUCTORS | 85 °C | -40 °C | PLASTIC/EPOXY | QCCJ | QCCJ, LDCC44,.7SQ | LDCC44,.7SQ | SQUARE | CHIP CARRIER | Transferred | No | 5 V | e0 | Tin/Lead (Sn/Pb) | NO | 8542.39.00.01 | - | QUAD | J BEND | 1.27 mm | unknown | S-PQCC-J44 | - | Not Qualified | INDUSTRIAL | 14.5 ns | - | - | EE PLD | - | 64 | NO | NO | - | ||
![]() PZ5064CS7BP Philips Semiconductors | In Stock | - | Datasheet | YES | 100 | - | PHILIPS SEMICONDUCTORS | 70 °C | - | PLASTIC/EPOXY | QFP | QFP, TQFP100,.63SQ | TQFP100,.63SQ | SQUARE | FLATPACK | Transferred | No | 5 V | e0 | Tin/Lead (Sn/Pb) | YES | 8542.39.00.01 | - | QUAD | GULL WING | 0.5 mm | unknown | S-PQFP-G100 | - | Not Qualified | COMMERCIAL | 9 ns | - | - | EE PLD | - | 64 | YES | YES | - | ||
![]() PZ5128NS10BP-S Philips Semiconductors | In Stock | - | Datasheet | YES | 100 | - | PHILIPS SEMICONDUCTORS | 85 °C | -40 °C | PLASTIC/EPOXY | QFP | QFP, TQFP100,.63SQ | TQFP100,.63SQ | SQUARE | FLATPACK | Transferred | No | 5 V | e0 | Tin/Lead (Sn/Pb) | YES | 8542.39.00.01 | TRAY | QUAD | GULL WING | 0.5 mm | unknown | S-PQFP-G100 | - | Not Qualified | INDUSTRIAL | 12 ns | - | - | EE PLD | - | 128 | YES | YES | - | ||
![]() PZ3128-S12BP-S Philips Semiconductors | In Stock | - | Datasheet | YES | 100 | - | PHILIPS SEMICONDUCTORS | 70 °C | - | PLASTIC/EPOXY | QFP | QFP, TQFP100,.63SQ | TQFP100,.63SQ | SQUARE | FLATPACK | Transferred | No | 3.3 V | e0 | Tin/Lead (Sn/Pb) | YES | 8542.39.00.01 | TRAY | QUAD | GULL WING | 0.5 mm | unknown | S-PQFP-G100 | - | Not Qualified | COMMERCIAL | 14.5 ns | - | - | EE PLD | - | 128 | YES | YES | - | ||
![]() PZ5032I7BC-S Philips Semiconductors | In Stock | - | Datasheet | YES | 44 | - | PHILIPS SEMICONDUCTORS | 85 °C | -40 °C | PLASTIC/EPOXY | QFP | QFP, TQFP44,.47SQ,32 | TQFP44,.47SQ,32 | SQUARE | FLATPACK | Transferred | No | 5 V | e0 | Tin/Lead (Sn/Pb) | NO | 8542.39.00.01 | TRAY | QUAD | GULL WING | 0.8 mm | unknown | S-PQFP-G44 | - | Not Qualified | INDUSTRIAL | 9.5 ns | - | - | EE PLD | - | 32 | NO | NO | - | ||
![]() PZ5032I7A44 Philips Semiconductors | In Stock | - | Datasheet | YES | 44 | - | PHILIPS SEMICONDUCTORS | 85 °C | -40 °C | PLASTIC/EPOXY | QCCJ | QCCJ, LDCC44,.7SQ | LDCC44,.7SQ | SQUARE | CHIP CARRIER | Transferred | No | 5 V | e0 | Tin/Lead (Sn/Pb) | NO | 8542.39.00.01 | - | QUAD | J BEND | 1.27 mm | unknown | S-PQCC-J44 | - | Not Qualified | INDUSTRIAL | 9.5 ns | - | - | EE PLD | - | 32 | NO | NO | - | ||
![]() PZ3128IS12BE-S Philips Semiconductors | In Stock | - | Datasheet | YES | 128 | - | PHILIPS SEMICONDUCTORS | 85 °C | -40 °C | PLASTIC/EPOXY | QFP | - | QFP128,.63X.87,20 | RECTANGULAR | FLATPACK | Transferred | No | 3.3 V | e0 | Tin/Lead (Sn/Pb) | YES | 8542.39.00.01 | TRAY | QUAD | GULL WING | 0.5 mm | unknown | R-PQFP-G128 | - | Not Qualified | INDUSTRIAL | 14.5 ns | - | - | EE PLD | - | 128 | YES | YES | - | ||
![]() PZ3128IS12BP-S Philips Semiconductors | In Stock | - | Datasheet | YES | 100 | - | PHILIPS SEMICONDUCTORS | 85 °C | -40 °C | PLASTIC/EPOXY | QFP | - | TQFP100,.63SQ | SQUARE | FLATPACK | Transferred | No | 3.3 V | e0 | Tin/Lead (Sn/Pb) | YES | 8542.39.00.01 | TRAY | QUAD | GULL WING | 0.5 mm | unknown | S-PQFP-G100 | - | Not Qualified | INDUSTRIAL | 14.5 ns | - | - | EE PLD | - | 128 | YES | YES | - | ||
![]() PZ3064I12BB1 Philips Semiconductors | In Stock | - | Datasheet | YES | 100 | - | PHILIPS SEMICONDUCTORS | 85 °C | -40 °C | PLASTIC/EPOXY | QFP | QFP, QFP100,.7X.9 | QFP100,.7X.9 | RECTANGULAR | FLATPACK | Transferred | No | 3.3 V | e0 | Tin/Lead (Sn/Pb) | NO | 8542.39.00.01 | - | QUAD | GULL WING | 0.635 mm | unknown | R-PQFP-G100 | - | Not Qualified | INDUSTRIAL | 14.5 ns | - | - | EE PLD | - | 64 | NO | NO | - | ||
![]() PLC18V8ZIA Philips Semiconductors | In Stock | - | Datasheet | YES | 20 | 18 MHz | PHILIPS SEMICONDUCTORS | 85 °C | -40 °C | PLASTIC/EPOXY | QCCJ | QCCJ, LDCC20,.4SQ | LDCC20,.4SQ | SQUARE | CHIP CARRIER | Transferred | No | 5 V | e0 | Tin/Lead (Sn/Pb) | - | 8542.39.00.01 | - | QUAD | J BEND | 1.27 mm | unknown | S-PQCC-J20 | 8 | Not Qualified | INDUSTRIAL | 40 ns | PAL-TYPE | 18 | - | MACROCELL | - | - | - | 74 | ||
![]() PZ3128-S15BP Philips Semiconductors | In Stock | - | Datasheet | YES | 100 | - | PHILIPS SEMICONDUCTORS | 70 °C | - | PLASTIC/EPOXY | QFP | - | TQFP100,.63SQ | SQUARE | FLATPACK | Transferred | No | 3.3 V | e0 | Tin/Lead (Sn/Pb) | YES | 8542.39.00.01 | - | QUAD | GULL WING | 0.5 mm | unknown | S-PQFP-G100 | - | Not Qualified | COMMERCIAL | 17.5 ns | - | - | EE PLD | - | 128 | YES | YES | - | ||
![]() PZ5128IS10A84 Philips Semiconductors | In Stock | - | Datasheet | YES | 84 | - | PHILIPS SEMICONDUCTORS | 85 °C | -40 °C | PLASTIC/EPOXY | QCCJ | QCCJ, LDCC84,1.2SQ | LDCC84,1.2SQ | SQUARE | CHIP CARRIER | Transferred | No | 5 V | e0 | Tin/Lead (Sn/Pb) | YES | 8542.39.00.01 | - | QUAD | J BEND | 1.27 mm | unknown | S-PQCC-J84 | - | Not Qualified | INDUSTRIAL | 12 ns | - | - | EE PLD | - | 128 | YES | YES | - | ||
![]() PZ5128-S10A84 Philips Semiconductors | In Stock | - | Datasheet | YES | 84 | - | PHILIPS SEMICONDUCTORS | 70 °C | - | PLASTIC/EPOXY | QCCJ | QCCJ, LDCC84,1.2SQ | LDCC84,1.2SQ | SQUARE | CHIP CARRIER | Transferred | No | 5 V | e0 | Tin/Lead (Sn/Pb) | YES | 8542.39.00.01 | - | QUAD | J BEND | 1.27 mm | unknown | S-PQCC-J84 | - | Not Qualified | COMMERCIAL | 12 ns | - | - | EE PLD | - | 128 | YES | YES | - | ||
![]() PZ3064-10A68 Philips Semiconductors | In Stock | - | Datasheet | YES | 68 | - | PHILIPS SEMICONDUCTORS | 70 °C | - | PLASTIC/EPOXY | QCCJ | QCCJ, LDCC68,1.0SQ | LDCC68,1.0SQ | SQUARE | CHIP CARRIER | Transferred | No | 3.3 V | e0 | Tin/Lead (Sn/Pb) | NO | 8542.39.00.01 | - | QUAD | J BEND | 1.27 mm | unknown | S-PQCC-J68 | - | Not Qualified | COMMERCIAL | 12.5 ns | - | - | EE PLD | - | 64 | NO | NO | - | ||
![]() PZ5032-10BC-S Philips Semiconductors | In Stock | - | Datasheet | YES | 44 | - | PHILIPS SEMICONDUCTORS | 70 °C | - | PLASTIC/EPOXY | QFP | QFP, TQFP44,.47SQ,32 | TQFP44,.47SQ,32 | SQUARE | FLATPACK | Transferred | No | 5 V | e0 | Tin/Lead (Sn/Pb) | NO | 8542.39.00.01 | TRAY | QUAD | GULL WING | 0.8 mm | unknown | S-PQFP-G44 | - | Not Qualified | COMMERCIAL | 12.5 ns | - | - | EE PLD | - | 32 | NO | NO | - | ||
![]() PLS101F Philips Semiconductors | In Stock | - | Datasheet | NO | 28 | - | PHILIPS SEMICONDUCTORS | 70 °C | - | CERAMIC | DIP | DIP-28 | DIP28,.6 | RECTANGULAR | IN-LINE | Transferred | No | 5 V | e0 | Tin/Lead (Sn/Pb) | - | 8542.39.00.01 | - | DUAL | THROUGH-HOLE | 2.54 mm | unknown | R-XDIP-T28 | 8 | Not Qualified | COMMERCIAL | - | PLA-TYPE | 16 | OT PLD | - | - | - | - | 48 |