- HTS Code
- Ihs Manufacturer
- JESD-30 Code
- Number of Terminals
- Operating Temperature-Max
- Operating Temperature-Min
- Package Body Material
- Package Code
- Package Equivalence Code
- Package Shape
- Package Style
- Part Life Cycle Code
Attribute column
Manufacturer
Philips Interface - Analog Switches, Multiplexers, Demultiplexers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Mounting Type | Surface Mount | Material | Shape | Number of Terminals | Core Material | Additional | Capacitors series | Case | Case - inch | Case - mm | Diameter after shrink | Diameter before shrink | Electrical mounting | Features of semiconductor devices | Heatsink shape | Heatsinks features | Ihs Manufacturer | Indicator type | Insertion and extraction force | Insulation Materials | Kind of capacitor | Kind of package | Leads | Material finishing | Max. forward impulse current | Max. forward voltage | Max. off-state voltage | Maximum current | Mechanical mounting | Moisture Sensitivity Levels | Mounting | MSL | Noal voltage | Nominal current | Nominal diameter | Nominal voltage | Number of mating/unmating cycles | On-state Resistance-Max (Ron) | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Plate thickness | RoHS | Rohs Code | Shield | Supply Voltage-Nom (Vsup) | Thermal resistance @200 LFM | Type of bridge rectifier | Type of capacitor | Type of heatsink | Version | Wall thickness before shrink | Weight gross | Wire length | Operating Temperature | Packaging | Series | Tolerance | JESD-609 Code | ECCN Code | Connector Type | Type | Number of Positions | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Color | HTS Code | Capacitance | Terminal Position | Terminal Form | Shielding | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Depth | Reach Compliance Code | Output | JESD-30 Code | Qualification Status | Operating Supply Voltage | Dielectric | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Note | Number of Channels | Inductance | Analog IC - Other Type | Impedance | Wire/Cable Type | Wire/Cable Gauge | Contact Current Rating | Size | Supply Current-Max (Isup) | Thread Size | Switching | Switch-on Time-Max | Rated Voltage | Normal Position | Signal Current-Max | 2nd Connector Number of Positions Loaded | Saturation Current | Features | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 74HC1G66GW+125 Philips | In Stock | - | - | Production (Last Updated: 1 month ago) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PVC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Receptacle | - | 5 | - | 85 °C | -40 °C | - | - | - | - | - | Shielded | - | - | - | - | - | - | - | - | 60 V | - | - | - | - | - | - | - | - | - | PVC | 22 AWG | 4 A | - | - | M12 | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HEF4053BTT-118 Philips | In Stock | - | - | - | THT | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | Unshielded | - | - | - | - | - | - | - | - | - | -40...+125°C | - | CAX | ±30 % | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 000 uH | - | - Ohm | - | - | - | 25x23x15,5mm | - | - | - | - | 250VAC | - | - | - | - | 2 Coils | - | - | - | ||
![]() 74HC4051D_ Philips | 143 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TDA1029 Philips Semiconductors | In Stock | - | Datasheet | - | - | NO | - | - | 16 | - | - | GCM | - | 0402 | 1005 | - | - | - | - | - | - | PHILIPS SEMICONDUCTORS | - | - | - | MLCC | - | - | - | - | - | - | - | - | - | SMD | - | - | - | - | - | - | - | 80 °C | -30 °C | PLASTIC/EPOXY | DIP | DIP, DIP16,.3 | DIP16,.3 | RECTANGULAR | IN-LINE | Transferred | - | - | No | - | 20 V | - | - | ceramic | - | - | - | - | - | - | - | - | - | e0 | - | - | - | - | Tin/Lead (Sn/Pb) | - | - | - | 8542.39.00.01 | 0.47pF | DUAL | THROUGH-HOLE | - | - | - | 2.54 mm | - | unknown | - | R-PDIP-T16 | Not Qualified | - | C0G (NP0) | - | COMMERCIAL EXTENDED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PC74HC4051D Philips Semiconductors | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 74HC4053D Philips Semiconductors | 7420 | - | Datasheet | - | - | YES | - | - | 16 | - | - | - | - | - | - | - | - | - | - | - | - | PHILIPS SEMICONDUCTORS | - | 3...20 N | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.5 A | - | 30 (DC) V | 5000 minimum | 225 Ω | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | - | SOP16,.25 | RECTANGULAR | SMALL OUTLINE | Transferred | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | e4 | - | - | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 8542.39.00.01 | - | DUAL | GULL WING | - | - | 3 | 1.27 mm | 17.7 mm | unknown | - | R-PDSO-G16 | Not Qualified | - | - | - | INDUSTRIAL | - | - | 2 | - | SINGLE-ENDED MULTIPLEXER | - | - | - | - | - | - | - | BREAK-BEFORE-MAKE | 220 ns | - | - | 0.025 A | - | - | - | 6.3 (housing) mm | - | 11.5 mm | ||
![]() 74LVC1G66GW Philips Semiconductors | 1662 | - | Datasheet | - | - | YES | - | - | 5 | - | - | - | - | - | - | - | - | - | - | - | - | PHILIPS SEMICONDUCTORS | Vandal-resistant indicator series GQ12 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15 mA | - | 12-24 V | - | 100 Ω | 85 °C | -40 °C | PLASTIC/EPOXY | TSSOP | - | TSSOP5/6,.08 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Transferred | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | e3 | - | - | - | - | MATTE TIN | - | - | green | 8542.39.00.01 | - | DUAL | GULL WING | - | 260 | 1 | 0.635 mm | - | unknown | - | R-PDSO-G5 | Not Qualified | - | - | - | INDUSTRIAL | - | - | - | - | SPST | - | - | - | - | - | - | - | MAKE-BEFORE-BREAK | - | - | NO | - | - | - | - | - | - | - | ||
![]() SA571D Philips Semiconductors | 39238 | - | Datasheet | - | - | YES | - | - | 16 | - | - | - | - | - | - | - | - | - | - | - | - | PHILIPS SEMICONDUCTORS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | SOP, SOP16,.4 | SOP16,.4 | RECTANGULAR | SMALL OUTLINE | Transferred | - | - | No | - | 15 V | - | - | - | - | - | - | - | - | - | - | - | - | e0 | EAR99 | - | - | - | Tin/Lead (Sn/Pb) | - | - | - | 8542.39.00.01 | - | DUAL | GULL WING | - | - | - | 1.27 mm | - | unknown | - | R-PDSO-G16 | Not Qualified | - | - | - | INDUSTRIAL | - | - | - | - | COMPANDER | - | - | - | - | - | 4.8 mA | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HEF4052BT Philips Semiconductors | 134 | - | Datasheet | - | - | YES | - | - | 16 | - | - | - | - | - | - | - | - | - | - | - | - | PHILIPS SEMICONDUCTORS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2500 Ω | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | - | SOP16,.25 | RECTANGULAR | SMALL OUTLINE | Transferred | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | e4 | - | - | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 8542.39.00.01 | - | DUAL | GULL WING | - | - | 1 | 1.27 mm | - | unknown | - | R-PDSO-G16 | Not Qualified | - | - | - | INDUSTRIAL | - | - | 4 | - | DIFFERENTIAL MULTIPLEXER | - | - | - | - | - | 0.6 mA | - | BREAK-BEFORE-MAKE | - | - | - | 0.01 A | - | - | - | - | - | - | ||
![]() 74HCT4066N Philips Semiconductors | 4500 | - | Datasheet | - | - | NO | polyolefin | - | 14 | - | - | - | - | - | - | 1 mm | 3 mm | - | - | - | - | PHILIPS SEMICONDUCTORS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 mm | - | - | 118 Ω | 85 °C | -40 °C | PLASTIC/EPOXY | DIP | DIP-14 | DIP14,.3 | RECTANGULAR | IN-LINE | Transferred | - | - | Yes | - | 5 V | - | - | - | - | - | 0.42 mm | 1226.87 | - | - | roll 100 m | - | - | - | - | - | Heat shrink tube with adhesive layer | - | - | - | - | black | 8542.39.00.01 | - | DUAL | THROUGH-HOLE | - | - | 4 | 2.54 mm | - | not_compliant | SEPARATE OUTPUT | R-PDIP-T14 | Not Qualified | - | - | - | INDUSTRIAL | - | Possible deviation of the diameter to shrink up to +1.5 mm | - | - | SPST | - | - | - | - | - | - | - | MAKE-BEFORE-BREAK | 24 ns | - | NO | - | - | - | - | - | 100000 mm | - | ||
![]() 74HC4066DB Philips Semiconductors | 5535 | - | Datasheet | - | - | YES | - | - | 14 | - | - | - | - | - | - | - | - | - | - | - | - | PHILIPS SEMICONDUCTORS | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | 142 Ω | 85 °C | -40 °C | PLASTIC/EPOXY | SSOP | SSOP, SSOP14,.3 | SSOP14,.3 | RECTANGULAR | SMALL OUTLINE, SHRINK PITCH | Transferred | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8542.39.00.01 | - | DUAL | GULL WING | - | 260 | 4 | 0.635 mm | - | unknown | SEPARATE OUTPUT | R-PDSO-G14 | Not Qualified | - | - | - | INDUSTRIAL | - | - | - | - | SPST | - | - | - | - | - | - | - | MAKE-BEFORE-BREAK | - | - | NO | - | - | - | - | - | - | - | ||
![]() 74HC4052DB Philips Semiconductors | 430 | - | Datasheet | - | - | YES | brush - copper-graphite; conductor - copper | working surface - concave | 16 | - | - | - | PWS-E flat | - | - | - | - | screw | glass passivated | - | - | PHILIPS SEMICONDUCTORS | - | - | - | - | bulk | M6 screws | - | 1kA | 1.7V | 1.2kV | - | screw | - | - | - | - | - | - | - | - | 270 Ω | 125 °C | -40 °C | PLASTIC/EPOXY | SSOP | SSOP, SSOP16,.3 | SSOP16,.3 | RECTANGULAR | SMALL OUTLINE, SHRINK PITCH | Transferred | - | - | No | - | 5 V | - | three-phase | - | - | module - slim | - | - | 48 mm, side connection | - | - | - | - | e0 | - | - | brush for collector motor | - | Tin/Lead (Sn85Pb15) | - | - | - | 8542.39.00.01 | - | DUAL | GULL WING | - | - | 1 | 0.635 mm | 19.1 mm | not_compliant | - | R-PDSO-G16 | Not Qualified | - | - | 10 V | AUTOMOTIVE | 2 V | - | 4 | - | DIFFERENTIAL MULTIPLEXER | - | - | - | - | - | 0.32 mA | - | BREAK-BEFORE-MAKE | - | - | - | 0.025 A | - | - | - | 7.9 mm | - | 7.7 mm | ||
![]() 74HC4052D Philips Semiconductors | 5000 | - | Datasheet | - | - | YES | aluminium | - | 16 | - | - | - | - | - | - | - | - | - | - | grilled | - | PHILIPS SEMICONDUCTORS | - | - | - | - | - | - | anodized | - | - | - | - | - | - | for back plate | - | - | - | - | - | - | 225 Ω | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | - | SOP16,.25 | RECTANGULAR | SMALL OUTLINE | Transferred | 1.5mm | - | Yes | - | 5 V | 4.3°C/W | - | - | extruded | - | - | - | - | - | - | - | - | e4 | - | - | - | - | NICKEL PALLADIUM GOLD | - | - | - | 8542.39.00.01 | - | DUAL | GULL WING | - | 260 | 1 | 1.27 mm | - | unknown | - | R-PDSO-G16 | Not Qualified | - | - | 10 V | INDUSTRIAL | 2 V | - | 4 | - | DIFFERENTIAL MULTIPLEXER | - | - | - | - | - | - | - | BREAK-BEFORE-MAKE | 325 ns | - | - | 0.025 A | - | 1 | - | 10mm | 35mm | 35mm | ||
![]() 74LVC1G66GV Philips Semiconductors | In Stock | - | Datasheet | - | - | YES | - | - | 5 | - | - | - | - | - | - | - | - | - | - | - | - | PHILIPS SEMICONDUCTORS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 150 Ω | 125 °C | -40 °C | PLASTIC/EPOXY | TSOP | - | TSOP5/6,.11,37 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE | Transferred | - | - | Yes | - | 3.3 V | - | - | - | - | - | - | - | - | - | - | - | - | e3 | - | - | - | - | MATTE TIN | - | - | - | 8542.39.00.01 | - | DUAL | GULL WING | - | 260 | 1 | 0.95 mm | - | unknown | - | R-PDSO-G5 | Not Qualified | - | - | - | AUTOMOTIVE | - | - | - | - | SPST | - | - | - | - | - | - | - | MAKE-BEFORE-BREAK | - | - | NO | - | - | 1 | - | - | - | - | ||
![]() 74HCT4051PW Philips Semiconductors | In Stock | - | Datasheet | - | - | YES | - | - | 16 | - | - | - | - | - | - | - | - | - | - | - | - | PHILIPS SEMICONDUCTORS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 270 Ω | 125 °C | -40 °C | PLASTIC/EPOXY | TSSOP | - | TSSOP16,.25 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Transferred | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8542.39.00.01 | - | DUAL | GULL WING | - | 260 | 1 | 0.635 mm | - | unknown | - | R-PDSO-G16 | Not Qualified | - | - | - | AUTOMOTIVE | - | - | 8 | - | SINGLE-ENDED MULTIPLEXER | - | - | - | - | - | 0.32 mA | - | BREAK-BEFORE-MAKE | - | - | - | 0.025 A | - | - | - | - | - | - | ||
![]() 74LVC1G3157GW Philips Semiconductors | 340 | - | Datasheet | - | - | YES | aluminium | - | 5 | - | presence of a socket (F) Ф4 mm at the end of the plug | - | - | - | - | - | - | - | - | grilled | for use with ELS3 screw-in solder pin | PHILIPS SEMICONDUCTORS | - | - | - | - | - | - | raw | - | - | - | 19 A | - | - | M3 screw, | - | 30 (AC/ DC) Vmin | - | - | - | - | 45 Ω | 125 °C | -40 °C | PLASTIC/EPOXY | TSSOP | - | TSSOP5/6,.08 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Transferred | 8mm | - | No | - | 3.3 V | - | - | - | extruded | - | - | - | - | - | - | - | - | e0 | - | - | - | - | Tin/Lead (Sn/Pb) | - | - | - | 8542.39.00.01 | - | DUAL | GULL WING | - | - | 1 | 0.635 mm | 44.5 mm | unknown | - | R-PDSO-G5 | Not Qualified | - | - | - | AUTOMOTIVE | - | - | 2 | - | SINGLE-ENDED MULTIPLEXER | - | - | - | - | - | 0.04 mA | - | BREAK-BEFORE-MAKE | - | - | - | 0.05 A | SOT429, | - | - | 31mm | 94mm | 50mm | ||
![]() 74HCT4066D Philips Semiconductors | 1599 | - | Datasheet | - | - | YES | - | - | 14 | - | - | - | - | - | - | - | - | - | - | - | - | PHILIPS SEMICONDUCTORS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 118 Ω | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | - | SOP14,.25 | RECTANGULAR | SMALL OUTLINE | Transferred | - | - | Yes | - | 5 V | - | - | - | - | - | - | - | - | - | - | - | - | e4 | - | - | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 8542.39.00.01 | - | DUAL | GULL WING | - | - | 4 | 1.27 mm | - | unknown | SEPARATE OUTPUT | R-PDSO-G14 | Not Qualified | - | - | - | INDUSTRIAL | - | - | - | - | SPST | - | - | - | - | - | - | - | MAKE-BEFORE-BREAK | 24 ns | - | NO | - | - | - | - | - | - | - | ||
![]() 74HC2G66DP Philips Semiconductors | 656 | - | Datasheet | - | - | YES | - | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | PHILIPS SEMICONDUCTORS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 142 Ω | 125 °C | -40 °C | PLASTIC/EPOXY | TSSOP | TSSOP, TSSOP8,.16 | TSSOP8,.16 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Transferred | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | e0 | - | - | - | - | Tin/Lead (Sn/Pb) | - | - | - | 8542.39.00.01 | - | DUAL | GULL WING | - | - | 2 | 0.635 mm | - | unknown | SEPARATE OUTPUT | R-PDSO-G8 | Not Qualified | - | - | - | AUTOMOTIVE | - | - | - | - | SPST | - | - | - | - | - | - | - | MAKE-BEFORE-BREAK | 150 ns | - | NO | - | - | - | - | - | - | - | ||
![]() 74HC4051PW Philips Semiconductors | 47 | - | Datasheet | - | - | YES | - | - | 16 | - | - | - | - | - | - | - | - | - | - | - | - | PHILIPS SEMICONDUCTORS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 270 Ω | 125 °C | -40 °C | PLASTIC/EPOXY | TSSOP | - | TSSOP16,.25 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Transferred | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8542.39.00.01 | - | DUAL | GULL WING | - | 260 | 1 | 0.635 mm | - | unknown | - | R-PDSO-G16 | Not Qualified | - | - | - | AUTOMOTIVE | - | - | 8 | - | SINGLE-ENDED MULTIPLEXER | - | - | - | - | - | 0.32 mA | - | BREAK-BEFORE-MAKE | - | - | - | 0.025 A | - | - | - | - | - | - | ||
![]() 74HC4066PW Philips Semiconductors | 892 | - | Datasheet | - | - | YES | - | - | 14 | - | - | - | - | - | - | - | - | - | - | - | - | PHILIPS SEMICONDUCTORS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 142 Ω | 85 °C | -40 °C | PLASTIC/EPOXY | TSSOP | - | TSSOP14,.25 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Transferred | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | e4 | - | - | - | - | NICKEL PALLADIUM GOLD | - | - | - | 8542.39.00.01 | - | DUAL | GULL WING | - | 260 | 4 | 0.635 mm | - | unknown | SEPARATE OUTPUT | R-PDSO-G14 | Not Qualified | - | - | - | INDUSTRIAL | - | - | - | - | SPST | - | - | - | - | - | - | - | MAKE-BEFORE-BREAK | - | - | NO | - | - | 1 | - | - | - | - |