- HTS Code
- Ihs Manufacturer
- JESD-30 Code
- Number of Terminals
- Operating Temperature-Max
- Operating Temperature-Min
- Package Body Material
- Package Code
- Package Equivalence Code
- Package Shape
- Package Style
- Part Life Cycle Code
Attribute column
Manufacturer
Philips Interface - Analog Switches, Multiplexers, Demultiplexers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Ihs Manufacturer | On-state Resistance-Max (Ron) | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Rohs Code | Supply Voltage-Nom (Vsup) | JESD-609 Code | Terminal Finish | HTS Code | Terminal Position | Terminal Form | Number of Functions | Terminal Pitch | Reach Compliance Code | Output | JESD-30 Code | Qualification Status | Temperature Grade | Number of Channels | Analog IC - Other Type | Supply Current-Max (Isup) | Neg Supply Voltage-Nom (Vsup) | Screening Level | Switching | Switch-on Time-Max | Normal Position | Signal Current-Max |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 74HC4067DB Philips Semiconductors | 5100 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 74HC4351N Philips Semiconductors | 126 | - | Datasheet | NO | 20 | PHILIPS SEMICONDUCTORS | 225 Ω | 85 °C | -40 °C | PLASTIC/EPOXY | DIP | DIP, DIP20,.3 | DIP20,.3 | RECTANGULAR | IN-LINE | Transferred | Yes | - | e4 | Nickel/Palladium/Gold (Ni/Pd/Au) | 8542.39.00.01 | DUAL | THROUGH-HOLE | 1 | 2.54 mm | unknown | - | R-PDIP-T20 | Not Qualified | INDUSTRIAL | 8 | SINGLE-ENDED MULTIPLEXER | 0.16 mA | - | - | BREAK-BEFORE-MAKE | 300 ns | - | 0.025 A | ||
![]() 74HCT4053BQ Philips Semiconductors | In Stock | - | Datasheet | YES | 16 | PHILIPS SEMICONDUCTORS | 225 Ω | 125 °C | -40 °C | PLASTIC/EPOXY | QCCN | QCCN, LCC16,.1X.14,20 | LCC16,.1X.14,20 | RECTANGULAR | CHIP CARRIER | Transferred | Yes | 5 V | - | - | 8542.39.00.01 | QUAD | NO LEAD | 3 | 0.5 mm | unknown | - | R-PQCC-N16 | Not Qualified | AUTOMOTIVE | 2 | SINGLE-ENDED MULTIPLEXER | 0.16 mA | -5 V | - | BREAK-BEFORE-MAKE | 48 ns | - | 0.025 A | ||
![]() PC74HC4053D Philips Semiconductors | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PC74HCT4016P Philips Semiconductors | In Stock | - | Datasheet | NO | 14 | PHILIPS SEMICONDUCTORS | 480 Ω | 125 °C | -40 °C | PLASTIC/EPOXY | DIP | DIP, DIP14,.3 | DIP14,.3 | RECTANGULAR | IN-LINE | Obsolete | No | 5 V | e0 | Tin/Lead (Sn/Pb) | 8542.39.00.01 | DUAL | THROUGH-HOLE | 4 | 2.54 mm | unknown | SEPARATE OUTPUT | R-PDIP-T14 | Not Qualified | AUTOMOTIVE | - | SPST | - | - | - | BREAK-BEFORE-MAKE | 35 ns | NO | - | ||
![]() 74HC4352D Philips Semiconductors | In Stock | - | Datasheet | YES | 20 | PHILIPS SEMICONDUCTORS | 225 Ω | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | SOP, SOP20,.4 | SOP20,.4 | RECTANGULAR | SMALL OUTLINE | Transferred | No | - | e0 | Tin/Lead (Sn/Pb) | 8542.39.00.01 | DUAL | GULL WING | 1 | 1.27 mm | unknown | - | R-PDSO-G20 | Not Qualified | INDUSTRIAL | 4 | DIFFERENTIAL MULTIPLEXER | 0.16 mA | - | - | BREAK-BEFORE-MAKE | 325 ns | - | 0.025 A | ||
![]() HEF4066BTD Philips Semiconductors | In Stock | - | Datasheet | YES | 14 | PHILIPS SEMICONDUCTORS | 2500 Ω | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | SOP, SOP14,.25 | SOP14,.25 | RECTANGULAR | SMALL OUTLINE | Transferred | Yes | - | e4 | Nickel/Palladium/Gold (Ni/Pd/Au) | 8542.39.00.01 | DUAL | GULL WING | 4 | 1.27 mm | unknown | SEPARATE OUTPUT | R-PDSO-G14 | Not Qualified | INDUSTRIAL | - | SPST | - | - | 38535V;38534K;883S | - | - | NO | - |