- Analog IC - Other Type
- HTS Code
- Ihs Manufacturer
- JESD-30 Code
- Number of Channels
- Number of Functions
- Number of Terminals
- On-state Resistance-Max (Ron)
- Operating Temperature-Max
- Package Body Material
- Package Code
- Package Description
Attribute column
Manufacturer
Linear Technology Interface - Analog Switches, Multiplexers, Demultiplexers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Ihs Manufacturer | On-state Resistance-Max (Ron) | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Rohs Code | Supply Voltage-Nom (Vsup) | JESD-609 Code | Terminal Finish | HTS Code | Terminal Position | Terminal Form | Number of Functions | Terminal Pitch | Reach Compliance Code | Output | Pin Count | JESD-30 Code | Qualification Status | Temperature Grade | Number of Channels | Analog IC - Other Type | Seated Height-Max | Supply Current-Max (Isup) | Neg Supply Voltage-Nom (Vsup) | Off-state Isolation-Nom | On-state Resistance Match-Nom | Switching | Switch-on Time-Max | Switch-off Time-Max | Normal Position | Length | Width |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LTC203MJ Linear Technology | In Stock | - | Datasheet | NO | 16 | LINEAR TECHNOLOGY CORP | 110 Ω | 125 °C | -55 °C | CERAMIC, METAL-SEALED COFIRED | DIP | DIP, DIP16,.3 | DIP16,.3 | RECTANGULAR | IN-LINE | Obsolete | DIP | No | 15 V | e0 | TIN LEAD | 8542.39.00.01 | DUAL | THROUGH-HOLE | 4 | 2.54 mm | unknown | SEPARATE OUTPUT | 16 | R-CDIP-T16 | Not Qualified | MILITARY | 1 | SPST | 5.08 mm | - | -15 V | 75 dB | 3.25 Ω | BREAK-BEFORE-MAKE | 400 ns | 300 ns | NO/NC | 19.05 mm | 7.62 mm | ||
![]() LTC201AMJ/883 Linear Technology | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LTC1391IN#PBF Linear Technology | In Stock | - | Datasheet | NO | 16 | LINEAR TECHNOLOGY CORP | 350 Ω | 85 °C | -40 °C | PLASTIC/EPOXY | DIP | DIP, DIP16,.3 | DIP16,.3 | RECTANGULAR | IN-LINE | Transferred | - | Yes | - | - | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | 1 | 2.54 mm | compliant | - | - | R-PDIP-T16 | Not Qualified | INDUSTRIAL | 8 | SINGLE-ENDED MULTIPLEXER | - | 0.04 mA | - | - | - | BREAK-BEFORE-MAKE | - | - | - | - | - | ||
![]() LTC202MJ Linear Technology | In Stock | - | Datasheet | NO | 16 | LINEAR TECHNOLOGY CORP | 110 Ω | 125 °C | -55 °C | CERAMIC, METAL-SEALED COFIRED | DIP | DIP, DIP16,.3 | DIP16,.3 | RECTANGULAR | IN-LINE | Obsolete | DIP | No | 15 V | e0 | TIN LEAD | 8542.39.00.01 | DUAL | THROUGH-HOLE | 4 | 2.54 mm | unknown | SEPARATE OUTPUT | 16 | R-CDIP-T16 | Not Qualified | MILITARY | 1 | SPST | 5.08 mm | - | -15 V | 75 dB | 3.25 Ω | BREAK-BEFORE-MAKE | 400 ns | 300 ns | NO | 19.05 mm | 7.62 mm | ||
![]() LTC203CJ Linear Technology | In Stock | - | Datasheet | NO | 16 | LINEAR TECHNOLOGY CORP | 125 Ω | 70 °C | - | CERAMIC, METAL-SEALED COFIRED | DIP | DIP, DIP16,.3 | DIP16,.3 | RECTANGULAR | IN-LINE | Obsolete | DIP | No | 15 V | e0 | TIN LEAD | 8542.39.00.01 | DUAL | THROUGH-HOLE | 4 | 2.54 mm | unknown | SEPARATE OUTPUT | 16 | R-CDIP-T16 | Not Qualified | COMMERCIAL | 1 | SPST | 5.08 mm | - | -15 V | 75 dB | 3.25 Ω | BREAK-BEFORE-MAKE | 400 ns | 300 ns | NO/NC | 19.05 mm | 7.62 mm |


Product
Brand
Articles
Tools