- Base Part Number
- Channel Capacitance (CS(off), CD(off))
- Current - Leakage (IS(off)) (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Multiplexer/Demultiplexer Circuit
- Number of Pins
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
Attribute column
Manufacturer
Analog Devices, Inc. Interface - Analog Switches, Multiplexers, Demultiplexers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Turn Off Delay Time | Operating Temperature | Packaging | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Resistance | Terminal Finish | Additional Feature | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Output | Pin Count | Number of Outputs | Qualification Status | Operating Supply Voltage | Polarity | Power Supplies | Number of Channels | Interface | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Test Frequency | Analog IC - Other Type | Operating Supply Current | Nominal Supply Current | Power Dissipation | Max Supply Current | Throw Configuration | Turn On Delay Time | Logic Function | Number of Inputs | Voltage - Supply, Single/Dual (±) | Supply Type | Bandwidth | Supply Current-Max (Isup) | Neg Supply Voltage-Nom (Vsup) | Max Dual Supply Voltage | On-State Resistance (Max) | Min Dual Supply Voltage | High Level Output Current | Dual Supply Voltage | Multiplexer/Demultiplexer Circuit | Off-state Isolation-Nom | Current - Leakage (IS(off)) (Max) | Channel Capacitance (CS(off), CD(off)) | On-state Resistance Match-Nom | Switch Circuit | Switch Time (Ton, Toff) (Max) | Charge Injection | Channel-to-Channel Matching (ΔRon) | Switching | Switch-on Time-Max | Switch-off Time-Max | Voltage - Supply, Single (V+) | Max Junction Temperature (Tj) | Drain to Source Resistance | Normal Position | Signal Current-Max | Voltage - Supply, Dual (V±) | On-State Resistance | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ADG1408YRUZ-REEL7 Analog Devices Inc. | 1612 | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 2 weeks ago) | Tin | - | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | YES | 16 | 100 ns | -40°C~125°C TA | Tape & Reel (TR) | e3 | no | Active | 1 (Unlimited) | 16 | EAR99 | 4.7Ohm | - | - | 4.9mW | - | GULL WING | 260 | 1 | 5V | 0.65mm | - | 30 | ADG1408 | - | 16 | - | - | 12V | - | - | 8 | Parallel | 1 | 16.5V | 5V | - | - | 220μA | - | 4.9mW | - | SPST | - | Multiplexer | - | 5V~16.5V ±4.5V~16.5V | Dual, Single | - | - | -5V | 16.5V | 4.7Ohm | 4.5V | 30mA | - | 8:1 | 70 dB | 200pA | 14pF 80pF | 0.78Ohm | - | 120ns, 120ns | -50pC | 200m Ω | BREAK-BEFORE-MAKE | 330ns | - | - | - | - | - | 0.03A | - | - | - | - | 5mm | - | No | - | ROHS3 Compliant | Contains Lead | ||
![]() ADG419BRZ-REEL Analog Devices Inc. | 3305 | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 2 weeks ago) | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | 160 ns | -40°C~125°C TA | Tape & Reel (TR) | e3 | no | Active | 1 (Unlimited) | 8 | EAR99 | 35Ohm | Matte Tin (Sn) | - | 35μW | - | GULL WING | 260 | 1 | 15V | - | - | 30 | ADG419 | - | 8 | 2 | - | 12V | - | - | 1 | Parallel | - | 25V | 5V | - | - | 100pA | - | 35μW | 1μA | - | 160 ns | - | - | - | Dual, Single | - | - | -15V | 22V | 35Ohm | 13.5V | - | 15V | 2:1 | 80 dB | 250pA | 6pF | - | SPDT | - | - | - | BREAK-BEFORE-MAKE | - | - | - | - | - | - | - | ±15V | - | - | - | 4.9mm | 3.9mm | No | - | ROHS3 Compliant | Contains Lead | ||
![]() ADG408BRZ-REEL7 Analog Devices Inc. | 16000 | - | Datasheet | 20 Weeks | PRODUCTION (Last Updated: 3 months ago) | Tin | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | 16 | 150 ns | -40°C~85°C TA | Tape & Reel (TR) | e3 | no | Active | 1 (Unlimited) | 16 | EAR99 | 100Ohm | - | - | 600mW | - | GULL WING | 260 | 1 | 15V | - | - | 30 | ADG408 | - | 16 | - | - | 12V | - | - | 8 | Parallel | 1 | 32V | 5V | - | - | - | - | 3.1mW | - | - | 225 ns | Multiplexer | 8 | - | Dual, Single | - | 0.5mA | -15V | 22V | 100Ohm | - | 20mA | 15V | 8:1 | 75 dB | 500pA | 11pF 40pF | 15Ohm | - | - | 20pC | 15 Ω (Max) | BREAK-BEFORE-MAKE | - | - | - | - | - | - | - | ±15V | - | 1.2mm | - | 5.1mm | 4.5mm | No | - | ROHS3 Compliant | Contains Lead | ||
![]() ADG211AKNZ Analog Devices Inc. | 6 | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 4 weeks ago) | Tin | - | Through Hole | 16-DIP (0.300, 7.62mm) | NO | 16 | 450 ns | -40°C~85°C TA | Tube | e3 | no | Active | 1 (Unlimited) | 16 | EAR99 | 115Ohm | - | - | 470mW | - | - | - | 4 | 15V | - | - | - | ADG211 | - | 16 | - | - | 5V | Non-Inverting | - | 4 | Parallel | - | 25V | - | - | - | - | - | 22.5mW | 1mA | SPST | 600 ns | - | - | - | Dual | - | - | -15V | 22V | 115Ohm | - | 30mA | 15V | 1:1 | 80 dB | 5nA | 5pF 5pF | 5.8Ohm | SPST - NC | 600ns, 450ns | 20pC | 5.75 Ω | BREAK-BEFORE-MAKE | - | - | - | - | 115mOhm | NC | - | ±15V | - | 3.3mm | - | 20.07mm | 6.35mm | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() ADG201AKRZ-REEL7 Analog Devices Inc. | 200 | - | Datasheet | 12 Weeks | PRODUCTION (Last Updated: 3 months ago) | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | 16 | 250 ns | -40°C~85°C TA | Tape & Reel (TR) | e3 | no | Active | 1 (Unlimited) | 16 | EAR99 | 90Ohm | Matte Tin (Sn) | - | 33mW | - | GULL WING | 260 | 1 | 15V | 1.27mm | - | 30 | ADG201 | SEPARATE OUTPUT | 16 | - | - | 15V | - | - | 4 | Parallel | - | 25V | - | - | - | 600μA | - | 33mW | 2mA | SPST | 300 ns | - | - | 10V~15V ±10V~15V | Dual | - | - | -15V | 22V | 90Ohm | - | - | 15V | 1:1 | 80 dB | 2nA | 5pF | 5Ohm | SPST - NC | 300ns, 250ns | 20pC | 4.5 Ω | BREAK-BEFORE-MAKE | - | - | - | - | - | NC | - | - | - | - | 1.75mm | 9.9mm | 3.9mm | No | - | ROHS3 Compliant | Contains Lead | ||
![]() ADG1334BRSZ-REEL Analog Devices Inc. | 1500 | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 2 weeks ago) | - | - | Surface Mount | 20-SSOP (0.209, 5.30mm Width) | YES | 20 | 85 ns | -40°C~105°C TA | Tape & Reel (TR) | e3 | no | Active | 1 (Unlimited) | 20 | EAR99 | 200Ohm | Matte Tin (Sn) | - | 6.02mW | - | GULL WING | 260 | 4 | 15V | 0.65mm | - | 40 | ADG1334 | - | 20 | 8 | Not Qualified | 12V | - | - | 1 | Parallel | - | 16.5V | 5V | 1MHz | - | 260μA | - | 6.02mW | 400μA | SPDT | 130 ns | - | 4 | - | Dual, Single | 700MHz | - | -15V | 16.5V | 200Ohm | 5V | - | 15V | 1:1 | 80 dB | 10nA | 5pF 5pF | 5Ohm | SPST - NO/NC | 130ns, 85ns | 2pC | 5 Ω | BREAK-BEFORE-MAKE | - | - | - | - | - | - | - | ±15V | - | - | 2mm | 7.2mm | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() ADG202AKRZ-REEL7 Analog Devices Inc. | 2 | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 2 weeks ago) | Tin | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | 16 | 250 ns | -40°C~85°C TA | Tape & Reel (TR) | e3 | no | Active | 1 (Unlimited) | 16 | EAR99 | 90Ohm | - | - | 33mW | - | GULL WING | 260 | 1 | 15V | 1.27mm | - | 30 | ADG202 | - | 16 | - | Not Qualified | 15V | Non-Inverting | - | 4 | Parallel | - | 25V | - | - | - | 600μA | - | 33mW | 2mA | SPST | 300 ns | - | - | 10V~15V ±10V~15V | Dual | - | - | -15V | 22V | 90Ohm | - | 30mA | 15V | 1:1 | 80 dB | 2nA | 5pF | 5Ohm | SPST - NO | 300ns, 250ns | 20pC | 4.5 Ω | BREAK-BEFORE-MAKE | - | - | - | - | - | NO | - | - | - | - | 1.75mm | 9.9mm | 3.9mm | - | - | ROHS3 Compliant | Contains Lead | ||
![]() ADG212AKPZ Analog Devices Inc. | 100 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 1 week ago) | - | Surface Mount, Through Hole | Surface Mount | 20-LCC (J-Lead) | - | 20 | 450 ns | -40°C~85°C TA | Tube | e3 | no | Active | 1 (Unlimited) | 20 | EAR99 | 115Ohm | Matte Tin (Sn) | - | 470mW | QUAD | J BEND | 260 | 4 | 15V | 1.27mm | - | 40 | ADG212 | SEPARATE OUTPUT | 20 | - | Not Qualified | 5V | - | - | 4 | Parallel | - | 25V | - | - | - | - | - | 22.5mW | 1mA | SPST | 600 ns | - | - | - | Dual | - | - | -15V | 22V | 115Ohm | - | - | 15V | 1:1 | 80 dB | 5nA | 5pF 5pF | - | SPST - NO | 600ns, 450ns | 20pC | 5.75 Ω | BREAK-BEFORE-MAKE | - | - | - | - | 175Ohm | NO | - | ±15V | - | 4.53mm | - | 8.89mm | 8.89mm | - | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() ADG201AKPZ Analog Devices Inc. | 54 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 3 months ago) | - | - | Surface Mount | 20-LCC (J-Lead) | YES | 20 | 250 ns | -40°C~85°C TA | Tube | e3 | no | Active | 1 (Unlimited) | 20 | EAR99 | 90Ohm | Matte Tin (Sn) | - | 33mW | QUAD | J BEND | 260 | 1 | 15V | 1.27mm | - | 40 | ADG201 | - | 20 | - | Not Qualified | 15V | - | - | 4 | Parallel | - | 25V | - | - | - | - | - | 33mW | 2mA | SPST | 300 ns | - | - | 10V~15V ±10V~15V | Dual | - | - | -15V | 22V | 90Ohm | - | - | 15V | 1:1 | 80 dB | 2nA | 5pF | 5Ohm | SPST - NC | 300ns, 250ns | 20pC | 4.5 Ω | - | - | - | - | - | - | - | - | - | - | 3.68mm | - | 9.04mm | 9.04mm | - | - | ROHS3 Compliant | Contains Lead | ||
![]() ADG201HSJPZ Analog Devices Inc. | 17 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 3 months ago) | Tin | Surface Mount | Surface Mount | 20-LCC (J-Lead) | - | 20 | 50 ns | -40°C~85°C TA | Tube | e3 | no | Active | 1 (Unlimited) | 20 | EAR99 | 50Ohm | - | CAN ALSO OPERATE WITH SINGLE 10.8 TO 16.5 SUPPLY RANGE | 470mW | QUAD | J BEND | 260 | 4 | 15V | 1.27mm | - | 40 | ADG201 | - | 20 | - | Not Qualified | - | Non-Inverting | - | 4 | Parallel | - | 16.5V | 10.8V | - | - | - | - | 240mW | 10mA | SPST | 50 ns | - | - | 10.8V~16.5V ±13.5V~16.5V | Dual, Single | - | - | -15V | 16.5V | 50Ohm | 10.8V | 20mA | 15V | 1:1 | 72 dB | 1nA | 10pF 10pF | 3Ohm | SPST - NC | 75ns, 75ns | 10pC | 1.5 Ω | - | 75ns | 75ns | - | - | 50Ohm | - | - | - | - | 3.68mm | - | 9.04mm | 9.04mm | - | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() ADG1408SRU-EP Analog Devices Inc. | In Stock | - | Datasheet | - | - | - | - | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | YES | 16 | 100 ns | -55°C~125°C TA | Tube | e0 | no | Obsolete | 1 (Unlimited) | 16 | EAR99 | 4.7Ohm | Tin/Lead (Sn/Pb) | - | 4.9mW | DUAL | GULL WING | 225 | 1 | 5V | 0.65mm | not_compliant | 30 | ADG1408 | - | 16 | - | Not Qualified | 12V | - | - | 8 | Parallel | 1 | 16.5V | 5V | - | SINGLE-ENDED MULTIPLEXER | - | - | 4.9mW | - | - | - | - | - | 5V~16.5V ±4.5V~16.5V | - | 60MHz | 0.42mA | -5V | 16.5V | 4.7Ohm | 4.5V | - | - | 8:1 | 70 dB | 200pA | 14pF 80pF | 0.3Ohm | - | 120ns, 120ns | -15pC | 200m Ω | BREAK-BEFORE-MAKE | 440ns | 370ns | - | - | - | - | - | - | - | - | - | 5mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() ADG202AKRZ-REEL Analog Devices Inc. | 17 |
| Datasheet | 14 Weeks | PRODUCTION (Last Updated: 3 months ago) | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | 16 | 250 ns | -40°C~85°C TA | Tape & Reel (TR) | e3 | no | Active | 1 (Unlimited) | 16 | EAR99 | 90Ohm | Matte Tin (Sn) | - | 33mW | - | GULL WING | 260 | 1 | 15V | 1.27mm | - | 30 | ADG202 | SEPARATE OUTPUT | 16 | - | Not Qualified | 15V | - | - | 4 | Parallel | - | 25V | - | - | - | 600μA | - | 33mW | 2mA | SPST | 300 ns | - | - | 10V~15V ±10V~15V | Dual | - | - | -15V | 22V | 90Ohm | - | - | 15V | 1:1 | 80 dB | 2nA | 5pF | 5Ohm | SPST - NO | 300ns, 250ns | 20pC | 4.5 Ω | BREAK-BEFORE-MAKE | - | - | - | - | - | NO | - | - | - | - | 1.75mm | 9.9mm | 3.9mm | - | - | ROHS3 Compliant | Contains Lead | ||
![]() ADG1311YRZ Analog Devices Inc. | 60 | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 1 week ago) | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | 16 | 50 ns | -40°C~105°C TA | Tube | e3 | no | Active | 1 (Unlimited) | 16 | EAR99 | 200Ohm | Matte Tin (Sn) | - | 4.8mW | - | GULL WING | 260 | 4 | 15V | 1.27mm | - | 30 | ADG1311 | SEPARATE OUTPUT | 16 | - | - | 12V | - | - | 1 | Parallel | - | 16.5V | 5V | 1MHz | - | - | 320μA | 4.8mW | 380μA | - | 125 ns | - | 4 | 12V ±15V | Dual, Single | - | - | -15V | 16.5V | 200Ohm | 5V | - | 15V | 1:1 | 80 dB | 10nA | 5pF 5pF | 5Ohm | SPST - NC | 125ns, 50ns | 2pC | 5 Ω | BREAK-BEFORE-MAKE | 180ns | 60ns | - | - | 200Ohm | - | - | - | - | 1.5mm | - | 10mm | 4mm | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() ADG442BNZ Analog Devices Inc. | 3000 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 2 weeks ago) | - | - | Through Hole | 16-DIP (0.300, 7.62mm) | NO | 16 | 60 ns | -40°C~85°C TA | Tube | e3 | no | Active | 1 (Unlimited) | 16 | EAR99 | 70Ohm | Matte Tin (Sn) | - | 1.2mW | - | - | NOT APPLICABLE | 4 | 15V | - | - | NOT APPLICABLE | ADG442 | - | 16 | - | Not Qualified | 12V | - | - | 4 | Parallel | - | 25V | 10.8V | - | - | - | - | 1.2mW | 80μA | SPST | 110 ns | - | - | 12V ±15V | Dual, Single | - | - | -15V | 22V | 70Ohm | 13.5V | - | 15V | 1:1 | 60 dB | 500pA | 4pF 4pF | 1Ohm | SPST - NO | 110ns, 60ns | 1pC | - | BREAK-BEFORE-MAKE | - | - | - | - | 110Ohm | NO | - | - | - | 3.3mm | - | 20.07mm | 6.35mm | - | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() ADG719BRTZ-REEL7 Analog Devices Inc. | 9510 | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 4 weeks ago) | Tin | Surface Mount | Surface Mount | SOT-23-6 | - | 6 | 3 ns | -40°C~125°C TA | Tape & Reel (TR) | e3 | no | Active | 1 (Unlimited) | 6 | EAR99 | 4Ohm | - | - | 282mW | DUAL | GULL WING | 260 | 1 | 3V | 0.95mm | - | 40 | ADG719 | - | 6 | 2 | - | - | Non-Inverting | 3/5V | 1 | Parallel | - | 5.5V | 1.8V | - | - | 1nA | 1nA | 5μW | 1μA | - | 7 ns | - | - | - | - | 200MHz | - | - | - | 4Ohm | - | 30mA | - | 2:1 | 67 dB | 250pA | 7pF | 0.1Ohm | SPDT | 7ns, 3ns (Typ) | - | - | BREAK-BEFORE-MAKE | - | 8ns | 1.8V~5.5V | 150°C | 4Ohm | - | - | - | 2.5Ohm | 1.45mm | - | 2.9mm | 1.6mm | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() ADG444ABRZ Analog Devices Inc. | In Stock | - | Datasheet | - | - | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | 16 | - | -40°C~85°C TA | Tube | e3 | no | Obsolete | 1 (Unlimited) | 16 | EAR99 | 70Ohm | Matte Tin (Sn) | - | 600mW | DUAL | GULL WING | 260 | 4 | 15V | 1.27mm | - | 40 | ADG444 | - | 16 | - | - | 12V | - | - | 1 | - | - | 25V | - | - | - | - | - | 1.2mW | - | - | - | - | 4 | 12V ±15V | - | - | - | -15V | 22V | 70Ohm | - | - | 15V | 1:1 | 60 dB | 500pA | 4pF 4pF | 1Ohm | SPST - NC | 110ns, 60ns | 1pC | - | BREAK-BEFORE-MAKE | 110ns | 60ns | - | - | - | NC | - | - | - | 1.5mm | - | 10mm | 4mm | No | - | ROHS3 Compliant | Contains Lead | ||
![]() ADG704BRMZ-REEL Analog Devices Inc. | 3000 | - | Datasheet | 16 Weeks | PRODUCTION (Last Updated: 2 weeks ago) | - | - | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | YES | 10 | 13 ns | -40°C~85°C TA | Tape & Reel (TR) | e3 | no | Active | 1 (Unlimited) | 10 | EAR99 | 4Ohm | Matte Tin (Sn) | - | 315mW | DUAL | GULL WING | 260 | 1 | 3V | 0.5mm | - | 40 | ADG704 | - | 10 | - | Not Qualified | 5V | - | - | 4 | Parallel | 1 | 5.5V | 1.8V | - | - | 1nA | - | 5μW | - | 4PST | 14 ns | Multiplexer | - | - | Single | - | - | - | - | 4Ohm | - | - | - | 4:1 | 60 dB | 100pA | 9pF 37pF | 0.1Ohm | SP4T | 14ns, 6ns (Typ) | 3pC | - | BREAK-BEFORE-MAKE | - | - | 1.8V~5V | - | - | - | 0.03A | - | - | - | - | 3mm | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() ADG836YRMZ Analog Devices Inc. | 208 | - | Datasheet | 12 Weeks | PRODUCTION (Last Updated: 1 month ago) | Tin | - | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | YES | 10 | 7 ns | -40°C~125°C TA | Tube | e3 | no | Active | 1 (Unlimited) | 10 | EAR99 | 650mOhm | - | - | 3.6μW | DUAL | GULL WING | 260 | 2 | 1.8V | 0.5mm | - | 30 | ADG836 | - | 10 | 4 | - | - | Non-Inverting | 1.8/3.3V | 2 | Parallel | - | 3.6V | 1.65V | 100kHz | - | 3nA | 4μA | 3.6μW | 1μA | - | 26 ns | - | - | - | Single | 57MHz | - | - | - | 650mOhm | - | 300mA | - | 2:1 | 67 dB | 200pA Typ | 25pF | 0.1Ohm | SPDT | 26ns, 7ns | 40pC | 40m Ω | BREAK-BEFORE-MAKE | - | 9ns | 1.65V~3.6V | - | - | NC | - | - | - | 850μm | - | 3mm | 3mm | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() ADG658YRQZ Analog Devices Inc. | 213 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 2 weeks ago) | - | - | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | YES | 16 | 30 ns | -40°C~125°C TA | Tube | e3 | no | Active | 1 (Unlimited) | 16 | EAR99 | 75Ohm | Matte Tin (Sn) | - | 10μW | DUAL | GULL WING | 260 | 1 | 5V | - | - | 40 | ADG658 | - | 16 | - | - | 5V | - | - | 8 | Parallel | 1 | 12V | 2V | - | SINGLE-ENDED MULTIPLEXER | - | - | 10μW | - | DPST | - | - | 8 | 2V~12V ±2V~6V | - | - | - | -5V | 6V | 75Ohm | 2V | - | 5V | 8:1 | 90 dB | 200pA | 4pF 23pF | 1.3Ohm | - | 115ns, 45ns | 2pC | 1.3 Ω | BREAK-BEFORE-MAKE | - | 55ns | - | - | 75Ohm | - | 0.02A | - | - | 1.65mm | - | 5mm | 3.91mm | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() ADG707BRUZ-REEL7 Analog Devices Inc. | 5000 | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 2 weeks ago) | Tin | - | Surface Mount | 28-TSSOP (0.173, 4.40mm Width) | YES | 28 | 10 ns | -40°C~85°C TA | Tape & Reel (TR) | e3 | no | Active | 1 (Unlimited) | 28 | EAR99 | 4.5Ohm | - | CAN ALSO OPERATE WITH SINGLE 3V OR SINGLE 5V SUPPLIES | 5μW | - | GULL WING | 260 | 1 | 2.5V | 0.65mm | - | 30 | ADG707 | - | 28 | - | Not Qualified | 5V | - | 3/5/+-3V | 8 | Parallel | 2 | 5.5V | 1.8V | - | - | 1nA | - | 5μW | - | - | - | Multiplexer | 16 | 1.8V~5.5V ±2.5V | Dual, Single | - | 0.001mA | -2.5V | - | 4.5Ohm | - | 30mA | 2.5V | 8:1 | 80 dB | 100pA | 13pF 90pF | 0.3Ohm | - | 32ns, 16ns (Typ) | 8pC | - | BREAK-BEFORE-MAKE | 50ns | - | - | - | - | - | 0.03A | - | - | - | - | 9.7mm | - | - | - | ROHS3 Compliant | Contains Lead |