- Base Part Number
- Channel Capacitance (CS(off), CD(off))
- Current - Leakage (IS(off)) (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Multiplexer/Demultiplexer Circuit
- Number of Pins
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
Attribute column
Manufacturer
Analog Devices, Inc. Interface - Analog Switches, Multiplexers, Demultiplexers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Weight | Base Product Number | Channel-to-Channel Matching (ΔRon) | Manufacturer Lifecycle Status | Maximum Dual Supply Voltage | Maximum Operating Temperature | Mfr | Minimum Dual Supply Voltage | Minimum Operating Temperature | Mounting Styles | MSL | Off Time - Max | On Resistance - Max | On Time - Max | Package | Product Status | RoHS | Supply Voltage-Max | Supply Voltage-Min | Turn Off Delay Time | Operating Temperature | Packaging | Series | Resistance | Max Operating Temperature | Min Operating Temperature | Max Power Dissipation | Operating Supply Voltage | Configuration | Number of Channels | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Nominal Supply Current | Max Supply Current | Throw Configuration | Propagation Delay | Turn On Delay Time | Logic Function | Supply Type | Bandwidth | Max Dual Supply Voltage | -3db Bandwidth | On-State Resistance (Max) | Min Dual Supply Voltage | Dual Supply Voltage | Multiplexer/Demultiplexer Circuit | Current - Leakage (IS(off)) (Max) | Channel Capacitance (CS(off), CD(off)) | Switch Circuit | Switch Time (Ton, Toff) (Max) | Charge Injection | Crosstalk | Voltage - Supply, Single (V+) | Voltage - Supply, Dual (V±) | Product | Height | Length | Width | Radiation Hardening | REACH SVHC | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAX14803CCM Analog Devices | 216 |
| Datasheet | Production (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 48-LQFP | 48 | 48-LQFP (7x7) | 9.071791 g | MAX14803 | 2.4Ohm | PRODUCTION (Last Updated: 1 month ago) | 0 V, 250 V | + 70 C | Analog Devices Inc./Maxim Integrated | - 160 V, 40 V | 0 C | SMD/SMT | MSL 1 - Unlimited | 3.5 us | 30 Ohms | 3.5 us | Tray | Active | Compliant | 5.5 V | 2.7 V | 3.5 µs | 0°C ~ 70°C (TA) | - | - | 48 Ω | 70 °C | 0 °C | 1.818 W | - | 16 x SPST | 16 | 16 | 5.5 V | 2.7 V | - | - | 500 µA | SPST | - | 3.5 µs | - | Dual, Single | 20 MHz | 160 V | 20MHz | 48Ohm | 40 V | 100 V | 1:1 | 2µA | 11pF | SPST - NO | 3.5µs, 3.5µs | 820pC | -80dB @ 5MHz | 40V ~ 250V | ±160V | - | 1.45 mm | 7.1 mm | 7.1 mm | No | Unknown | - | ||
![]() MAX354EWE T Analog Devices | 1000 |
| Datasheet | - | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | 16-SOIC | - | MAX354 | 7Ohm | - | +/- 18 V | + 85 C | Analog Devices Inc./Maxim Integrated | +/- 4.5 V | - 40 C | SMD/SMT | MSL 1 - Unlimited | 200 ns | 350 Ohms | 250 ns | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | 36 V | 4.5 V | - | -40°C ~ 85°C (TA) | - | - | - | - | - | - | - | 1 x 8:1 | 1 Channel | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | 350Ohm | - | - | 8:1 | 500pA | 1.6pF, 11pF | - | 250ns, 200ns | 80pC | -92dB @ 100kHz | 4.5V ~ 36V | ±4.5V ~ 18V | Multiplexers | - | - | - | - | - | - | ||
![]() MAX4558ESE T Analog Devices | 17 |
| Datasheet | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16-SOIC | - | MAX4558 | 2Ohm | - | +/- 6 V | + 85 C | Analog Devices Inc./Maxim Integrated | - | - 40 C | SMD/SMT | - | 250 ns | 400 Ohms | 350 ns | Tape & Reel (TR) | Active | - | 12 V | 2 V | - | -40°C ~ 85°C (TA) | - | - | - | - | - | - | - | 1 x 8:1 | 8 Channel | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | 160Ohm | - | - | 8:1 | 1nA | 2.5pF, 10pF | - | 150ns, 120ns | 2.4pC | -93dB @ 100kHz | 2V ~ 12V | ±2V ~ 6V | Multiplexers | - | - | - | - | - | - | ||
![]() MAX4552CPE Analog Devices | 29 |
| Datasheet | - | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | 16 | 16-PDIP | - | MAX4552 | 1Ohm | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | - | Tube | Obsolete | Compliant | - | - | 90 ns | 0°C ~ 70°C (TA) | Bulk | - | 120 Ω | 70 °C | 0 °C | 842 mW | - | - | - | 4 | 6 V | 2 V | 1 µA | 50 nA | 1 µA | SPST | - | 110 ns | - | Dual, Single | - | 6 V | - | 120Ohm | 2 V | - | 1:1 | 1nA | 3.5pF, 3pF | SPST - NO | 110ns, 90ns | 2pC | -90dB @ 100kHz | 2V ~ 12V | ±2V ~ 6V | - | - | - | - | No | - | - | ||
![]() MAX4052CSE Analog Devices | 17 |
| Datasheet | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | 16 | 16-SOIC | - | MAX4052 | 12Ohm (Max) | - | +/- 8 V | + 70 C | Analog Devices Inc./Maxim Integrated | +/- 2.7 V | 0 C | SMD/SMT | MSL 1 - Unlimited | 300 ns | 525 Ohms | 600 ns | Tube | Obsolete | Compliant | 16 V | 2 V | 300 ns | 0°C ~ 70°C (TA) | Bulk | - | 100 Ω | 70 °C | 0 °C | 696 mW | 15 V | 2 x 4:1 | 2 | 2 | 16 V | 2 V | 1 µA | - | - | SP4T | 250 ns | 600 ns | Multiplexer | Dual, Single | - | 8 V | - | 100Ohm | 2.7 V | - | 4:1 | 1nA | 2pF, 2pF | SP4T | 175ns, 150ns | 2pC | -90dB @ 100kHz | 2V ~ 16V | ±2.7V ~ 8V | Multiplexers | 1.5 mm | 10 mm | 4 mm | No | Unknown | Contains Lead | ||
![]() MAX4717ETB TG51 Analog Devices | In Stock | - | - | - | - | - | - | - | - | - | MAX471 | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | - | Tape & Reel (TR) | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX4743ELA T Analog Devices | In Stock | - | Datasheet | - | - | Surface Mount | 8-WFDFN | - | 8-uDFN (2x2) | - | MAX4743 | 50mOhm | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | - | Tape & Reel (TR) | Obsolete | - | - | - | - | -40°C ~ 85°C (TA) | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | 100MHz | 800mOhm | - | - | 1:1 | 1nA | 32pF, 32pF | SPST - NO/NC | 24ns, 16ns | 28pC | -110dB @ 1MHz | 1.6V ~ 3.6V | - | - | - | - | - | - | - | - | ||
![]() MAX4518CSD Analog Devices | 76 |
| Datasheet | - | - | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14-SOIC | - | MAX4518 | 4Ohm (Max) | - | +/- 8 V | + 70 C | Analog Devices Inc./Maxim Integrated | +/- 2.7 V | 0 C | SMD/SMT | MSL 1 - Unlimited | 200 ns | 280 Ohms | 275 ns | Tube | Active | - | 15 V | 2.7 V | - | 0°C ~ 70°C (TA) | - | - | - | - | - | - | - | 1 x 4:1 | 4 Channel | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | 100Ohm | - | - | 4:1 | 100pA | 5pF, 16pF | SP4T | 150ns, 150ns | 5pC (Max) | -92dB @ 100kHz | 2V ~ 15V | ±2.7V ~ 8V | Multiplexers | - | - | - | - | - | - | ||
![]() MAX4535EUD T Analog Devices | In Stock | - | Datasheet | - | - | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | - | 14-TSSOP | - | MAX4535 | 2Ohm | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | - | Tape & Reel (TR) | Active | - | - | - | - | -40°C ~ 85°C (TA) | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | 400Ohm | - | - | 2:1 | 500pA | 5pF, 4pF | DPST - NO | 275ns, 200ns | 1pC | -53dB @ 1MHz | 9V ~ 36V | ±4.5V ~ 20V | - | - | - | - | - | - | - | ||
![]() MAX4590CPE Analog Devices | In Stock | - | Datasheet | - | - | Through Hole | 16-DIP (0.300, 7.62mm) | - | 16-PDIP | - | MAX4590 | 50mOhm | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | - | Tube | Obsolete | - | - | - | - | 0°C ~ 70°C (TA) | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.25Ohm | - | - | 1:1 | 500pA | 115pF, 115pF | SPST - NO | 160ns, 210ns | -60pC | -65dB @ 1MHz | 4.5V ~ 36V | ±4.5V ~ 20V | - | - | - | - | - | - | - | ||
![]() MAX338ESE T Analog Devices | In Stock | - | Datasheet | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16-SOIC | - | MAX338 | 4Ohm | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | - | Tape & Reel (TR) | Active | - | - | - | - | -40°C ~ 85°C (TA) | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | 400Ohm | - | - | 8:1 | 20pA | 3pF, 11pF | - | 500ns, 500ns | 1.5pC | -92dB @ 100kHz | 4.5V ~ 30V | ±4.5V ~ 20V | - | - | - | - | - | - | - | ||
![]() MAX4639ETE Analog Devices | In Stock | - | Datasheet | - | - | Surface Mount | 16-WQFN Exposed Pad | - | 16-TQFN (4x4) | - | MAX4639 | 100mOhm | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | - | Tube | Active | - | - | - | - | -40°C ~ 85°C (TA) | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | 85MHz | 3.5Ohm | - | - | 4:1 | 250pA | 9pF, 20pF | SP4T | 18ns, 7ns | 13pC | -85dB @ 1MHz | 1.8V ~ 5.5V | ±2.5V | - | - | - | - | - | - | - | ||
![]() MAX14767MWQ T Analog Devices | In Stock | - | Datasheet | - | - | - | - | - | - | - | MAX147 | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DG202AK/883B Analog Devices | 29 |
| Datasheet | - | - | Through Hole | 16-CDIP (0.300, 7.62mm) | - | 16-CDIP | - | DG202 | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | - | Tube | Active | - | - | - | - | -55°C ~ 125°C (TA) | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | 175Ohm | - | - | 1:1 | 1nA | 5pF, 5pF | SPST - NO | 600ns, 450ns | 20pC | -90dB @ 100kHz | - | ±4.5V ~ 18V | - | - | - | - | - | - | - | ||
![]() DG419LDY Analog Devices | 60 |
| Datasheet | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8-SOIC | - | DG419 | 100mOhm | - | +/- 20 V | + 85 C | Analog Devices Inc./Maxim Integrated | +/- 4.5 V | - 40 C | SMD/SMT | MSL 1 - Unlimited | 185 ns | 35 Ohms | 175 ns | Tube | Active | - | 36 V | 9 V | - | -40°C ~ 85°C (TA) | - | - | - | - | - | - | - | 1 x SPDT | 1 Channel | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | 35Ohm | - | - | 2:1 | 250pA | 8pF, 8pF | SPDT | - | 15pC | -86dB @ 1MHz | 9V ~ 36V | ±4.5V ~ 20V | - | - | - | - | - | - | - | ||
![]() DG309DJ Analog Devices | In Stock | - | Datasheet | - | - | Through Hole | 16-DIP (0.300, 7.62mm) | - | 16-PDIP | - | DG309 | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | - | Tube | Obsolete | - | - | - | - | -40°C ~ 85°C (TA) | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | 100Ohm | - | - | 1:1 | 5nA | 11pF, 8pF | SPST - NC | 250ns, 150ns | -10pC | - | 5V ~ 30V | ±5V ~ 20V | - | - | - | - | - | - | - | ||
![]() DG212DY Analog Devices | 26 |
| Datasheet | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16-SOIC | - | DG212 | - | - | +/- 18 V | + 85 C | Analog Devices Inc./Maxim Integrated | +/- 4.5 V | - 40 C | SMD/SMT | MSL 1 - Unlimited | 500 ns | 175 Ohms | 1 us | Tube | Active | - | 36 V | 9 V | - | -40°C ~ 85°C (TA) | Bulk | - | - | - | - | - | - | 4 x SPST | 4 Channel | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | 175Ohm | - | - | 1:1 | 5nA | 5pF, 5pF | SPST - NO | 1µs, 500ns | - | -90dB @ 100kHz | - | ±4.5V ~ 18V | - | - | - | - | - | - | - | ||
![]() MAX4649EKA TG0N Analog Devices | In Stock | - | Datasheet | - | - | - | - | - | - | - | MAX464 | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | - | Tape & Reel (TR) | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX4732EUA T Analog Devices | In Stock | - | Datasheet | - | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8-uMAX/uSOP | - | MAX4732 | 200mOhm | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | - | Tape & Reel (TR) | Active | - | - | - | - | -40°C ~ 85°C (TA) | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | 300MHz | 25Ohm | - | - | 1:1 | 100pA | 20pF, 20pF | SPST - NC | 85ns, 45ns | 7.5pC | -108dB @ 1MHz | 2V ~ 11V | - | - | - | - | - | - | - | - | ||
![]() 8100604EA Analog Devices | In Stock | - | Datasheet | - | - | - | - | - | - | - | 81006 | 5Ohm | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | - | Tube | Obsolete | - | - | - | - | 0°C ~ 70°C (TA) | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | 80Ohm | - | - | 2:1 | 5nA | - | SPDT | 400ns, 200ns | - | - | - | ±4.5V ~ 18V | - | - | - | - | - | - | - |