- Base Part Number
- Channel Capacitance (CS(off), CD(off))
- Current - Leakage (IS(off)) (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Multiplexer/Demultiplexer Circuit
- Number of Pins
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
Attribute column
Manufacturer
Analog Devices, Inc. Interface - Analog Switches, Multiplexers, Demultiplexers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Channel-to-Channel Matching (ΔRon) | Device Type | Maximum Dual Supply Voltage | Maximum Operating Temperature | Mfr | Minimum Dual Supply Voltage | Minimum Operating Temperature | Mounting Styles | MSL | Off Time - Max | On Resistance - Max | On Time - Max | Package | Product Status | Supply Voltage-Max | Supply Voltage-Min | Operating Temperature | Series | Configuration | Number of Channels | Number of Circuits | -3db Bandwidth | On-State Resistance (Max) | Multiplexer/Demultiplexer Circuit | Current - Leakage (IS(off)) (Max) | Channel Capacitance (CS(off), CD(off)) | Switch Circuit | Switch Time (Ton, Toff) (Max) | Charge Injection | Crosstalk | Voltage - Supply, Single (V+) | Voltage - Supply, Dual (V±) | Product |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAX4602EPE Analog Devices | In Stock | - | Datasheet | Through Hole | 16-DIP (0.300, 7.62mm) | 16-PDIP | MAX460 | 100mOhm | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | - | Tube | Obsolete | - | - | -40°C ~ 85°C (TA) | - | - | - | 4 | - | 2.5Ohm | 1:1 | 500pA | 55pF, 55pF | SPST - NO | 250ns, 350ns | 120pC | -59dB @ 1MHz | 4.5V ~ 36V | ±4.5V ~ 20V | - | ||
![]() MAX312CSE Analog Devices | 249 |
| Datasheet | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | 16-SOIC | MAX312 | 300mOhm | - | +/- 20 V | + 70 C | Analog Devices Inc./Maxim Integrated | +/- 4.5 V | 0 C | SMD/SMT | MSL 1 - Unlimited | 185 ns | 10 Ohms | 225 ns | Tube | Active | 30 V | 4.5 V | 0°C ~ 70°C (TA) | - | 4 x SPST | 4 Channel | 4 | - | 10Ohm | 1:1 | 500pA | 15pF, 15pF | SPST - NC | 225ns, 185ns | 20pC | -85dB @ 1MHz | 4.5V ~ 30V | ±4.5V ~ 20V | - | ||
![]() DG387AAK/883B Analog Devices | In Stock | - | Datasheet | Through Hole | 14-CDIP (0.300, 7.62mm) | 14-CDIP | DG387 | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | - | Tube | Obsolete | - | - | -55°C ~ 125°C (TA) | - | - | - | 1 | - | 50Ohm | 2:1 | 5nA | 14pF, 14pF | SPDT | 300ns, 250ns | 12pC | -74dB @ 500kHz | - | ±5V ~ 18V | - | ||
![]() MAX4552ESE Analog Devices | 22 |
| Datasheet | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | 16-SOIC | MAX4552 | 1Ohm | - | +/- 6 V | + 85 C | Analog Devices Inc./Maxim Integrated | +/- 2 V | - 40 C | SMD/SMT | - | 90 ns | 120 Ohms | 110 ns | Tube | Obsolete | 12 V | 2 V | -40°C ~ 85°C (TA) | - | 4 x SPST | 4 Channel | 4 | - | 120Ohm | 1:1 | 1nA | 3.5pF, 3pF | SPST - NO | 110ns, 90ns | 2pC | -90dB @ 100kHz | 2V ~ 12V | ±2V ~ 6V | - | ||
![]() MAX4051ESE TG002 Analog Devices | In Stock | - | - | - | - | - | MAX405 | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | - | Bulk | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX4636EUB TG035 Analog Devices | In Stock | - | - | - | - | - | MAX463 | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | - | Tape & Reel (TR) | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX4711CUE T Analog Devices | 22 |
| Datasheet | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | 16-TSSOP | MAX4711 | 200mOhm | - | +/- 5.5 V | + 70 C | Analog Devices Inc./Maxim Integrated | +/- 2.7 V | 0 C | SMD/SMT | - | 175 ns | 75 Ohms | 500 ns | Tape & Reel (TR) | Active | 11 V | 2.7 V | 0°C ~ 70°C (TA) | - | 4 x SPST | 4 Channel | 4 | - | 25Ohm | 1:1 | 500pA | 8pF, 8pF | SPST - NC | 125ns, 80ns | 25pC | -87dB @ 1MHz | 2.7V ~ 11V | ±2.7V ~ 5.5V | - | ||
![]() MAX4524LEUB Analog Devices | 62 |
| Datasheet | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | 10-uMAX/uSOP | MAX4524 | 2Ohm | - | - | + 85 C | Analog Devices Inc./Maxim Integrated | - | - 40 C | SMD/SMT | MSL 1 - Unlimited | 180 ns | 100 Ohms | 200 ns | Tube | Active | 12 V | 2 V | -40°C ~ 85°C (TA) | - | 1 x 4:1 | 4 Channel | 1 | 200MHz | 80Ohm | 4:1 | 2nA | 4pF, 14pF | SP4T | 150ns, 120ns | 0.8pC | - | 2V ~ 12V | - | Multiplexers/Demultiplexers | ||
![]() DG411MY/PR Analog Devices | In Stock | - | Datasheet | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | 16-SOIC | DG411 | 3Ohm (Max) | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | - | Tube | Obsolete | - | - | -55°C ~ 125°C (TA) | - | - | - | 4 | - | 45Ohm | 1:1 | 250pA | 9pF, 9pF | SPST - NC | 175ns, 145ns | 5pC | -85dB @ 1MHz | 10V ~ 30V | ±4.5V ~ 20V | - | ||
![]() MAX337CWI T Analog Devices | In Stock | - | Datasheet | Surface Mount | 28-SOIC (0.295, 7.50mm Width) | 28-SOIC | MAX337 | 5Ohm | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | - | Tape & Reel (TR) | Active | - | - | 0°C ~ 70°C (TA) | - | - | - | 2 | - | 400Ohm | 8:1 | 20pA | 2pF, 20pF | - | 500ns, 500ns | 3.5pC | -86dB @ 100kHz | 4.5V ~ 20V | ±4.5V ~ 20V | - | ||
![]() MAX4968ACCM T Analog Devices | In Stock | - | Datasheet | Surface Mount | 48-LQFP | 48-LQFP (7x7) | MAX4968 | 1.02Ohm | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | - | Tape & Reel (TR) | Obsolete | - | - | -40°C ~ 85°C (TA) | - | - | - | 16 | 30MHz | 34Ohm | 1:1 | 1µA | 9pF | SPST - NO | 5µs, 3.5µs | 150pC | -76dB @ 5MHz | 9.5V ~ 10.5V | - | - | ||
![]() DG308ADK Analog Devices | In Stock | - | Datasheet | Through Hole | 16-CDIP (0.300, 7.62mm) | 16-CDIP | DG308 | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | - | Tube | Obsolete | - | - | -40°C ~ 85°C (TA) | - | - | - | 4 | - | 100Ohm | - | 100µA | 11pF | SPST - NO | 250ns, 150ns | -10pC | - | 13V ~ 36V | ±7V ~ 22V | - | ||
![]() MAX4641EUA TG24 Analog Devices | In Stock | - | - | - | - | - | MAX464 | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | - | Tape & Reel (TR) | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX4684EUB TG104 Analog Devices | In Stock | - | - | - | - | - | MAX468 | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | - | Tape & Reel (TR) | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX4661CWE T Analog Devices | In Stock | - | Datasheet | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | 16-SOIC | MAX4661 | 100mOhm | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | - | Tape & Reel (TR) | Active | - | - | 0°C ~ 70°C (TA) | - | - | - | 4 | - | 2.5Ohm | 1:1 | 500pA | 55pF, 55pF | SPST - NC | 275ns, 175ns | 300pC | -59dB @ 1MHz | 4.5V ~ 36V | ±4.5V ~ 20V | - | ||
![]() DG411C/D Analog Devices | In Stock | - | Datasheet | Surface Mount | Die | Die | DG411 | 100mOhm | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | - | Tray | Obsolete | - | - | -40°C ~ 85°C (TA) | - | - | - | 8 | - | 35Ohm | 8:1 | 150nA | 9pF, 9pF | SPST - NC | 175ns, 145ns | 5pC | -85dB @ 1MHz | 13V ~ 44V | ±7V ~ 22V | - | ||
![]() MAX4536CEE Analog Devices | In Stock | - | Datasheet | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | 16-QSOP | MAX4536 | 1Ohm | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | - | Tube | Obsolete | - | - | 0°C ~ 70°C (TA) | - | - | - | 4 | - | 100Ohm | 1:1 | 2nA | 2pF, 2pF | SPST - NO | 100ns, 50ns | 1pC | -75dB @ 1MHz | 2V ~ 12V | ±2V ~ 6V | - | ||
![]() 5962-9204202MEA Analog Devices | 1000 | - | Datasheet | Through Hole | 16-CDIP (0.300, 7.62mm) | 16-CDIP | 5962-9204202 | 1.5Ohm | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | - | Tube | Active | - | - | -55°C ~ 125°C (TA) | - | - | - | 2 | - | 100Ohm | 4:1 | 500pA | 3pF, 14pF | SP4T | 150ns, 150ns | 2pC | -92dB @ 100kHz | 5V ~ 30V | ±5V ~ 20V | - | ||
![]() MAX14758EUE T Analog Devices | In Stock | - | Datasheet | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | 16-TSSOP | MAX14758 | 300mOhm | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | - | Tape & Reel (TR) | Active | - | - | -40°C ~ 85°C (TA) | - | - | - | 4 | 145MHz | 10Ohm | 1:1 | 2.5nA | 35pF | SPST - NO/NC | 60µs, 3µs | 580pC | -96dB @ 10MHz | 10V ~ 70V | ±10V ~ 35V | - | ||
![]() DG307AAK/883B Analog Devices | 28 | - | Datasheet | Through Hole | 14-CDIP (0.300, 7.62mm) | 14-CDIP | DG307 | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | - | Tube | Active | - | - | -55°C ~ 125°C (TA) | - | - | - | 2 | - | 50Ohm | 2:1 | 1nA | 14pF, 14pF | SPDT | 250ns, 150ns | 12pC | -74dB @ 500kHz | - | ±5V ~ 18V | - |