- Base Part Number
- Channel Capacitance (CS(off), CD(off))
- Current - Leakage (IS(off)) (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Multiplexer/Demultiplexer Circuit
- Number of Pins
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
Attribute column
Manufacturer
Analog Devices, Inc. Interface - Analog Switches, Multiplexers, Demultiplexers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Channel-to-Channel Matching (ΔRon) | Maximum Dual Supply Voltage | Maximum Operating Temperature | Mfr | Minimum Dual Supply Voltage | Minimum Operating Temperature | Mounting Styles | Off Time - Max | On Resistance - Max | On Time - Max | Package | Product Status | Supply Voltage-Max | Supply Voltage-Min | Operating Temperature | Series | Applications | Configuration | Number of Channels | Number of Circuits | -3db Bandwidth | On-State Resistance (Max) | Multiplexer/Demultiplexer Circuit | Current - Leakage (IS(off)) (Max) | Channel Capacitance (CS(off), CD(off)) | Switch Circuit | Switch Time (Ton, Toff) (Max) | Charge Injection | Crosstalk | Voltage - Supply, Single (V+) | Voltage - Supply, Dual (V±) | Product | Features |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAX4762ETB T Analog Devices | 39 |
| Datasheet | Surface Mount | 10-WFDFN Exposed Pad | 10-TDFN (3x3) | MAX4762 | - | - | + 85 C | Analog Devices Inc./Maxim Integrated | - | - 40 C | SMD/SMT | 70 ns | 850 mOhms | 80 ns | Tape & Reel (TR) | Active | 5.5 V | 1.8 V | -40°C ~ 85°C (TA) | - | Audio | 2 x SPDT | 2 | - | 27MHz | 850mOhm | 2:1 | - | - | SPDT | - | - | - | 1.8V ~ 5.5V | - | - | Break-Before-Make, Clickless | ||
![]() DG418CY T Analog Devices | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8-SOIC | DG418 | 3Ohm (Max) | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | Tape & Reel (TR) | Active | - | - | 0°C ~ 70°C (TA) | - | - | - | - | 1 | - | 35Ohm | 1:1 | 250pA | 8pF, 8pF | SPST - NO | 175ns, 145ns | 3pC | -85dB @ 1MHz | 10V ~ 30V | ±4.5V ~ 20V | - | - | ||
![]() DG303ACWE T Analog Devices | 17305 |
| Datasheet | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | 16-SOIC | DG303 | - | +/- 18 V | + 70 C | Analog Devices Inc./Maxim Integrated | +/- 5 V | 0 C | SMD/SMT | 250 ns | 50 Ohms | 300 ns | Tape & Reel (TR) | Active | 30 V | 10 V | 0°C ~ 70°C (TA) | - | - | 2 x SPDT | 2 Channel | 2 | - | 50Ohm | 2:1 | 5nA | 14pF, 14pF | SPDT | 300ns, 250ns | 12pC | -74dB @ 500kHz | - | ±5V ~ 18V | - | - | ||
![]() MAX4582EEE C95 Analog Devices | In Stock | - | Datasheet | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | 16-QSOP | MAX4582 | 1Ohm | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | Tube | Active | - | - | -40°C ~ 85°C (TA) | - | - | - | - | 2 | - | 80Ohm | 4:1 | 1nA | 4pF, 10pF | SP4T | 200ns, 100ns | 0.5pC | -96dB @ 1MHz | 2V ~ 12V | ±2V ~ 6V | - | - | ||
![]() DG506ABK Analog Devices | In Stock | - | Datasheet | Through Hole | 28-CDIP (0.600, 15.24mm) | 28-CERDIP | DG506A | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | Bag | Obsolete | - | - | 0°C ~ 70°C (TA) | - | - | - | - | 1 | - | 450Ohm | 16:1 | 5nA | 6pF, 45pF | - | 1µs, 400ns | - | - | - | ±4.5V ~ 18V | - | - | ||
![]() MAX4535CSD Analog Devices | In Stock | - | Datasheet | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14-SOIC | MAX4535 | 2Ohm | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | Tube | Obsolete | - | - | 0°C ~ 70°C (TA) | - | - | - | - | 2 | - | 400Ohm | 2:1 | 500pA | 5pF, 4pF | DPST - NO | 275ns, 200ns | 1pC | -53dB @ 1MHz | 9V ~ 36V | ±4.5V ~ 20V | - | - | ||
![]() MAX312LESE T Analog Devices | 39 |
| Datasheet | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | 16-SOIC | MAX312 | 300mOhm | +/- 20 V | + 85 C | Analog Devices Inc./Maxim Integrated | +/- 4.5 V | - 40 C | SMD/SMT | 185 ns | 10 Ohms | 225 ns | Tape & Reel (TR) | Active | 36 V | 4.5 V | -40°C ~ 85°C (TA) | - | - | 4 x SPST | 4 Channel | 4 | - | 10Ohm | 1:1 | 500pA | 15pF, 15pF | SPST - NC | 225ns, 185ns | 20pC | -85dB @ 1MHz | 4.5V ~ 36V | ±4.5V ~ 20V | - | - | ||
![]() MAX4626EUK TG52 Analog Devices | In Stock | - | - | - | - | - | MAX462 | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | Tape & Reel (TR) | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DG442AK/883B Analog Devices | 7 |
| Datasheet | Through Hole | 16-CDIP (0.300, 7.62mm) | 16-CDIP | DG442 | 4Ohm (Max) | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | Tube | Active | - | - | -55°C ~ 125°C (TA) | - | - | - | - | 4 | - | 85Ohm | 1:1 | 500pA | 4pF, 4pF | SPST - NO | 250ns, 170ns | 5pC | -100dB @ 1MHz | 10V ~ 30V | ±4.5V ~ 20V | - | - | ||
![]() IH5051CPE Analog Devices | In Stock | - | Datasheet | Through Hole | 16-DIP (0.300, 7.62mm) | 16-PDIP | IH5051 | 8Ohm | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | Tube | Obsolete | - | - | 0°C ~ 70°C (TA) | - | - | - | - | 2 | - | 75Ohm | 2:1 | 100nA | - | SPDT | 600ns, 300ns (Typ) | 10pC | - | - | ±4.5V ~ 20V | - | - | ||
![]() MAX4533EWP T Analog Devices | In Stock | - | Datasheet | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | 20-SOIC | MAX4533 | 1Ohm | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | Tape & Reel (TR) | Active | - | - | -40°C ~ 85°C (TA) | - | - | - | - | 4 | - | 175Ohm | 2:1 | 20nA | 5pF | SPDT | 250ns, 150ns | 1.5pC | -66dB @ 1MHz | 9V ~ 36V | ±4.5V ~ 18V | - | - | ||
![]() MAX335EUG T Analog Devices | 41 |
| Datasheet | Surface Mount | 24-TSSOP (0.173, 4.40mm Width) | 24-TSSOP | MAX335 | - | +/- 20 V | + 85 C | Analog Devices Inc./Maxim Integrated | +/- 4.5 V | - 40 C | SMD/SMT | 400 ns | 150 Ohms | 400 ns | Tape & Reel (TR) | Active | 40 V | 9 V | -40°C ~ 85°C (TA) | - | - | 8 x SPST | 8 Channel | 8 | - | 150Ohm | 1:1 | 1nA | 2pF, 2pF | SPST - NO | 400ns, 400ns | - | -100dB @ 100kHz | - | ±4.5V ~ 20V | - | - | ||
![]() MAX4516EUK TG40 Analog Devices | In Stock | - | - | - | - | - | MAX451 | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | Tape & Reel (TR) | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX4581LESE T Analog Devices | 15 |
| Datasheet | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | 16-SOIC | MAX4581 | 1Ohm | +/- 6 V | + 85 C | Analog Devices Inc./Maxim Integrated | +/- 2 V | - 40 C | SMD/SMT | 100 ns | 80 Ohms | 200 ns | Tape & Reel (TR) | Active | 12 V | 2 V | -40°C ~ 85°C (TA) | - | - | 1 x 8:1 | 8 Channel | 1 | - | 80Ohm | 8:1 | 2nA | 4pF, 18pF | - | 200ns, 100ns | 0.5pC | -96dB @ 1MHz | 2V ~ 12V | - | Multiplexers | - | ||
![]() MAX4717ETB TG47 Analog Devices | In Stock | - | - | - | - | - | MAX471 | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | Tape & Reel (TR) | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX394C/D Analog Devices | In Stock | - | Datasheet | Surface Mount | Die | Die | MAX394 | 500mOhm | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | Tray | Obsolete | - | - | 0°C ~ 70°C (TA) | - | - | - | - | 4 | - | 35Ohm | 2:1 | 200pA | 12pF, 12pF | SPDT | 130ns, 75ns | 5pC | -88dB @ 1MHz | 2.7V ~ 15V | ±2.7V ~ 8V | - | - | ||
![]() MAX333MJP/883B Analog Devices | In Stock | - | Datasheet | Through Hole | 20-CDIP (0.300, 7.62mm) | 20-CDIP | MAX333 | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | Tube | Obsolete | - | - | -55°C ~ 125°C (TA) | - | - | - | - | 4 | - | 250Ohm | 2:1 | 5nA | 5pF | SPDT | 1µs, 500ns | - | -78dB @ 1MHz | 10V ~ 30V | ±5V ~ 18V | - | - | ||
![]() ADG2412BCPZ-REEL7 Analog Devices | 46 | - | Datasheet | Surface Mount | 16-WQFN Exposed Pad, CSP | 16-LFCSP-WQ (4x4) | - | 3mOhm | - | - | Analog Devices Inc. | - | - | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | - | -40°C ~ 125°C | - | - | - | - | 4 | 171MHz | 650mOhm | 1:1 | 4nA | 76pF, 76pF | SPST - NC | 403ns, 221ns | -1800pC | -105dB @ 100kHz | 5V ~ 16.5V | ±4.5V ~ 16.5V | - | - | ||
![]() MAX4722EBL T Analog Devices | In Stock | - | Datasheet | Surface Mount | 9-WFBGA, WLBGA | 9-WLP | MAX4722 | 100mOhm | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | Tape & Reel (TR) | Active | - | - | -40°C ~ 85°C (TA) | - | - | - | - | 2 | 300MHz | 4.5Ohm | 1:1 | 500pA | 9pF | SPST - NC | 80ns, 40ns | 5pC | -110dB @ 1MHz | 1.8V ~ 5.5V | - | - | - | ||
![]() MAX4947EBA T Analog Devices | In Stock | - | Datasheet | Surface Mount | 25-WFBGA, CSPBGA | 25-UCSP (2.54x2.54) | MAX4947 | 300mOhm | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | Tape & Reel (TR) | Obsolete | - | - | -40°C ~ 85°C (TA) | - | - | - | - | 3 | 300MHz | 5.5Ohm | 2:2 | 3nA | 15pF | DPDT | 800ns, 800ns | 10pC | -90dB @ 1MHz | 1.8V ~ 5.5V | - | - | - |