- Base Part Number
- Channel Capacitance (CS(off), CD(off))
- Current - Leakage (IS(off)) (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Multiplexer/Demultiplexer Circuit
- Number of Pins
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
Attribute column
Manufacturer
Analog Devices, Inc. Interface - Analog Switches, Multiplexers, Demultiplexers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Channel-to-Channel Matching (ΔRon) | Maximum Dual Supply Voltage | Maximum Operating Temperature | Mfr | Minimum Dual Supply Voltage | Minimum Operating Temperature | Mounting Styles | MSL | Off Time - Max | On Resistance - Max | On Time - Max | Package | Product Status | RoHS | Supply Voltage-Max | Supply Voltage-Min | Turn Off Delay Time | Operating Temperature | Series | Resistance | Max Operating Temperature | Min Operating Temperature | Applications | Max Power Dissipation | Voltage - Supply | Operating Supply Voltage | Configuration | Number of Channels | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Max Supply Current | Throw Configuration | Turn On Delay Time | Current - Supply | Supply Type | -3db Bandwidth | On-State Resistance (Max) | Multiplexer/Demultiplexer Circuit | Current - Leakage (IS(off)) (Max) | Channel Capacitance (CS(off), CD(off)) | Switch Circuit | Switch Time (Ton, Toff) (Max) | Charge Injection | Crosstalk | Voltage - Supply, Single (V+) | Voltage - Supply, Dual (V±) | Product | Radiation Hardening |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAX4732EUA TG002 Analog Devices | In Stock | - | - | - | - | - | - | MAX473 | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | - | Tape & Reel (TR) | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX306C/D Analog Devices | In Stock | - | Datasheet | - | Surface Mount | Die | Die | MAX306 | 1.5Ohm | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | - | Tube | Obsolete | - | - | - | - | 0°C ~ 70°C (TA) | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | 100Ohm | 16:1 | 500pA | 8pF, 130pF | - | 200ns, 150ns | 2pC | -92dB @ 100kHz | 5V ~ 30V | ±4.5V ~ 20V | - | - | ||
![]() MAX4581CSE TGA8 Analog Devices | In Stock | - | - | - | - | - | - | MAX458 | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | - | Tape & Reel (TR) | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX4515CUK Analog Devices | In Stock | - | Datasheet | - | Surface Mount | SC-74A, SOT-753 | SOT-23-5 | MAX451 | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | - | Tube | Obsolete | - | - | - | - | 0°C ~ 70°C (TA) | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | 20Ohm | 1:1 | 1nA | 14pF, 14pF | SPST - NC | 150ns, 100ns | 2pC | - | 2V ~ 12V | - | - | - | ||
![]() MAX4583LESE T Analog Devices | In Stock | - | Datasheet | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | 16-SOIC | MAX4583 | 1Ohm | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | - | Tape & Reel (TR) | Active | Compliant | - | - | 100 ns | -40°C ~ 85°C (TA) | - | 80 Ω | 85 °C | -40 °C | - | 696 mW | - | 6 V | - | - | 3 | 12.6 V | 2 V | 1 µA | 1 µA | SPDT | 200 ns | - | Dual, Single | - | 80Ohm | 2:1 | 2nA | 4pF, 6pF | SPDT | 200ns, 100ns | 0.5pC | -96dB @ 1MHz | 2V ~ 12V | - | - | No | ||
![]() MAX4750EBE T Analog Devices | In Stock | - | Datasheet | - | Surface Mount | 16-WFBGA, CSPBGA | 16-UCSP (2x2) | MAX4750 | 100mOhm | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | - | Tape & Reel (TR) | Obsolete | - | - | - | - | -40°C ~ 85°C (TA) | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | 250MHz | 25Ohm | 2:1 | 100pA | 20pF, 20pF | SPDT | 85ns, 45ns | 9pC | -84dB @ 1MHz | 2V ~ 11V | - | - | - | ||
![]() DG201ACSE TG002 Analog Devices | In Stock | - | - | - | - | - | - | DG201 | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | - | Tape & Reel (TR) | Obsolete | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX4541ETA Analog Devices | In Stock | - | Datasheet | - | Surface Mount | 8-WDFN Exposed Pad | 8-TDFN (3x3) | MAX4541 | 800mOhm | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | - | Tube | Active | - | - | - | - | -40°C ~ 85°C (TA) | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | 60Ohm | 1:1 | 100pA | 8pF, 8pF | SPST - NO | 100ns, 75ns | 1pC | -90dB @ 1MHz | 2.7V ~ 12V | - | - | - | ||
![]() MAX4968CCM Analog Devices | In Stock | - | Datasheet | - | Surface Mount | 48-LQFP | 48-LQFP (7x7) | MAX4968 | 1.02Ohm | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | - | Tray | Obsolete | - | - | - | - | -40°C ~ 85°C (TA) | - | - | - | - | - | - | - | - | - | - | 16 | - | - | - | - | - | - | - | - | 30MHz | 34Ohm | 1:1 | 1µA | 9pF | SPST - NO | 5µs, 3.5µs | 150pC | -76dB @ 5MHz | 9.5V ~ 10.5V | - | - | - | ||
![]() MAX4600EAE T Analog Devices | 23 |
| Datasheet | - | Surface Mount | 16-SSOP (0.209, 5.30mm Width) | 16-SSOP | MAX4600 | 50mOhm | +/- 20 V | + 85 C | Analog Devices Inc./Maxim Integrated | +/- 4.5 V | - 40 C | SMD/SMT | - | 210 ns | 1.25 Ohms | 160 ns | Tape & Reel (TR) | Active | - | 36 V | 4.5 V | - | -40°C ~ 85°C (TA) | - | - | - | - | - | - | - | - | 2 x SPST | 2 Channel | 2 | - | - | - | - | - | - | - | - | - | 1.25Ohm | 1:1 | 500pA | 115pF, 115pF | SPST - NO/NC | 160ns, 210ns | -60pC | -65dB @ 1MHz | 4.5V ~ 36V | ±4.5V ~ 20V | - | - | ||
![]() MAX301CSE T Analog Devices | 23 |
| Datasheet | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | 16-SOIC | MAX301 | 500mOhm | +/- 20 V | + 70 C | Analog Devices Inc./Maxim Integrated | +/- 4.5 V | 0 C | SMD/SMT | - | 100 ns | 35 Ohms | 150 ns | Tape & Reel (TR) | Active | - | 30 V | 10 V | - | 0°C ~ 70°C (TA) | - | - | - | - | - | - | - | - | 2 x SPST | 2 Channel | 2 | - | - | - | - | - | - | - | - | - | 35Ohm | 1:1 | 500pA | 12pF, 12pF | SPST - NO | 150ns, 100ns | 10pC | -90dB @ 1MHz | 10V ~ 30V | ±4.5V ~ 20V | - | - | ||
![]() MAX313CSE TG24 Analog Devices | In Stock | - | - | - | - | - | - | MAX313 | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | - | Bulk | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX378EWG Analog Devices | 60 |
| Datasheet | - | Surface Mount | 24-SOIC (0.295, 7.50mm Width) | 24-SOIC | MAX378 | - | +/- 18 V | + 85 C | Analog Devices Inc./Maxim Integrated | - | - 40 C | SMD/SMT | - | 300 ns | 3.5 kOhms | 1 us | Tube | Obsolete | - | - | - | - | -40°C ~ 85°C (TA) | - | - | - | - | - | - | - | - | - | 1 Channel | 1 | - | - | - | - | - | - | - | - | - | 3.5kOhm | 8:1 | 1nA | 5pF, 25pF | - | 400ns, 300ns (Typ) | - | - | - | ±4.5V ~ 18V | Multiplexers | - | ||
![]() DG445DY T Analog Devices | 44 |
| Datasheet | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | 16-SOIC | DG445 | 4Ohm (Max) | +/- 20 V | + 85 C | Analog Devices Inc./Maxim Integrated | +/- 4.5 V | - 40 C | SMD/SMT | - | 120 ns | 85 Ohms | 250 ns | Tape & Reel (TR) | Active | - | 30 V | 10 V | - | -40°C ~ 85°C (TA) | - | - | - | - | - | - | - | - | 4 x SPST | 4 Channel | 4 | - | - | - | - | - | - | - | - | - | 85Ohm | 1:1 | 500pA | 4pF, 4pF | SPST - NO | 250ns, 170ns | 5pC | -100dB @ 1MHz | 10V ~ 30V | ±4.5V ~ 20V | - | - | ||
![]() MAX14803CXB T Analog Devices | In Stock | - | Datasheet | - | - | - | - | MAX14803 | 2.4Ohm | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | - | Tape & Reel (TR) | Obsolete | - | - | - | - | 0°C ~ 70°C (TA) | - | - | - | - | - | - | - | - | - | - | 16 | - | - | - | - | - | - | - | - | 20MHz | 48Ohm | 1:1 | 2µA | 11pF | SPST - NO | 3.5µs, 3.5µs | 820pC | -80dB @ 5MHz | 40V ~ 250V | ±160V | - | - | ||
![]() MAX389CPN Analog Devices | 48 |
| Datasheet | - | Through Hole | 18-DIP (0.300, 7.62mm) | 18-PDIP | MAX389 | 300Ohm | +/- 18 V | + 70 C | Analog Devices Inc./Maxim Integrated | +/- 4.5 V | 0 C | Through Hole | MSL 1 - Unlimited | 1 us | 3 kOhms | 1.5 us | Tube | Active | - | - | - | - | 0°C ~ 70°C (TA) | - | - | - | - | - | - | - | - | 2 x 4:1 | 4 Channel | 2 | - | - | - | - | - | - | - | - | - | 3kOhm | 4:1 | 500pA | 5pF, 25pF | SP4T | 1.5µs, 1µs | 55pC | - | - | ±4.5V ~ 18V | Multiplexers | - | ||
![]() MAX325ESA Analog Devices | 71 |
| Datasheet | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8-SOIC | MAX325 | 800mOhm | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | MSL 1 - Unlimited | - | - | - | Tube | Active | - | - | - | - | -40°C ~ 85°C (TA) | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | 60Ohm | 1:1 | 100pA | 9pF, 9pF | SPST - NO/NC | 150ns, 100ns | 1pC | -85dB @ 1MHz | 2.7V ~ 16V | - | - | - | ||
![]() MAX327CSE T Analog Devices | 2654 |
| Datasheet | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | 16-SOIC | MAX327 | 175Ohm | +/- 18 V | + 70 C | Analog Devices Inc./Maxim Integrated | +/- 5 V | 0 C | SMD/SMT | - | 500 ns | 3.5 kOhms | 1 us | Tape & Reel (TR) | Active | - | 30 V | 10 V | - | 0°C ~ 70°C (TA) | - | - | - | - | - | - | - | - | 4 x SPST | 4 Channel | 4 | - | - | - | - | - | - | - | - | - | 3.5kOhm | 1:1 | 10pA | 1.7pF, 1.7pF | SPST - NO | 1µs, 500ns | 2pC | -90dB @ 100kHz | 10V ~ 30V | ±5V ~ 18V | - | - | ||
![]() MAX20334EWC Analog Devices | 22 |
| Datasheet | - | Surface Mount | 12-WFBGA, WLBGA | 12-WLP (1.23x1.63) | MAX20334 | - | - | + 85 C | Analog Devices Inc./Maxim Integrated | - | - 40 C | SMD/SMT | MSL 1 - Unlimited | 10 us | 8 Ohms | 120 us | Strip | Active | - | 5.5 V | 2.7 V | - | -40°C ~ 85°C (TA) | - | - | - | - | Portable Equipment | - | 2.7V ~ 5.5V | - | 2 x SPDT | 2 Channel | - | - | - | - | - | - | - | 26µA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX14589EEWL T Analog Devices | 2045 |
| Datasheet | - | Surface Mount | 9-WFBGA, WLBGA | 9-WLP (1.26x1.26) | MAX14589 | 5mOhm | +/- 5 V | + 85 C | Analog Devices Inc./Maxim Integrated | +/- 5 V | - 40 C | SMD/SMT | - | 2.25 ms | 380 mOhms | 10 ms | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | 5.5 V | 1.6 V | - | -40°C ~ 85°C (TA) | - | - | - | - | - | - | - | - | 1 x DPDT | 2 Channel | 1 | - | - | - | - | - | - | - | - | 200MHz | 380mOhm | 2:2 | 400nA | 25pF | DPDT | 10ms, 2.25ms | - | -80dB @ 100kHz | 1.6V ~ 5.5V | - | - | - |