- Base Part Number
- Channel Capacitance (CS(off), CD(off))
- Current - Leakage (IS(off)) (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Multiplexer/Demultiplexer Circuit
- Number of Pins
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
Attribute column
Manufacturer
Analog Devices, Inc. Interface - Analog Switches, Multiplexers, Demultiplexers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of pins | Supplier Device Package | Number of Terminals | Bandwidth-Nom | Base Product Number | Category | Channel-to-Channel Matching (ΔRon) | Connector | Connector pinout layout | Contacts pitch | Electrical mounting | Gross weight | Ihs Manufacturer | Kind of connector | Manufacturer | Manufacturer Part Number | Maximum Dual Supply Voltage | Maximum Operating Temperature | Mfr | Minimum Dual Supply Voltage | Minimum Operating Temperature | Moisture Sensitivity Levels | Mounting | Mounting Styles | MSL | Off Time - Max | On Resistance - Max | On Time - Max | On-state Resistance-Max (Ron) | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Product Status | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Row pitch | Spatial orientation | Standard Frequency | Supplier Package | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom (Vsup) | Type of connector | Operating temperature | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | ECCN Code | Temperature Coefficient | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Power Rating | Technology | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Resistor Type | Reach Compliance Code | Current rating | Time@Peak Reflow Temperature-Max (s) | Output | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Configuration | Number of Channels | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Analog IC - Other Type | Operating Supply Current | Load Capacitance | Number of Bits | Throw Configuration | Supply Type | Seated Height-Max | Neg Supply Voltage-Nom (Vsup) | Max Dual Supply Voltage | -3db Bandwidth | On-State Resistance (Max) | Min Dual Supply Voltage | Multiplexer/Demultiplexer Circuit | Off-state Isolation-Nom | Neg Supply Voltage-Max (Vsup) | Current - Leakage (IS(off)) (Max) | Channel Capacitance (CS(off), CD(off)) | On-state Resistance Match-Nom | Switch Circuit | Switch Time (Ton, Toff) (Max) | Resistance Tolerance | Charge Injection | Crosstalk | Switching | Switch-on Time-Max | Switch-off Time-Max | Voltage - Supply, Single (V+) | Rated voltage | Neg Supply Voltage-Min (Vsup) | Voltage - Supply, Dual (V±) | Profile | Positive Input Voltage-Max | Negative Input Voltage-Max | Product Length | Length | Width | Plating thickness | Radiation Hardening | Flammability rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAX4852ETE Analog Devices | 31 |
| Datasheet | - | - | Surface Mount | 16-WFQFN Exposed Pad | - | - | 16-TQFN (3x3) | - | - | MAX4852 | - | 100mOhm | - | - | - | - | - | - | - | - | - | - | + 85 C | Analog Devices Inc./Maxim Integrated | - | - 40 C | - | - | SMD/SMT | MSL 1 - Unlimited | 40 ns | 9 Ohms | 60 ns | - | - | - | Tube | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | 5.5 V | 2 V | - | - | - | -40°C ~ 85°C (TA) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 x SPDT | 2 Channel | 2 | - | - | - | - | - | - | - | - | - | - | - | 100MHz | 4.5Ohm | - | 2:1 | - | - | 2nA | 20pF | - | SPDT | 60ns, 40ns | - | 8pC | -95dB @ 1MHz | - | - | - | 2V ~ 5.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DG304ACJ Analog Devices | 165 |
| Datasheet | - | - | Through Hole | 14-DIP (0.300, 7.62mm) | - | - | 14-PDIP | - | - | DG304A | - | - | - | - | - | - | - | - | - | - | - | +/- 18 V | + 70 C | Analog Devices Inc./Maxim Integrated | +/- 5 V | 0 C | - | - | Through Hole | MSL 1 - Unlimited | 150 ns | 50 Ohms | 250 ns | - | - | - | Tube | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | 18 V | 5 V | - | - | - | 0°C ~ 70°C (TA) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 x SPST | 2 Channel | 2 | - | - | - | - | - | - | - | - | - | - | - | - | 50Ohm | - | 1:1 | - | - | 5nA | 14pF, 14pF | - | SPST - NO | 250ns, 150ns | - | 12pC | -74dB @ 500kHz | - | - | - | - | - | - | ±5V ~ 18V | - | - | - | - | - | - | - | - | - | - | ||
![]() IH5140CPE Analog Devices | In Stock | - | Datasheet | - | - | Through Hole | 16-DIP (0.300, 7.62mm) | - | - | 16-PDIP | - | - | IH5140 | - | 5Ohm | - | - | - | - | - | - | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | - | - | - | - | - | - | Tube | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C ~ 70°C (TA) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | 100Ohm | - | 1:1 | - | - | 100nA | - | - | SPST - NO | 150ns, 125ns | - | 15pC | - | - | - | - | - | - | - | ±4.5V ~ 18V | - | - | - | - | - | - | - | - | - | - | ||
![]() DG308ACY T Analog Devices | In Stock | - | Datasheet | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | - | 16-SOIC | - | - | DG308A | - | - | - | - | - | - | - | - | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C ~ 70°C (TA) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | 100Ohm | - | 1:1 | - | - | 5nA | 11pF, 8pF | - | SPST - NO | 250ns, 150ns | - | -10pC | - | - | - | - | 5V ~ 30V | - | - | ±5V ~ 20V | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX4758ETX T Analog Devices | In Stock | - | Datasheet | - | - | Surface Mount | 36-WFQFN Exposed Pad | - | - | 36-TQFN (6x6) | - | - | MAX4758 | - | 100mOhm | - | - | - | - | - | - | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C (TA) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | 50MHz | 850mOhm | - | 2:2 | - | - | 4nA | 180pF, 300pF | - | DPDT | 140ns, 50ns | - | 40pC | -90dB @ 100kHz | - | - | - | 1.8V ~ 5.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DG301AAK/883B Analog Devices | In Stock | - | Datasheet | - | - | Through Hole | 14-CDIP (0.300, 7.62mm) | - | - | 14-CDIP | - | - | DG301 | - | - | - | - | - | - | - | - | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | - | - | - | - | - | - | Tube | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C ~ 125°C (TA) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | 50Ohm | - | 2:1 | - | - | 1nA | 14pF, 14pF | - | SPDT | 300ns, 250ns | - | 12pC | -74dB @ 500kHz | - | - | - | - | - | - | ±5V ~ 18V | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX4948EBA T Analog Devices | In Stock | - | Datasheet | - | - | Surface Mount | 25-WFBGA, CSPBGA | - | - | 25-UCSP (2.54x2.54) | - | - | MAX4948 | - | 300mOhm | - | - | - | - | - | - | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C (TA) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6 | - | - | - | - | - | - | - | - | - | - | - | 300MHz | 5.5Ohm | - | 2:1 | - | - | 3nA | 15pF | - | SPDT | 800ns, 800ns | - | 10pC | -90dB @ 1MHz | - | - | - | 1.8V ~ 5.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HI6-0201HS-5 T Analog Devices | In Stock | - | Datasheet | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | - | 16-SOIC | - | - | HI6-0201 | - | - | - | - | - | - | - | - | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C ~ 70°C (TA) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | 50Ohm | - | 1:1 | - | - | 1nA | 10pF, 10pF | - | SPST - NC | 50ns, 50ns | - | 10pC | -90dB @ 100kHz | - | - | - | 12V ~ 20V | - | - | ±5V ~ 20V | - | - | - | - | - | - | - | - | - | - | ||
![]() DG409AK/883B Analog Devices | 48 |
| Datasheet | - | - | Through Hole | 16-CDIP (0.300, 7.62mm) | - | - | 16-CDIP | - | - | DG409 | - | 1.5Ohm | - | - | - | - | - | - | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | - | - | - | - | - | - | Tube | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C ~ 125°C (TA) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | 100Ohm | - | 4:1 | - | - | 500pA | 3pF, 14pF | - | SP4T | 150ns, 150ns | - | 2pC | -92dB @ 100kHz | - | - | - | 5V ~ 30V | - | - | ±5V ~ 20V | - | - | - | - | - | - | - | - | - | - | ||
![]() AD7592DIBD Analog Devices Inc | In Stock | - | Datasheet | gold-plated | - | - | - | NO | 16 | - | 14 | - | - | - | - | socket | 2x8 | 2.54mm | THT | 1.32 g | ANALOG DEVICES INC | female | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 85 °C | -25 °C | - | CERAMIC | DIP | - | DIP14,.3 | RECTANGULAR | IN-LINE | Obsolete | - | - | - | - | - | No | 2.54mm | straight | - | - | - | - | 15 V | pin strips | -40...163°C | - | - | - | e0 | No | - | - | - | - | TIN LEAD | - | - | - | 8542.39.00.01 | - | - | DUAL | THROUGH-HOLE | - | 2 | 2.54 mm | - | unknown | 1.5A | - | SEPARATE OUTPUT | - | R-XDIP-T14 | Not Qualified | - | - | OTHER | - | - | - | - | - | - | - | - | - | - | - | - | - | -15 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | BREAK-BEFORE-MAKE | - | - | - | 60V | - | - | beryllium copper | - | - | - | - | - | 0.75µm | - | UL94V-0 | - | ||
![]() MAX96752GTN/VY T Analog Devices Inc | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX349CWN Analog Devices | In Stock | - | Datasheet | - | - | Surface Mount | 18-SOIC (0.295, 7.50mm Width) | - | - | 18-SOIC | - | - | MAX349 | SMD | 16Ohm (Max) | - | - | - | - | - | - | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | Surface Mount | - | - | - | - | - | - | - | - | Tube | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | 16 MHz | CSMD | - | - | - | - | - | 0°C ~ 70°C (TA) | - | - | - | - | - | - | Clock Oscillator | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | 5.25, 32 V | - | - | - | - | - | 1 | - | - | - | - | 15 pF | - | - | - | - | - | - | - | 100Ohm | - | 8:1 | - | - | 100pA | 2pF, 2pF | - | - | 275ns, 150ns | - | 1pC | -90dB @ 100kHz | - | - | - | 2.7V ~ 16V | - | - | ±2.7V ~ 8V | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX4066ESD Analog Devices | 33 |
| Datasheet | - | - | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | - | 14-SOIC | - | - | MAX4066 | - | 500mOhm | - | - | - | - | - | - | - | - | - | - | + 85 C | Analog Devices Inc./Maxim Integrated | - | - 40 C | - | - | SMD/SMT | - | 75 ns | 45 Ohms | 100 ns | - | - | - | Tube | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | 16 V | 2 V | - | - | - | -40°C ~ 85°C (TA) | - | - | - | - | - | 50.0000 ppm/°C | - | 422 Ohm | - | - | - | - | - | 0.75 W | - | - | - | - | - | - | High Reliability, MIL-PRF-55182 | - | - | - | - | - | - | - | - | - | - | - | 4 x SPST | 4 Channel | 4 | - | - | - | - | - | - | - | - | - | - | - | 100MHz | 45Ohm | - | 1:1 | - | - | 1nA | 9pF, 9pF | - | SPST - NO | 100ns, 75ns | 1 | 1pC | -86dB @ 1MHz | - | - | - | 2V ~ 16V | - | - | - | - | - | - | 17.45 | - | - | - | - | - | - | ||
![]() MAX4700CPE Analog Devices | In Stock | - | Datasheet | - | - | Through Hole | 16-DIP (0.300, 7.62mm) | - | - | 16-PDIP | - | - | MAX4700 | - | 90mOhm | - | - | - | - | - | - | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | - | - | - | - | - | - | Tube | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C ~ 70°C (TA) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | 1.25Ohm | - | 1:1 | - | - | 500pA | 115pF, 115pF | - | SPST - NO/NC | 275ns, 175ns | - | 550pC | -65dB @ 1MHz | - | - | - | 4.5V ~ 36V | - | - | ±4.5V ~ 20V | - | - | - | - | - | - | - | - | - | - | ||
![]() ADG799ACCPZ-500RL7 Analog Devices Inc | In Stock | - | Datasheet | - | - | - | - | YES | - | - | 24 | - | - | - | - | - | - | - | - | - | ANALOG DEVICES INC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.5 Ω | 85 °C | -40 °C | - | UNSPECIFIED | VQCCN | VQCCN, LCC24,.16SQ,20 | LCC24,.16SQ,20 | SQUARE | CHIP CARRIER, VERY THIN PROFILE | Obsolete | QFN | - | - | - | - | Yes | - | - | - | - | - | - | 3 V | - | - | - | - | - | e3 | Yes | - | - | - | - | MATTE TIN | - | - | ALSO OPERATE AT 5V SUPPLY | 8542.39.00.01 | - | - | QUAD | NO LEAD | - | 1 | 0.5 mm | - | compliant | - | - | SEPARATE OUTPUT | 24 | S-XQCC-N24 | Not Qualified | - | 3.3 V | INDUSTRIAL | 2.7 V | - | 3 | - | - | - | CROSS POINT SWITCH | - | - | - | - | - | 1 mm | - | - | - | - | - | - | 60 dB | - | - | - | 1.85 Ω | - | - | - | - | - | BREAK-BEFORE-MAKE | 266 ns | 260 ns | - | - | - | - | - | - | - | - | 4 mm | 4 mm | - | - | - | - | ||
![]() AD534TCHIP Analog Devices Inc | In Stock | - | Datasheet | - | - | - | - | YES | - | - | 10 | 1 MHz | - | - | - | - | - | - | - | - | ANALOG DEVICES INC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 125 °C | -55 °C | - | UNSPECIFIED | DIE | DIE, | - | UNSPECIFIED | UNCASED CHIP | Active | DIE | - | - | - | - | No | - | - | - | - | - | - | 15 V | - | - | - | - | - | - | No | EAR99 | - | - | - | - | - | - | - | 8542.39.00.01 | - | - | UPPER | NO LEAD | 220 | 1 | - | - | compliant | - | 30 | - | 10 | X-XUUC-N10 | Not Qualified | - | 22 V | MILITARY | 8 V | - | - | - | - | - | ANALOG MULTIPLIER OR DIVIDER | - | - | - | - | - | - | -15 V | - | - | - | - | - | - | -22 V | - | - | - | - | - | - | - | - | - | - | - | - | - | -8 V | - | - | 10 V | -10 V | - | - | - | - | - | - | - | ||
![]() AD632SD/833B Analog Devices Inc | In Stock | - | Datasheet | - | - | - | - | NO | - | - | 14 | 1 MHz | - | - | - | - | - | - | - | - | ANALOG DEVICES INC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 125 °C | -55 °C | - | CERAMIC, METAL-SEALED COFIRED | DIP | DIP, | - | RECTANGULAR | IN-LINE | Obsolete | DIP | - | - | - | - | - | - | - | - | - | - | - | 15 V | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | - | - | 8542.39.00.01 | - | - | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | - | unknown | - | - | - | 14 | R-CDIP-T14 | Not Qualified | - | 22 V | MILITARY | 8 V | - | - | - | - | - | ANALOG MULTIPLIER OR DIVIDER | - | - | - | - | - | - | -15 V | - | - | - | - | - | - | -22 V | - | - | - | - | - | - | - | - | - | - | - | - | - | -8 V | - | - | 10 V | -10 V | - | 18.885 mm | 7.62 mm | - | - | - | - | ||
![]() ADGS2414DBCCZ Analog Devices | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tray | - | - | - | - | - | - | - | - | - | - | - | true | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ADG751BRM Analog Devices | 45005 |
| Datasheet | - | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | YES | - | 8-MSOP | 8 | - | ADG751 | - | - | - | - | - | - | - | ROCHESTER ELECTRONICS INC | - | Rochester Electronics LLC | ADG751BRM | - | - | Analog Devices Inc. | - | - | 1 | - | - | - | - | - | - | 90 Ω | 85 °C | -40 °C | Tube | PLASTIC/EPOXY | TSSOP | TSSOP, | - | SQUARE | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Active | SOIC | Obsolete | 30 | 5.09 | - | - | - | - | - | - | - | - | 3 V | - | - | - | - | - | e0 | No | - | - | - | - | TIN LEAD | - | - | SINGLE T-SWITCH | - | - | CMOS | DUAL | GULL WING | 240 | 1 | 0.65 mm | - | unknown | - | - | - | 8 | S-PDSO-G8 | COMMERCIAL | - | 5.5 V | INDUSTRIAL | 1.8 V | - | 1 | - | - | - | SPST | - | - | - | - | - | 1.09 mm | - | - | - | - | - | - | 75 dB | - | - | - | - | - | - | - | - | - | - | 19 ns | 6 ns | - | - | - | - | - | - | - | - | 3 mm | 3 mm | - | - | - | - | ||
![]() MAX4526CPA Analog Devices | In Stock | - | Datasheet | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | - | 8-PDIP | - | - | MAX4526 | - | 500mOhm | - | - | - | - | - | - | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | - | - | - | - | - | - | Tube | - | - | - | - | - | - | - | - | Obsolete | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | 0°C ~ 70°C (TA) | Bulk | * | - | - | - | - | - | 175 Ω | - | 70 °C | 0 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | 36 V | 4.5 V | - | 700 µA | - | 2 | SPDT | Dual, Single | - | - | 20 V | - | 175Ohm | 4.5 V | 2:1 | - | - | 500pA | 13pF | - | SPDT | - | - | 1pC | - | - | - | - | 4.5V ~ 36V | - | - | ±4.5V ~ 18V | - | - | - | - | - | - | - | No | - | Contains Lead |