- Base Part Number
- Channel Capacitance (CS(off), CD(off))
- Current - Leakage (IS(off)) (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Multiplexer/Demultiplexer Circuit
- Number of Pins
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
Attribute column
Manufacturer
Analog Devices, Inc. Interface - Analog Switches, Multiplexers, Demultiplexers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Bandwidth-Nom | Base Product Number | Ihs Manufacturer | Moisture Sensitivity Levels | On-state Resistance-Max (Ron) | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Rohs Code | Supply Voltage-Nom (Vsup) | Packaging | JESD-609 Code | Pbfree Code | Part Status | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Output | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Channels | Analog IC - Other Type | Seated Height-Max | Supply Current-Max (Isup) | Neg Supply Voltage-Nom (Vsup) | Screening Level | Off-state Isolation-Nom | Neg Supply Voltage-Max (Vsup) | On-state Resistance Match-Nom | Switching | Switch-on Time-Max | Switch-off Time-Max | Normal Position | Signal Current-Max | Neg Supply Voltage-Min (Vsup) | Positive Input Voltage-Max | Negative Input Voltage-Max | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ADG795ACCPZ-REEL Analog Devices Inc | In Stock | - | Datasheet | YES | 24 | - | - | ANALOG DEVICES INC | - | 6 Ω | 85 °C | -40 °C | UNSPECIFIED | HVQCCN | HVQCCN, LCC24,.16SQ,20 | LCC24,.16SQ,20 | SQUARE | CHIP CARRIER, HEAT SINK/SLUG, VERY THIN PROFILE | Obsolete | QFN | Yes | 3 V | - | e3 | Yes | - | - | MATTE TIN | ALSO OPERATES WITH 5V NOMINAL SUPPLY | 8542.39.00.01 | QUAD | NO LEAD | - | 5 | 0.5 mm | compliant | - | - | 24 | S-XQCC-N24 | Not Qualified | 3.3 V | INDUSTRIAL | 2.7 V | 2 | SINGLE-ENDED MULTIPLEXER | 1 mm | 0.7 mA | - | - | 60 dB | - | 0.15 Ω | BREAK-BEFORE-MAKE | 270 ns | 260 ns | - | - | - | - | - | 4 mm | 4 mm | ||
![]() ADG791GCCPZ-REEL Analog Devices Inc | In Stock | - | Datasheet | YES | 24 | - | - | ANALOG DEVICES INC | - | 6 Ω | 85 °C | -40 °C | UNSPECIFIED | HVQCCN | HVQCCN, LCC24,.16SQ,20 | LCC24,.16SQ,20 | SQUARE | CHIP CARRIER, HEAT SINK/SLUG, VERY THIN PROFILE | Obsolete | QFN | Yes | 3 V | - | e3 | Yes | - | - | MATTE TIN | ALSO OPERATES WITH 5V NOMINAL SUPPLY | 8542.39.00.01 | QUAD | NO LEAD | - | 4 | 0.5 mm | compliant | - | - | 24 | S-XQCC-N24 | Not Qualified | 3.3 V | INDUSTRIAL | 2.7 V | 2 | SINGLE-ENDED MULTIPLEXER | 1 mm | 0.001 mA | - | - | 60 dB | - | 0.15 Ω | BREAK-BEFORE-MAKE | 270 ns | 260 ns | - | - | - | - | - | 4 mm | 4 mm | ||
![]() AD8185 Analog Devices Inc | In Stock | - | Datasheet | YES | 24 | - | - | ANALOG DEVICES INC | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | TSSOP | TSSOP, TSSOP24,.25 | TSSOP24,.25 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Active | - | No | 5 V | - | e0 | - | - | - | TIN LEAD | - | 8542.39.00.01 | DUAL | GULL WING | - | 3 | 0.635 mm | unknown | - | - | - | R-PDSO-G24 | Not Qualified | - | INDUSTRIAL | - | 2 | SINGLE-ENDED MULTIPLEXER | - | 30 mA | -5 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ADG512BR-REEL7 Analog Devices Inc | In Stock | - | Datasheet | YES | 16 | - | - | ANALOG DEVICES INC | - | 50 Ω | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | SOP, SOP16,.25 | SOP16,.25 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | No | 5 V | - | e0 | - | - | - | TIN LEAD | - | 8542.39.00.01 | DUAL | GULL WING | - | 4 | 1.27 mm | not_compliant | - | SEPARATE OUTPUT | 16 | R-PDSO-G16 | Not Qualified | 5.5 V | INDUSTRIAL | 4.5 V | 1 | SPST | 1.75 mm | - | -5 V | MIL-STD-883 | 68 dB | -5.5 V | - | BREAK-BEFORE-MAKE | 375 ns | 150 ns | NO | - | -4.5 V | - | - | 9.9 mm | 3.9 mm | ||
![]() SW06BRC Analog Devices Inc | In Stock | - | Datasheet | YES | 20 | - | - | ANALOG DEVICES INC | - | 80 Ω | 125 °C | -55 °C | CERAMIC, METAL-SEALED COFIRED | QCCN | LCC-20 | LCC20,.35SQ | SQUARE | CHIP CARRIER | Obsolete | QLCC | No | 15 V | - | e0 | - | - | - | TIN LEAD | - | 8542.39.00.01 | QUAD | NO LEAD | - | 4 | 1.27 mm | unknown | - | SEPARATE OUTPUT | 20 | S-CQCC-N20 | Not Qualified | - | MILITARY | - | 1 | SPST | 2.54 mm | - | -15 V | - | 58 dB | - | 5 Ω | BREAK-BEFORE-MAKE | 500 ns | 400 ns | NO/NC | - | - | - | - | 8.89 mm | 8.89 mm | ||
![]() AD532SE Analog Devices Inc | In Stock | - | Datasheet | YES | 20 | 1 MHz | - | ANALOG DEVICES INC | - | - | 125 °C | -55 °C | CERAMIC, METAL-SEALED COFIRED | QCCN | CERAMIC, LCC-20 | LCC20,.35SQ | SQUARE | CHIP CARRIER | Obsolete | QLCC | No | 15 V | - | e0 | - | - | EAR99 | TIN LEAD | - | 8542.39.00.01 | QUAD | NO LEAD | - | 1 | 1.27 mm | unknown | - | - | 20 | S-CQCC-N20 | Not Qualified | 22 V | MILITARY | 10 V | - | ANALOG MULTIPLIER OR DIVIDER | 2.54 mm | 6 mA | -15 V | - | - | -22 V | - | - | - | - | - | - | -10 V | 10 V | -10 V | 8.89 mm | 8.89 mm | ||
![]() ADG791ACCPZ-REEL Analog Devices Inc | In Stock | - | Datasheet | YES | 24 | - | - | ANALOG DEVICES INC | - | 6 Ω | 85 °C | -40 °C | UNSPECIFIED | HVQCCN | HVQCCN, LCC24,.16SQ,20 | LCC24,.16SQ,20 | SQUARE | CHIP CARRIER, HEAT SINK/SLUG, VERY THIN PROFILE | Obsolete | QFN | Yes | 3 V | - | e3 | Yes | - | - | MATTE TIN | ALSO OPERATES WITH 5V NOMINAL SUPPLY | 8542.39.00.01 | QUAD | NO LEAD | - | 4 | 0.5 mm | compliant | - | - | 24 | S-XQCC-N24 | Not Qualified | 3.3 V | INDUSTRIAL | 2.7 V | 2 | SINGLE-ENDED MULTIPLEXER | 1 mm | 0.001 mA | - | - | 60 dB | - | 0.15 Ω | BREAK-BEFORE-MAKE | 270 ns | 260 ns | - | - | - | - | - | 4 mm | 4 mm | ||
![]() ADG793ACCPZ-REEL Analog Devices Inc | In Stock | - | Datasheet | YES | 24 | - | - | ANALOG DEVICES INC | - | 6 Ω | 85 °C | -40 °C | UNSPECIFIED | HVQCCN | 4 X 4 MM, LEAD FREE, MO-220VGGD-2, LFCSP-24 | LCC24,.16SQ,20 | SQUARE | CHIP CARRIER, HEAT SINK/SLUG, VERY THIN PROFILE | Obsolete | QFN | Yes | 3 V | - | e3 | Yes | - | - | Matte Tin (Sn) - annealed | ALSO OPERATE AT 5V SUPPLY | 8542.39.00.01 | QUAD | NO LEAD | 260 | 1 | 0.5 mm | unknown | 40 | - | 24 | S-XQCC-N24 | Not Qualified | 3.3 V | INDUSTRIAL | 2.7 V | 3 | SINGLE-ENDED MULTIPLEXER | 1 mm | 0.7 mA | - | - | 60 dB | - | 0.15 Ω | BREAK-BEFORE-MAKE | 260 ns | 255 ns | - | 0.1 A | - | - | - | 4 mm | 4 mm | ||
![]() ADG432TQ Analog Devices Inc | In Stock | - | Datasheet | NO | 16 | - | - | ANALOG DEVICES INC | - | 24 Ω | 125 °C | -55 °C | CERAMIC, GLASS-SEALED | DIP | DIP, DIP16,.3 | DIP16,.3 | RECTANGULAR | IN-LINE | Obsolete | DIP | No | 15 V | - | e0 | - | - | - | TIN LEAD | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 4 | 2.54 mm | unknown | - | SEPARATE OUTPUT | 16 | R-GDIP-T16 | Not Qualified | - | MILITARY | - | 1 | SPST | 5.08 mm | - | -15 V | - | 68 dB | - | 0.85 Ω | BREAK-BEFORE-MAKE | 175 ns | 145 ns | NO | - | - | - | - | 19.05 mm | 7.62 mm | ||
![]() AD7511DITE Analog Devices Inc | In Stock | - | Datasheet | YES | 20 | - | - | ANALOG DEVICES INC | - | 175 Ω | 125 °C | -55 °C | CERAMIC, METAL-SEALED COFIRED | QCCN | LCC-20 | LCC20,.35SQ | SQUARE | CHIP CARRIER | Obsolete | QLCC | No | 15 V | - | e0 | - | - | - | TIN LEAD | OVERVOLTAGE PROTECTION | 8542.39.00.01 | QUAD | NO LEAD | - | 4 | 1.27 mm | unknown | - | SEPARATE OUTPUT | 20 | S-CQCC-N20 | Not Qualified | - | MILITARY | - | 1 | SPST | 2.54 mm | - | -15 V | - | - | - | 0.75 Ω | BREAK-BEFORE-MAKE | 1000 ns | 1000 ns | NO | - | - | - | - | 8.89 mm | 8.89 mm | ||
![]() AD7507TE Analog Devices Inc | In Stock | - | Datasheet | YES | 28 | - | - | ANALOG DEVICES INC | - | 400 Ω | 125 °C | -55 °C | CERAMIC, METAL-SEALED COFIRED | QCCN | LCC-28 | LCC28,.45SQ | SQUARE | CHIP CARRIER | Obsolete | QLCC | No | 15 V | - | e0 | - | - | - | TIN LEAD | - | 8542.39.00.01 | QUAD | NO LEAD | - | 1 | 1.27 mm | unknown | - | - | 28 | S-CQCC-N28 | Not Qualified | - | MILITARY | - | 8 | DIFFERENTIAL MULTIPLEXER | 2.54 mm | 2 mA | -15 V | - | 70 dB | - | 12 Ω | BREAK-BEFORE-MAKE | 1500 ns | 1000 ns | - | 0.02 A | - | - | - | 11.43 mm | 11.43 mm | ||
![]() ADG792ACCPZ-REEL Analog Devices Inc | In Stock | - | Datasheet | YES | 24 | - | - | ANALOG DEVICES INC | - | 6 Ω | 85 °C | -40 °C | UNSPECIFIED | HVQCCN | HVQCCN, LCC24,.16SQ,20 | LCC24,.16SQ,20 | SQUARE | CHIP CARRIER, HEAT SINK/SLUG, VERY THIN PROFILE | Obsolete | QFN | Yes | 3 V | - | e3 | Yes | - | - | MATTE TIN | ALSO OPERATE WITH 5V SUPPLY | 8542.39.00.01 | QUAD | NO LEAD | - | 1 | 0.5 mm | compliant | - | - | 24 | S-XQCC-N24 | Not Qualified | 3.3 V | INDUSTRIAL | 2.7 V | 3 | SINGLE-ENDED MULTIPLEXER | 1 mm | 0.001 mA | - | - | 60 dB | - | 0.15 Ω | BREAK-BEFORE-MAKE | 260 ns | 255 ns | - | 0.1 A | - | - | - | 4 mm | 4 mm | ||
![]() ADG1404YCPZ-500RL7 Analog Devices Inc | In Stock | - | Datasheet | YES | 16 | - | - | ANALOG DEVICES INC | 1 | 5 Ω | 125 °C | -40 °C | UNSPECIFIED | HVQCCN | 4 X 4 MM, LEAD FREE, MO-220VGGC, LFCSP-16 | LCC16,.16SQ,25 | SQUARE | CHIP CARRIER, HEAT SINK/SLUG, VERY THIN PROFILE | Obsolete | QFN | Yes | 5 V | - | e3 | Yes | - | - | MATTE TIN | CAN ALSO OPERATES AT 12 V AND +/-15 V SUPPLY | 8542.39.00.01 | QUAD | NO LEAD | - | 1 | 0.65 mm | unknown | - | - | 16 | S-XQCC-N16 | Not Qualified | 5.5 V | AUTOMOTIVE | 4.5 V | 4 | SINGLE-ENDED MULTIPLEXER | 1 mm | 0.3 mA | -5 V | - | 50 dB | -5.5 V | 0.1 Ω | BREAK-BEFORE-MAKE | 120 ns | 125 ns | - | 0.03 A | -4.5 V | - | - | 4 mm | 4 mm | ||
![]() ADG1204YCP Analog Devices Inc | In Stock | - | Datasheet | YES | 12 | - | - | ANALOG DEVICES INC | - | 220 Ω | 125 °C | -40 °C | UNSPECIFIED | HVQCCN | MO-220-VEED, LFCSP-14 | LCC12,.12SQ,20 | RECTANGULAR | CHIP CARRIER, HEAT SINK/SLUG, VERY THIN PROFILE | Obsolete | QFN | No | 5 V | - | e0 | No | - | - | TIN LEAD | ALSO OPERATES AT +12 V AND +/-15 V SUPPLY | 8542.39.00.01 | QUAD | NO LEAD | - | 1 | 0.5 mm | unknown | - | - | 14 | R-XQCC-N12 | Not Qualified | 5.5 V | AUTOMOTIVE | 4.5 V | 4 | SINGLE-ENDED MULTIPLEXER | 1 mm | 0.3 mA | -5 V | - | 56 dB | -5.5 V | 10 Ω | BREAK-BEFORE-MAKE | 160 ns | - | - | 0.03 A | -4.5 V | - | - | 3 mm | 3 mm | ||
![]() AD532SCHIP Analog Devices Inc | In Stock | - | Datasheet | YES | 10 | 1 MHz | - | ANALOG DEVICES INC | - | - | 125 °C | -55 °C | UNSPECIFIED | DIE | DIE-10 | - | UNSPECIFIED | UNCASED CHIP | Obsolete | DIE | No | 15 V | - | - | No | - | EAR99 | - | - | 8542.39.00.01 | UPPER | NO LEAD | NOT SPECIFIED | 1 | - | compliant | NOT SPECIFIED | - | 10 | X-XUUC-N10 | Not Qualified | 22 V | MILITARY | 10 V | - | ANALOG MULTIPLIER OR DIVIDER | - | 6 mA | -15 V | - | - | -22 V | - | - | - | - | - | - | -10 V | 10 V | -10 V | - | - | ||
![]() AD7511DIJD Analog Devices Inc | In Stock | - | Datasheet | NO | 16 | - | - | ANALOG DEVICES INC | - | - | 85 °C | -25 °C | CERAMIC | DIP | - | DIP16,.3 | RECTANGULAR | IN-LINE | Obsolete | - | No | 15 V | - | e0 | No | - | EAR99 | TIN LEAD | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 4 | 2.54 mm | unknown | - | SEPARATE OUTPUT | - | R-XDIP-T16 | Not Qualified | - | OTHER | - | - | - | - | - | -15 V | - | - | - | - | BREAK-BEFORE-MAKE | - | - | NC | - | - | - | - | - | - | ||
![]() AD531JD Analog Devices Inc | In Stock | - | Datasheet | NO | 14 | 1 MHz | - | ANALOG DEVICES INC | - | - | 70 °C | - | CERAMIC | DIP | DIP, DIP14,.3 | DIP14,.3 | RECTANGULAR | IN-LINE | Obsolete | - | No | 15 V | - | e0 | - | - | EAR99 | Tin/Lead (Sn/Pb) | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | unknown | - | - | - | R-XDIP-T14 | Not Qualified | 18 V | COMMERCIAL | 15 V | - | ANALOG MULTIPLIER OR DIVIDER | - | 6.5 mA | -15 V | - | - | -18 V | - | - | - | - | - | - | -15 V | 10 V | -10 V | - | - | ||
![]() ADG1412YCPZ-500RL7 Analog Devices Inc | In Stock | - | Datasheet | YES | 16 | - | - | ANALOG DEVICES INC | - | 4 Ω | 125 °C | -40 °C | UNSPECIFIED | HVQCCN | 4 X 4 MM, LEAD FREE, MO-220VGGC, LFCSP-16 | LCC16,.16SQ,25 | SQUARE | CHIP CARRIER, HEAT SINK/SLUG, VERY THIN PROFILE | Obsolete | QFN | Yes | 5 V | - | e3 | Yes | - | - | MATTE TIN | CAN ALSO OPERATES AT 12 V AND +/-15 V SUPPLY | 8542.39.00.01 | QUAD | NO LEAD | - | 4 | 0.65 mm | unknown | - | SEPARATE OUTPUT | 16 | S-XQCC-N16 | Not Qualified | 5.5 V | AUTOMOTIVE | 4.5 V | 1 | SPST | 1 mm | - | -5 V | - | 50 dB | -5.5 V | 0.1 Ω | BREAK-BEFORE-MAKE | 155 ns | 65 ns | NO | - | -4.5 V | - | - | 4 mm | 4 mm | ||
![]() ADG5433BCPZ-REEL7 Analog Devices Inc. | In Stock | - | Datasheet | - | - | - | ADG5433 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ADG791GCCPZ-500RL7 Analog Devices Inc | In Stock | - | Datasheet | YES | 24 | - | - | ANALOG DEVICES INC | - | 6 Ω | 85 °C | -40 °C | UNSPECIFIED | HVQCCN | HVQCCN, LCC24,.16SQ,20 | LCC24,.16SQ,20 | SQUARE | CHIP CARRIER, HEAT SINK/SLUG, VERY THIN PROFILE | Obsolete | QFN | Yes | 3 V | - | e3 | Yes | - | - | MATTE TIN | ALSO OPERATES WITH 5V NOMINAL SUPPLY | 8542.39.00.01 | QUAD | NO LEAD | - | 4 | 0.5 mm | compliant | - | - | 24 | S-XQCC-N24 | Not Qualified | 3.3 V | INDUSTRIAL | 2.7 V | 2 | SINGLE-ENDED MULTIPLEXER | 1 mm | 0.001 mA | - | - | 60 dB | - | 0.15 Ω | BREAK-BEFORE-MAKE | 270 ns | 260 ns | - | - | - | - | - | 4 mm | 4 mm |