- Base Part Number
- Channel Capacitance (CS(off), CD(off))
- Current - Leakage (IS(off)) (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Multiplexer/Demultiplexer Circuit
- Number of Pins
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
Attribute column
Manufacturer
Analog Devices, Inc. Interface - Analog Switches, Multiplexers, Demultiplexers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Number of Terminals | Approvals | Base Product Number | Case Size | Case Style | Channel-to-Channel Matching (ΔRon) | Connections | Frequency-Max | Ihs Manufacturer | Manufacturer | Manufacturer Lifecycle Status | Manufacturer Part Number | Maximum Dual Supply Voltage | Maximum Operating Temperature | Mfr | Minimum Dual Supply Voltage | Minimum Operating Temperature | Moisture Sensitivity Levels | Mounting | Mounting Styles | MSL | Off Time - Max | On Resistance - Max | On Time - Max | On-state Resistance-Max (Ron) | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Code | Package Description | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Product Status | Range | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom (Vsup) | Turn Off Delay Time | Wire Gauge Range | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Number of Terminations | Temperature Coefficient | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Color | Power (Watts) | Additional Feature | Max Power Dissipation | Technology | Voltage - Supply | Terminal Position | Terminal Form | Shielding | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Current Rating | Output | Pin Count | JESD-30 Code | Output Type | Max Output Current | Operating Supply Voltage | Failure Rate | Polarity | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Configuration | Number of Channels | Voltage | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Analog IC - Other Type | Operating Supply Current | Number of Ports | Nominal Supply Current | Max Supply Current | Number of Bits | Throw Configuration | Propagation Delay | Input Type | Turn On Delay Time | Protections | Logic Function | Supply Type | Seated Height-Max | Neg Supply Voltage-Nom (Vsup) | Terminal Type | Input | Ratio - Input:Output | Max Dual Supply Voltage | -3db Bandwidth | On-State Resistance (Max) | PLL | Differential - Input:Output | Min Dual Supply Voltage | Wire Type | High Level Output Current | Dual Supply Voltage | Multiplexer/Demultiplexer Circuit | Off-state Isolation-Nom | Neg Supply Voltage-Max (Vsup) | Current - Leakage (IS(off)) (Max) | Channel Capacitance (CS(off), CD(off)) | On-state Resistance Match-Nom | Switch Circuit | Switch Time (Ton, Toff) (Max) | Charge Injection | Divider/Multiplier | Crosstalk | Switch-on Time-Max | Switch-off Time-Max | Voltage - Supply, Single (V+) | Neg Supply Voltage-Min (Vsup) | Voltage - Supply, Dual (V±) | Product | Connection Type | Features | Power Type | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DG405C/D Analog Devices | In Stock | - | Datasheet | - | - | - | Surface Mount | Die | - | - | Die | - | - | DG405 | - | - | 500mOhm (Typ) | - | - | - | Siemens Building Technologies | - | 285-06070 | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | - | - | - | - | - | - | Tube | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | 0°C ~ 70°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 45Ohm | - | - | - | - | - | - | 2:1 | - | - | 500pA | 12pF, 12pF | - | DPST - NO | 150ns, 100ns | 10pC | - | -90dB @ 1MHz | - | - | 10V ~ 30V | - | ±4.5V ~ 20V | - | Flanged | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX307CPI Analog Devices | 45 |
| Datasheet | Production (Last Updated: 3 weeks ago) | - | Through Hole | Through Hole | 28-DIP (0.600, 15.24mm) | - | 28 | 28-PDIP | - | CCC, CE, CSA, UL | MAX307 | - | - | 1.5Ohm | - | - | - | Klockner-Moeller, Div of Eaton | PRODUCTION (Last Updated: 3 weeks ago) | NZMB1-M100 | +/- 20 V | + 70 C | Analog Devices Inc./Maxim Integrated | +/- 4.5 V | 0 C | - | Panel | Through Hole | MSL 1 - Unlimited | 300 ns | 175 Ohms | 600 ns | - | - | - | Tube | - | - | - | - | - | - | - | Obsolete | - | - | - | Compliant | - | 30 V | 5 V | - | 300 ns | - | 0°C ~ 70°C (TA) | Bulk | - | - | - | - | - | - | - | - | 100 Ω | - | 70 °C | 0 °C | - | - | - | - | 727 mW | - | - | - | - | - | - | - | - | - | 100 A | - | - | - | - | - | 28 V | - | - | - | - | - | 2 x 8:1 | 2 | - | 2 | 30 V | 5 V | - | 500 µA | - | - | - | - | - | 300 ns | - | 600 ns | Motor | Multiplexer | Dual, Single | - | - | Box Terminal | - | - | 20 V | - | 100Ohm | - | - | 4.5 V | - | - | 9 V | 8:1 | - | - | 500pA | 8pF, 65pF | - | - | 200ns, 150ns | 2pC | - | -92dB @ 100kHz | - | - | 5V ~ 30V | - | ±4.5V ~ 20V | Multiplexers | - | - | - | 4.45 mm | - | 37.34 mm | 14.61 mm | No | Unknown | Lead Free | - | ||
![]() MAX4527ESA Analog Devices | 35 |
| Datasheet | - | Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | 8-SOIC | - | - | MAX4527 | - | - | 500mOhm | - | - | - | - | - | - | +/- 18 V | + 85 C | Analog Devices Inc./Maxim Integrated | +/- 4.5 V | - 40 C | - | - | SMD/SMT | MSL 1 - Unlimited | 200 ns | 175 Ohms | 200 ns | - | - | - | Tube | - | - | - | - | - | - | - | Obsolete | - | - | - | Compliant | - | 36 V | 4.5 V | - | - | - | -40°C ~ 85°C (TA) | Bulk | - | - | - | - | - | - | - | - | 175 Ω | - | 85 °C | -40 °C | - | - | - | - | 471 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 V | - | Non-Inverting | - | - | - | 2 x SPDT | 2 Channel | - | 2 | 36 V | 4.5 V | - | - | - | 50 nA | 1 µA | 2 | SPDT | - | - | - | - | - | Dual, Single | - | - | - | - | - | 20 V | - | 175Ohm | - | - | 4.5 V | - | 20 mA | - | 2:1 | - | - | 500pA | 13pF | - | SPDT | - | 1pC | - | - | - | - | 4.5V ~ 36V | - | ±4.5V ~ 18V | - | - | - | - | - | - | - | - | No | - | Contains Lead | - | ||
![]() MAX4592EUE Analog Devices | In Stock | - | Datasheet | - | - | - | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | - | 16-TSSOP | - | CE, CSA, UL | MAX4592 | - | - | 500mOhm | - | - | - | Cutler Hammer, Div of Eaton Corp | - | PDG34M0125D3YN | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | Panel | - | - | - | - | - | - | - | - | Tube | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C (TA) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 125 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20Ohm | - | - | - | - | - | - | 1:1 | - | - | 100pA | 9pF, 9pF | - | SPST - NO | 80ns, 45ns | 2pC | - | -85dB @ 10MHz | - | - | 3V ~ 16V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX4750EUD T Analog Devices | In Stock | - | Datasheet | Production (Last Updated: 4 months ago) | - | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | - | 14 | 14-TSSOP | - | - | MAX4750 | - | - | 100mOhm | - | - | - | - | PRODUCTION (Last Updated: 1 month ago) | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Active | - | - | - | Compliant | - | - | - | - | 60 ns | - | -40°C ~ 85°C (TA) | Tape & Reel | - | - | - | - | - | - | - | - | 50 Ω | - | 85 °C | -40 °C | - | - | - | - | 500 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 9 V | - | - | - | - | - | - | 2 | - | 2 | 11 V | 2 V | - | 1 µA | - | 100 pA | 1 µA | - | SPDT | - | - | 150 ns | - | - | Single | - | - | - | - | - | - | 250MHz | 25Ohm | - | - | - | - | - | - | 2:1 | - | - | 100pA | 20pF, 20pF | - | SPDT | 85ns, 45ns | 9pC | - | -84dB @ 1MHz | - | - | 2V ~ 11V | - | - | - | - | - | - | - | - | - | - | No | - | - | - | ||
![]() DG408MY/PR-T Analog Devices | In Stock | - | Datasheet | - | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | - | 16-SOIC | - | - | DG408 | - | - | 1.5Ohm | - | - | - | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | -55°C ~ 125°C (TA) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100Ohm | - | - | - | - | - | - | 8:1 | - | - | 500pA | 3pF, 26pF | - | - | 150ns, 150ns | 2pC | - | -92dB @ 100kHz | - | - | 5V ~ 30V | - | ±5V ~ 20V | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX4601EAE Analog Devices | 21 |
| Datasheet | Production (Last Updated: 1 month ago) | - | - | Surface Mount | 16-SSOP (0.209, 5.30mm Width) | - | 16 | 16-SSOP | - | - | MAX4601 | - | - | 100mOhm | - | - | - | - | PRODUCTION (Last Updated: 1 month ago) | - | +/- 20 V | + 85 C | Analog Devices Inc./Maxim Integrated | +/- 4.5 V | - 40 C | - | - | SMD/SMT | MSL 1 - Unlimited | 350 ns | 2.5 Ohms | 250 ns | - | - | - | Tube | - | - | - | - | - | - | - | Active | - | - | - | Compliant | - | 36 V | 4.5 V | - | - | - | -40°C ~ 85°C (TA) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 x SPST | 4 | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.5Ohm | - | - | - | - | - | - | 1:1 | - | - | 500pA | 55pF, 55pF | - | SPST - NC | 250ns, 350ns | 120pC | - | -59dB @ 1MHz | - | - | 4.5V ~ 36V | - | ±4.5V ~ 20V | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX4643EUA T Analog Devices | 50 |
| Datasheet | Production (Last Updated: 4 months ago) | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | 8-uMAX/uSOP | - | - | MAX4643 | - | - | 200mOhm | - | - | - | - | PRODUCTION (Last Updated: 1 month ago) | - | - | + 85 C | Analog Devices Inc./Maxim Integrated | - | - 40 C | - | - | SMD/SMT | - | 8 ns | 4 Ohms | 15 ns | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Active | - | - | - | Compliant | - | 5.5 V | 1.8 V | - | 20 ns | - | -40°C ~ 85°C (TA) | Tape & Reel | - | - | - | - | - | - | - | - | 4 Ω | - | 85 °C | -40 °C | - | - | - | - | 362 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 V | - | - | - | - | - | 2 x SPST | 2 | - | 2 | 5.5 V | 1.8 V | - | 1 nA | - | 1 µA | 1 µA | - | SPST | - | - | 10 ns | - | - | Single | - | - | - | - | - | - | - | 4Ohm | - | - | - | - | - | - | 1:1 | - | - | 250pA | 7pF, 7pF | - | SPST - NO/NC | 15ns, 8ns | 2pC | - | -97dB @ 1MHz | - | - | 1.8V ~ 5.5V | - | - | - | - | - | - | - | - | - | - | No | - | - | - | ||
![]() MAX4610CSD Analog Devices | 62 |
| Datasheet | - | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14 | 14-SOIC | - | - | MAX4610 | - | - | 1Ohm | - | - | - | - | - | - | - | + 70 C | Analog Devices Inc./Maxim Integrated | - | 0 C | - | - | SMD/SMT | - | 28 ns | 100 Ohms | 65 ns | - | - | - | Tube | - | - | - | - | - | - | - | Obsolete | - | - | - | Compliant | - | 12 V | 2 V | - | 100 ns | - | 0°C ~ 70°C (TA) | Bulk | - | - | - | - | - | - | - | - | 100 Ω | - | 70 °C | 0 °C | - | - | - | - | 640 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 9 V | - | - | - | - | - | 4 x SPST | 4 Channel | - | 4 | 12 V | 2 V | - | 1 µA | - | 1 µA | 1 µA | 4 | SPST | - | - | 47 ns | - | - | Single | - | - | - | - | - | - | 300MHz | 100Ohm | - | - | - | - | - | - | 1:1 | - | - | 100pA | 16pF, 16pF | - | SPST - NO | 65ns, 28ns | 1pC | - | -80dB @ 1MHz | - | - | 2V ~ 12V | - | - | - | - | - | - | 1.5 mm | - | 8.75 mm | 4 mm | No | - | Contains Lead | - | ||
![]() MAX4751EGE Analog Devices | 17 |
| Datasheet | - | - | - | Surface Mount | 0805 (2012 Metric) | - | - | 0805 | - | - | MAX4751 | - | - | 30mOhm | - | - | - | - | - | - | - | + 85 C | Kamaya Inc. | - | - 40 C | - | - | SMD/SMT | - | 25 ns | 900 mOhms | 30 ns | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Active | - | - | - | - | - | 3.6 V | 1.6 V | - | - | - | -55°C ~ 155°C | - | RMC | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±1% | - | - | 2 | ±100ppm/°C | - | 340 kOhms | - | - | - | Thick Film | - | 0.125W, 1/8W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 x SPST | 4 Channel | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250MHz | 900mOhm | - | - | - | - | - | - | 1:1 | - | - | 100pA | 20pF, 20pF | - | SPST - NO | 85ns, 45ns | 9pC | - | -84dB @ 1MHz | - | - | 1.6V ~ 3.6V | - | - | - | - | - | - | - | 0.026 (0.65mm) | - | - | - | - | - | - | ||
![]() LTC221CJ Analog Devices | In Stock | - | Datasheet | - | - | - | Surface Mount | 40-TFQFN Exposed Pad | - | - | 40-QFN (6x6) | - | - | LTC221 | - | - | - | - | 200MHz | - | - | - | - | - | - | Skyworks Solutions Inc. | - | - | - | - | - | - | - | - | - | - | - | - | Tray | - | - | - | - | - | - | - | Active | - | - | - | Non-Compliant | - | - | - | - | - | - | -40°C ~ 85°C (TA) | Bulk | MultiSynth™ | - | - | - | - | - | - | Clock Generator | - | - | - | - | - | - | - | - | - | - | 1.71V ~ 3.63V | - | - | - | - | - | - | - | - | HCSL, LVCMOS, LVDS, LVPECL | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | SPST | - | - | - | - | - | - | - | - | - | Clock, Crystal, LVCMOS | 3:8 | - | - | - | Yes | Yes/Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes/No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contains Lead | - | ||
![]() DG408CUE Analog Devices | 30 |
| Datasheet | Production (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16 | 16-TSSOP | - | - | DG408 | - | - | 1.5Ohm | - | - | - | Turck | PRODUCTION (Last Updated: 1 month ago) | 1613060 | +/- 20 V | + 70 C | Analog Devices Inc./Maxim Integrated | +/- 5 V | 0 C | - | - | SMD/SMT | - | 300 ns | 175 Ohms | 600 ns | - | - | - | Tube | - | - | - | - | - | - | - | Active | 2 mm | - | - | Yes | - | 30 V | 5 V | - | 300 ns | - | 0°C ~ 70°C (TA) | Bulk | - | - | - | - | - | - | - | - | 175 Ω | - | 70 °C | 0 °C | - | - | - | - | 755 mW | - | - | - | - | Shielded | - | - | - | - | - | - | - | - | NC PNP | - | 28 V | - | - | - | - | - | 1 x 8:1 | 1 | - | 1 | 30 V | 5 V | - | 500 µA | - | - | - | - | DPST | 175 ns | - | 600 ns | - | Multiplexer | Dual, Single | - | - | - | - | - | 20 V | - | 100Ohm | - | - | 5 V | - | - | - | 8:1 | - | - | 500pA | 3pF, 26pF | - | - | 150ns, 150ns | 2pC | - | -92dB @ 100kHz | - | - | 5V ~ 30V | - | ±5V ~ 20V | Multiplexers | Cable with M8 Connector | - | DC | - | - | - | - | No | - | Lead Free | - | ||
![]() MAX4660ESA T Analog Devices | 37 |
| Datasheet | Production (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) Exposed Pad | - | 8 | 8-SOIC-EP | - | - | MAX4660 | - | - | 400mOhm | - | - | - | Miscellaneous | PRODUCTION (Last Updated: 1 month ago) | - | +/- 20 V | + 85 C | Analog Devices Inc./Maxim Integrated | +/- 4.5 V | - 40 C | - | - | SMD/SMT | - | 150 ns | 25 Ohms | 150 ns | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Active | - | - | - | Compliant | - | 40 V | 9 V | - | - | - | -40°C ~ 85°C (TA) | - | - | - | - | - | - | - | - | - | 25 Ω | - | 85 °C | -40 °C | - | - | - | - | 1.509 W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 V | - | - | - | - | - | 1 x SPDT | 1 | - | 1 | 40 V | 9 V | - | - | - | 200 µA | 200 µA | - | SPDT | - | - | - | - | - | Dual, Single | - | - | - | - | - | 20 V | 225MHz | 25Ohm | - | - | 4.5 V | - | - | - | 2:1 | - | - | 1nA | 6pF | - | SPDT | - | 1.5pC | - | -76dB @ 1MHz | - | - | 9V ~ 40V | - | ±4.5V ~ 20V | - | - | - | - | - | - | - | - | No | - | - | - | ||
![]() MAX4516CSA T Analog Devices | In Stock | - | Datasheet | Production (Last Updated: 4 months ago) | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | 8-SOIC | - | - | MAX4516 | - | - | - | - | - | - | Turck | PRODUCTION (Last Updated: 1 month ago) | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Active | - | - | - | Compliant | - | - | - | - | 125 ns | - | 0°C ~ 70°C (TA) | - | - | - | - | - | - | - | - | - | 20 Ω | - | 70 °C | 0 °C | - | - | - | - | 571 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 V | - | - | - | - | - | - | 1 | - | 1 | - | - | - | 40 µA | - | 40 µA | 125 µA | - | SPST | - | - | 150 ns | - | - | Dual | - | - | - | - | - | 6 V | - | 20Ohm | - | - | 1 V | - | - | - | 1:1 | - | - | 1nA | 9pF, 9pF | - | SPST - NO | 100ns, 75ns | 10pC | - | - | - | - | 2V ~ 12V | - | ±1V ~ 6V | - | - | - | - | - | - | - | - | No | - | - | - | ||
![]() MAX4051CEE Analog Devices | 37 |
| Datasheet | - | Tin | Surface Mount | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | - | 37 | 16-QSOP | - | - | MAX4051 | - | - | 12Ohm (Max) | - | - | - | Murrelektronik | - | 54161 | +/- 8 V | + 70 C | Analog Devices Inc./Maxim Integrated | +/- 2.7 V | 0 C | - | - | SMD/SMT | MSL 1 - Unlimited | 300 ns | 525 Ohms | 600 ns | - | - | - | Tube | - | - | - | - | - | - | - | Active | - | - | - | Compliant | - | 16 V | 2 V | - | 300 ns | - | 0°C ~ 70°C (TA) | Bulk | - | - | - | - | - | - | - | - | 100 Ω | - | 70 °C | 0 °C | - | - | - | - | 640 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 A | 15 V | - | - | - | - | - | 1 x 8:1 | 1 | 125 VAC, 150 VDC | 1 | 16 V | 2 V | - | 1 µA | - | - | - | - | SP8T | 250 ns | Female | 600 ns | - | Multiplexer | Dual, Single | - | - | - | - | - | 8 V | - | 100Ohm | - | - | 2.7 V | - | 30 mA | - | 8:1 | - | - | 1nA | 2pF, 2pF | - | - | 175ns, 150ns | 2pC | - | -90dB @ 100kHz | - | - | 2V ~ 16V | - | ±2.7V ~ 8V | Multiplexers | - | - | - | 1.55 mm | - | 4.98 mm | 3.99 mm | No | Unknown | Contains Lead | - | ||
![]() MAX4581EPE Analog Devices | 3727 |
| Datasheet | - | - | - | Through Hole | 16-DIP (0.300, 7.62mm) | - | - | 16-PDIP | - | - | MAX4581 | - | - | 1Ohm | - | - | - | International Rectifier | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | - | - | - | - | - | - | Tube | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C (TA) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 80Ohm | - | - | - | - | - | - | 8:1 | - | - | 1nA | 4pF, 18pF | - | - | 200ns, 100ns | 0.5pC | - | -78dB @ 1MHz | - | - | 2V ~ 12V | - | ±2V ~ 6V | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX4631EPE Analog Devices | In Stock | - | Datasheet | - | - | - | Through Hole | 16-DIP (0.300, 7.62mm) | - | - | 16-PDIP | - | - | MAX463 | - | - | 3Ohm | - | - | - | Johnson Controls | - | VG1841AE+923AGA | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | - | - | - | - | - | - | Tube | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C (TA) | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 85Ohm | - | - | - | - | - | - | 1:1 | - | - | 500pA | 18pF, 18pF | - | SPST - NO | 150ns, 100ns | 5pC | - | -66dB @ 1MHz | - | - | 9V ~ 36V | - | ±4.5V ~ 18V | - | Threaded | - | - | - | - | - | - | - | - | - | - | ||
![]() DG201ADY/GG8 Analog Devices | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | DG201 | 4 | Lower Mount | - | 1/2 NPT | - | - | NOSHOK | - | 40-400-6000-psi/bar | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | Active | 0-6,000 psi | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX4719EUB Analog Devices | 30 |
| Datasheet | - | - | - | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | - | - | 10-uMAX/uSOP | - | cURus | MAX4719 | - | - | 150mOhm | - | - | - | NTE Electronics | - | 25-E1100-02 | - | + 85 C | Analog Devices Inc./Maxim Integrated | - | - 40 C | - | - | SMD/SMT | MSL 1 - Unlimited | 40 ns | 20 Ohms | 80 ns | - | - | - | Tube | - | - | - | - | - | - | - | Active | - | - | - | - | - | 5.5 V | 1.8 V | - | - | 12~30 AWG | -40°C ~ 85°C (TA) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Green | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 x SPDT | 2 Channel | - | 2 | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 300MHz | 20Ohm | - | - | - | Solid Wire;Stranded Wire | - | - | 2:1 | - | - | 500pA | 9pF | - | SPDT | 80ns, 40ns | 18pC | - | -110dB @ 1MHz | - | - | 1.8V ~ 5.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ADG621BRM-REEL7 Analog Devices | In Stock | - | Datasheet | - | - | - | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | YES | - | 10-MSOP | 10 | - | ADG621 | - | - | - | - | - | ROCHESTER ELECTRONICS INC | Murrelektronik | - | 7001-40001-0230305 | - | - | Analog Devices Inc. | - | - | 1 | - | - | - | - | - | - | 5.5 Ω | 85 °C | -40 °C | Bulk | PLASTIC/EPOXY | TSSOP | TSSOP, | SQUARE | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Active | TSSOP | Obsolete | - | 30 | 5.32 | - | No | - | - | 5 V | - | - | - | - | - | - | - | e0 | No | - | - | - | - | TIN LEAD | - | - | - | - | - | CAN ALSO OPERATE WITH 2.7V TO 5.5V SINGLE SUPPLY | - | CMOS | - | DUAL | GULL WING | - | 240 | 2 | 0.5 mm | unknown | - | - | 10 | S-PDSO-G10 | - | - | - | - | - | 5.5 V | INDUSTRIAL | 2.7 V | - | 1 | - | - | - | - | SPST | - | - | - | - | - | - | - | - | - | - | - | - | 1.1 mm | -5 V | - | - | - | - | - | - | - | - | - | - | - | - | - | 65 dB | -5.5 V | - | - | 0.25 Ω | - | - | - | - | - | 120 ns | 70 ns | - | -2.7 V | - | - | - | - | - | - | - | 3 mm | 3 mm | - | - | - | - |