- Base Part Number
- Channel Capacitance (CS(off), CD(off))
- Current - Leakage (IS(off)) (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Multiplexer/Demultiplexer Circuit
- Number of Pins
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
Attribute column
Manufacturer
Analog Devices, Inc. Interface - Analog Switches, Multiplexers, Demultiplexers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Material | Housing Material | Weight | Number of Terminals | Angle | Approvals | Base Product Number | Bezel Style | Channel-to-Channel Matching (ΔRon) | Ihs Manufacturer | Jacket Material | Lens Shape | Manufacturer | Manufacturer Lifecycle Status | Manufacturer Part Number | Maximum Dual Supply Voltage | Maximum Operating Temperature | Mfr | Minimum Dual Supply Voltage | Minimum Operating Temperature | Moisture Sensitivity Levels | Mounting Styles | MSL | Number of Outlets | Off Time - Max | On Resistance - Max | On Time - Max | On-state Resistance-Max (Ron) | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Code | Package Description | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Product Status | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Shaft Type | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom (Vsup) | Turn Off Delay Time | Operating Temperature | Packaging | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Termination | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Color | Additional Feature | Max Power Dissipation | Technology | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Frequency | Pin Count | Termination Style | JESD-30 Code | Number of Outputs | Voltage - Isolation | Output Voltage | Output Type | Operating Supply Voltage | Polarity | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Configuration | Number of Channels | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Analog IC - Other Type | Operating Supply Current | Current - Output (Max) | Nominal Supply Current | Power Dissipation | Max Supply Current | Number of Bits | Throw Configuration | Propagation Delay | Turn On Delay Time | Power - Max | Current - Supply | Logic Function | Number of Inputs | Supply Type | Seated Height-Max | Neg Supply Voltage-Nom (Vsup) | Terminal Type | Max Dual Supply Voltage | Lens Color | -3db Bandwidth | On-State Resistance (Max) | Min Dual Supply Voltage | High Level Output Current | Dual Supply Voltage | Multiplexer/Demultiplexer Circuit | Off-state Isolation-Nom | Neg Supply Voltage-Max (Vsup) | Current - Leakage (IS(off)) (Max) | Channel Capacitance (CS(off), CD(off)) | On-state Resistance Match-Nom | Switch Circuit | Switch Time (Ton, Toff) (Max) | Charge Injection | Crosstalk | Switch-on Time-Max | Switch-off Time-Max | Voltage - Primary | Primary Winding(s) | Center Tap | Voltage - Supply, Single (V+) | Voltage - Secondary (Full Load) | Secondary Winding(s) | Neg Supply Voltage-Min (Vsup) | Voltage - Supply, Dual (V±) | Product | Connection Type | Lamp Type | Input Voltage | Count | Bearings | IP Rating | Mating Connector | Diameter | Height | Height Seated (Max) | Length | Width | Length (in) | Length (mm) | Radiation Hardening | REACH SVHC | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAX4518CPD Analog Devices | 97 |
| Datasheet | - | - | Through Hole | Through Hole | 14-DIP (0.300, 7.62mm) | - | 14 | 14-PDIP | - | - | - | - | - | - | MAX4518 | - | 4Ohm (Max) | - | - | - | - | - | - | +/- 8 V | + 70 C | Analog Devices Inc./Maxim Integrated | +/- 2.7 V | 0 C | - | Through Hole | - | - | 400 ns | 375 Ohms | 500 ns | - | - | - | Tube | - | - | - | - | - | - | - | Obsolete | - | - | Compliant | - | - | 15 V | 2.7 V | - | 400 ns | 0°C ~ 70°C (TA) | Bulk | - | - | - | - | - | - | - | 100 Ω | - | 70 °C | 0 °C | - | - | - | 800 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12 V | - | - | - | - | 1 x 4:1 | 1 | 1 | 15 V | 2.7 V | - | 1 µA | - | - | - | - | - | 4PST | 150 ns | 500 ns | - | - | Multiplexer | - | Dual, Single | - | - | - | 8 V | - | - | 100Ohm | 2.7 V | - | 5 V | 4:1 | - | - | 100pA | 5pF, 16pF | - | SP4T | 150ns, 150ns | 5pC (Max) | -92dB @ 100kHz | - | - | - | - | - | 2V ~ 15V | - | - | - | ±2.7V ~ 8V | Multiplexers | - | - | - | - | - | - | - | - | 4.45 mm | - | 19.43 mm | 7.87 mm | - | - | No | Unknown | Contains Lead | ||
![]() MAX336EAI Analog Devices | 32 |
| Datasheet | - | Tin | Surface Mount | Surface Mount | 28-SSOP (0.209, 5.30mm Width) | - | 28 | 28-SSOP | - | - | - | - | - | - | MAX336 | - | 5Ohm | - | - | - | - | - | - | +/- 20 V | + 85 C | Analog Devices Inc./Maxim Integrated | +/- 4.5 V | - 40 C | - | SMD/SMT | MSL 1 - Unlimited | - | 500 ns | 700 Ohms | 600 ns | - | - | - | Tube | - | - | - | - | - | - | - | Active | - | - | Compliant | - | - | 30 V | 4.5 V | - | 500 ns | -40°C ~ 85°C (TA) | Bulk | - | - | - | - | - | - | - | 400 Ω | - | 85 °C | -40 °C | - | - | - | 762 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 28 V | - | - | - | - | 1 x 16:1 | 1 | 1 | 30 V | 4.5 V | - | 1 µA | - | - | - | - | - | - | 500 ns | 600 ns | - | - | Multiplexer | - | Dual, Single | - | - | - | 20 V | - | - | 400Ohm | 4.5 V | 30 mA | - | 16:1 | - | - | 20pA | 2pF, 20pF | - | - | 500ns, 500ns | 3.5pC | -86dB @ 100kHz | - | - | - | - | - | 4.5V ~ 20V | - | - | - | ±4.5V ~ 20V | Multiplexers | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | Unknown | Contains Lead | ||
![]() MAX4501CSA Analog Devices | In Stock | - | Datasheet | Production (Last Updated: 3 years ago) | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | 8-SOIC | - | - | - | - | - | - | MAX4501 | - | - | - | - | - | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | - | - | - | - | - | - | Tube | - | - | - | - | - | - | - | Obsolete | - | - | Compliant | - | - | - | - | - | 125 ns | 0°C ~ 70°C (TA) | Bulk | - | - | - | - | - | - | - | 250 Ω | - | 70 °C | 0 °C | - | - | - | 471 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 9 V | - | - | - | - | - | 1 | 1 | 12 V | 2 V | - | 1 µA | - | - | - | 1 µA | 1 | SPST | - | 300 ns | - | - | - | - | Single | - | - | - | - | - | - | 250Ohm | - | - | - | 1:1 | - | - | 1nA | 3pF, 3pF | - | SPST - NO | 75ns, 50ns | 1pC | - | - | - | - | - | - | 2V ~ 12V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | Contains Lead | ||
![]() MAX4636EUB T Analog Devices | 53 |
| Datasheet | Production (Last Updated: 1 month ago) | Tin | Surface Mount | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | - | 10 | 10-uMAX/uSOP | Alloy Steel | - | - | - | - | - | MAX4636 | - | 100mOhm | - | - | - | - | PRODUCTION (Last Updated: 1 month ago) | - | - | + 85 C | Analog Devices Inc./Maxim Integrated | - | - 40 C | - | SMD/SMT | - | - | 6 ns | 4 Ohms | 14 ns | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | - | - | Active | - | - | Compliant | - | - | 5.5 V | 1.8 V | - | 6 ns | -40°C ~ 85°C (TA) | Tape & Reel | - | - | - | - | - | - | - | 4 Ω | - | 85 °C | -40 °C | - | - | - | 330 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 x SPDT | 2 | 2 | 5.5 V | 1.8 V | - | 1 µA | - | 1 nA | - | 1 nA | - | SPDT | - | 14 ns | - | - | - | - | Single | - | - | - | - | - | - | 4Ohm | - | 30 mA | - | 2:1 | - | - | 100pA | 9pF | - | SPDT | 14ns, 6ns | 2pC | -67dB @ 1MHz | - | - | - | - | - | 1.8V ~ 5.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 80 | No | - | - | ||
![]() MAX385EPE Analog Devices | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | - | 16 | 16-PDIP | Alloy Steel | - | - | - | - | - | MAX385 | - | 500mOhm | - | - | - | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | - | - | - | - | - | - | Tube | - | - | - | - | - | - | - | Obsolete | - | - | Compliant | - | - | - | - | - | 150 ns | -40°C ~ 85°C (TA) | - | - | - | - | - | - | - | - | 35 Ω | - | 85 °C | -40 °C | - | - | - | 842 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 V | - | - | - | - | - | - | 2 | 16 V | 2.7 V | - | - | - | 10 nA | - | 1 µA | - | DPST | - | 400 ns | - | - | - | - | Dual, Single | - | - | - | 8 V | - | - | 35Ohm | 3 V | - | - | 2:1 | - | - | 200pA | 12pF, 12pF | - | DPST - NO | 175ns, 100ns | 2pC | -90dB @ 1MHz | - | - | - | - | - | 3V ~ 15V | - | - | - | ±3V ~ 8V | - | - | - | - | - | - | - | - | - | - | - | - | - | 3/4 | - | No | - | - | ||
![]() ADG725BCP Analog Devices | In Stock | - | Datasheet | - | - | - | Surface Mount | 10-CLCC | YES | - | 10-CLCC (7x5) | - | - | - | 48 | - | - | ADG725 | - | - | ROCHESTER ELECTRONICS INC | - | - | Rochester Electronics LLC | - | ADG725BCP | - | - | Analog Devices Inc. | - | - | 3 | - | - | - | - | - | - | 5.5 Ω | 85 °C | -40 °C | Bag | UNSPECIFIED | HVQCCN | HVQCCN, | SQUARE | CHIP CARRIER, HEAT SINK/SLUG, VERY THIN PROFILE | Active | QFN | Obsolete | 30 | 5.37 | - | No | - | - | - | 2.5 V | - | -40°C ~ 85°C | Tray | FemtoClock® NG | - | e0 | No | Active | - | Clock Oscillator | - | TIN LEAD | - | - | - | - | ALSO OPERATE WITH 1.8 V TO 5.5 V SINGLE SUPPLY | - | CMOS | 2.375 V ~ 2.625 V | QUAD | NO LEAD | 240 | 1 | 0.5 mm | unknown | 625MHz, 312.5MHz, 156.25MHz, 125MHz | 48 | - | S-XQCC-N48 | - | - | - | - | - | - | 2.75 V | INDUSTRIAL | 2.25 V | - | 16 | - | - | - | DIFFERENTIAL MULTIPLEXER | - | - | - | - | - | - | - | - | - | - | 155mA | - | - | - | 1 mm | -2.5 V | - | - | - | - | - | - | - | - | - | 72 dB | -2.75 V | - | - | 0.3 Ω | - | - | - | - | 75 ns | 75 ns | - | - | - | - | - | - | -2.25 V | - | - | - | - | - | -- | - | - | - | - | - | - | 7 mm | 7 mm | - | - | - | - | - | ||
![]() ADG413BN Analog Devices | 633 | - | Datasheet | - | - | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | NO | 16 | 16-PDIP | - | - | -- | 16 | - | - | ADG413 | - | - | ROCHESTER ELECTRONICS LLC | - | - | Rochester Electronics LLC | - | ADG413BN | - | - | Analog Devices Inc. | - | - | NOT APPLICABLE | - | - | - | - | - | - | 35 Ω | 85 °C | -40 °C | Tube | PLASTIC/EPOXY | DIP | PLASTIC, MO-095AC, DIP-16 | RECTANGULAR | IN-LINE | Active | DIP | Obsolete | 30 | 5.34 | Non-Compliant | No | - | - | - | 15 V | - | - | Bulk | -- | 76.20mm L x 72.97mm W | e0 | No | Active | - | Laminated Core | - | TIN LEAD | 85 °C | -40 °C | - | - | ALSO OPERATE WITH 12V SINGLE SUPPLY | - | CMOS | - | DUAL | THROUGH-HOLE | 240 | 4 | 2.54 mm | unknown | - | 16 | PC Pin | R-PDIP-T16 | 4 | -- | - | - | 12 V | - | 16.5 V | INDUSTRIAL | 13.5 V | - | 4 | - | 25 V | - | SPST | - | 11A | - | 470 mW | - | 4 | SPST | - | - | -- | - | - | 4 | - | 4.57 mm | -15 V | - | 22 V | - | - | - | - | - | 15 V | - | 68 dB | -16.5 V | - | - | - | - | - | - | - | 175 ns | 145 ns | -- | Single | No | - | 12.5V | Single | -13.5 V | - | - | - | - | - | - | - | - | - | - | - | 65.41mm | 19.43 mm | 7.62 mm | - | - | - | - | - | ||
![]() MAX4520EUT T Analog Devices | 2020 |
| Datasheet | Production (Last Updated: 1 month ago) | Gold | Surface Mount | Surface Mount | SOT-23-6 | - | 6 | SOT-6 | Alloy Steel | - | - | - | - | - | MAX4520 | - | - | - | - | - | - | PRODUCTION (Last Updated: 1 month ago) | - | +/- 20 V | + 85 C | Analog Devices Inc./Maxim Integrated | +/- 4.5 V | - 40 C | - | SMD/SMT | MSL 1 - Unlimited | - | 175 ns | 160 Ohms | 500 ns | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Obsolete | - | - | Compliant | - | - | 36 V | 9 V | - | 750 ns | -40°C ~ 85°C (TA) | - | - | - | - | - | - | - | - | 390 Ω | - | 85 °C | -40 °C | - | - | - | 696 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 V | Non-Inverting | - | - | - | 1 x SPST | 1 | 1 | 36 V | 9 V | - | 50 µA | - | 250 µA | - | 175 µA | 4 | SPST | - | 200 ns | - | - | - | - | Dual, Single | - | - | - | 20 V | - | - | 160Ohm | 4.5 V | 30 mA | - | 1:1 | - | - | 500pA | 10pF, 5pF | - | SPST - NO | 500ns, 175ns | 1.5pC | - | - | - | - | - | - | 9V ~ 36V | - | - | - | ±4.5V ~ 20V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15 | No | Unknown | Contains Lead | ||
![]() MAX398ESE Analog Devices | 167 |
| - | - | Tin | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | 16-SOIC | - | - | - | - | - | - | MAX398 | - | 6Ohm (Max) | - | - | - | Miscellaneous | - | - | +/- 8 V | + 85 C | Analog Devices Inc./Maxim Integrated | +/- 3 V | - 40 C | - | SMD/SMT | MSL 1 - Unlimited | - | 400 ns | 375 Ohms | 500 ns | - | - | - | Tube | - | - | - | - | - | - | - | Obsolete | - | - | Compliant | - | - | 15 V | 3 V | - | 400 ns | -40°C ~ 85°C (TA) | Bulk | - | - | - | - | - | - | - | 100 Ω | - | 85 °C | -40 °C | - | - | - | 696 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12 V | - | - | - | - | 1 x 8:1 | 1 | 1 | 15 V | 3 V | - | 1 µA | - | - | - | - | - | SP8T | 150 ns | 500 ns | - | - | Multiplexer | - | Dual, Single | - | - | - | 8 V | - | - | 100Ohm | 3 V | - | 5 V | 8:1 | - | - | 100pA | 11pF, 40pF | - | - | 150ns, 150ns | 2pC | -92dB @ 100kHz | - | - | - | - | - | 3V ~ 15V | - | - | - | ±3V ~ 8V | Multiplexers | - | - | - | - | - | - | - | - | 1.5 mm | - | 10 mm | 4 mm | - | - | No | Unknown | Contains Lead | ||
![]() MAX313CSE T Analog Devices | 2164 |
| Datasheet | - | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | - | 16-SOIC | Nylon | - | - | - | Straight | CE, CSA, UL | MAX313 | - | 300mOhm | - | - | - | Adaptaflex, a Division of T & B | - | AL16/M13DS/SFA/BL | +/- 20 V | + 70 C | Analog Devices Inc./Maxim Integrated | +/- 4.5 V | 0 C | - | SMD/SMT | MSL 1 - Unlimited | - | 185 ns | 10 Ohms | 225 ns | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | - | - | Active | - | - | - | - | - | 30 V | 4.5 V | - | - | 0°C ~ 70°C (TA) | - | - | - | - | - | - | - | - | - | - | - | - | Non-Metallic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 x SPST | 4 Channel | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10Ohm | - | - | - | 1:1 | - | - | 500pA | 15pF, 15pF | - | SPST - NO | 225ns, 185ns | 20pC | -85dB @ 1MHz | - | - | - | - | - | 4.5V ~ 30V | - | - | - | ±4.5V ~ 20V | - | Snap-In | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX322CPA Analog Devices | 50 |
| Datasheet | - | - | - | Through Hole | 8-DIP (0.300, 7.62mm) | - | - | 8-PDIP | - | - | - | - | - | - | MAX322 | - | 300mOhm | - | - | - | - | - | - | +/- 8 V | + 70 C | Analog Devices Inc./Maxim Integrated | +/- 3 V | 0 C | - | Through Hole | - | - | 100 ns | 35 Ohms | 150 ns | - | - | - | Tube | - | - | - | - | - | - | - | Active | - | - | - | - | - | 16 V | 6 V | - | - | 0°C ~ 70°C (TA) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 x SPST | 2 Channel | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 35Ohm | - | - | - | 1:1 | - | - | 100pA | 9pF, 9pF | - | SPST - NO/NC | 150ns, 100ns | 2pC | -85dB @ 1MHz | - | - | - | - | - | - | - | - | - | ±2.7V ~ 8V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX361ESE T Analog Devices | 10 |
| Datasheet | Production (Last Updated: 3 weeks ago) | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | 16-SOIC | - | - | - | - | - | - | MAX361 | - | 2Ohm (Max) | - | - | - | - | PRODUCTION (Last Updated: 3 weeks ago) | - | +/- 20 V | + 85 C | PEI-Genesis | +/- 4.5 V | - 40 C | - | SMD/SMT | - | - | 120 ns | 85 Ohms | 250 ns | - | - | - | Bulk | - | - | - | - | - | - | - | Active | - | - | Compliant | - | - | 30 V | 10 V | - | 120 ns | -40°C ~ 85°C (TA) | Tape & Reel | * | - | - | - | - | - | - | 85 Ω | - | 85 °C | -40 °C | - | - | - | 696 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 V | - | - | - | - | 4 x SPST | 4 | 4 | 30 V | 10 V | - | - | - | 15 µA | - | 15 µA | - | SPST | - | 250 ns | - | - | - | - | Dual, Single | - | - | - | 20 V | - | - | 85Ohm | 4.5 V | - | - | 1:1 | - | - | 500pA | 4pF, 4pF | - | SPST - NC | 250ns, 120ns | 5pC | -100dB @ 1MHz | - | - | - | - | - | 10V ~ 30V | - | - | - | ±4.5V ~ 20V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | ||
![]() MAX393EUE Analog Devices | 31 |
| Datasheet | - | - | - | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | - | 16-TSSOP | - | Aluminum | - | - | - | - | MAX393 | - | 300mOhm | - | - | - | Grace Technologies | - | P-D2P11R2-M3RF5 | +/- 8 V | + 85 C | Analog Devices Inc./Maxim Integrated | +/- 3 V | - 40 C | - | SMD/SMT | MSL 1 - Unlimited | (2) GFCI | 75 ns | 35 Ohms | 130 ns | - | - | - | Tube | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | 15 V | 3 V | - | - | -40°C ~ 85°C (TA) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 x SPST | 4 Channel | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 35Ohm | - | - | - | 1:1 | - | - | 100pA | 9pF, 9pF | - | SPST - NO/NC | 130ns, 75ns | 2pC | -85dB @ 1MHz | - | - | - | - | - | 3V ~ 15V | - | - | - | ±3V ~ 8V | - | - | - | - | - | - | IP65 | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX4617CSE Analog Devices | 152 |
| Datasheet | Production (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | 16-SOIC | - | - | - | - | - | - | MAX4617 | - | 200mOhm | - | - | - | Used - As Is | PRODUCTION (Last Updated: 1 month ago) | - | - | + 70 C | Analog Devices Inc./Maxim Integrated | - | 0 C | - | SMD/SMT | MSL 1 - Unlimited | - | 15 ns | 60 Ohms | 20 ns | - | - | - | Tube | - | - | - | - | - | - | - | Obsolete | - | - | Compliant | - | - | 5.5 V | 2 V | - | 15 ns | 0°C ~ 70°C (TA) | Bulk | - | - | - | - | - | - | - | 2.5 Ω | - | 70 °C | 0 °C | - | - | - | 696 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 V | - | - | - | - | 1 x 8:1 | 1 | 1 | 5.5 V | 2 V | - | 1 µA | - | - | - | - | - | SP8T | 15 ns | 20 ns | - | - | Multiplexer | - | Single | - | - | - | - | - | - | 10Ohm | - | - | - | 8:1 | - | - | 1nA | 5pF, 27pF | - | - | 15ns, 10ns | 3pC | -96dB @ 100kHz | - | - | - | - | - | 2V ~ 5.5V | - | - | - | - | Multiplexers | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | Unknown | Contains Lead | ||
![]() MAX4680EAE T Analog Devices | 31 |
| Datasheet | - | - | - | Surface Mount | 16-SSOP (0.209, 5.30mm Width) | - | - | 16-SSOP | - | - | - | - | - | CE, EX, UL | MAX4680 | Plastic Square | 90mOhm | - | - | Round | IDEC | - | EB3P-LLW3-PW | +/- 20 V | + 85 C | Analog Devices Inc./Maxim Integrated | +/- 4.5 V | - 40 C | - | SMD/SMT | - | - | 175 ns | 1.25 Ohms | 275 ns | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Active | - | - | - | - | - | 36 V | 4.5 V | - | - | -40°C ~ 85°C (TA) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 x SPST | 2 Channel | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DIN, Screw | - | Pure White | - | 1.25Ohm | - | - | - | 1:1 | - | - | 500pA | 115pF, 115pF | - | SPST - NC | 275ns, 175ns | 55pC | -65dB @ 1MHz | - | - | - | - | - | 4.5V ~ 36V | - | - | - | ±4.5V ~ 20V | - | - | LED | - | - | - | IP65 | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX388EWG Analog Devices | In Stock | - | Datasheet | - | - | - | Surface Mount | 24-SOIC (0.295, 7.50mm Width) | - | - | 24-SOIC | - | - | - | - | - | UL; CSA | MAX388 | - | 300Ohm | - | Polyvinyl Chloride | - | Ocal, a T & B Brand | - | COND1/2-B | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | - | - | - | - | - | - | Tube | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C (TA) | - | - | - | - | - | - | - | - | - | - | - | - | - | Light Blue | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3kOhm | - | - | - | 8:1 | - | - | 500pA | 5pF, 25pF | - | - | 1.5µs, 1µs | 55pC | - | - | - | - | - | - | - | - | - | - | ±4.5V ~ 18V | - | - | - | - | - | - | - | - | 0.92 | - | - | - | - | - | - | - | - | - | ||
![]() MAX4516CSA Analog Devices | 23 |
| Datasheet | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | 8-SOIC | - | - | - | - | - | - | MAX4516 | - | - | - | - | - | Entrelec | - | 011629023 | +/- 6 V | + 70 C | Analog Devices Inc./Maxim Integrated | +/- 1 V | 0 C | - | SMD/SMT | - | - | 75 ns | 20 Ohms | 100 ns | - | - | - | Tube | - | - | - | - | - | - | - | Active | - | - | Compliant | - | - | 12 V | 2 V | - | 125 ns | 0°C ~ 70°C (TA) | Bulk | - | - | - | - | - | - | - | 20 Ω | - | 70 °C | 0 °C | - | - | - | 571 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 V | - | - | - | - | 1 x SPST | 1 Channel | 1 | - | - | - | 40 µA | - | 40 µA | - | 125 µA | 1 | SPST | - | 150 ns | - | - | - | - | Dual | - | - | - | 6 V | - | - | 20Ohm | 1 V | - | - | 1:1 | - | - | 1nA | 9pF, 9pF | - | SPST - NO | 100ns, 75ns | 10pC | - | - | - | - | - | - | 2V ~ 12V | - | - | - | ±1V ~ 6V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | Contains Lead | ||
![]() MAX325CSA Analog Devices | 102 |
| Datasheet | - | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | 8-SOIC | - | - | - | - | - | - | MAX325 | - | 800mOhm | - | - | - | HTS | - | 1-1103311-6 | - | + 70 C | Analog Devices Inc./Maxim Integrated | - | 0 C | - | SMD/SMT | MSL 1 - Unlimited | - | 100 ns | 60 Ohms | 150 ns | - | - | - | Tube | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | 16 V | 2.7 V | - | - | 0°C ~ 70°C (TA) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 x SPST | 2 Channel | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 60Ohm | - | - | - | 1:1 | - | - | 100pA | 9pF, 9pF | - | SPST - NO/NC | 150ns, 100ns | 1pC | -85dB @ 1MHz | - | - | - | - | - | 2.7V ~ 16V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DG401DY T Analog Devices | 31 |
| Datasheet | - | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | - | 16-SOIC | - | - | - | - | - | - | DG401 | - | 500mOhm | - | - | - | Square D | - | H367R-SQD | +/- 20 V | + 85 C | Analog Devices Inc./Maxim Integrated | +/- 4.5 V | - 40 C | - | SMD/SMT | - | - | 100 ns | 45 Ohms | 150 ns | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Active | - | - | - | - | - | 30 V | 10 V | - | - | -40°C ~ 85°C (TA) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 x SPST | 2 Channel | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 45Ohm | - | - | - | 1:1 | - | - | 500pA | 12pF, 12pF | - | SPST - NO | 150ns, 100ns | 10pC | -90dB @ 1MHz | - | - | - | - | - | 10V ~ 30V | - | - | - | ±4.5V ~ 20V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX4522CUE T Analog Devices | In Stock | - | Datasheet | Production (Last Updated: 4 months ago) | - | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16 | 16-TSSOP | - | - | - | - | - | - | MAX4522 | - | 1Ohm | - | - | - | Dynapar | PRODUCTION (Last Updated: 1 month ago) | HA52525006341 | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | Shafted | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Active | - | - | Compliant | - | Single Ended | - | - | - | 40 ns | 0 to 70 Degrees C | - | - | - | - | - | - | Side Mount Connector | - | 100 Ω | - | 70 °C | 0 °C | - | - | - | 696 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5~26 VDC | Differential | 5 V | - | - | - | - | - | 4 | 4 | 12 V | 2 V | - | 1 µA | - | 1 µA | - | 1 µA | - | SPST | - | 100 ns | - | - | - | - | Dual, Single | - | - | - | 6 V | - | - | 100Ohm | 2 V | - | - | 1:1 | - | - | 1nA | 2pF, 2pF | - | SPST - NO | 80ns, 30ns | 1pC | -90dB @ 100kHz | - | - | - | - | - | 2V ~ 12V | - | - | - | ±2V ~ 6V | - | - | - | 5~26 VDC | - | Yes | IP54 | Not Included | - | - | - | - | - | - | - | No | - | - |