- Base Part Number
- Channel Capacitance (CS(off), CD(off))
- Current - Leakage (IS(off)) (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Multiplexer/Demultiplexer Circuit
- Number of Pins
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
Attribute column
Manufacturer
Analog Devices, Inc. Interface - Analog Switches, Multiplexers, Demultiplexers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Base Product Number | Channel-to-Channel Matching (ΔRon) | Manufacturer Lifecycle Status | Maximum Dual Supply Voltage | Maximum Operating Temperature | Mfr | Minimum Dual Supply Voltage | Minimum Operating Temperature | Mounting Styles | MSL | Off Time - Max | On Resistance - Max | On Time - Max | Package | Product Status | RoHS | Schedule B | Supply Voltage-Max | Supply Voltage-Min | Turn Off Delay Time | Operating Temperature | Packaging | Series | Resistance | Max Operating Temperature | Min Operating Temperature | Max Power Dissipation | Output Type | Operating Supply Voltage | Polarity | Configuration | Number of Channels | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Nominal Supply Current | Max Supply Current | Number of Bits | Throw Configuration | Propagation Delay | Turn On Delay Time | Logic Function | Supply Type | Max Dual Supply Voltage | -3db Bandwidth | On-State Resistance (Max) | Min Dual Supply Voltage | High Level Output Current | Multiplexer/Demultiplexer Circuit | Current - Leakage (IS(off)) (Max) | Channel Capacitance (CS(off), CD(off)) | Switch Circuit | Switch Time (Ton, Toff) (Max) | Charge Injection | Crosstalk | Voltage - Supply, Single (V+) | Drain to Source Resistance | Voltage - Supply, Dual (V±) | Product | On-State Resistance | Height | Length | Width | Radiation Hardening | REACH SVHC | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DG412AK Analog Devices | In Stock | - | Datasheet | - | - | - | Through Hole | 16-CDIP (0.300, 7.62mm) | - | 16-CERDIP | DG412 | 3Ohm (Max) | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | - | Tube | Active | - | - | - | - | - | -55°C ~ 125°C (TA) | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | 30Ohm | - | - | 1:1 | 250pA | 9pF, 9pF | SPST - NO | 175ns, 145ns | 5pC | -85dB @ 1MHz | 10V ~ 30V | - | ±4.5V ~ 20V | - | - | - | - | - | - | - | - | ||
![]() MAX4741EUA T Analog Devices | 35 |
| Datasheet | - | - | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8-uMAX/uSOP | MAX4741 | 50mOhm | - | - | + 85 C | Analog Devices Inc./Maxim Integrated | - | - 40 C | SMD/SMT | - | 16 ns | 800 mOhms | 24 ns | Tape & Reel (TR) | Active | - | - | 3.6 V | 1.6 V | - | -40°C ~ 85°C (TA) | - | - | - | - | - | - | - | - | - | 2 x SPST | 2 Channel | 2 | - | - | - | - | - | - | - | - | - | - | - | - | 100MHz | 800mOhm | - | - | 1:1 | 1nA | 32pF, 32pF | SPST - NO | 24ns, 16ns | 28pC | -110dB @ 1MHz | 1.6V ~ 3.6V | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX4604CSE T Analog Devices | In Stock | - | Datasheet | - | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16-SOIC | MAX4604 | 200mOhm | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | - | Tape & Reel (TR) | Active | - | - | - | - | - | 0°C ~ 70°C (TA) | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | 4Ohm | - | - | 1:1 | 500pA | 34pF, 34pF | SPST - NC | 120ns, 130ns | 225pC | -60dB @ 1MHz | 4.5V ~ 36V | - | ±4.5V ~ 20V | - | - | - | - | - | - | - | - | ||
![]() MAX4659EUA Analog Devices | 617 |
| Datasheet | - | - | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8-uMAX/uSOP | MAX465 | 400mOhm | - | +/- 20 V | + 85 C | Analog Devices Inc./Maxim Integrated | +/- 4.5 V | - 40 C | SMD/SMT | MSL 1 - Unlimited | 150 ns | 25 Ohms | 150 ns | Tube | Obsolete | - | - | 40 V | 9 V | - | -40°C ~ 85°C (TA) | - | - | - | - | - | - | - | - | - | 1 x SPDT | 1 Channel | 1 | - | - | - | - | - | - | - | - | - | - | - | - | 225MHz | 25Ohm | - | - | 2:1 | 1nA | 6pF | SPDT | - | 1.5pC | -76dB @ 1MHz | 9V ~ 40V | - | ±4.5V ~ 20V | - | - | - | - | - | - | - | - | ||
![]() MAX4638ETE T Analog Devices | 19 |
| Datasheet | - | - | - | Surface Mount | 16-WQFN Exposed Pad | - | 16-TQFN (4x4) | MAX4638 | 100mOhm | - | +/- 2.75 V | + 85 C | Analog Devices Inc./Maxim Integrated | +/- 2.25 V | - 40 C | SMD/SMT | - | 9 ns | 6 Ohms | 20 ns | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | - | 5 V | 1.8 V | - | -40°C ~ 85°C (TA) | - | - | - | - | - | - | - | - | - | 1 x 8:1 | 1 Channel | 1 | - | - | - | - | - | - | - | - | - | - | - | - | 50MHz | 3.5Ohm | - | - | 8:1 | 250pA | 9pF, 40pF | - | 18ns, 7ns | 13pC | -85dB @ 1MHz | 1.8V ~ 5.5V | - | ±2.5V | Multiplexers | - | - | - | - | - | - | - | ||
![]() MAX4051ACEE T Analog Devices | 35 |
| Datasheet | - | - | - | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | - | 16-QSOP | MAX4051 | 6Ohm (Max) | - | +/- 8 V | + 70 C | Analog Devices Inc./Maxim Integrated | - | 0 C | SMD/SMT | - | 300 ns | 525 Ohms | 600 ns | Tape & Reel (TR) | Active | - | - | 16 V | 2 V | - | 0°C ~ 70°C (TA) | - | - | - | - | - | - | - | - | - | 1 x 8:1 | 8 Channel | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | 100Ohm | - | - | 8:1 | 100pA | 2pF, 2pF | - | 175ns, 150ns | 2pC | -90dB @ 100kHz | 2V ~ 16V | - | ±2.7V ~ 8V | Multiplexers | - | - | - | - | - | - | - | ||
![]() MAX4649EKA-T Analog Devices | 2500 | - | Datasheet | Production (Last Updated: 1 month ago) | Gold | Surface Mount | Surface Mount | SOT-23-8 | 8 | SOT-23-8 | MAX4649 | 600mOhm | PRODUCTION (Last Updated: 1 month ago) | +/- 20 V | + 85 C | Analog Devices Inc./Maxim Integrated | +/- 4.5 V | - 40 C | SMD/SMT | MSL 1 - Unlimited | 130 ns | 45 Ohms | 130 ns | Tape & Reel (TR) | Obsolete | Compliant | 8542390000/8542390000/8542390000/8542390000/8542390000/8542390000/8542390000/8542390000/8542390000/8542390000/8542390000/8542390000/8542390000/8542390000/8542390000/8542390000/8542390000/8542390000/8542390000/8542390000/8542390000/8542390000/8542390000/85 | 36 V | 9 V | 130 ns | -40°C ~ 85°C (TA) | Cut Tape | - | 45 Ω | 85 °C | -40 °C | 714 mW | - | 20 V | Non-Inverting | 1 x SPDT | 1 | 1 | 36 V | 9 V | 1 µA | 38 µA | 75 µA | 2 | SPDT | - | 130 ns | - | Dual, Single | 20 V | - | 45Ohm | 4.5 V | 30 mA | 2:1 | 2nA | 6pF | SPDT | - | 2pC | -92dB @ 1MHz | 9V ~ 36V | 45 Ω | ±4.5V ~ 20V | - | - | 1.3 mm | 3 mm | 1.75 mm | No | No SVHC | Contains Lead, Lead Free | ||
![]() MAX4678EUE T Analog Devices | 44 |
| Datasheet | Production (Last Updated: 1 month ago) | Tin | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | 16 | 16-TSSOP | MAX4678 | 200mOhm | PRODUCTION (Last Updated: 1 month ago) | +/- 5.5 V | + 85 C | Analog Devices Inc./Maxim Integrated | +/- 2.7 V | - 40 C | SMD/SMT | - | 150 ns | 1.6 Ohms | 350 ns | Tape & Reel (TR) | Active | Compliant | - | 11 V | 2.7 V | 1 µs | -40°C ~ 85°C (TA) | Tape & Reel | - | 1.6 Ω | 85 °C | -40 °C | 842 mW | - | 5.5 V | Non-Inverting | 4 x SPST | 4 | 4 | 11 V | 2.7 V | - | 1 µA | 1 nA | - | SPST | - | 165 ns | - | Dual, Single | 5.5 V | 66MHz | 1.6Ohm | 2.7 V | 100 mA | 1:1 | 1nA | 85pF, 85pF | SPST - NO | 350ns, 150ns | 85pC | -84dB @ 1MHz | 2.7V ~ 11V | - | ±2.7V ~ 5.5V | - | - | - | - | - | No | - | - | ||
![]() MAX350CWN T Analog Devices | 48 |
| Datasheet | Production (Last Updated: 3 weeks ago) | - | - | Surface Mount | 18-SOIC (0.295, 7.50mm Width) | 18 | 18-SOIC | MAX350 | 16Ohm (Max) | PRODUCTION (Last Updated: 3 weeks ago) | +/- 8 V | + 70 C | Analog Devices Inc./Maxim Integrated | +/- 2.7 V | 0 C | SMD/SMT | - | 300 ns | 500 Ohms | 600 ns | Tape & Reel (TR) | Active | Compliant | - | 16 V | 2.7 V | 300 ns | 0°C ~ 70°C (TA) | Tape & Reel | - | 100 Ω | 70 °C | 0 °C | 762 mW | - | 15 V | - | 2 x 4:1 | 2 | 2 | 16 V | 2.7 V | - | - | 20 µA | - | - | - | 600 ns | - | Dual, Single | 8 V | - | 100Ohm | 2.7 V | - | 4:1 | 100pA | 2pF, 2pF | SP4T | 275ns, 150ns | 1pC | -90dB @ 100kHz | 2.7V ~ 16V | - | ±2.7V ~ 8V | Multiplexers | - | 2.35 mm | 11.75 mm | 7.6 mm | No | - | - | ||
![]() MAX4541CSA Analog Devices | 270 |
| Datasheet | - | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8-SOIC | MAX4541 | 800mOhm | - | - | + 70 C | Analog Devices Inc./Maxim Integrated | - | 0 C | SMD/SMT | MSL 1 - Unlimited | 75 ns | 60 Ohms | 100 ns | Tube | Obsolete | - | - | 12 V | 2.7 V | - | 0°C ~ 70°C (TA) | - | - | - | - | - | - | - | - | - | 2 x SPST | 2 Channel | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | 60Ohm | - | - | 1:1 | 100pA | 8pF, 8pF | SPST - NO | 100ns, 75ns | 1pC | -90dB @ 1MHz | 2.7V ~ 12V | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX4052AESE T Analog Devices | 271 |
| Datasheet | - | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16-SOIC | MAX4052 | 6Ohm (Max) | - | +/- 8 V | + 85 C | Analog Devices Inc./Maxim Integrated | - | - 40 C | SMD/SMT | - | 300 ns | 525 Ohms | 600 ns | Tape & Reel (TR) | Active | - | - | 16 V | 2 V | - | -40°C ~ 85°C (TA) | - | - | - | - | - | - | - | - | - | 2 x 4:1 | 4 Channel | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | 100Ohm | - | - | 4:1 | 100pA | 2pF, 2pF | SP4T | 175ns, 150ns | 2pC | -90dB @ 100kHz | 2V ~ 16V | - | ±2.7V ~ 8V | Multiplexers | - | - | - | - | - | - | - | ||
![]() MAX399EEE Analog Devices | 499 |
| Datasheet | - | - | - | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | - | 16-QSOP | MAX399 | 6Ohm (Max) | - | +/- 8 V | + 85 C | Analog Devices Inc./Maxim Integrated | +/- 3 V | - 40 C | SMD/SMT | MSL 1 - Unlimited | 400 ns | 375 Ohms | 500 ns | Tube | Active | - | - | 15 V | 3 V | - | -40°C ~ 85°C (TA) | - | - | - | - | - | - | - | - | - | 2 x 4:1 | 2 Channel | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | 100Ohm | - | - | 4:1 | 100pA | 11pF, 20pF | SP4T | 150ns, 150ns | 2pC | -92dB @ 100kHz | 3V ~ 15V | - | ±3V ~ 8V | Multiplexers | - | - | - | - | - | - | - | ||
![]() MAX314FESE T Analog Devices | 23 |
| Datasheet | Production (Last Updated: 1 month ago) | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | 16 | 16-SOIC | MAX314 | 50mOhm | PRODUCTION (Last Updated: 1 month ago) | +/- 20 V | + 85 C | Analog Devices Inc./Maxim Integrated | +/- 4.5 V | - 40 C | SMD/SMT | - | 185 ns | 10 Ohms | 225 ns | Tape & Reel (TR) | Active | Compliant | - | 36 V | 9 V | 235 ns | -40°C ~ 85°C (TA) | Tape & Reel | - | 10 Ω | 85 °C | -40 °C | 842 mW | - | 20 V | - | 4 x SPST | 4 | 4 | 30 V | 4.5 V | - | 5 µA | 500 µA | - | SPST | - | 275 ns | - | - | 20 V | - | 10Ohm | 4.5 V | - | 1:1 | 1nA | 20pF, 20pF | SPST - NO/NC | 225ns, 185ns | 70pC | -104dB @ 1MHz | 9V ~ 36V | - | ±4.5V ~ 20V | - | - | - | - | - | No | - | Lead Free | ||
![]() MAX4618CUE TG002 Analog Devices | In Stock | - | - | - | - | - | - | - | - | - | MAX461 | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | - | Tape & Reel (TR) | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DG411DY TGA5 Analog Devices | In Stock | - | - | - | - | - | - | - | - | - | DG411 | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | - | Tape & Reel (TR) | Obsolete | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IH5047CPE Analog Devices | In Stock | - | Datasheet | - | - | - | Through Hole | 16-DIP (0.300, 7.62mm) | - | 16-PDIP | IH5047 | 5Ohm | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | - | Tube | Obsolete | - | - | - | - | - | 0°C ~ 70°C (TA) | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | 80Ohm | - | - | 4:1 | 5nA | - | 4PST - NO | 400ns, 200ns | - | - | - | - | ±4.5V ~ 18V | - | - | - | - | - | - | - | - | ||
![]() MAX309ESE T Analog Devices | 16 |
| Datasheet | - | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16-SOIC | MAX309 | 1.5Ohm | - | +/- 20 V | + 85 C | Analog Devices Inc./Maxim Integrated | +/- 5 V | - 40 C | SMD/SMT | - | 300 ns | 175 Ohms | 600 ns | Tape & Reel (TR) | Active | - | - | 30 V | 5 V | - | -40°C ~ 85°C (TA) | - | - | - | - | - | - | - | - | - | 2 x 4:1 | 2 Channel | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | 100Ohm | - | - | 4:1 | 750pA | 3pF, 26pF | SP4T | 150ns, 150ns | 2pC | -92dB @ 100kHz | 5V ~ 30V | - | ±5V ~ 20V | Multiplexers | - | - | - | - | - | - | - | ||
![]() MAX4518EEE Analog Devices | 33 |
| Datasheet | - | - | Surface Mount | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | 16 | 16-QSOP | MAX4518 | 4Ohm (Max) | - | +/- 8 V | + 85 C | Analog Devices Inc./Maxim Integrated | +/- 2.7 V | - 40 C | SMD/SMT | MSL 1 - Unlimited | 400 ns | 375 Ohms | 500 ns | Tube | Obsolete | Compliant | - | 15 V | 2.7 V | 400 ns | -40°C ~ 85°C (TA) | Bulk | - | 100 Ω | 85 °C | -40 °C | 762 mW | - | 12 V | - | 1 x 4:1 | 1 | 1 | 15 V | 2.7 V | 1 µA | - | - | - | 4PST | 150 ns | 500 ns | Multiplexer | Dual, Single | 8 V | - | 100Ohm | 2.7 V | - | 4:1 | 100pA | 5pF, 16pF | SP4T | 150ns, 150ns | 5pC (Max) | -92dB @ 100kHz | 2V ~ 15V | - | ±2.7V ~ 8V | Multiplexers | - | - | - | - | No | Unknown | Contains Lead | ||
![]() MAX4544EUT T Analog Devices | 5000 | - | Datasheet | Production (Last Updated: 1 month ago) | Tin | Surface Mount | Surface Mount | SOT-23-6 | 6 | SOT-6 | MAX4544 | 800mOhm | PRODUCTION (Last Updated: 1 month ago) | - | + 85 C | Analog Devices Inc./Maxim Integrated | - | - 40 C | SMD/SMT | MSL 1 - Unlimited | 75 ns | 60 Ohms | 100 ns | Tape & Reel (TR) | Obsolete | Compliant | 8542390000/8542390000/8542390000/8542390000/8542390000 | 12 V | 2.7 V | 75 ns | -40°C ~ 85°C (TA) | Cut Tape | - | 60 Ω | 85 °C | -40 °C | 571 mW | Fixed | - | Non-Inverting | 1 x SPDT | 1 | 1 | 12 V | 2.7 V | - | 100 pA | 1 µA | 2 | SPDT | - | 100 ns | - | Single | - | - | 60Ohm | - | 10 mA | 2:1 | 100pA | 8pF, 8pF | SPDT | 100ns, 75ns | 1pC | -90dB @ 1MHz | 2.7V ~ 12V | 60 Ω | - | - | 30 Ω | 1.45 mm | - | - | No | No SVHC | Contains Lead, Lead Free | ||
![]() MAX312EUE Analog Devices | 16 |
| Datasheet | - | - | - | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16-TSSOP | MAX312 | 300mOhm | - | +/- 20 V | + 85 C | Analog Devices Inc./Maxim Integrated | +/- 4.5 V | - 40 C | SMD/SMT | - | 185 ns | 10 Ohms | 225 ns | Tube | Obsolete | - | - | 30 V | 4.5 V | - | -40°C ~ 85°C (TA) | - | - | - | - | - | - | - | - | - | 4 x SPST | 4 Channel | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | 10Ohm | - | - | 1:1 | 500pA | 15pF, 15pF | SPST - NC | 225ns, 185ns | 20pC | -85dB @ 1MHz | 4.5V ~ 30V | - | ±4.5V ~ 20V | - | - | - | - | - | - | - | - |