- Base Part Number
- Channel Capacitance (CS(off), CD(off))
- Current - Leakage (IS(off)) (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Multiplexer/Demultiplexer Circuit
- Number of Pins
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
Attribute column
Manufacturer
Analog Devices, Inc. Interface - Analog Switches, Multiplexers, Demultiplexers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Weight | Approvals | Base Product Number | Body Orientation | Capacitance Tolerance | Channel-to-Channel Matching (ΔRon) | Contact Sizes | Manufacturer | Manufacturer Lifecycle Status | Manufacturer Part Number | Maximum Dual Supply Voltage | Maximum Operating Temperature | Mfr | Minimum Dual Supply Voltage | Minimum Operating Temperature | Mounting | Mounting Styles | MSL | Off Time - Max | On Resistance - Max | On Time - Max | Package | Product Status | RoHS | Schedule B | Supplier Package | Supply Voltage-Max | Supply Voltage-Min | Termination Method | Turn Off Delay Time | Wire Size | Operating Temperature | Packaging | Series | Connector Type | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Gender | Capacitance | Contact Type | Max Power Dissipation | Current Rating | Pin Count | Number of Outputs | Number of Contacts | Output Type | Operating Supply Voltage | Polarity | Configuration | Number of Channels | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Nominal Supply Current | Max Supply Current | Number of Bits | Throw Configuration | Propagation Delay | Turn On Delay Time | Logic Function | Supply Type | Size | Thread Size | Terminal Type | Shielded | Max Dual Supply Voltage | -3db Bandwidth | On-State Resistance (Max) | Min Dual Supply Voltage | High Level Output Current | Multiplexer/Demultiplexer Circuit | Speed Grade | Current - Leakage (IS(off)) (Max) | Channel Capacitance (CS(off), CD(off)) | Switch Circuit | Switch Time (Ton, Toff) (Max) | Charge Injection | Crosstalk | Voltage - Supply, Single (V+) | Drain to Source Resistance | Voltage - Supply, Dual (V±) | Product | On-State Resistance | Product Length | Product Width | Height | Length | Width | Radiation Hardening | REACH SVHC | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAX4518EEE Analog Devices | 33 |
| Datasheet | - | - | Surface Mount | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | 16 | 16-QSOP | - | - | MAX4518 | - | - | 4Ohm (Max) | - | - | - | - | +/- 8 V | + 85 C | Analog Devices Inc./Maxim Integrated | +/- 2.7 V | - 40 C | - | SMD/SMT | MSL 1 - Unlimited | 400 ns | 375 Ohms | 500 ns | Tube | Obsolete | Compliant | - | - | 15 V | 2.7 V | - | 400 ns | - | -40°C ~ 85°C (TA) | Bulk | - | - | - | 100 Ω | 85 °C | -40 °C | - | - | - | - | 762 mW | - | - | - | - | - | 12 V | - | 1 x 4:1 | 1 | 1 | 15 V | 2.7 V | 1 µA | - | - | - | 4PST | 150 ns | 500 ns | Multiplexer | Dual, Single | - | - | - | - | 8 V | - | 100Ohm | 2.7 V | - | 4:1 | - | 100pA | 5pF, 16pF | SP4T | 150ns, 150ns | 5pC (Max) | -92dB @ 100kHz | 2V ~ 15V | - | ±2.7V ~ 8V | Multiplexers | - | - | - | - | - | - | No | Unknown | Contains Lead | ||
![]() MAX4544EUT T Analog Devices | 5000 | - | Datasheet | Production (Last Updated: 1 month ago) | Tin | Surface Mount | Surface Mount | SOT-23-6 | 6 | SOT-6 | - | - | MAX4544 | - | - | 800mOhm | - | - | PRODUCTION (Last Updated: 1 month ago) | - | - | + 85 C | Analog Devices Inc./Maxim Integrated | - | - 40 C | - | SMD/SMT | MSL 1 - Unlimited | 75 ns | 60 Ohms | 100 ns | Tape & Reel (TR) | Obsolete | Compliant | 8542390000/8542390000/8542390000/8542390000/8542390000 | - | 12 V | 2.7 V | - | 75 ns | - | -40°C ~ 85°C (TA) | Cut Tape | - | - | - | 60 Ω | 85 °C | -40 °C | - | - | - | - | 571 mW | - | - | - | - | Fixed | - | Non-Inverting | 1 x SPDT | 1 | 1 | 12 V | 2.7 V | - | 100 pA | 1 µA | 2 | SPDT | - | 100 ns | - | Single | - | - | - | - | - | - | 60Ohm | - | 10 mA | 2:1 | - | 100pA | 8pF, 8pF | SPDT | 100ns, 75ns | 1pC | -90dB @ 1MHz | 2.7V ~ 12V | 60 Ω | - | - | 30 Ω | - | - | 1.45 mm | - | - | No | No SVHC | Contains Lead, Lead Free | ||
![]() MAX312EUE Analog Devices | 16 |
| Datasheet | - | - | - | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16-TSSOP | - | - | MAX312 | - | - | 300mOhm | - | - | - | - | +/- 20 V | + 85 C | Analog Devices Inc./Maxim Integrated | +/- 4.5 V | - 40 C | - | SMD/SMT | - | 185 ns | 10 Ohms | 225 ns | Tube | Obsolete | - | - | - | 30 V | 4.5 V | - | - | - | -40°C ~ 85°C (TA) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 x SPST | 4 Channel | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10Ohm | - | - | 1:1 | - | 500pA | 15pF, 15pF | SPST - NC | 225ns, 185ns | 20pC | -85dB @ 1MHz | 4.5V ~ 30V | - | ±4.5V ~ 20V | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX328EWE-T Analog Devices | 13 |
| Datasheet | Production (Last Updated: 4 months ago) | - | Surface Mount | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | 16 | 16-SOIC | - | - | MAX328 | - | - | 70Ohm | - | ABB | PRODUCTION (Last Updated: 1 month ago) | 023206423 | +/- 18 V | + 85 C | Analog Devices Inc./Maxim Integrated | +/- 5 V | - 40 C | - | SMD/SMT | - | 1 us | 3.5 kOhms | 1.5 us | Tape & Reel (TR) | Obsolete | Compliant | - | - | 30 V | 10 V | - | 1 µs | - | -40°C ~ 85°C (TA) | Tape & Reel (TR) | - | - | - | 3.5 kΩ | 85 °C | -40 °C | - | - | - | - | 750 mW | - | - | - | - | - | 28 V | - | 1 x 8:1 | 1 | 1 | 30 V | 10 V | 4.5 µA | - | - | - | DPST | 1.5 µs | 1.5 µs | Multiplexer | Dual, Single | - | - | - | - | 18 V | - | 3.5kOhm | 5 V | - | 8:1 | - | 10pA | 1.8pF, 8pF | - | 1.5µs, 1µs | 2pC | - | 10V ~ 30V | - | ±5V ~ 18V | Multiplexers | - | - | - | - | - | - | No | - | Contains Lead, Lead Free | ||
![]() MAX14550AEETB Analog Devices | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | MAX14550 | - | - | - | - | Vishay | - | VS-30WQ10FN-M3 | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | - | - | Strip | Obsolete | Compliant | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX335ENG Analog Devices | 37 |
| Datasheet | - | - | - | Through Hole | 24-DIP (0.300, 7.62mm) | - | 24-PDIP | - | - | MAX335 | - | - | - | - | - | - | - | +/- 20 V | + 85 C | Analog Devices Inc./Maxim Integrated | +/- 4.5 V | - 40 C | - | Through Hole | - | 400 ns | 150 Ohms | 400 ns | Tube | Obsolete | Non-Compliant | - | - | 40 V | 9 V | - | - | - | -40°C ~ 85°C (TA) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8 x SPST | 8 Channel | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 150Ohm | - | - | 1:1 | - | 1nA | 2pF, 2pF | SPST - NO | 400ns, 400ns | - | -100dB @ 100kHz | - | - | ±4.5V ~ 20V | - | - | - | - | - | - | - | - | - | - | ||
![]() DG301ACWE Analog Devices | 24 |
| Datasheet | - | - | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | 16-SOIC | - | CE, cURus | DG301 | - | - | - | - | ILME | - | CHP-50.229 | +/- 18 V | + 70 C | Analog Devices Inc./Maxim Integrated | +/- 5 V | 0 C | - | SMD/SMT | - | 250 ns | 50 Ohms | 300 ns | Tube | Active | - | - | - | 30 V | 10 V | - | - | - | 0°C ~ 70°C (TA) | - | - | - | - | - | - | - | Metallic | - | - | - | - | - | - | - | None (Housing Only) | - | - | - | 1 x SPDT | 1 Channel | 1 | - | - | - | - | - | - | - | - | - | - | - | 66mm x 40mm | PG29 | - | - | - | - | 50Ohm | - | - | 2:1 | - | 5nA | 14pF, 14pF | SPDT | 300ns, 250ns | 12pC | -74dB @ 500kHz | - | - | ±5V ~ 18V | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX4626EUK T Analog Devices | 316 |
| Datasheet | Production (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount | SC-74A, SOT-753 | 5 | SOT-23-5 | 29.993795 mg | - | MAX4626 | - | - | - | - | ABB | PRODUCTION (Last Updated: 1 month ago) | - | - | + 85 C | Analog Devices Inc./Maxim Integrated | - | - 40 C | DIN Rail | SMD/SMT | MSL 1 - Unlimited | 30 ns | 500 mOhms | 50 ns | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | No | 8542390000/8542390000/8542390000/8542390000/8542390000 | - | 5.5 V | 1.8 V | - | 30 ns | - | -40°C ~ 85°C (TA) | Cut Tape | - | - | - | 500 mΩ | 85 °C | -40 °C | - | - | - | - | 571 mW | 13 A | - | - | - | - | 5 V | - | 1 x SPST | 1 | 1 | 5.5 V | 1.8 V | 10 µA | 10 µA | 10 µA | 1 | SPST | - | 50 ns | - | Single | - | - | Screw | - | - | - | 500mOhm | - | - | 1:1 | - | 2nA | 65pF, 65pF | SPST - NO | 50ns, 30ns | 40pC | - | 1.8V ~ 5.5V | 500 mΩ | - | - | - | - | - | 1.1 mm | 2.9 mm | 1.63 mm | No | Unknown | Lead Free | ||
![]() MAX4620ESD Analog Devices | 24 |
| Datasheet | Production (Last Updated: 1 month ago) | - | - | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | 14-SOIC | - | - | MAX4620 | - | - | 500mOhm | - | Murrelektronik | PRODUCTION (Last Updated: 1 month ago) | 23171 | - | + 85 C | Analog Devices Inc./Maxim Integrated | - | - 40 C | - | SMD/SMT | - | 80 ns | 70 Ohms | 150 ns | Tube | Active | Compliant | - | - | 12 V | 2 V | - | - | - | -40°C ~ 85°C (TA) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 x SPST | 4 | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 70Ohm | - | - | 1:1 | - | 1nA | 5pF, 8.5pF | SPST - NO | 15ns, 10ns | 3pC | -96dB @ 100kHz | 2V ~ 12V | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX14801CCM T Analog Devices | In Stock | - | Datasheet | - | - | - | Surface Mount | 48-LQFP | - | 48-LQFP (7x7) | - | - | MAX14801 | - | - | - | - | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | Surface Mount | - | - | - | - | - | Tape & Reel (TR) | Obsolete | - | - | SOT-23 | - | - | - | - | - | -40 to 85 °C | - | - | - | PWM DC to DC Controller/Step Down | - | - | - | - | - | - | - | - | - | 5 | 1 | - | - | 3.3 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX4641EUA Analog Devices | 45 |
| Datasheet | - | Tin | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | 8 | 8-uMAX/uSOP | - | - | MAX4641 | - | - | 200mOhm | - | - | - | - | - | + 85 C | Analog Devices Inc./Maxim Integrated | - | - 40 C | - | SMD/SMT | MSL 1 - Unlimited | 8 ns | 4 Ohms | 15 ns | Tube | Active | Compliant | - | - | 5.5 V | 1.8 V | - | 8 ns | - | -40°C ~ 85°C (TA) | Bulk | - | - | - | 4 Ω | 85 °C | -40 °C | - | - | - | - | 362 mW | - | - | - | - | - | - | Non-Inverting | 2 x SPST | 2 | 2 | 5.5 V | 1.8 V | 1 µA | 1 nA | 1 nA | 2 | SPST | - | 15 ns | - | Single | - | - | - | - | - | - | 4Ohm | - | 50 mA | 1:1 | 2 | 250pA | 7pF, 7pF | SPST - NO | 15ns, 8ns | 2pC | -97dB @ 1MHz | 1.8V ~ 5.5V | 4 Ω | - | - | - | - | - | 950 µm | 3.1 mm | 3.1 mm | No | Unknown | Contains Lead | ||
![]() MAX394EWP Analog Devices | 6 |
| Datasheet | - | - | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | 20 | 20-SOIC | - | - | MAX394 | - | - | 500mOhm | - | - | - | - | +/- 8 V | + 85 C | Analog Devices Inc./Maxim Integrated | +/- 2.7 V | - 40 C | - | SMD/SMT | MSL 1 - Unlimited | 75 ns | 35 Ohms | 130 ns | Tube | Obsolete | Compliant | - | - | 15 V | 2.7 V | - | 75 ns | - | -40°C ~ 85°C (TA) | Bulk | - | - | - | 35 Ω | 85 °C | -40 °C | - | - | - | - | 842 mW | - | - | - | - | - | 8 V | - | 4 x SPDT | 4 | 4 | 16 V | 2.7 V | 100 nA | 60 nA | 60 nA | 4 | SPDT | - | 130 ns | - | Dual, Single | - | - | - | - | 8 V | - | 35Ohm | 2.4 V | - | 2:1 | - | 200pA | 12pF, 12pF | SPDT | 130ns, 75ns | 5pC | -88dB @ 1MHz | 2.7V ~ 15V | - | ±2.7V ~ 8V | - | - | - | - | - | - | - | No | Unknown | Contains Lead | ||
![]() MAX4678EUE Analog Devices | 96 |
| Datasheet | - | - | - | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16-TSSOP | - | - | MAX4678 | Straight | - | 200mOhm | 16 | - | - | - | +/- 5.5 V | + 85 C | Analog Devices Inc./Maxim Integrated | +/- 2.7 V | - 40 C | Cable Mount | SMD/SMT | MSL 1 - Unlimited | 150 ns | 1.6 Ohms | 350 ns | Tube | Active | - | - | - | 11 V | 2.7 V | Crimp | - | 18 to 14 | -40°C ~ 85°C (TA) | - | - | Connector Circular | - | - | - | - | - | Pin | - | Signal | - | - | - | - | - | - | - | - | 4 x SPST | 4 Channel | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | 66MHz | 1.6Ohm | - | - | 1:1 | - | 1nA | 85pF, 85pF | SPST - NO | 350ns, 150ns | 85pC | -84dB @ 1MHz | 2.7V ~ 11V | - | ±2.7V ~ 5.5V | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX4558CEE Analog Devices | 43 |
| Datasheet | Production (Last Updated: 1 month ago) | - | - | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | 16 | 16-QSOP | - | - | MAX4558 | - | 5% | 2Ohm | - | - | PRODUCTION (Last Updated: 1 month ago) | - | +/- 6 V | + 70 C | Analog Devices Inc./Maxim Integrated | - | 0 C | - | SMD/SMT | MSL 1 - Unlimited | 250 ns | 400 Ohms | 350 ns | Tube | Active | Compliant | - | - | 12 V | 2 V | - | - | - | 0°C ~ 70°C (TA) | - | - | - | - | - | - | - | - | - | 18 pF | - | - | - | - | - | - | - | - | - | 1 x 8:1 | 1 | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 160Ohm | - | - | 8:1 | - | 1nA | 2.5pF, 10pF | - | 150ns, 120ns | 2.4pC | -93dB @ 100kHz | 2V ~ 12V | - | ±2V ~ 6V | Multiplexers | - | 1.6 mm | 1.6 x 0.81 x 0.9 mm | - | - | - | - | - | - | ||
![]() MAX4692EGE Analog Devices | 35 |
| Datasheet | - | - | - | Surface Mount | 16-VQFN Exposed Pad | - | 16-QFN (4x4) | - | - | MAX4692 | - | - | 2Ohm | - | - | - | - | +/- 5.5 V | + 85 C | Analog Devices Inc./Maxim Integrated | +/- 2 V | - 40 C | - | SMD/SMT | - | 50 ns | 25 Ohms | 80 ns | Tube | Active | - | - | - | 11 V | 2 V | - | - | - | -40°C ~ 85°C (TA) | - | - | - | - | - | - | - | - | - | 0.047 uF | - | - | - | - | - | - | - | - | - | 2 x 4:1 | 4 Channel | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 70Ohm | - | - | 4:1 | - | 1nA | 9pF, 68pF | SP4T | 300ns, 100ns | 0.1pC | -75dB @ 100kHz | 2V ~ 11V | - | ±2V ~ 5.5V | Multiplexers | - | 4.5 mm | 4.5 x 6.4 x 2.54 | - | - | - | - | - | - | ||
![]() MAX4996LETG T Analog Devices | 35 |
| Datasheet | - | - | - | Surface Mount | 24-WFQFN Exposed Pad | - | 24-TQFN (4x4) | - | - | MAX4996 | - | - | 100mOhm | - | - | - | - | - | + 85 C | Analog Devices Inc./Maxim Integrated | - | - 40 C | - | SMD/SMT | - | 6 us | 4 Ohms | 100 us | Tape & Reel (TR) | Active | - | - | - | 5.5 V | 2.5 V | - | - | - | -40°C ~ 85°C (TA) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 x DPDT | 6 Channel | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 670MHz | 4Ohm | - | - | 2:2 | - | 250nA | 2.5pF, 4pF | DPDT | 100µs, 6µs | - | - | 2.5V ~ 5.5V | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX4668ESE Analog Devices | 49 |
| Datasheet | - | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16-SOIC | - | - | MAX4668 | - | - | 50mOhm | - | - | - | - | +/- 20 V | + 85 C | Analog Devices Inc./Maxim Integrated | +/- 4.5 V | - 40 C | - | SMD/SMT | - | 175 ns | 2.5 Ohms | 275 ns | Tube | Obsolete | - | - | - | 36 V | 4.5 V | - | - | - | -40°C ~ 85°C (TA) | - | - | - | - | - | - | - | - | - | 510 pF | - | - | - | - | - | - | - | - | - | 2 x SPST | 2 Channel | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.5Ohm | - | - | 1:1 | - | 500pA | 65pF, 65pF | SPST - NO | 275ns, 175ns | 450pC | -66dB @ 1MHz | 4.5V ~ 36V | - | ±4.5V ~ 20V | - | - | 11 mm | 5 x 11 | - | - | - | - | - | - | ||
![]() MAX398CSE TG55 Analog Devices | In Stock | - | Datasheet | - | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16-SOIC | - | - | MAX398 | - | - | 6Ohm (Max) | - | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | - | - | Tape & Reel (TR) | Obsolete | - | - | - | - | - | - | - | - | 0°C ~ 70°C (TA) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100Ohm | - | - | 8:1 | - | 100pA | 11pF, 40pF | - | 150ns, 150ns | 2pC | -92dB @ 100kHz | 3V ~ 15V | - | ±3V ~ 8V | - | - | - | - | - | - | - | - | - | - | ||
![]() DG413FEUE Analog Devices | 6 |
| Datasheet | - | - | - | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16-TSSOP | - | - | DG413 | - | - | 200mOhm | - | - | - | - | +/- 20 V | + 85 C | Analog Devices Inc./Maxim Integrated | +/- 4.5 V | - 40 C | - | SMD/SMT | MSL 1 - Unlimited | 145 ns | 85 Ohms | 175 ns | Tube | Active | - | - | - | 36 V | 9 V | - | - | - | -40°C ~ 85°C (TA) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 x SPST | 4 Channel | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 35Ohm | - | - | 1:1 | - | 250pA | 15pF, 47pF | SPST - NO/NC | 175ns, 145ns | 5pC | -105dB @ 1MHz | 9V ~ 36V | - | ±4.5V ~ 20V | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX4544CSA Analog Devices | 282 | - | Datasheet | Production (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | 8-SOIC | - | - | MAX4544 | - | - | 800mOhm | - | - | PRODUCTION (Last Updated: 1 month ago) | - | - | + 70 C | Analog Devices Inc./Maxim Integrated | - | 0 C | - | SMD/SMT | MSL 1 - Unlimited | 75 ns | 60 Ohms | 100 ns | Tube | Obsolete | Compliant | - | - | 12 V | 2.7 V | - | 75 ns | - | 0°C ~ 70°C (TA) | Bulk | - | - | - | 60 Ω | 70 °C | 0 °C | - | - | - | - | 471 mW | - | - | - | - | - | - | - | 1 x SPDT | 1 | 1 | 12 V | 2.7 V | - | 100 pA | 1 µA | 2 | SPDT | - | 100 ns | - | Single | - | - | - | - | - | - | 60Ohm | - | - | 2:1 | - | 100pA | 8pF, 8pF | SPDT | 100ns, 75ns | 1pC | -90dB @ 1MHz | 2.7V ~ 12V | 60 Ω | - | - | - | - | - | 1.5 mm | 5 mm | 4 mm | No | Unknown | Contains Lead |