- Base Part Number
- Channel Capacitance (CS(off), CD(off))
- Current - Leakage (IS(off)) (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Multiplexer/Demultiplexer Circuit
- Number of Pins
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
Attribute column
Manufacturer
Analog Devices, Inc. Interface - Analog Switches, Multiplexers, Demultiplexers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Manufacturer Package Identifier | Base Product Number | Channel-to-Channel Matching (ΔRon) | Manufacturer Lifecycle Status | Maximum Dual Supply Voltage | Maximum Operating Temperature | Mfr | Minimum Dual Supply Voltage | Minimum Operating Temperature | Mounting Styles | MSL | Off Time - Max | On Resistance - Max | On Time - Max | Package | Product Status | RoHS | Schedule B | Supply Voltage-Max | Supply Voltage-Min | Turn Off Delay Time | Operating Temperature | Packaging | Series | Resistance | Max Operating Temperature | Min Operating Temperature | Max Power Dissipation | Operating Supply Voltage | Configuration | Number of Channels | Voltage | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Nominal Supply Current | Max Supply Current | Number of Bits | Throw Configuration | Turn On Delay Time | Logic Function | Supply Type | Max Dual Supply Voltage | -3db Bandwidth | On-State Resistance (Max) | Min Dual Supply Voltage | High Level Output Current | Dual Supply Voltage | Multiplexer/Demultiplexer Circuit | Current - Leakage (IS(off)) (Max) | Channel Capacitance (CS(off), CD(off)) | Switch Circuit | Switch Time (Ton, Toff) (Max) | Charge Injection | Crosstalk | Voltage - Supply, Single (V+) | Drain to Source Resistance | Voltage - Supply, Dual (V±) | Product | Height | Length | Width | Radiation Hardening | REACH SVHC | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAX4783EUE Analog Devices | 42 |
| Datasheet | - | - | - | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16-TSSOP | - | MAX4783 | 300mOhm | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | - | Tube | Active | - | - | - | - | - | -40°C ~ 85°C (TA) | - | - | - | - | - | - | - | - | - | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | 1Ohm | - | - | - | 2:1 | 2nA | 38pF, 75pF | SPDT | 25ns, 15ns | -110pC | -80dB @ 1MHz | 1.6V ~ 3.6V | - | - | - | - | - | - | - | - | - | ||
![]() MAX319CSA Analog Devices | 104 |
| Datasheet | Production (Last Updated: 1 month ago) | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | 8-SOIC | S8+4 | MAX319 | 2Ohm (Max) | PRODUCTION (Last Updated: 1 month ago) | +/- 20 V | + 70 C | Analog Devices Inc./Maxim Integrated | +/- 4.5 V | 0 C | SMD/SMT | MSL 1 - Unlimited | 145 ns | 35 Ohms | 175 ns | Tube | Obsolete | Compliant | 8542390000/8542390000/8542390000/8542390000/8542390000 | 30 V | 10 V | - | 0°C ~ 70°C (TA) | Bulk | - | 10 Ω | 70 °C | 0 °C | - | - | 1 x SPDT | 1 | - | 1 | - | - | - | - | - | 1 | - | - | - | - | - | - | 35Ohm | - | - | - | 2:1 | 250pA | 8pF, 8pF | SPDT | 175ns, 145ns | 3pC | -85dB @ 1MHz | 10V ~ 30V | - | ±4.5V ~ 20V | - | - | - | - | - | - | Lead Free | ||
![]() MAX359CWE T Analog Devices | 35 |
| Datasheet | Production (Last Updated: 3 months ago) | - | Surface Mount | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | 16 | 16-SOIC | - | MAX359 | - | PRODUCTION (Last Updated: 1 week ago) | +/- 18 V | + 75 C | Analog Devices Inc./Maxim Integrated | - | 0 C | SMD/SMT | - | 300 ns | 1.8 kOhms | 300 ns | Tape & Reel (TR) | Active | Compliant | - | - | - | 300 ns | 0°C ~ 75°C (TA) | Tape & Reel | - | 1.8 kΩ | 70 °C | 0 °C | - | 15 V | 2 x 4:1 | 2 | - | 2 | - | - | 1 mA | - | - | - | - | 300 ns | Multiplexer | Dual | 18 V | - | 1.8kOhm | 4.5 V | - | - | 4:1 | 10µA | - | SP4T | 300ns, 300ns (Typ) | - | - | - | - | ±4.5V ~ 18V | Multiplexers | - | - | - | No | - | - | ||
![]() MAX4694EBE T Analog Devices | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 16-WFBGA, CSPBGA | 16 | 16-UCSP (2x2) | - | MAX4694 | 2Ohm | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | - | Tape & Reel (TR) | Obsolete | Compliant | - | - | - | - | -40°C ~ 85°C (TA) | - | - | 70 Ω | 85 °C | -40 °C | 659 mW | 5 V | - | - | - | 4 | 11 V | 2 V | - | - | 100 nA | - | SPDT | - | - | Dual, Single | 5.5 V | - | 70Ohm | 2 V | - | - | 2:1 | 1nA | - | SPDT | - | 0.1pC | -75dB @ 100kHz | 2.7V ~ 11V | - | ±2V ~ 5.5V | - | - | - | - | No | - | - | ||
![]() MAX4503EUK-T Analog Devices | 31 |
| Datasheet | Production (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount | SC-74A, SOT-753 | 5 | SOT-23-5 | - | MAX4503 | - | PRODUCTION (Last Updated: 1 month ago) | +/- 6 V | + 85 C | Analog Devices Inc./Maxim Integrated | +/- 1 V | - 40 C | SMD/SMT | MSL 1 - Unlimited | 100 ns | 250 Ohms | 150 ns | Tape & Reel (TR) | Obsolete | Compliant | - | 12 V | 2 V | 150 ns | -40°C ~ 85°C (TA) | Tape & Reel | - | 250 Ω | 85 °C | -40 °C | 571 mW | 6 V | 1 x SPST | 1 | - | 1 | - | - | 40 µA | 200 µA | 125 µA | 2 | SPST | 100 ns | - | Dual | 6 V | - | 250Ohm | 1 V | - | - | 1:1 | 1nA | 3pF, 3pF | SPST - NC | 150ns, 100ns | 1pC | - | - | - | ±1V ~ 6V | - | - | - | - | No | Unknown | Contains Lead | ||
![]() MAX4553CEE T Analog Devices | In Stock | - | Datasheet | - | - | - | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | - | 16-QSOP | - | MAX4553 | 1Ohm | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | - | Tape & Reel (TR) | Active | - | - | - | - | - | 0°C ~ 70°C (TA) | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | 120Ohm | - | - | - | 1:1 | 1nA | 3.5pF, 3pF | SPST - NO/NC | 110ns, 90ns | 2pC | -90dB @ 100kHz | 2V ~ 12V | - | ±2V ~ 6V | - | - | - | - | - | - | - | ||
![]() MAX365CSE Analog Devices | 31 |
| Datasheet | Production (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | 16 | 16-SOIC | - | MAX365 | 2Ohm (Max) | PRODUCTION (Last Updated: 1 month ago) | +/- 20 V | + 70 C | Analog Devices Inc./Maxim Integrated | +/- 4.5 V | 0 C | SMD/SMT | - | 170 ns | 85 Ohms | 250 ns | Tube | Active | Compliant | - | 30 V | 10 V | 120 ns | 0°C ~ 70°C (TA) | Bulk | - | 85 Ω | 70 °C | 0 °C | 696 mW | 20 V | 4 x SPST | 4 | - | 4 | 24 V | 10.8 V | - | 100 pA | 100 pA | 4 | SPST | 250 ns | - | Dual, Single | 20 V | - | 85Ohm | 4.5 V | - | 9 V | 1:1 | 500pA | 4pF, 4pF | SPST - NO | 250ns, 120ns | 5pC | -100dB @ 1MHz | 10V ~ 30V | 50 Ω | ±4.5V ~ 20V | - | 1.5 mm | 10 mm | 4 mm | No | Unknown | Lead Free | ||
![]() MAX4665EPE Analog Devices | In Stock | - | Datasheet | - | - | - | Through Hole | 16-DIP (0.300, 7.62mm) | - | 16-PDIP | - | MAX4665 | 200mOhm | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | - | Tube | Obsolete | - | - | - | - | - | -40°C ~ 85°C (TA) | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | 4Ohm | - | - | - | 1:1 | 500pA | 34pF, 34pF | SPST - NO | 275ns, 175ns | 300pC | -60dB @ 1MHz | 4.5V ~ 36V | - | ±4.5V ~ 20V | - | - | - | - | - | - | - | ||
![]() MAX4526CUA T Analog Devices | In Stock | - | Datasheet | Production (Last Updated: 3 months ago) | - | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | 8 | 8-uMAX/uSOP | - | MAX4526 | 500mOhm | PRODUCTION (Last Updated: 1 month ago) | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | - | Tape & Reel (TR) | Active | Compliant | - | - | - | - | 0°C ~ 70°C (TA) | - | - | 175 Ω | 70 °C | 0 °C | 471 mW | 20 V | - | 1 | - | 2 | 36 V | 4.5 V | - | 50 nA | 1 mA | - | - | - | - | - | 20 V | - | 175Ohm | 4.5 V | - | - | 2:1 | 500pA | 13pF | SPDT | - | 1pC | - | 4.5V ~ 36V | - | ±4.5V ~ 18V | - | - | - | - | No | - | - | ||
![]() HI6-0201HS-5 Analog Devices | In Stock | - | Datasheet | - | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16-SOIC | - | HI6-0201 | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | - | Tube | Obsolete | - | - | - | - | - | 0°C ~ 70°C (TA) | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | 50Ohm | - | - | - | 1:1 | 1nA | 10pF, 10pF | SPST - NC | 50ns, 50ns | 10pC | -90dB @ 100kHz | 12V ~ 20V | - | ±5V ~ 20V | - | - | - | - | - | - | - | ||
![]() MAX4622CSE Analog Devices | 78 |
| Datasheet | - | Tin | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | 16 | 16-SOIC | - | MAX4622 | 250mOhm | - | +/- 20 V | + 70 C | Analog Devices Inc./Maxim Integrated | +/- 4.5 V | 0 C | SMD/SMT | MSL 1 - Unlimited | 200 us | 5 Ohms | 250 ns | Tube | Obsolete | Compliant | - | 36 V | 4.5 V | 200 µs | 0°C ~ 70°C (TA) | Bulk | - | 5 Ω | 70 °C | 0 °C | 696 mW | 20 V | 2 x SPDT | 2 | - | 2 | 36 V | 4.5 V | - | 1 nA | 1 nA | 2 | SPDT | 250 ns | - | Dual, Single | 20 V | - | 5Ohm | 4.5 V | 100 mA | 18 V | 1:1 | 500pA | 34pF, 34pF | SPDT | 250ns, 200ns | 480pC | -60dB @ 1MHz | 4.5V ~ 36V | - | ±4.5V ~ 18V | - | 1.5 mm | 10 mm | 4 mm | No | Unknown | Contains Lead | ||
![]() HI1-0201HS/883B Analog Devices | In Stock | - | Datasheet | - | - | - | Through Hole | 16-CDIP (0.300, 7.62mm) | - | 16-CDIP | - | HI1-0201 | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | - | Tube | Obsolete | Non-Compliant | - | - | - | - | -55°C ~ 125°C (TA) | - | - | 50 Ω | 125 °C | -55 °C | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | 50Ohm | - | - | - | 1:1 | 1nA | 10pF, 10pF | SPST - NC | 50ns, 50ns | 10pC | -90dB @ 100kHz | 12V ~ 20V | - | ±5V ~ 20V | - | - | - | - | - | - | - | ||
![]() DG381AAK/883B Analog Devices | In Stock | - | Datasheet | - | - | - | Through Hole | 14-CDIP (0.300, 7.62mm) | - | 14-CDIP | - | DG381 | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | - | Tube | Obsolete | - | - | - | - | - | -55°C ~ 125°C (TA) | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | 50Ohm | - | - | - | 1:1 | 1nA | 14pF, 14pF | SPST - NC | 300ns, 250ns | 12pC | -74dB @ 500kHz | - | - | ±5V ~ 18V | - | - | - | - | - | - | - | ||
![]() DG418LDY T Analog Devices | In Stock | - | Datasheet | - | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8-SOIC | - | DG418 | 100mOhm | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | - | Tape & Reel (TR) | Active | - | - | - | - | - | -40°C ~ 85°C (TA) | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | 35Ohm | - | - | - | 1:1 | 250pA | 8pF, 8pF | SPST - NO | 175ns, 185ns | 15pC | - | 9V ~ 36V | - | ±4.5V ~ 20V | - | - | - | - | - | - | - | ||
![]() MAX326CSE Analog Devices | 29 | - | Datasheet | Production (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | 16 | 16-SOIC | - | MAX326 | 175Ohm | PRODUCTION (Last Updated: 1 month ago) | +/- 18 V | + 70 C | Analog Devices Inc./Maxim Integrated | +/- 5 V | 0 C | SMD/SMT | MSL 1 - Unlimited | 500 ns | 3.5 kOhms | 1 us | Tube | Active | Compliant | - | 30 V | 10 V | 500 ns | 0°C ~ 70°C (TA) | Bulk | - | 3.5 kΩ | 70 °C | 0 °C | 400 mW | 18 V | 4 x SPST | 4 | - | 4 | 30 V | 10 V | - | 90 µA | 90 µA | 4 | SPST | 1 µs | - | Dual, Single | 18 V | - | 3.5kOhm | 4.5 V | - | - | 1:1 | 10pA | 1.7pF, 1.7pF | SPST - NC | 1µs, 500ns | 2pC | -90dB @ 100kHz | 10V ~ 30V | - | ±5V ~ 18V | - | 1.5 mm | 10 mm | 4 mm | No | - | Lead Free | ||
![]() MAX4582ETE Analog Devices | In Stock | - | Datasheet | - | - | - | Surface Mount | 16-WFQFN Exposed Pad | - | 16-TQFN (3x3) | - | MAX4582 | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | - | Tube | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX319ESA T Analog Devices | 15000 | - | Datasheet | Production (Last Updated: 1 month ago) | Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | 8-SOIC | S8+4 | MAX319 | 2Ohm (Max) | PRODUCTION (Last Updated: 1 month ago) | +/- 20 V | + 85 C | Analog Devices Inc./Maxim Integrated | +/- 4.5 V | - 40 C | SMD/SMT | - | 145 ns | 35 Ohms | 175 ns | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | Compliant | - | 30 V | 10 V | 145 ns | -40°C ~ 85°C (TA) | Tape & Reel | - | 35 Ω | 85 °C | -40 °C | 471 mW | 20 V | 1 x SPDT | 1 | 25 V | 1 | 30 V | 10 V | 1 µA | 100 pA | 100 pA | - | SPDT | 175 ns | - | Dual, Single | 20 V | - | 35Ohm | 4.5 V | 30 mA | - | 2:1 | 250pA | 8pF, 8pF | SPDT | 175ns, 145ns | 3pC | -85dB @ 1MHz | 10V ~ 30V | - | ±4.5V ~ 20V | - | - | - | - | No | - | Lead Free | ||
![]() DG300ACWE T Analog Devices | 27 |
| Datasheet | - | - | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | 16-SOIC | - | DG300 | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | - | Tape & Reel (TR) | Active | - | - | - | - | - | 0°C ~ 70°C (TA) | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | 50Ohm | - | - | - | 1:1 | 5nA | 14pF, 14pF | SPST - NO | 300ns, 250ns | 12pC | -74dB @ 500kHz | - | - | ±5V ~ 18V | - | - | - | - | - | - | - | ||
![]() DG528CCWN Analog Devices | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 18-SOIC (0.295, 7.50mm Width) | - | 18-SOIC | - | DG528 | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | - | Tube | Obsolete | Compliant | - | - | - | - | - | - | - | 400 Ω | 70 °C | 0 °C | - | - | - | - | - | - | 30 V | 5 V | - | - | - | - | - | - | Multiplexer | Dual, Single | 20 V | - | - | 4.5 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | ||
![]() MAX4656ETA T Analog Devices | 36 |
| Datasheet | - | - | - | Surface Mount | 8-WDFN Exposed Pad | - | 8-TDFN (3x3) | - | MAX4656 | - | - | +/- 20 V | + 85 C | Analog Devices Inc./Maxim Integrated | +/- 4.5 V | - 40 C | SMD/SMT | - | 125 ns | 22 Ohms | 200 ns | Tape & Reel (TR) | Active | - | - | 40 V | 9 V | - | -40°C ~ 85°C (TA) | - | - | - | - | - | - | - | 1 x SPST | 1 Channel | - | 1 | - | - | - | - | - | - | - | - | - | - | - | 210MHz | 10Ohm | - | - | - | 1:1 | 1nA | 25pF, 25pF | SPST - NO | 200ns, 100ns | 23pC | - | 9V ~ 40V | - | ±4.5V ~ 20V | - | - | - | - | - | - | - |