- Base Part Number
- Channel Capacitance (CS(off), CD(off))
- Current - Leakage (IS(off)) (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Multiplexer/Demultiplexer Circuit
- Number of Pins
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
Attribute column
Manufacturer
Analog Devices, Inc. Interface - Analog Switches, Multiplexers, Demultiplexers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Housing Material | Approvals | Base Product Number | Channel-to-Channel Matching (ΔRon) | Data Converters | Manufacturer | Manufacturer Lifecycle Status | Manufacturer Part Number | Maximum Dual Supply Voltage | Maximum Operating Temperature | Mfr | Minimum Dual Supply Voltage | Minimum Operating Temperature | Mounting | Mounting Styles | MSL | Number of I/Os | Off Time - Max | On Resistance - Max | On Time - Max | Operating Supply Voltage (Max) | Operating Supply Voltage (Min) | Operating Temp Range | Package | Product Depth (mm) | Product Status | RoHS | Standard Frequency | Supply Voltage-Max | Supply Voltage-Min | Turn Off Delay Time | Usage Level | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Number of Terminations | Termination | Temperature Coefficient | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | Max Power Dissipation | Current Rating | Frequency Stability | Pin Count | Actuator Type | Operating Supply Voltage | Symmetry-Max | Failure Rate | Polarity | Configuration | Number of Channels | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Oscillator Type | Load Capacitance | Nominal Supply Current | Speed | RAM Size | Cable Length | Power Dissipation | Voltage - Supply (Vcc/Vdd) | Max Supply Current | Number of Bits | Core Processor | Throw Configuration | Peripherals | Program Memory Type | Core Size | Program Memory Size | Propagation Delay | Connectivity | Turn On Delay Time | Logic Function | Supply Type | Coil Voltage | Coil Type | EEPROM Size | Max Dual Supply Voltage | -3db Bandwidth | On-State Resistance (Max) | Min Dual Supply Voltage | Screening Level | High Level Output Current | Dual Supply Voltage | Indicator | Multiplexer/Demultiplexer Circuit | Current - Leakage (IS(off)) (Max) | Channel Capacitance (CS(off), CD(off)) | Switch Circuit | Switch Time (Ton, Toff) (Max) | Charge Injection | Crosstalk | Voltage - Supply, Single (V+) | Drain to Source Resistance | Voltage - Supply, Dual (V±) | Product | Connection Type | Features | Auxiliary Contacts | Contacts | Product Length (mm) | Height | Height Seated (Max) | Length | Width | Product Height (mm) | Radiation Hardening | REACH SVHC | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAX4657EUA T Analog Devices | 13 |
| Datasheet | - | - | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8-uMAX/uSOP | - | - | MAX4657 | - | - | - | - | - | +/- 20 V | + 85 C | PEI-Genesis | +/- 4.5 V | - 40 C | - | SMD/SMT | - | - | 125 ns | 22 Ohms | 200 ns | - | - | - | Bulk | - | Active | - | - | 40 V | 9 V | - | - | -40°C ~ 85°C (TA) | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 x SPST | 1 Channel | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 210MHz | 10Ohm | - | - | - | - | - | 1:1 | 1nA | 25pF, 25pF | SPST - NC | 200ns, 100ns | 23pC | - | 9V ~ 40V | - | ±4.5V ~ 20V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX4052CEE T Analog Devices | 45 |
| Datasheet | Production (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | 16 | 16-QSOP | - | CE, CSA, UL | MAX4052 | 12Ohm (Max) | - | Cutler Hammer, Div of Eaton Co | PRODUCTION (Last Updated: 1 month ago) | PDG33PH400D3YL | +/- 8 V | + 70 C | Analog Devices Inc./Maxim Integrated | - | 0 C | Panel | SMD/SMT | - | - | 300 ns | 525 Ohms | 600 ns | - | - | - | Tape & Reel (TR) | - | Active | Compliant | - | 16 V | 2 V | 300 ns | - | 0°C ~ 70°C (TA) | Tape & Reel | - | - | - | - | - | - | - | 100 Ω | 70 °C | 0 °C | - | - | 640 mW | 400 A | - | - | - | 15 V | - | - | - | 2 x 4:1 | 2 | 2 | 16 V | 2 V | 1 µA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250 ns | - | 600 ns | Multiplexer | Dual, Single | - | - | - | 8 V | - | 100Ohm | 2.7 V | - | - | - | - | 4:1 | 1nA | 2pF, 2pF | SP4T | 175ns, 150ns | 2pC | -90dB @ 100kHz | 2V ~ 16V | - | ±2.7V ~ 8V | Multiplexers | - | - | - | - | - | - | - | - | - | - | No | - | - | - | ||
![]() MAX4802CQI Analog Devices | 3177 |
| Datasheet | - | - | - | Surface Mount | 28-LCC (J-Lead) | - | 28-PLCC (11.51x11.51) | Metal | CE, CSA, UL | MAX4802 | 1.9Ohm | - | Carlo Gavazzi | - | PS21M-UT11P0-M0L | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | - | - | - | - | - | - | Tube | - | Obsolete | Yes | - | - | - | - | - | 0°C ~ 70°C (TA) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Plunger | - | - | - | - | - | - | 8 | - | - | - | - | - | - | - | - | 1 m, 3.28 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 38Ohm | - | - | - | - | No | 1:1 | 4µA | 18pF | SPST - NO | 5µs, 5µs | 820pC | -80dB @ 5MHz | 2.7V ~ 13.2V | - | - | - | Cable | - | - | 1NO/1NC | - | - | - | - | - | - | - | - | - | - | ||
![]() IH5140CWE Analog Devices | In Stock | - | Datasheet | - | - | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | 16-SOIC | - | - | IH5140 | 5Ohm | - | Miscellaneous | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | - | - | - | - | - | - | Tube | - | Obsolete | Non-Compliant | - | - | - | - | - | 0°C ~ 70°C (TA) | - | - | - | - | - | - | - | - | 100 Ω | 70 °C | 0 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100Ohm | - | - | - | - | - | 1:1 | 100nA | - | SPST - NO | 150ns, 125ns | 15pC | - | - | - | ±4.5V ~ 18V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX4551ESE Analog Devices | 9 |
| Datasheet | - | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | 16 | 16-SOIC | - | - | MAX4551 | 1Ohm | - | ABB | - | ACH580-BDR-02A7-6+E213+J429+K454 | +/- 6 V | + 85 C | Analog Devices Inc./Maxim Integrated | +/- 2 V | - 40 C | - | SMD/SMT | - | - | 90 ns | 120 Ohms | 110 ns | - | - | - | Tube | - | Obsolete | Compliant | - | 12 V | 2 V | 90 ns | - | -40°C ~ 85°C (TA) | Bulk | - | - | - | - | - | - | - | 120 Ω | 85 °C | -40 °C | - | - | 696 mW | - | - | - | - | - | - | - | - | 4 x SPST | 4 | 4 | 6 V | 2 V | 1 µA | - | - | 50 nA | - | - | - | - | - | 1 µA | 4 | - | SPST | - | - | - | - | - | - | 110 ns | - | Dual, Single | - | - | - | 6 V | - | 120Ohm | 2 V | - | - | - | - | 1:1 | 1nA | 3.5pF, 3pF | SPST - NC | 110ns, 90ns | 2pC | -90dB @ 100kHz | 2V ~ 12V | - | ±2V ~ 6V | - | - | - | - | - | - | - | - | - | - | - | No | Unknown | Contains Lead | - | ||
![]() DG419DJ Analog Devices | 86 |
| Datasheet | - | - | - | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8-PDIP | - | - | DG419 | 3Ohm (Max) | - | - | - | - | +/- 20 V | + 85 C | Analog Devices Inc./Maxim Integrated | +/- 4.5 V | - 40 C | - | Through Hole | MSL 1 - Unlimited | - | 145 ns | 35 Ohms | 175 ns | - | - | - | Tube | - | Obsolete | - | - | 30 V | 10 V | - | - | -40°C ~ 85°C (TA) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 x SPDT | 1 Channel | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 35Ohm | - | - | - | - | - | 2:1 | 250pA | 8pF, 8pF | SPDT | 175ns, 145ns | 3pC | -85dB @ 1MHz | 10V ~ 30V | - | ±4.5V ~ 20V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DG423DY Analog Devices | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16-SOIC | - | - | DG423 | 3Ohm (Max) | - | ABB | - | AF305-30-11-13 | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | - | - | - | - | - | - | Tube | - | Obsolete | Compliant | - | - | - | 200 ns | - | -40°C ~ 85°C (TA) | - | - | - | - | - | Box Lug | - | - | 35 Ω | 85 °C | -40 °C | - | - | - | - | - | - | - | 18 V | - | - | - | - | - | 2 | 30 V | 10 V | - | - | - | 10 nA | - | - | - | - | - | 1 µA | - | - | SPDT | - | - | - | - | - | - | 250 ns | - | Dual, Single | 100-250 VAC/VDC | Magnetic | - | 20 V | - | 35Ohm | - | - | - | - | - | 1:1 | 500pA | 12pF, 12pF | SPST - NO | 250ns, 200ns | 10pC | -90dB @ 1MHz | 10V ~ 30V | - | ±4.5V ~ 20V | - | - | - | 1NO, 1NC | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX4559ESE Analog Devices | 118 |
| Datasheet | - | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16-SOIC | - | - | MAX4559 | 2Ohm | - | Miscellaneous | - | T510055005AQ | +/- 6 V | + 85 C | Analog Devices Inc./Maxim Integrated | +/- 2 V | - 40 C | - | SMD/SMT | MSL 1 - Unlimited | - | 150 ns | 220 Ohms | 250 ns | - | - | - | Tube | - | Obsolete | - | - | 12 V | 2 V | - | - | -40°C ~ 85°C (TA) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 x 4:1 | 4 Channel | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 160Ohm | - | - | - | - | - | 4:1 | 1nA | 2.5pF, 6pF | SP4T | 150ns, 120ns | 2.4pC | -93dB @ 100kHz | 2V ~ 12V | - | ±2V ~ 6V | Multiplexers | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX313CSE Analog Devices | 119 | - | Datasheet | - | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | 16 | 16-SOIC | - | - | MAX313 | 300mOhm | - | - | - | - | +/- 20 V | + 70 C | Analog Devices Inc./Maxim Integrated | +/- 4.5 V | 0 C | - | SMD/SMT | MSL 1 - Unlimited | - | 185 ns | 10 Ohms | 225 ns | - | - | - | Tube | - | Active | Compliant | - | 30 V | 4.5 V | 185 ns | - | 0°C ~ 70°C (TA) | Bulk | - | - | - | - | - | - | - | 10 Ω | 70 °C | 0 °C | - | - | 696 mW | - | - | - | - | - | - | - | - | 4 x SPST | 4 | 4 | 30 V | 4.5 V | - | - | - | - | - | - | - | 696 mW | - | 1 µA | 4 | - | SPST | - | - | - | - | - | - | 225 ns | - | Dual, Single | - | - | - | 20 V | - | 10Ohm | 4.5 V | - | - | 15 V | - | 1:1 | 500pA | 15pF, 15pF | SPST - NO | 225ns, 185ns | 20pC | -85dB @ 1MHz | 4.5V ~ 30V | 10 Ω | ±4.5V ~ 20V | - | - | - | - | - | - | 1.5 mm | - | 10 mm | 4 mm | - | No | No SVHC | Contains Lead | - | ||
![]() ADG722BRM-REEL Analog Devices | 10840 |
| Datasheet | - | - | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8-MSOP | - | - | ADG722 | - | - | - | - | - | - | - | PEI-Genesis | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | Active | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX4542CPA Analog Devices | In Stock | - | Datasheet | - | - | - | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8-PDIP | - | - | MAX4542 | 800mOhm | - | - | - | - | - | - | EDAC Inc. | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | Active | - | - | - | - | - | - | 0°C ~ 70°C (TA) | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 60Ohm | - | - | - | - | - | 1:1 | 100pA | 8pF, 8pF | SPST - NC | 100ns, 75ns | 1pC | -90dB @ 1MHz | 2.7V ~ 12V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX327CSE G002 Analog Devices | In Stock | - | - | - | - | - | - | - | - | - | - | - | MAX327 | - | - | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX4693EGE-T Analog Devices | 18 |
| Datasheet | - | - | - | Surface Mount | 16-VQFN Exposed Pad | - | 16-QFN (4x4) | - | - | MAX4693 | 2Ohm | - | - | - | - | +/- 5.5 V | + 85 C | Analog Devices Inc./Maxim Integrated | +/- 2 V | - 40 C | - | - | - | - | 100 ns | 70 Ohms | 300 ns | - | - | - | Tape & Reel (TR) | - | Obsolete | - | - | 11 V | 2 V | - | - | -40°C ~ 85°C (TA) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 x SPDT | 3 Channel | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 70Ohm | - | - | - | - | - | 2:1 | 1nA | 9pF, 68pF | SPDT | 300ns, 100ns | 0.1pC | -75dB @ 100kHz | 2.7V ~ 11V | - | ±2V ~ 5.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX4802CCM T Analog Devices | 46 |
| Datasheet | Production (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 0805 (2012 Metric) | 48 | 0805 | - | - | RS73G2ART | 1.9Ohm | - | - | PRODUCTION (Last Updated: 2 days ago) | - | - 15 V, 185 V | + 70 C | KOA Speer Electronics, Inc. | - 160 V, 40 V | 0 C | - | SMD/SMT | - | - | 5 us | 25 Ohms | 5 us | - | - | - | Tape & Reel (TR) | - | Active | Compliant | - | 13.2 V | 2.7 V | 5 µs | - | -55°C ~ 155°C | - | RS73-RT | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±0.25% | 2 | - | ±50ppm/°C | - | 36 kOhms | 70 °C | 0 °C | Thick Film | 0.25W, 1/4W | 1.818 W | - | - | - | - | - | - | - | - | 8 x SPST | 8 Channel | 8 | - | - | - | - | - | 2 mA | - | - | - | - | - | - | - | - | SPST | - | - | - | - | - | - | 5 µs | - | Dual, Single | - | - | - | 185 V | - | 38Ohm | 40 V | - | - | 100 V | - | 1:1 | 4µA | 18pF | SPST - NO | 5µs, 5µs | 820pC | -80dB @ 5MHz | 2.7V ~ 13.2V | - | - | - | - | Automotive AEC-Q200 | - | - | - | - | 0.023 (0.60mm) | - | - | - | No | - | - | AEC-Q200 | ||
![]() MAX4701ETE T Analog Devices | 2788 |
| Datasheet | Production (Last Updated: 1 month ago) | Tin | Surface Mount | Surface Mount | 30-LSSOP (0.220, 5.60mm Width) | 16 | 30-SSOP | - | - | MB89935 | 2Ohm | A/D 8x10b | - | PRODUCTION (Last Updated: 1 month ago) | - | - | + 85 C | Infineon Technologies | - | - 40 C | - | SMD/SMT | - | 21 | 20 ns | 75 Ohms | 35 ns | - | - | - | Tape & Reel (TR) | - | Obsolete | Compliant | - | 5.5 V | 1.8 V | 35 ns | - | -40°C ~ 85°C (TA) | Tape & Reel (TR) | F²MC-8L MB89930A | - | - | - | - | - | - | 75 Ω | 85 °C | -40 °C | - | - | 444 mW | - | - | - | - | - | - | - | Non-Inverting | 2 x DPDT | 4 | 2 | 5.5 V | 1.8 V | 1 µA | External | - | 1 µA | 10MHz | 512 x 8 | - | - | 2.2V ~ 5.5V | - | - | F²MC-8L | DPDT | POR, PWM, WDT | Mask ROM | 8-Bit | 16KB (16K x 8) | - | Serial I/O, UART/USART | 20 ns | - | Single | - | - | - | - | 250MHz | 75Ohm | - | - | 20 mA | - | - | 2:2 | 500pA | 8pF | DPDT | 35ns, 20ns | 0.5pC | -79dB @ 1MHz | 1.8V ~ 5.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | ||
![]() MAX14594EEWL T Analog Devices | 38 |
| Datasheet | Production (Last Updated: 1 month ago) | - | - | Surface Mount | 9-WFBGA, WLBGA | 9 | 9-WLP (1.26x1.26) | - | - | MAX145 | 5mOhm | - | - | PRODUCTION (Last Updated: 1 month ago) | - | +/- 5 V | + 85 C | Microchip Technology | +/- 5 V | - 40 C | - | SMD/SMT | - | - | 2.25 ms | 380 mOhms | 10 ms | - | - | - | Bulk | - | Active | Compliant | - | 5.5 V | 1.6 V | 2.25 ms | - | -40°C ~ 85°C (TA) | Tape & Reel | - | - | - | - | - | - | - | 380 mΩ | 85 °C | -40 °C | - | - | 963.8 mW | - | - | - | - | 2.5 V | - | - | - | 1 x DPDT | 2 | 1 | 5.5 V | 1.6 V | - | - | - | - | - | - | - | - | - | 60 µA | - | - | - | - | - | - | - | - | - | 10 ms | - | Dual, Single | - | - | - | - | 200 MHz | 380mOhm | - | - | - | 5 V | - | 2:2 | 400nA | 25pF | DPDT | 10ms, 2.25ms | - | -80dB @ 100kHz | 1.6V ~ 5.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | ||
![]() IH5050CWE Analog Devices | In Stock | - | Datasheet | - | - | - | Surface Mount | QFN | - | 16-SOIC | - | - | IH5050 | 8Ohm | - | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | Surface Mount | - | - | - | - | - | 3.08(V) | 2.52(V) | -20C to 70C | Tube | 5(mm) | Obsolete | - | 26 | - | - | - | Commercial grade | 0°C ~ 70°C (TA) | Bulk | - | - | - | - | - | - | CLOCK OSCILLATOR | - | - | - | - | - | - | - | ±10(ppm) | 4 | - | - | 55(%) | - | - | - | - | 1 | - | - | - | - | 15(pF) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 75Ohm | - | COMMERCIALC | - | - | - | 2:1 | 100nA | - | SPDT | 600ns, 300ns (Typ) | 10pC | - | - | - | ±4.5V ~ 20V | - | - | - | - | - | 7(mm) | - | - | - | - | 0.9(mm) | - | - | - | - | ||
![]() MAX4582ESE T Analog Devices | 28 |
| Datasheet | Production (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount | QFN | 16 | 16-SOIC | - | - | MAX4582 | 1Ohm | - | - | PRODUCTION (Last Updated: 1 month ago) | - | +/- 6 V | + 85 C | Analog Devices Inc./Maxim Integrated | +/- 2 V | - 40 C | - | Surface Mount | - | - | 200 ns | 450 Ohms | 300 ns | 3.08(V) | 2.52(V) | -20C to 70C | Tape & Reel (TR) | 2.7(mm) | Active | Compliant | 31.25 | 12 V | 2 V | 200 ns | Commercial grade | -40°C ~ 85°C (TA) | Bulk | - | - | - | - | - | - | CLOCK OSCILLATOR | 80 Ω | 85 °C | -40 °C | - | - | 696 mW | - | ±25(ppm) | 4 | - | 9 V | 55(%) | - | - | 2 x 4:1 | 2 | 2 | 12 V | 2 V | 1 µA | - | 15(pF) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 200 ns | - | 300 ns | Multiplexer | Dual, Single | - | - | - | 6 V | - | 80Ohm | 2 V | COMMERCIALC | - | - | - | 4:1 | 1nA | 4pF, 10pF | SP4T | 200ns, 100ns | 0.5pC | -96dB @ 1MHz | 2V ~ 12V | - | ±2V ~ 6V | Multiplexers | - | - | - | - | 2.4(mm) | - | - | - | - | 0.75(mm) | No | - | - | - | ||
![]() MAX4051CPE Analog Devices | 35 |
| Datasheet | - | - | - | Through Hole | QFN | - | 16-PDIP | - | - | MAX4051 | 12Ohm (Max) | - | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | Surface Mount | - | - | - | - | - | - | - | -20C to 70C | Tube | 5(mm) | Obsolete | - | - | - | - | - | Commercial grade | 0°C ~ 70°C (TA) | Bulk | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100Ohm | - | Commercial | - | - | - | 8:1 | 1nA | 2pF, 2pF | - | 175ns, 150ns | 2pC | -90dB @ 100kHz | 2V ~ 16V | - | ±2.7V ~ 8V | - | - | - | - | - | 7(mm) | - | - | - | - | 0.9(mm) | - | - | - | - | ||
![]() MAX4537CEE Analog Devices | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | QFN | - | 16-QSOP | - | - | MAX4537 | 1Ohm | - | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | Surface Mount | - | - | - | - | - | - | - | -20C to 70C | Tube | 5(mm) | Obsolete | Compliant | - | - | - | - | Commercial grade | 0°C ~ 70°C (TA) | Bulk | - | - | - | - | - | - | - | 100 Ω | 70 °C | 0 °C | - | - | - | - | - | 4 | - | - | - | - | - | - | - | 4 | - | - | 1 µA | - | - | - | - | - | - | - | - | - | 4 | - | SPST | - | - | - | - | - | - | - | - | Dual, Single | - | - | - | - | - | 100Ohm | - | Commercial | - | - | - | 1:1 | 2nA | 2pF, 2pF | SPST - NC | 100ns, 50ns | 1pC | -75dB @ 1MHz | 2V ~ 12V | - | ±2V ~ 6V | - | - | - | - | - | 7(mm) | - | - | - | - | 0.9(mm) | - | - | Contains Lead | - |