- Base Part Number
- Channel Capacitance (CS(off), CD(off))
- Current - Leakage (IS(off)) (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Multiplexer/Demultiplexer Circuit
- Number of Pins
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
Attribute column
Manufacturer
Analog Devices, Inc. Interface - Analog Switches, Multiplexers, Demultiplexers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Material | Weight | Number of Terminals | (Ø) | Base Product Number | Bend radius (no. of ODs for fixed installation) | Bend radius (no. of ODs for flexible installation) | Body Orientation | Built-in depth | Cable features | Channel-to-Channel Matching (ΔRon) | Compatible with (details) | Contact Classification | Contact Materials | Content | Core Factor (ΣI/A) mm-1 | Core layout | Cross section (each core) | Current consumption | Dim | Dimensions | Factory colour | Halogen-free | Manufacturer | Manufacturer Lifecycle Status | Manufacturer part # | Manufacturer Part Number | Max. ambient temperature | Max. current consumption | Max. length sold by the metre | Max. temperature range (fixed installation) | Max. temperature range (flexible installation) | Maximum Dual Supply Voltage | Maximum Operating Temperature | Mfr | Min. ambient temperature | Min. temperature range (fixed installation) | Min. temperature range (flexible installation) | Minimum Dual Supply Voltage | Minimum Operating Temperature | Mounting Styles | MSL | No. of inputs | No. of leads | No. of outputs | Nominal current | Nominal current - rounded value | Nominal voltage | Nominal voltage U0 | Off Time - Max | On Resistance - Max | On Time - Max | Operating Temp Range | Outside Ø | Overvoltage category | Package | Package Type | Pollution degree | Product Depth (mm) | Product Diameter (mm) | Product Status | Rad Hardened | Release characteristics | RoHS | RoHS-compliant | Schedule B | Shell Size / Insert Arrangement | Signal type | Sold per metre | Supply Voltage-Max | Supply Voltage-Min | Switch-off capacity | Termination Method | Turn Off Delay Time | Voltage, Rating | Wire ID code | Operating Temperature | Packaging | Series | Tolerance | Part Status | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Gender | Capacitance | Max Power Dissipation | Depth | Frequency | Number of Contacts | Contact Gender | Operating Supply Voltage | Configuration | Number of Channels | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Number of Ports | Nominal Supply Current | Max Supply Current | Number of Bits | Throw Configuration | Propagation Delay | Turn On Delay Time | Family | Logic Function | Supply Type | Max Dual Supply Voltage | -3db Bandwidth | On-State Resistance (Max) | Min Dual Supply Voltage | High Level Output Current | Dual Supply Voltage | Multiplexer/Demultiplexer Circuit | Current - Leakage (IS(off)) (Max) | Channel Capacitance (CS(off), CD(off)) | Switch Circuit | Switch Time (Ton, Toff) (Max) | Charge Injection | Crosstalk | Standards | Voltage - Supply, Single (V+) | Shell Plating | Finish | Core Type | Gap | Effective Length (le) mm | Voltage - Supply, Dual (V±) | Inductance Factor (Al) | Product | Features | Strain Relief | Product Length (mm) | Diameter | Height | Length | Width | Product Height (mm) | Radiation Hardening | REACH SVHC | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DG445ETE Analog Devices | In Stock | - | Datasheet | - | - | - | Surface Mount | 16-WQFN Exposed Pad | - | 16-TQFN (5x5) | - | - | - | - | DG445 | - | - | - | - | - | 4Ohm (Max) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PEI-Genesis | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C (TA) | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 85Ohm | - | - | - | 1:1 | 500pA | 4pF, 4pF | SPST - NO | 250ns, 170ns | 5pC | -100dB @ 1MHz | - | 10V ~ 30V | - | - | - | - | - | ±4.5V ~ 20V | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX4711CUE Analog Devices | 552 |
| Datasheet | - | - | - | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16-TSSOP | - | - | - | - | MAX4711 | - | - | - | - | - | 200mOhm | - | - | - | - | - | - | - | - | - | - | - | - | GE | - | - | 97F9043BX | - | - | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | Radial Round | - | - | - | Obsolete | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | 0°C ~ 70°C (TA) | - | - | - | - | - | - | - | - | Metallized Polypropylene | - | 60 MicroFarads | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25Ohm | - | - | - | 1:1 | 500pA | 8pF, 8pF | SPST - NC | 125ns, 80ns | 25pC | -87dB @ 1MHz | - | 2.7V ~ 11V | - | - | - | - | - | ±2.7V ~ 5.5V | - | - | - | - | - | 2.5 | - | - | - | - | - | - | - | ||
![]() MAX4051ESE Analog Devices | 1212 |
| Datasheet | - | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16-SOIC | - | - | - | - | MAX4051 | - | - | - | - | - | 12Ohm (Max) | - | - | - | - | - | - | - | - | - | - | - | - | Miscellaneous | - | - | - | - | - | - | - | - | +/- 8 V | + 85 C | Analog Devices Inc./Maxim Integrated | - | - | - | +/- 2.7 V | - 40 C | SMD/SMT | MSL 1 - Unlimited | - | - | - | - | - | - | - | 300 ns | 525 Ohms | 600 ns | - | - | - | Tube | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | 16 V | 2 V | - | - | - | - | - | -40°C ~ 85°C (TA) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 x 8:1 | 8 Channel | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100Ohm | - | - | - | 8:1 | 1nA | 2pF, 2pF | - | 175ns, 150ns | 2pC | -90dB @ 100kHz | - | 2V ~ 16V | - | - | - | - | - | ±2.7V ~ 8V | - | Multiplexers | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX4800CQI T Analog Devices | In Stock | - | Datasheet | Production (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount | 28-LCC (J-Lead) | 28 | EP 5 | N92 | - | - | - | MAX4800 | - | - | - | - | - | 1.9Ohm | - | - | - | - | 3.149 | - | - | - | - | - | - | - | - | PRODUCTION (Last Updated: 1 month ago) | - | - | - | - | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | - | Compliant | - | - | - | - | - | - | - | - | - | 5 µs | - | - | 0°C ~ 70°C (TA) | - | -- | -20%, +30% | Active | - | 48 Ω | 70 °C | 0 °C | - | - | - | 1.818 W | - | - | - | - | 100 V | - | - | 8 | - | - | - | - | 2 mA | - | - | SPST | - | 5 µs | - | - | Single | 185 V | - | 38Ohm | - | - | - | 1:1 | 4µA | 18pF | SPST - NO | 5µs, 5µs | 820pC | -80dB @ 5MHz | - | 2.7V ~ 13.2V | - | Uncoated | EP | Ungapped | 9.73 | - | 350nH | - | - | - | - | -- | 2.85mm | 6.15mm | 3.90mm | - | No | - | - | ||
![]() MAX334CWE T Analog Devices | In Stock | - | Datasheet | Production (Last Updated: 4 months ago) | - | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | 16 | 16-SOIC | - | - | - | 100mm | MAX334 | - | - | - | - | - | 1.5Ohm | - | - | - | - | - | - | - | ≦ 300mA | (Ø x H) 100 mm x 138.5 mm | - | - | - | - | PRODUCTION (Last Updated: 1 week ago) | - | - | - | 300mA | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | - | Compliant | - | - | - | Non-stop light signal,Flasher | - | - | - | - | - | 150 ns | - | - | 0°C ~ 70°C (TA) | Tape & Reel | - | - | - | 829.350.55 | 50 Ω | 70 °C | 0 °C | - | - | - | 750 mW | - | - | - | - | 28 V | - | 4 | 4 | 30 V | 5 V | - | - | 4.5 mA | 10 mA | - | - | - | 120 ns | - | - | Dual, Single | 15 V | - | 50Ohm | 5 V | - | 12 V | 1:1 | 1nA | 10pF, 10pF | SPST - NC | 120ns, 75ns | 10pC | -86dB @ 1MHz | - | 5V ~ 30V | - | - | - | - | - | ±5V ~ 15V | - | - | LED | - | - | - | 138.5mm | - | - | - | No | - | - | ||
![]() MAX4551CEE T Analog Devices | 46 |
| Datasheet | Production (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | 16 | 16-QSOP | - | - | - | - | MAX4551 | - | - | - | 70mm | - | 1Ohm | SENTRON | - | - | 1pc(s) | - | - | - | - | (W x H x D) 36 x 90 x 76 mm | - | Grey | - | - | PRODUCTION (Last Updated: 1 month ago) | - | - | - | - | - | - | - | +/- 6 V | + 70 C | Analog Devices Inc./Maxim Integrated | - | - | - | +/- 2 V | 0 C | SMD/SMT | - | - | - | - | 16A | 16A | 230V,400V | - | 90 ns | 120 Ohms | 110 ns | - | - | 3 | Tape & Reel (TR) | - | 3 | - | - | Active | - | C | Compliant | Yes | - | - | - | - | 12 V | 2 V | 5kA | - | 250 ns | - | - | 0°C ~ 70°C (TA) | - | - | - | - | - | 120 Ω | 70 °C | 0 °C | - | - | - | 762 mW | 76mm | 50-60MHz | - | - | 5 V | 4 x SPST | 4 | 4 | 12 V | 2 V | 1 µA | - | 50 nA | 1 µA | - | SPST | - | 350 ns | - | - | Dual, Single | 6 V | - | 120Ohm | 2 V | - | - | 1:1 | 1nA | 3.5pF, 3pF | SPST - NC | 110ns, 90ns | 2pC | -90dB @ 100kHz | - | 2V ~ 12V | - | - | - | - | - | ±2V ~ 6V | - | - | - | - | - | - | 90mm | - | 36mm | - | No | - | - | ||
![]() MAX4663CAE Analog Devices | 89 |
| Datasheet | Production (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount | 16-SSOP (0.209, 5.30mm Width) | 16 | 16-SSOP | - | - | - | - | MAX4663 | 6 | 20 | - | - | Shielded,Flame-retardant,Oil-resistant | 100mOhm | - | - | - | Sold per metre | - | Copper, blank, Class 5 = fine | 1mm² | - | - | - | Grey | No | - | PRODUCTION (Last Updated: 1 month ago) | 030445 | - | - | - | 100m | +70°C | +70°C | +/- 20 V | + 70 C | Analog Devices Inc./Maxim Integrated | - | -40°C | -5°C | +/- 4.5 V | 0 C | SMD/SMT | MSL 1 - Unlimited | - | 12x | - | - | - | 500V | 300V | 175 ns | 2.5 Ohms | 275 ns | - | 13.30mm | - | No | - | - | - | - | Obsolete | - | - | Compliant | - | - | - | - | Yes | 36 V | 4.5 V | - | - | 400 ns | - | Green-yellow + digits | 0°C ~ 70°C (TA) | Bulk | - | - | - | CY-JZ | 2.5 Ω | 70 °C | 0 °C | - | - | - | 842 mW | - | - | - | - | 20 V | 4 x SPST | 4 | 4 | 36 V | 4.5 V | - | - | 5 µA | 500 nA | 4 | SPST | - | 250 ns | - | - | Dual, Single | 20 V | - | 2.5Ohm | 4.5 V | - | - | 1:1 | 500pA | 55pF, 55pF | SPST - NO/NC | 275ns, 175ns | 300pC | -59dB @ 1MHz | - | 4.5V ~ 36V | - | - | - | - | - | ±4.5V ~ 20V | - | - | - | - | - | - | 1.78 mm | 6.33 mm | 5.38 mm | - | No | Unknown | Contains Lead | ||
![]() MAX4534CPD Analog Devices | In Stock | - | Datasheet | - | - | - | Through Hole | 14-DIP (0.300, 7.62mm) | - | 14-PDIP | - | - | - | - | MAX4534 | - | - | - | - | - | 2Ohm | - | - | - | 1pc(s) | - | - | - | - | (L x W x H) 136 x 96 x 95 mm | 136 x 96 x 95mm | - | - | - | - | - | - | +60°C | - | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | -20°C | - | - | - | - | - | - | 1x | - | 1x | - | - | - | - | - | - | - | - | - | - | Tube | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C ~ 70°C (TA) | - | - | - | - | Murrelektronik | - | - | - | - | - | - | - | - | 50Hz | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 400Ohm | - | - | - | 4:1 | 500pA | 5pF, 6.5pF | SP4T | 275ns, 200ns | 1pC | -53dB @ 1MHz | EN 61558-2-6, EN 62041 CATEGORY I, EN 55011 B, EN 61000-3-2 | 9V ~ 36V | - | - | - | - | - | ±4.5V ~ 20V | - | - | - | - | - | - | 95mm | 136mm | 96mm | - | - | - | - | ||
![]() MAX4514CUK TG05 Analog Devices | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | MAX451 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DG441CY Analog Devices | 40 |
| Datasheet | - | Gold | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16-SOIC | - | - | 6 | - | DG441 | - | - | Straight | - | - | 4Ohm (Max) | - | 6Signal | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | +/- 20 V | + 70 C | Analog Devices Inc./Maxim Integrated | - | - | - | +/- 4.5 V | 0 C | Cable | - | - | - | - | - | - | - | - | 120 ns | 85 Ohms | 250 ns | -65C to 175C | - | - | Tube | - | - | Not Required(mm) | 35.7(mm) | Obsolete | No | - | - | - | - | 17-6 | - | - | 30 V | 10 V | - | Crimp | - | 850VDC/600VAC | - | 0°C ~ 70°C (TA) | Bulk | - | - | - | Circular | - | - | - | - | PL | - | - | - | - | 6(POS) | PIN | - | 4 x SPST | 4 Channel | 4 | - | - | - | 1(Port) | - | - | - | - | - | - | D38999 | - | - | - | - | 85Ohm | - | - | - | 1:1 | 500pA | 4pF, 4pF | SPST - NC | 250ns, 120ns | 5pC | -100dB @ 1MHz | - | 10V ~ 30V | Cadmium | - | - | - | - | ±4.5V ~ 20V | - | - | - | No | 31.34(mm) | - | - | - | - | Not Required(mm) | - | - | - | ||
![]() MAX4624EUT-T Analog Devices | 1483 | - | Datasheet | Production (Last Updated: 1 month ago) | - | - | Surface Mount | SOT-23-6 | 6 | SOT-6 | - | - | - | - | MAX4624 | - | - | - | - | - | 60mOhm | - | - | - | - | - | - | - | - | - | - | - | - | Miscellaneous | PRODUCTION (Last Updated: 1 month ago) | - | - | - | - | - | - | - | - | + 85 C | Analog Devices Inc./Maxim Integrated | - | - | - | - | - 40 C | SMD/SMT | MSL 1 - Unlimited | - | - | - | - | - | - | - | 50 ns | 1 Ohms | 50 ns | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | Active | - | - | Compliant | - | 8542390000/8542390000/8542390000/8542390000/8542390000/8542390000/8542390000/8542390000/8542390000/8542390000/8542390000/8542390000/8542390000/8542390000/8542390000/8542390000/8542390000/8542390000/8542390000/8542390000/8542390000/8542390000/8542390000/85 | - | - | - | 5.5 V | 1.8 V | - | - | - | - | - | -40°C ~ 85°C (TA) | Cut Tape | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 x SPDT | 1 | 1 | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | 1Ohm | - | - | - | 2:1 | 2nA | 32pF | SPDT | 50ns, 50ns | 65pC | -57dB @ 1MHz | - | 1.8V ~ 5.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Lead Free | ||
![]() DG408CUE T Analog Devices | 1000 |
| Datasheet | Production (Last Updated: 1 month ago) | Tin | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | 16 | 16-TSSOP | - | - | - | - | DG408 | - | - | - | - | - | 1.5Ohm | - | - | - | - | - | - | - | - | - | - | - | - | ABB | PRODUCTION (Last Updated: 1 month ago) | - | ACH550-UH-06A6-2+K462+L512 | - | - | - | - | - | +/- 20 V | + 70 C | Analog Devices Inc./Maxim Integrated | - | - | - | - | 0 C | SMD/SMT | MSL 1 - Unlimited | - | - | - | - | - | - | - | 300 ns | 175 Ohms | 600 ns | - | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | - | Compliant | - | - | - | - | - | 30 V | 5 V | - | - | 300 ns | - | - | 0°C ~ 70°C (TA) | Tape & Reel | - | - | - | - | 100 Ω | 70 °C | 0 °C | - | - | - | 755 mW | - | - | - | - | 28 V | - | 1 | 1 | 30 V | 5 V | 500 µA | - | - | - | - | DPST | 175 ns | 600 ns | - | - | - | 20 V | - | 100Ohm | 5 V | 30 mA | - | 8:1 | 500pA | 3pF, 26pF | - | 150ns, 150ns | 2pC | -92dB @ 100kHz | - | 5V ~ 30V | - | - | - | - | - | ±5V ~ 20V | - | Multiplexers | - | - | - | - | - | - | - | - | No | - | Lead Free | ||
![]() MAX4582CUE Analog Devices | 10 |
| Datasheet | - | - | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | 16 | 16-TSSOP | - | - | - | - | MAX4582 | - | - | - | - | - | 1Ohm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | +/- 6 V | + 70 C | Analog Devices Inc./Maxim Integrated | - | - | - | +/- 2 V | 0 C | SMD/SMT | MSL 1 - Unlimited | - | - | - | - | - | - | - | 200 ns | 450 Ohms | 300 ns | - | - | - | Tube | - | - | - | - | Obsolete | - | - | Compliant | - | - | - | - | - | 12 V | 2 V | - | - | 200 ns | - | - | 0°C ~ 70°C (TA) | Bulk | - | - | - | - | 80 Ω | 70 °C | 0 °C | - | - | - | 457 mW | - | - | - | - | 9 V | 2 x 4:1 | 2 | 2 | 12 V | 2 V | 1 µA | - | - | - | - | SP4T | 200 ns | 300 ns | - | Multiplexer | Dual, Single | 6 V | - | 80Ohm | 2 V | - | - | 4:1 | 1nA | 4pF, 10pF | SP4T | 200ns, 100ns | 0.5pC | -96dB @ 1MHz | - | 2V ~ 12V | - | - | - | - | - | ±2V ~ 6V | - | Multiplexers | - | - | - | - | 950 µm | 5.1 mm | 4.5 mm | - | No | - | Contains Lead | ||
![]() MAX4720ELT T Analog Devices | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 6-WFDFN | - | 6-uDFN (1.5x1) | - | - | - | - | MAX4720 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | Obsolete | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | 800 mΩ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX4661EAE Analog Devices | 40 |
| Datasheet | Production (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount | 16-SSOP (0.209, 5.30mm Width) | 16 | 16-SSOP | - | 130.010913 mg | - | - | MAX4661 | - | - | - | - | - | 100mOhm | - | - | - | - | - | - | - | - | - | - | - | - | - | PRODUCTION (Last Updated: 1 month ago) | - | - | - | - | - | - | - | +/- 20 V | + 85 C | Analog Devices Inc./Maxim Integrated | - | - | - | +/- 4.5 V | - 40 C | SMD/SMT | MSL 1 - Unlimited | - | - | - | - | - | - | - | 175 ns | 2.5 Ohms | 275 ns | - | - | - | Tube | - | - | - | - | Active | - | - | Compliant | - | - | - | - | - | 36 V | 4.5 V | - | - | 175 ns | - | - | -40°C ~ 85°C (TA) | Bulk | - | - | - | - | 2.5 Ω | 85 °C | -40 °C | - | - | - | 571 mW | - | - | - | - | - | 4 x SPST | 4 | 4 | 36 V | 4.5 V | - | - | - | 500 nA | 4 | SPST | - | 275 ns | - | - | Dual, Single | 20 V | - | 2.5Ohm | 4.5 V | - | 15 V | 1:1 | 500pA | 55pF, 55pF | SPST - NC | 275ns, 175ns | 300pC | -59dB @ 1MHz | - | 4.5V ~ 36V | - | - | - | - | - | ±4.5V ~ 20V | - | - | - | - | - | - | 1.78 mm | 6.33 mm | 5.38 mm | - | No | Unknown | Contains Lead | ||
![]() MAX4569EUK T Analog Devices | 9 |
| Datasheet | Production (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount | SC-74A, SOT-753 | 5 | SOT-23-5 | - | - | - | - | MAX4569 | - | - | - | - | - | 500mOhm | - | - | - | - | - | - | - | - | - | - | - | - | - | PRODUCTION (Last Updated: 1 month ago) | - | - | - | - | - | - | - | - | + 85 C | Analog Devices Inc./Maxim Integrated | - | - | - | - | - 40 C | SMD/SMT | - | - | - | - | - | - | - | - | 80 ns | 70 Ohms | 150 ns | - | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | - | Compliant | - | - | - | - | - | 12 V | 1.8 V | - | - | 100 ns | - | - | -40°C ~ 85°C (TA) | Tape & Reel (TR) | - | - | - | - | 70 Ω | 85 °C | -40 °C | - | - | - | 247 mW | - | - | - | - | 9 V | 1 x SPST | 1 | 1 | 12 V | 1.8 V | 1 µA | - | 50 nA | 1 µA | 4 | SPST | - | 250 ns | - | - | Single | - | - | 70Ohm | - | - | - | 1:1 | 500pA | 20pF, 12pF | SPST - NC | 150ns, 80ns | 6pC | - | - | 1.8V ~ 12V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | Contains Lead | ||
![]() MAX4663EWE Analog Devices | 45 |
| Datasheet | - | - | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | 16-SOIC | - | - | - | - | MAX4663 | - | - | - | - | - | 100mOhm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | +/- 20 V | + 85 C | Analog Devices Inc./Maxim Integrated | - | - | - | +/- 4.5 V | - 40 C | SMD/SMT | MSL 1 - Unlimited | - | - | - | - | - | - | - | 175 ns | 2.5 Ohms | 275 ns | - | - | - | Tube | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | 36 V | 4.5 V | - | - | - | - | - | -40°C ~ 85°C (TA) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 x SPST | 4 Channel | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.5Ohm | - | - | - | 1:1 | 500pA | 55pF, 55pF | SPST - NO/NC | 275ns, 175ns | 300pC | -59dB @ 1MHz | - | 4.5V ~ 36V | - | - | - | - | - | ±4.5V ~ 20V | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX4590EAE Analog Devices | 24 |
| Datasheet | - | - | Surface Mount | Surface Mount | 16-SSOP (0.209, 5.30mm Width) | 16 | 16-SSOP | - | - | - | - | MAX4590 | - | - | - | - | - | 50mOhm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | +/- 20 V | + 85 C | Analog Devices Inc./Maxim Integrated | - | - | - | +/- 4.5 V | - 40 C | SMD/SMT | - | - | - | - | - | - | - | - | 210 ns | 1.25 Ohms | 160 ns | - | - | - | Tube | - | - | - | - | Active | - | - | Compliant | - | - | - | - | - | 36 V | 4.5 V | - | - | 160 ns | - | - | -40°C ~ 85°C (TA) | - | - | - | - | - | 1.25 Ω | 85 °C | -40 °C | - | - | - | 571 mW | - | - | - | - | 20 V | 2 x SPST | 2 | 2 | 36 V | 4.5 V | - | - | 5 µA | 500 nA | - | SPST | - | 210 ns | - | - | Dual, Single | 20 V | - | 1.25Ohm | 4.5 V | - | - | 1:1 | 500pA | 115pF, 115pF | SPST - NO | 160ns, 210ns | -60pC | -65dB @ 1MHz | - | 4.5V ~ 36V | - | - | - | - | - | ±4.5V ~ 20V | - | - | - | - | - | - | - | - | - | - | No | Unknown | - | ||
![]() MAX391C/D Analog Devices | In Stock | - | Datasheet | - | - | - | Surface Mount | Die | - | Die | - | - | - | - | MAX391 | - | - | - | - | - | 300mOhm (Typ) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | - | - | - | - | Obsolete | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | 0°C ~ 70°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 35Ohm | - | - | - | 1:1 | 100pA | 9pF, 9pF | SPST - NC | 130ns, 75ns | 2pC | -85dB @ 1MHz | - | 3V ~ 15V | - | - | - | - | - | ±3V ~ 8V | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX4674ESE T Analog Devices | 7 |
| Datasheet | - | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16-SOIC | - | - | - | - | MAX4674 | - | - | - | - | - | 150mOhm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | + 85 C | Analog Devices Inc./Maxim Integrated | - | - | - | - | - 40 C | SMD/SMT | - | - | - | - | - | - | - | - | 8 ns | 6 Ohms | 22 ns | - | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | - | Non-Compliant | - | - | - | - | - | 5.5 V | 1.8 V | - | - | - | - | - | -40°C ~ 85°C (TA) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 x 2:1 | 2 Channel | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4Ohm | - | - | - | 2:1 | 500pA | 10pF, 20pF | SPDT | 18ns, 6ns | 10pC | -114dB @ 1MHz | - | 1.8V ~ 5.5V | - | - | - | - | - | - | - | Multiplexers | - | - | - | - | - | - | - | - | - | - | - |