- Base Part Number
- Channel Capacitance (CS(off), CD(off))
- Current - Leakage (IS(off)) (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Multiplexer/Demultiplexer Circuit
- Number of Pins
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
Attribute column
Manufacturer
Analog Devices, Inc. Interface - Analog Switches, Multiplexers, Demultiplexers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Material - Insulation | Terminal Screw Material | Base Product Number | Channel-to-Channel Matching (ΔRon) | Manufacturer | Manufacturer Lifecycle Status | Maximum Dual Supply Voltage | Maximum Operating Temperature | Mfr | Minimum Dual Supply Voltage | Minimum Operating Temperature | Mounting Styles | MSL | Off Time - Max | On Resistance - Max | On Time - Max | Package | Product Status | RoHS | Supply Voltage-Max | Supply Voltage-Min | Turn Off Delay Time | Voltage Rated | Voltage-Input | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Number of Terminations | Temperature Coefficient | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Color | Applications | Number of Rows | Power (Watts) | Capacitance | Power Rating | Pitch | Max Power Dissipation | Current Rating | Base Part Number | Termination Style | Function | Number of Outputs | Output Type | Lead Length | Max Output Current | Operating Supply Voltage | Circuit | Failure Rate | Polarity | Lead Spacing | Wire Gauge | Configuration | Number of Channels | Voltage | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Nominal Supply Current | Output Configuration | Power Dissipation | Output Current | Lead Style | Voltage - Supply (Vcc/Vdd) | Max Supply Current | Number of Bits | Throw Configuration | Propagation Delay | Turn On Delay Time | Control Features | Topology | Logic Function | Frequency - Switching | Terminal Block Type | Bottom Termination | Barrier Type | Output Current per Channel | Top Termination | Supply Type | Synchronous Rectifier | Terminal Screw Finish | Voltage - Load | Max Dual Supply Voltage | -3db Bandwidth | On-State Resistance (Max) | Min Dual Supply Voltage | High Level Output Current | Dual Supply Voltage | Multiplexer/Demultiplexer Circuit | Number of Wire Entries | Current - Leakage (IS(off)) (Max) | Channel Capacitance (CS(off), CD(off)) | Switch Circuit | Switch Time (Ton, Toff) (Max) | Duty Cycle (Max) | Charge Injection | Load Current | Crosstalk | Serial Interfaces | Voltage - Supply, Single (V+) | Clock Sync | Output Phases | Voltage - Supply, Dual (V±) | Product | Features | On-State Resistance | Height | Height Seated (Max) | Length | Width | Thickness (Max) | Material Flammability Rating | Radiation Hardening | REACH SVHC | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAX301ESE/GG8 Analog Devices | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | MAX301 | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | - | Bulk | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DG409CJ Analog Devices | 105 | - | Datasheet | Production (Last Updated: 1 month ago) | - | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | 16 | 16-PDIP | - | - | DG409 | 1.5Ohm | - | PRODUCTION (Last Updated: 1 month ago) | +/- 20 V | + 70 C | Analog Devices Inc./Maxim Integrated | +/- 5 V | 0 C | Through Hole | MSL 1 - Unlimited | 300 ns | 175 Ohms | 600 ns | Tube | Active | Compliant | 30 V | 5 V | 300 ns | - | - | - | 0°C ~ 70°C (TA) | Bulk | - | - | - | - | - | - | 175 Ω | 70 °C | 0 °C | - | - | - | - | - | - | - | - | 842 mW | - | - | - | - | - | - | - | - | 28 V | - | - | - | - | - | 2 x 4:1 | 2 | - | 2 | 30 V | 5 V | 500 µA | - | - | - | - | - | - | - | - | 4PST | 175 ns | 600 ns | - | - | Multiplexer | - | - | - | - | - | - | Dual, Single | - | - | - | 20 V | - | 100Ohm | 5 V | - | - | 4:1 | - | 500pA | 3pF, 14pF | SP4T | 150ns, 150ns | - | 2pC | - | -92dB @ 100kHz | - | 5V ~ 30V | - | - | ±5V ~ 20V | Multiplexers | - | - | - | - | - | - | - | - | No | Unknown | Lead Free | - | ||
![]() MAX4518ESD T Analog Devices | 8 |
| Datasheet | - | - | - | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14-SOIC | - | - | MAX4518 | 4Ohm (Max) | - | - | - | - | PEI-Genesis | - | - | - | - | - | - | - | Bulk | Active | - | - | - | - | - | - | - | -40°C ~ 85°C (TA) | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100Ohm | - | - | - | 4:1 | - | 100pA | 5pF, 16pF | SP4T | 150ns, 150ns | - | 5pC (Max) | - | -92dB @ 100kHz | - | 2V ~ 15V | - | - | ±2.7V ~ 8V | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX4741ELA T Analog Devices | In Stock | - | Datasheet | - | - | - | Surface Mount | 8-WFDFN | - | 8-uDFN (2x2) | - | - | MAX4741 | 50mOhm | - | - | - | - | Reliance North America | - | - | - | - | - | - | - | Tape & Box (TB) | Active | - | - | - | - | - | - | - | -40°C ~ 85°C (TA) | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100MHz | 800mOhm | - | - | - | 1:1 | - | 1nA | 32pF, 32pF | SPST - NO | 24ns, 16ns | - | 28pC | - | -110dB @ 1MHz | - | 1.6V ~ 3.6V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX4749EUD T Analog Devices | In Stock | - | Datasheet | - | - | - | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | - | 14-TSSOP | - | - | MAX4749 | 100mOhm | - | - | - | - | PEI-Genesis | - | - | - | - | - | - | - | Bulk | Active | - | - | - | - | - | - | - | -40°C ~ 85°C (TA) | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250MHz | 25Ohm | - | - | - | 1:1 | - | 100pA | 20pF, 20pF | SPST - NO/NC | 85ns, 45ns | - | 9pC | - | -84dB @ 1MHz | - | 2V ~ 11V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX4560EEE T Analog Devices | In Stock | - | Datasheet | - | - | - | Through Hole | Radial, Disc | - | 16-QSOP | - | - | MAX4560 | 2Ohm | - | - | - | - | KEMET | - | - | - | - | - | - | - | Cut Tape (CT);Tape & Box (TB); | Active | - | - | - | - | 440VAC | - | - | -55°C ~ 125°C | - | C700KJY SFTY X1-440 Y2-300 | 0.315 Dia (8.00mm) | ±10% | - | - | Y5P (B) | - | - | - | - | - | Safety | - | - | 220 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.295 (7.50mm) | - | - | - | - | 3 | - | - | - | - | - | - | - | Straight | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 160Ohm | - | - | - | 2:1 | - | 1nA | 2pF, 4pF | SPDT | 150ns, 120ns | - | 2.4pC | - | -93dB @ 100kHz | - | 2V ~ 12V | - | - | ±2V ~ 6V | - | - | - | - | 0.197 (5.00mm) | - | - | - | - | - | - | - | X1, Y2 | ||
![]() MAX4712CUE T Analog Devices | 25 |
| Datasheet | - | - | - | Through Hole | 8-SIP, 4 Leads | - | 4-SIP | - | - | MAX4712 | 200mOhm | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | - | Tape & Reel (TR) | Active | - | - | - | - | - | 1.2VDC | - | 0°C ~ 70°C (TA) | Tube | CPC | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PC Pin | - | - | AC, Zero Cross | - | - | - | SPST-NO (1 Form A) | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0V ~ 800V | - | - | 25Ohm | - | - | - | 1:1 | - | 500pA | 8pF, 8pF | SPST - NO | 125ns, 80ns | - | 25pC | 5A | -87dB @ 1MHz | - | 2.7V ~ 11V | - | - | ±2.7V ~ 5.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX395CWG T Analog Devices | 25 |
| Datasheet | - | - | - | Through Hole | 4-SIP | - | 4-SIP | - | - | MAX395 | 5Ohm (Max) | - | - | +/- 8 V | + 70 C | Analog Devices Inc./Maxim Integrated | +/- 2.7 V | 0 C | SMD/SMT | - | 400 ns | 100 Ohms | 400 ns | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | 16 V | 2.7 V | - | - | 20 ~ 28VDC | - | 0°C ~ 70°C (TA) | Bulk | CMX | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PC Pin | - | - | DC | - | - | - | SPST-NO (1 Form A) | - | - | - | - | 8 x SPST | 8 Channel | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0V ~ 60V | - | - | 100 mOhms | - | - | - | 1:1 | - | 100pA | 2pF, 2pF | SPST - NO | 400ns, 400ns | - | 2pC | 5A | -90dB @ 100kHz | - | 2.7V ~ 16V | - | - | ±2.7V ~ 8V | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX307EUI Analog Devices | 34 |
| Datasheet | - | - | - | Through Hole | 28-TSSOP (0.173, 4.40mm Width) | - | 28-TSSOP | Thermoplastic | Steel | MAX307 | 1.5Ohm | - | - | +/- 20 V | + 85 C | Analog Devices Inc./Maxim Integrated | +/- 4.5 V | - 40 C | SMD/SMT | MSL 1 - Unlimited | 300 ns | 125 Ohms | 400 ns | Tube | Active | - | 30 V | 5 V | - | - | - | 300V | -40°C ~ 105°C | Bulk | Magnum® CB2000 | - | - | Active | - | - | - | - | - | - | Black | - | 1 | - | - | - | 0.375 (9.53mm) | - | 30A | - | - | - | - | - | - | - | - | - | - | - | - | 12-22 AWG | 2 x 8:1 | 8 Channel | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Barrier Block | PC Pin | 3 Wall (Tri) | - | Screws with Captive Plate | - | - | Zinc | - | - | - | 100Ohm | - | - | - | 8:1 | 4 | 500pA | 8pF, 65pF | - | 200ns, 150ns | - | 2pC | - | -92dB @ 100kHz | - | 5V ~ 30V | - | - | ±4.5V ~ 20V | Multiplexers | -- | - | - | - | - | - | - | UL94 V-0 | - | - | - | - | ||
![]() MAX4613ESE Analog Devices | 25 |
| Datasheet | - | - | - | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | - | 10-MSOP | - | - | MAX4613 | 4Ohm (Max) | - | - | +/- 20 V | + 85 C | Analog Devices Inc./Maxim Integrated | +/- 4.5 V | - 40 C | SMD/SMT | - | 120 ns | 70 Ohms | 250 ns | Tube | Obsolete | - | 40 V | 4.5 V | - | - | - | - | -40°C ~ 85°C (TA) | Tape & Reel (TR) | -- | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EL7512 | - | Step-Up | 1 | Transistor Driver | - | - | - | - | - | - | - | - | 4 x SPST | 4 Channel | - | 4 | - | - | - | - | Positive | - | - | - | 2 V ~ 12 V | - | - | - | - | - | Enable, Frequency Control, Low Battery, Soft Start | Boost | - | 530kHz ~ 1.2GHz | - | - | - | - | - | - | No | - | - | - | - | 70Ohm | - | - | - | 1:1 | - | 500pA | 4pF, 4pF | SPST - NO/NC | 250ns, 120ns | 90% | 5pC | - | -100dB @ 1MHz | -- | 4.5V ~ 40V | No | 1 | ±4.5V ~ 20V | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX4575ESA Analog Devices | 277 |
| Datasheet | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 3 | 8-SOIC | - | - | MAX4575 | 500mOhm | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | - | Tube | Obsolete | Compliant | - | - | - | - | - | - | -40°C ~ 85°C (TA) | Tape & Reel (TR) | - | - | - | - | - | - | 130 mΩ | 150 °C | -40 °C | - | - | - | - | - | - | - | - | 1.56 W | 1.8 A | - | - | - | 1 | - | - | 10 A | 35 V | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | 1.56 W | 1.8 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.8 A | - | - | - | - | - | - | 300MHz | 70Ohm | - | - | - | 1:1 | - | 500pA | 20pF, 12pF | SPST - NO | 150ns, 80ns | - | 5pC | - | -90dB @ 1MHz | - | 2V ~ 12V | - | - | - | - | - | - | - | - | - | - | - | - | No | - | Contains Lead | - | ||
![]() MAX4753EUD T Analog Devices | In Stock | - | Datasheet | - | - | - | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | - | 14-TSSOP | - | - | MAX4753 | 30mOhm | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | - | Tape & Reel (TR) | Active | - | - | - | - | - | - | - | -40°C ~ 85°C (TA) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 900mOhm | - | - | - | 1:1 | - | 2.5nA | 31pF, 30pF | SPST - NO/NC | 30ns, 25ns | - | 21pC | - | -80dB @ 1MHz | - | 1.6V ~ 3.6V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DG412CJ Analog Devices | 36 |
| Datasheet | - | - | - | Through Hole | 16-DIP (0.300, 7.62mm) | - | 16-PDIP | - | - | DG412 | 3Ohm (Max) | - | - | +/- 20 V | + 70 C | Analog Devices Inc./Maxim Integrated | +/- 4.5 V | 0 C | Through Hole | - | 145 ns | 45 Ohms | 175 ns | Tube | Obsolete | - | 30 V | 10 V | - | - | - | - | 0°C ~ 70°C (TA) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 x SPST | 4 Channel | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 45Ohm | - | - | - | 1:1 | - | 250pA | 9pF, 9pF | SPST - NO | 175ns, 145ns | - | 5pC | - | -85dB @ 1MHz | - | 10V ~ 30V | - | - | ±4.5V ~ 20V | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX388CPN Analog Devices | 7 |
| Datasheet | EOL (Last Updated: 5 months ago) | - | Through Hole | Through Hole | 18-DIP (0.300, 7.62mm) | 18 | 18-PDIP | - | - | MAX388 | 300Ohm | - | LAST TIME BUY (Last Updated: 5 months ago) | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | - | Tube | Obsolete | Compliant | - | - | 1 µs | - | - | - | 0°C ~ 70°C (TA) | Bulk | - | - | - | - | - | - | 3 kΩ | 70 °C | 0 °C | - | - | - | - | - | - | - | - | 889 mW | - | - | - | - | - | - | - | - | 15 V | - | - | - | - | - | - | 1 | - | 1 | 18 V | 4.5 V | 2 mA | - | - | - | - | - | - | - | 8 | SP8T | 1 µs | 1.5 µs | - | - | Multiplexer | - | - | - | - | - | - | Dual | - | - | - | 18 V | - | 3kOhm | 4.5 V | - | - | 8:1 | - | 500pA | 5pF, 25pF | - | 1.5µs, 1µs | - | 55pC | - | - | - | - | - | - | ±4.5V ~ 18V | - | - | 2 kΩ | 4.572 mm | - | - | - | - | - | No | - | Lead Free | - | ||
![]() MAX4581CUE Analog Devices | 18 |
| Datasheet | - | - | - | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16-TSSOP | - | - | MAX4581 | 1Ohm | - | - | +/- 6 V | + 70 C | Analog Devices Inc./Maxim Integrated | +/- 2 V | 0 C | SMD/SMT | - | 200 ns | 450 Ohms | 300 ns | Tube | Active | - | 12 V | 2 V | - | - | - | - | 0°C ~ 70°C (TA) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 x 8:1 | 8 Channel | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 80Ohm | - | - | - | 8:1 | - | 1nA | 4pF, 18pF | - | 200ns, 100ns | - | 0.5pC | - | -78dB @ 1MHz | - | 2V ~ 12V | - | - | ±2V ~ 6V | Multiplexers | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX319MJA Analog Devices | In Stock | - | Datasheet | - | Lead, Tin | Through Hole | - | - | 8 | - | - | - | MAX319 | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | - | Tube | Obsolete | Compliant | - | - | 145 ns | - | - | - | - | - | * | - | - | - | - | - | 30 Ω | 125 °C | -55 °C | - | - | - | - | - | - | - | - | 640 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30 V | 10 V | - | - | - | - | - | - | - | 1 µA | - | - | - | 175 ns | - | - | - | - | - | - | - | - | - | Dual, Single | - | - | - | 20 V | - | - | 4.5 V | 30 mA | 15 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.56 mm | - | 10.29 mm | 7.87 mm | - | - | No | - | - | - | ||
![]() MAX328MWE/PR3 Analog Devices | 38 |
| Datasheet | - | - | - | Surface Mount | Axial | - | Axial | - | - | MAX328 | 50Ohm | - | - | +/- 18 V | + 125 C | Analog Devices Inc./Maxim Integrated | +/- 5 V | - 55 C | SMD/SMT | - | 700 ns | 2.5 kOhms | 1 us | Tube | Active | - | 18 V | 5 V | - | - | - | - | -65°C ~ 350°C | Tape & Reel (TR) | CW | 0.375 Dia x 1.781 L (9.52mm x 45.24mm) | ±10% | Active | 2 | ±30ppm/°C | 1.55 kOhms | - | - | Wirewound | - | - | - | 13W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | 1 x 8:1 | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.5kOhm | - | - | - | 8:1 | - | 10pA | 1.8pF, 8pF | - | 1µs, 700ns | - | 2pC | - | - | - | 10V ~ 30V | - | - | ±5V ~ 18V | Multiplexers | Moisture Resistant | - | - | -- | - | - | - | - | - | - | - | - | ||
![]() MAX4521EUE T Analog Devices | 33 |
| Datasheet | Production (Last Updated: 1 month ago) | Tin | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | 16 | 16-TSSOP | - | - | MAX4521 | 1Ohm | - | PRODUCTION (Last Updated: 1 month ago) | +/- 6 V | + 85 C | Analog Devices Inc./Maxim Integrated | +/- 2 V | - 40 C | SMD/SMT | - | 30 ns | 100 Ohms | 80 ns | Tape & Reel (TR) | Active | Non-Compliant | 12 V | 2 V | 250 ns | - | - | - | -40°C ~ 85°C (TA) | Bulk | - | - | 1 % | - | 2 | 20 ppm/°C | 294 Ω | 85 °C | -40 °C | Wirewound | - | - | - | - | - | 3 W | - | 3 W | - | - | - | - | - | - | 38.1 mm | - | 6 V | - | 0.001 % | Non-Inverting | - | - | 4 x SPST | 4 | - | 4 | 12 V | 2 V | 1 µA | 1 µA | - | - | - | - | - | 1 µA | - | SPST | - | 80 ns | - | - | - | - | - | - | - | - | - | Dual, Single | - | - | - | 6 V | - | 100Ohm | 2 V | 10 mA | - | 1:1 | - | 1nA | 2pF, 2pF | SPST - NC | 80ns, 30ns | - | 1pC | - | -90dB @ 100kHz | - | 2V ~ 12V | - | - | ±2V ~ 6V | - | Military, Moisture Resistant | - | - | - | 14.224 mm | 4.75 mm | - | - | No | - | Contains Lead | - | ||
![]() MAX4519CSD Analog Devices | 93 |
| Datasheet | - | - | - | Terminal: ¼in Combos: 2, 3 or 4, no accessories | 14-SOIC (0.154, 3.90mm Width) | - | 14-SOIC | - | - | MAX4519 | 4Ohm (Max) | BARKER MICROFARADS INC | - | +/- 8 V | + 70 C | Analog Devices Inc./Maxim Integrated | +/- 2.7 V | 0 C | SMD/SMT | - | 150 ns | 100 Ohms | 150 ns | Tube | Obsolete | Y | 15 V | 2.7 V | - | - | - | - | 0°C ~ 70°C (TA) | 1.75in Round Case | - | - | ±10% | - | - | - | - | - | - | - | - | - | - | - | 206uF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 x 2:1 | 2 Channel | 440VAC | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100Ohm | - | - | - | 2:1 | - | 100pA | 5pF, 10pF | DPST - NO | 150ns, 150ns | - | 5pC (Max) | - | -92dB @ 100kHz | - | 2V ~ 15V | - | - | ±2.7V ~ 8V | Multiplexers | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX4665CSE Analog Devices | 39 |
| Datasheet | - | - | - | 4-Terminal, Axial Leads | 16-SOIC (0.154, 3.90mm Width) | - | 16-SOIC | - | - | MAX4665 | 200mOhm | BARKER MICROFARADS INC | - | +/- 20 V | + 70 C | Analog Devices Inc./Maxim Integrated | +/- 4.5 V | 0 C | SMD/SMT | MSL 1 - Unlimited | 175 ns | 4 Ohms | 275 ns | Tube | Obsolete | - | 36 V | 4.5 V | - | - | - | - | 0°C ~ 70°C (TA) | Case Style: P.V.C. Sleeve w/Epoxy End Seal | - | 25.40in (1.000mm) D, 66.7in (2.625mm) L | - | - | - | - | - | - | - | - | - | - | - | - | 6800µF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10.16 (0.400) | - | 4 x SPST | 4 Channel | 16V DC Working; 20V DC Surge | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4Ohm | - | - | - | 1:1 | - | 500pA | 34pF, 34pF | SPST - NO | 275ns, 175ns | - | 300pC | - | -60dB @ 1MHz | - | 4.5V ~ 36V | - | - | ±4.5V ~ 20V | - | - | - | - | - | - | - | - | - | - | - | - | - |