- Base Part Number
- Channel Capacitance (CS(off), CD(off))
- Current - Leakage (IS(off)) (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Multiplexer/Demultiplexer Circuit
- Number of Pins
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
Attribute column
Manufacturer
Analog Devices, Inc. Interface - Analog Switches, Multiplexers, Demultiplexers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Mounting Feature | Number of Pins | Shell Material | Supplier Device Package | Weight | Thermal Resistance of Package | Approvals | Base Product Number | Brand | CCT(K) | Channel-to-Channel Matching (ΔRon) | Contact Finish Mating | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Manufacturer Lifecycle Status | Maximum Dual Supply Voltage | Maximum Operating Temperature | Mfr | Minimum Dual Supply Voltage | Minimum Operating Temperature | Mounting Styles | MSL | Off Isolation - Typ | Off Time - Max | On Resistance - Max | On Time - Max | Package | Pd - Power Dissipation | Primary Material | Product Status | RoHS | Schedule B | Supply Voltage-Max | Supply Voltage-Min | Turn Off Delay Time | Unit Weight | Voltage-Input | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Number of Terminations | Termination | Temperature Coefficient | Connector Type | Type | Resistance | Number of Positions | Max Operating Temperature | Min Operating Temperature | Composition | Color | Applications | Power (Watts) | Fastening Type | Subcategory | Current Rating (Amps) | Max Power Dissipation | Orientation | Shielding | Ingress Protection | Frequency | Frequency Stability | Shell Finish | Shell Size - Insert | Function | Number of Outputs | Efficiency | Operating Supply Voltage | ESR (Equivalent Series Resistance) | Failure Rate | Polarity | Configuration | Number of Channels | Interface | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Polarization | Current - Output (Max) | Load Capacitance | Nominal Supply Current | Operating Mode | Power Dissipation | Shell Size, MIL | Max Supply Current | Voltage - Forward (Vf) (Typ) | Number of Bits | Throw Configuration | Viewing Angle | Frequency Tolerance | Propagation Delay | Supply Current-Max | Input Type | Turn On Delay Time | Current - Test | Voltage - Output | Logic Function | Lumens/Watt @ Current - Test | CRI (Color Rendering Index) | Number of Inputs | Supply Type | Bandwidth | Size | Tool Type | Current - Max | Product Type | Max Dual Supply Voltage | -3db Bandwidth | Tip - Type | On-State Resistance (Max) | Form | Min Dual Supply Voltage | Region Utilized | Cord Length | Input Connector | Output Connector | Flux @ 25°C, Current - Test | High Level Output Current | Dual Supply Voltage | Flux @ 85°C, Current - Test | Power - Output | Multiplexer/Demultiplexer Circuit | Current - Leakage (IS(off)) (Max) | Channel Capacitance (CS(off), CD(off)) | No Load Power Consumption | Switch Circuit | Switch Time (Ton, Toff) (Max) | Sensitivity | Data Rate (Max) | Charge Injection | Crosstalk | Drive Size | Voltage - Supply, Single (V+) | Modulation or Protocol | Drain to Source Resistance | Voltage - Supply, Dual (V±) | Product | Features | Product Category | Height | Height Seated (Max) | Length | Width | Contact Finish Thickness - Mating | Radiation Hardening | REACH SVHC | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LTC1380IS#PBF Analog Devices | 1000 |
| Datasheet | Production (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | - | 16-SO | -- | - | - | LTC1380 | Analog Devices | - | - | - | 50 | Analog Devices Inc. | PRODUCTION (Last Updated: 1 month ago) | +/- 5 V | + 85 C | Analog Devices Inc. | +/- 5 V | - 40 C | SMD/SMT | - | - 65 dB | 1200 ns | 120 Ohms | 2000 ns | Tube | 500 mW | - | Active | Details | - | 5 V | 2.7 V | - | - | - | - | -40°C ~ 85°C (TA) | Tube | -- | - | - | Active | - | - | - | - | - | 400 Ω | - | 85 °C | -40 °C | - | - | - | - | - | Switch ICs | - | - | - | - | - | - | - | - | - | - | 1 | - | 2.7 V to 14 V | - | - | - | 1 x 8:1 | 8 Channel | - | 1 | 10 V | 2.7 V | 10 µA | - | - | - | - | - | 500 mW | - | - | - | - | DPST | - | - | - | 20 uA | - | - | - | - | Multiplexer | - | - | 8 | Single Supply, Dual Supply | - | 7/32 | Socket | - | Multiplexer Switch ICs | 5 V | - | Hex | 70Ohm | - | 1.35 V | - | - | - | - | - | - | +/- 5 V | - | - | 8:1 | 5nA | 3pF, 26pF | - | - | 1.5µs, 1.2µs | - | - | 1pC | - | 3/8 | 2.7V | - | - | ±5V | Multiplexers | -- | Multiplexer Switch ICs | 1.75 mm | - | 1.65 (42.0mm) | - | - | - | - | Lead Free | - | ||
![]() MAX333CWP T Analog Devices | In Stock | - | Datasheet | Production (Last Updated: 4 months ago) | - | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | - | 20 | - | 20-SOIC | - | - | - | MAX333 | - | - | - | - | - | - | PRODUCTION (Last Updated: 1 week ago) | - | - | PEI-Genesis | - | - | - | - | - | - | - | - | Bulk | - | - | Active | Compliant | - | - | - | 145 ns | - | - | - | 0°C ~ 70°C (TA) | Tape & Reel | * | - | - | - | - | - | - | - | - | 35 Ω | - | 70 °C | 0 °C | - | - | - | - | - | - | - | 800 mW | - | - | - | - | - | - | - | - | - | - | 20 V | - | - | - | - | 4 | - | 4 | 30 V | 10 V | 1 µA | - | - | - | 50 µA | - | - | - | 50 µA | - | - | SPDT | - | - | - | - | - | 175 ns | - | - | - | - | - | - | Dual, Single | - | - | - | - | - | 18 V | - | - | 250Ohm | - | 5 V | - | - | - | - | - | - | - | - | - | 2:1 | 5nA | 5pF | - | SPDT | 1µs, 500ns | - | - | - | -78dB @ 1MHz | - | 10V ~ 30V | - | - | ±5V ~ 18V | - | - | - | - | - | - | - | - | No | - | - | - | ||
![]() MAX4582CUE T Analog Devices | 19 |
| Datasheet | Production (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16 | - | 16-TSSOP | - | - | - | MAX4582 | - | - | 1Ohm | - | - | - | PRODUCTION (Last Updated: 1 month ago) | +/- 6 V | + 70 C | Analog Devices Inc./Maxim Integrated | - | 0 C | SMD/SMT | - | - | 200 ns | 450 Ohms | 300 ns | Tape & Reel (TR) | - | - | Active | Compliant | - | 12 V | 2 V | 200 ns | - | - | - | 0°C ~ 70°C (TA) | Tape & Reel | - | - | - | - | - | - | - | - | - | 80 Ω | - | 70 °C | 0 °C | - | - | - | - | - | - | - | 457 mW | - | - | - | - | - | - | - | - | - | - | 9 V | - | - | - | 2 x 4:1 | 2 | - | 2 | 12 V | 2 V | 1 µA | - | - | - | - | - | - | - | - | - | - | - | - | - | 200 ns | - | - | 300 ns | - | - | Multiplexer | - | - | - | Dual, Single | - | - | - | - | - | 6 V | - | - | 80Ohm | - | 2 V | - | - | - | - | - | - | - | - | - | 4:1 | 1nA | 4pF, 10pF | - | SP4T | 200ns, 100ns | - | - | 0.5pC | -96dB @ 1MHz | - | 2V ~ 12V | - | - | ±2V ~ 6V | Multiplexers | - | - | - | - | - | - | - | No | - | - | - | ||
![]() MAX351ESE T Analog Devices | In Stock | - | Datasheet | Production (Last Updated: 1 month ago) | Tin | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | - | 16-SOIC | - | - | - | MAX351 | - | - | 2Ohm (Max) | - | - | - | PRODUCTION (Last Updated: 1 month ago) | +/- 20 V | + 85 C | PEI-Genesis | +/- 4.5 V | - 40 C | SMD/SMT | - | - | 145 ns | 35 Ohms | 175 ns | Bulk | - | - | Active | Compliant | - | 30 V | 10 V | 145 ns | - | - | - | -40°C ~ 85°C (TA) | Tape & Reel | * | - | - | - | - | - | - | - | - | 35 Ω | - | 85 °C | -40 °C | - | - | - | - | - | - | - | 842 mW | - | - | - | - | - | - | - | - | - | - | 20 V | - | - | Non-Inverting | 4 x SPST | 4 | - | 4 | 30 V | 10 V | - | - | - | - | 100 pA | - | - | - | 100 pA | - | - | SPST | - | - | - | - | - | 175 ns | - | - | - | - | - | - | Dual, Single | - | - | - | - | - | 20 V | - | - | 35Ohm | - | 4.5 V | - | - | - | - | - | - | - | - | - | 1:1 | 250pA | 9pF, 9pF | - | SPST - NC | 175ns, 145ns | - | - | 5pC | -85dB @ 1MHz | - | 10V ~ 30V | - | - | ±4.5V ~ 20V | - | - | - | - | - | - | - | - | No | - | - | - | ||
![]() MAX308ESE T Analog Devices | 1643 |
| Datasheet | - | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | - | - | 16-SOIC | - | - | - | MAX308 | - | - | 1.5Ohm | - | - | - | - | +/- 20 V | + 85 C | PEI-Genesis | +/- 5 V | - 40 C | SMD/SMT | - | - | 300 ns | 175 Ohms | 600 ns | Bulk | - | - | Active | - | - | 30 V | 5 V | - | - | - | - | -40°C ~ 85°C (TA) | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 x 8:1 | 1 Channel | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100Ohm | - | - | - | - | - | - | - | - | - | - | - | 8:1 | 750pA | 3pF, 26pF | - | - | 150ns, 150ns | - | - | 2pC | -92dB @ 100kHz | - | 5V ~ 30V | - | - | ±5V ~ 20V | Multiplexers | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX327ESE Analog Devices | 36 |
| Datasheet | - | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | 16-SOIC | - | - | - | MAX327 | - | - | 175Ohm | - | - | - | - | +/- 18 V | + 85 C | Suntsu Electronics, Inc. | +/- 5 V | - 40 C | SMD/SMT | - | - | 500 ns | 3.5 kOhms | 1 us | Bulk | - | - | Active | - | - | 30 V | 10 V | - | - | - | - | -20°C ~ 70°C | - | SXT214 | 0.079 L x 0.063 W (2.00mm x 1.60mm) | - | - | - | - | - | - | MHz Crystal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24 MHz | ±25ppm | - | - | - | - | - | - | 120 Ohms | - | - | 4 x SPST | 4 Channel | - | 4 | - | - | - | - | - | 12pF | - | Fundamental | - | - | - | - | - | - | - | ±15ppm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.5kOhm | - | - | - | - | - | - | - | - | - | - | - | 1:1 | 10pA | 1.7pF, 1.7pF | - | SPST - NO | 1µs, 500ns | - | - | 2pC | -90dB @ 100kHz | - | 10V ~ 30V | - | - | ±5V ~ 18V | - | - | - | - | 0.020 (0.50mm) | - | - | - | - | - | - | - | ||
![]() DG442ETE T Analog Devices | In Stock | - | Datasheet | - | - | - | Surface Mount | 16-WQFN Exposed Pad | - | - | - | 16-TQFN (5x5) | - | - | - | DG442 | - | - | 4Ohm (Max) | - | - | - | - | - | - | Glenair | - | - | - | - | - | - | - | - | Retail Package | - | - | Active | - | - | - | - | - | - | - | - | -40°C ~ 85°C (TA) | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 85Ohm | - | - | - | - | - | - | - | - | - | - | - | 1:1 | 500pA | 4pF, 4pF | - | SPST - NO | 250ns, 170ns | - | - | 5pC | -100dB @ 1MHz | - | 10V ~ 30V | - | - | ±4.5V ~ 20V | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX4582EEE TC95 Analog Devices | In Stock | - | Datasheet | - | - | - | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | - | - | - | 16-QSOP | - | - | - | MAX4582 | - | - | 1Ohm | - | - | - | - | - | - | PEI-Genesis | - | - | - | - | - | - | - | - | Bulk | - | - | Active | Non-Compliant | - | - | - | - | - | - | - | -40°C ~ 85°C (TA) | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 80Ohm | - | - | - | - | - | - | - | - | - | - | - | 4:1 | 1nA | 4pF, 10pF | - | SP4T | 200ns, 100ns | - | - | 0.5pC | -96dB @ 1MHz | - | 2V ~ 12V | - | - | ±2V ~ 6V | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX4679EUE Analog Devices | 13 |
| Datasheet | - | - | Surface Mount | Panel Mount | 16-TSSOP (0.173, 4.40mm Width) | Bulkhead - Front Side Nut | 16 | Aluminum Alloy | 16-TSSOP | - | - | - | KPT7E | - | - | 200mOhm | Gold | - | - | - | +/- 5.5 V | + 85 C | ITT Cannon, LLC | +/- 2.7 V | - 40 C | SMD/SMT | MSL 1 - Unlimited | - | 150 ns | 1.6 Ohms | 350 ns | Bulk | - | Metal | Active | Compliant | - | 11 V | 2.7 V | 350 ns | - | - | 600VAC, 850VDC | -55°C ~ 125°C | Bulk | KPT | - | - | - | - | Solder Cup | - | Receptacle, Male Pins | - | 1.6 Ω | 2 | 85 °C | -40 °C | - | Olive Drab | - | - | Bayonet Lock | - | 7.5A | 457 mW | N (Normal) | Shielded | Environment Resistant | - | - | Olive Drab Cadmium | 8-2 | - | - | - | 5 V | - | - | - | 4 x SPST | 4 | - | 4 | 11 V | 2.7 V | - | - | - | - | 1 µA | - | - | - | 1 µA | - | - | SPST | - | - | - | - | - | 500 ns | - | - | - | - | - | - | Dual, Single | 66 MHz | - | - | - | - | 5.5 V | 66MHz | - | 1.6Ohm | - | 2.7 V | - | - | - | - | - | - | - | - | - | 1:1 | 1nA | 85pF, 85pF | - | SPST - NO/NC | 350ns, 150ns | - | - | 85pC | -84dB @ 1MHz | - | 2.7V ~ 11V | - | - | ±2.7V ~ 5.5V | - | Shrink Boot Adapter | - | 950 µm | - | 5.1 mm | 4.5 mm | 50.0µin (1.27µm) | No | Unknown | - | - | ||
![]() MAX333CWP Analog Devices | 57 |
| Datasheet | Production (Last Updated: 4 months ago) | - | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | - | 20 | - | 20-SOIC | -- | - | CE | MAX333 | - | - | - | - | - | - | PRODUCTION (Last Updated: 23 hours ago) | +/- 18 V | + 70 C | Analog Devices Inc./Maxim Integrated | +/- 5 V | 0 C | SMD/SMT | MSL 1 - Unlimited | - | 500 ns | 175 Ohms | 1 us | Tube | - | - | Active | Compliant | - | 30 V | 10 V | 500 ns | - | 90 ~ 264 VAC | - | -20°C ~ 50°C | Bulk | ME20 | 3.31 L x 1.85 W x 1.22 H (84.0mm x 47.0mm x 31.0mm) | - | Active | - | - | - | - | - | 35 Ω | - | 70 °C | 0 °C | - | - | Medical | 18W | - | - | - | 800 mW | - | - | - | - | - | - | - | - | - | Level VI | 18 V | - | - | - | 4 x SPDT | 4 | - | 4 | 30 V | 10 V | 1 µA | Positive Center | 1.5A | - | 130 µA | - | - | - | 130 µA | - | 4 | SPDT | - | - | - | - | Cord (Sold Separately) | 1 µs | - | 12V | - | - | - | - | Dual, Single | - | - | - | - | - | 18 V | - | - | 250Ohm | Desktop (Class I) | 5 V | International | 59 (1.50m) | IEC 320-C14 | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 9.5mm | - | - | - | - | - | 2:1 | 5nA | 5pF | 100mW (Max) | SPDT | 1µs, 500ns | - | - | - | -78dB @ 1MHz | - | 10V ~ 30V | - | - | ±5V ~ 18V | - | - | - | 2.35 mm | - | 13 mm | 7.6 mm | - | No | Unknown | Lead Free | - | ||
![]() MAX313LETP T Analog Devices | 16 |
| Datasheet | - | - | - | Surface Mount | 20-WQFN Exposed Pad | - | - | - | 20-TQFN (5x5) | - | - | - | MAX313 | - | - | 300mOhm | - | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | Active | - | - | - | - | - | - | - | - | -40°C ~ 85°C (TA) | - | MultiConnect® Conduit™ | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | General Purpose | - | - | - | - | - | - | - | - | -- | - | - | - | Gateway | - | - | - | - | - | - | - | - | Ethernet, USB | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10Ohm | - | - | - | - | - | - | - | - | - | - | -- | 1:1 | 500pA | 15pF, 15pF | - | SPST - NO | 225ns, 185ns | -- | 100Mbps | 20pC | -85dB @ 1MHz | - | 4.5V ~ 36V | 802.11a/b/g/n, Bluetooth, LoRa, LTE | - | ±4.5V ~ 20V | - | IoT Gateway | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX4761ETX Analog Devices | 182 |
| Datasheet | - | - | - | Surface Mount | 36-WFQFN Exposed Pad | - | - | - | 36-TQFN (6x6) | - | - | - | MAX4761 | - | - | 200mOhm | - | - | - | - | - | + 85 C | Analog Devices Inc./Maxim Integrated | - | - 40 C | SMD/SMT | MSL 1 - Unlimited | - | 50 ns | 3.5 Ohms | 140 ns | Tube | - | - | Active | - | - | 5.5 V | 1.8 V | - | - | - | - | -40°C ~ 85°C (TA) | - | * | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8 x SPDT | 8 Channel | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 150MHz | - | 3.5Ohm | - | - | - | - | - | - | - | - | - | - | - | 2:1 | 5nA | 25pF | - | SPDT | 140ns, 50ns | - | - | 15pC | -95dB @ 100kHz | - | 1.8V ~ 5.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX336EAI T Analog Devices | 19 |
| Datasheet | Production (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount | 28-SSOP (0.209, 5.30mm Width) | - | 28 | - | 28-SSOP | - | - | - | MAX336 | - | - | 5Ohm | - | - | - | PRODUCTION (Last Updated: 1 month ago) | +/- 20 V | + 85 C | Glenair | +/- 4.5 V | - 40 C | SMD/SMT | - | - | 500 ns | 700 Ohms | 600 ns | Retail Package | - | - | Active | Compliant | - | 30 V | 4.5 V | 500 ns | - | - | - | -40°C ~ 85°C (TA) | - | * | - | - | - | - | - | - | - | - | 400 Ω | - | 85 °C | -40 °C | - | - | - | - | - | - | - | 762 mW | - | - | - | - | - | - | - | - | - | - | 28 V | - | - | - | 1 x 16:1 | 1 | - | 1 | 30 V | 4.5 V | 1 µA | - | - | - | - | - | - | - | - | - | - | - | - | - | 500 ns | - | - | 600 ns | - | - | Multiplexer | - | - | - | Dual, Single | - | - | - | - | - | 20 V | - | - | 400Ohm | - | 4.5 V | - | - | - | - | - | - | - | - | - | 16:1 | 20pA | 2pF, 20pF | - | - | 500ns, 500ns | - | - | 3.5pC | -86dB @ 100kHz | - | 4.5V ~ 20V | - | - | ±4.5V ~ 20V | Multiplexers | - | - | - | - | - | - | - | No | - | - | - | ||
![]() MAX4711CSE T Analog Devices | In Stock | - | Datasheet | - | - | - | Surface Mount | 1206 (3216 Metric) | - | - | - | 1206 | - | - | - | RN73R2B | - | - | 200mOhm | - | - | - | - | - | - | KOA Speer Electronics, Inc. | - | - | - | - | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | Active | Compliant | - | - | - | 175 ns | - | - | - | -55°C ~ 155°C | - | RN73R | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±0.1% | - | 2 | - | ±25ppm/°C | - | - | 104 kOhms | - | 70 °C | 0 °C | Thin Film | - | - | 0.25W, 1/4W | - | - | - | 696 mW | - | - | - | - | - | - | - | - | - | - | 5 V | - | - | - | - | - | - | 4 | 11 V | 2.7 V | - | - | - | - | 34 µA | - | - | - | 65 µA | - | - | - | - | - | - | - | - | 500 ns | - | - | - | - | - | - | - | - | - | - | - | - | 5.5 V | - | - | 25Ohm | - | 2.7 V | - | - | - | - | - | - | - | - | - | 1:1 | 500pA | 8pF, 8pF | - | SPST - NC | 125ns, 80ns | - | - | 25pC | -87dB @ 1MHz | - | 2.7V ~ 11V | - | - | ±2.7V ~ 5.5V | - | Automotive AEC-Q200, Moisture Resistant | - | - | 0.028 (0.70mm) | - | - | - | No | - | - | AEC-Q200 | ||
![]() MAX365ESE Analog Devices | 19 |
| Datasheet | Production (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount | 1206 (3216 Metric) | - | 16 | - | 1206 | - | 12°C/W | - | L130 | - | 4000K | 2Ohm (Max) | - | - | - | PRODUCTION (Last Updated: 1 month ago) | +/- 20 V | + 85 C | Lumileds | +/- 4.5 V | - 40 C | SMD/SMT | - | - | 170 ns | 85 Ohms | 250 ns | Tape & Reel (TR) | - | - | Active | Compliant | - | 30 V | 10 V | 400 ns | - | - | - | -40°C ~ 85°C (TA) | Bulk | LUXEON 3030 2D Line | 0.118 L x 0.055 W (3.00mm x 1.40mm) | - | - | - | - | - | - | - | 85 Ω | - | 85 °C | -40 °C | - | White, Neutral | - | - | - | - | - | 696 mW | - | - | - | - | - | - | - | - | - | - | 20 V | - | - | - | 4 x SPST | 4 | - | 4 | 24 V | 10.8 V | - | - | - | - | 5 µA | - | - | - | 1 µA | 6V | 4 | SPST | 116° | - | - | - | - | 200 ns | 120mA | - | - | 149 lm/W | 90 | - | Dual, Single | - | - | - | 240mA | - | 20 V | - | - | 85Ohm | - | 4.5 V | - | - | - | - | 107lm (Typ) | - | - | - | - | 1:1 | 500pA | 4pF, 4pF | - | SPST - NO | 250ns, 120ns | - | - | 5pC | -100dB @ 1MHz | - | 10V ~ 30V | - | - | ±4.5V ~ 20V | - | - | - | 1.5 mm | 0.028 (0.70mm) | 10 mm | 4 mm | - | No | - | Contains Lead | - | ||
![]() MAX4618CUE T Analog Devices | 2734 |
| Datasheet | - | - | - | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | - | - | 16-TSSOP | - | - | - | MAX4618 | - | - | 200mOhm | - | - | - | - | - | + 70 C | Analog Devices Inc./Maxim Integrated | - | 0 C | SMD/SMT | - | - | 15 ns | 60 Ohms | 20 ns | Tape & Reel (TR) | - | - | Active | - | - | 5.5 V | 2 V | - | - | - | - | 0°C ~ 70°C (TA) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 x 4:1 | 4 Channel | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10Ohm | - | - | - | - | - | - | - | - | - | - | - | 4:1 | 1nA | 5pF, 15pF | - | SP4T | 15ns, 10ns | - | - | 3pC | -96dB @ 100kHz | - | 2V ~ 5.5V | - | - | - | Multiplexers | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX4624EZT T Analog Devices | 3020 |
| Datasheet | Production (Last Updated: 1 month ago) | Tin | Surface Mount | Surface Mount | Wide 2512 (6432 Metric), 1225 | - | 6 | - | - | - | - | - | WK73R3A | - | - | 60mOhm | - | - | - | PRODUCTION (Last Updated: 1 month ago) | - | + 85 C | KOA Speer Electronics, Inc. | - | - 40 C | SMD/SMT | MSL 1 - Unlimited | - | 50 ns | 1 Ohms | 50 ns | Tape & Reel (TR) | - | - | Active | Compliant | 8542390000/8542390000/8542390000/8542390000/8542390000 | 5.5 V | 1.8 V | 50 ns | - | - | - | -55°C ~ 155°C | Tape & Reel | WK73R | 0.122 L x 0.252 W (3.10mm x 6.40mm) | ±1% | - | 2 | - | ±100ppm/°C | - | - | 210 Ohms | - | 85 °C | -40 °C | Thick Film | - | - | 2W | - | - | - | 500 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 x SPDT | 1 | - | 1 | 5.5 V | 1.8 V | - | - | - | - | - | - | - | - | 10 µA | - | 2 | SPDT | - | - | - | - | - | 50 ns | - | - | - | - | - | - | Single | - | - | - | - | - | - | - | - | 1Ohm | - | - | - | - | - | - | - | 200 mA | - | - | - | 2:1 | 2nA | 32pF | - | SPDT | 50ns, 50ns | - | - | 65pC | -57dB @ 1MHz | - | 1.8V ~ 5.5V | - | 1 Ω | - | - | Automotive AEC-Q200, Moisture Resistant | - | - | 0.028 (0.70mm) | - | - | - | No | Unknown | Lead Free | AEC-Q200 | ||
![]() ADG1436TRUZ-EP Analog Devices | 50 |
| Datasheet | - | - | - | Surface Mount | TSSOP-16 | - | - | - | 16-TSSOP | - | - | - | ADG1436 | Analog Devices | - | 100mOhm | - | 96 | Analog Devices Inc. | - | +/- 15 V | + 125 C | Analog Devices Inc. | +/- 4.5 V | - 55 C | SMD/SMT | - | - | - | 4.8 Ohms | - | Tube | - | - | Active | Non-Compliant | - | 16.5 V | 5 V | - | 0.002078 oz | - | - | -55°C ~ 125°C (TA) | Tube | ADG1436 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Switch ICs | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 x SPDT | 2 Channel | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Analog Switch ICs | - | 110MHz | - | 1.8Ohm | - | - | - | - | - | - | - | - | - | - | - | 2:1 | 550pA | 23pF, 50pF | - | SPDT | -, - | - | - | -20pC | -80dB @ 100kHz | - | 5V ~ 16.5V | - | - | ±4.5V ~ 16.5V | - | - | Analog Switch ICs | - | - | - | - | - | - | - | - | - | ||
![]() MAX4947ETG/GG8 Analog Devices | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | MAX4947 | - | - | - | - | - | - | - | - | - | Glenair | - | - | - | - | - | - | - | - | Retail Package | - | - | Active | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DG528CWN T Analog Devices | In Stock | - | Datasheet | Production (Last Updated: 3 months ago) | - | - | Surface Mount | 18-SOIC (0.295, 7.50mm Width) | - | 18 | - | 18-SOIC | - | - | - | DG528 | - | - | 27Ohm | - | - | - | PRODUCTION (Last Updated: 1 month ago) | - | - | Glenair | - | - | - | - | - | - | - | - | Retail Package | - | - | Active | Compliant | - | - | - | 1.5 µs | - | - | - | 0°C ~ 70°C (TA) | Tape & Reel (TR) | * | - | - | - | - | - | - | - | - | 450 Ω | - | 70 °C | 0 °C | - | - | - | - | - | - | - | 762 mW | - | - | - | - | - | - | - | - | - | - | 28 V | - | - | - | - | 1 | - | 1 | 30 V | 5 V | 2.5 mA | - | - | - | - | - | - | - | - | - | - | SP8T | - | - | - | - | - | 1.5 µs | - | - | - | - | - | - | - | - | - | - | - | - | 20 V | - | - | 450Ohm | - | 4.5 V | - | - | - | - | - | - | - | - | - | 8:1 | 5nA | 5pF, 25pF | - | - | 1.5µs, 1.5µs | - | - | 4pC | - | - | 5V ~ 30V | - | - | ±4.5V ~ 20V | - | - | - | - | - | - | - | - | No | - | Lead Free | - |