- Base Part Number
- Channel Capacitance (CS(off), CD(off))
- Current - Leakage (IS(off)) (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Multiplexer/Demultiplexer Circuit
- Number of Pins
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
Attribute column
Manufacturer
Analog Devices, Inc. Interface - Analog Switches, Multiplexers, Demultiplexers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Mounting Feature | Number of Pins | Shell Material | Supplier Device Package | Material | Housing Material | Weight | Insert Material | Backshell Material, Plating | Contact Material - Plating | Clamp Material - Plating | Screw Material - Plating | Base Product Number | Brand | Case Code - in | Case Code - mm | Channel-to-Channel Matching (ΔRon) | Contact Finish Mating | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Filtered | For Use With/Related Products | Lead Free Status / RoHS Status | Lifetime @ Temp. | Manufacturer | Manufacturer Lifecycle Status | Maximum Dual Supply Voltage | Maximum Operating Temperature | Mfr | Minimum Dual Supply Voltage | Minimum Operating Temperature | Mounting Styles | MSL | Off Time - Max | On Resistance - Max | On Time - Max | Package | Part # Aliases | Primary Material | Product Status | RoHS | Schedule B | Supply Voltage-Max | Supply Voltage-Min | Torque-Screw | Turn Off Delay Time | Unit Weight | Voltage Rated | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Termination | Temperature Coefficient | Connector Type | Type | Resistance | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Applications | Number of Rows | Gender | Capacitance | Fastening Type | Subcategory | Power Rating | Current Rating (Amps) | Pitch | Max Power Dissipation | Technology | Orientation | Shielding | Ingress Protection | Frequency | Frequency Stability | Shell Finish | Shell Size - Insert | Termination Style | Housing Color | Output Type | Operating Supply Voltage | ESR (Equivalent Series Resistance) | Failure Rate | Lead Spacing | Wire Gauge | Configuration | Row Spacing | Number of Channels | Voltage | ELV | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Plating | Operating Supply Current | Load Capacitance | Number of Levels | Nominal Supply Current | Current | Operating Mode | Shell Size, MIL | Max Supply Current | Number of Bits | Accessory Type | Wire/Cable Gauge | Throw Configuration | Frequency Tolerance | Power Line Protection | Propagation Delay | Manufacturer Size Code | Turn On Delay Time | Voltage - Breakdown (Min) | Cable Opening | Power - Peak Pulse | Current - Peak Pulse (10/1000μs) | Contact Current Rating | Voltage - Clamping (Max) @ Ipp | Logic Function | Voltage - Reverse Standoff (Typ) | Positions Per Level | Supply Type | Unidirectional Channels | Insulation Diameter | Thread Size | Product Type | Operating Temperature Range | Mating Orientation | Wire Termination | Screw Thread | Max Dual Supply Voltage | Capacitance @ Frequency | -3db Bandwidth | On-State Resistance (Max) | Min Dual Supply Voltage | High Level Output Current | Dual Supply Voltage | Multiplexer/Demultiplexer Circuit | Current - Leakage (IS(off)) (Max) | Channel Capacitance (CS(off), CD(off)) | Switch Circuit | Switch Time (Ton, Toff) (Max) | Charge Injection | Crosstalk | Outside Diameter | Voltage - Supply, Single (V+) | Voltage - Supply, Dual (V±) | Product | Features | Product Category | Height | Height Seated (Max) | Length | Width | Contact Finish Thickness - Mating | Material Flammability Rating | Radiation Hardening | REACH SVHC | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAX336CAI Analog Devices | 28 |
| Datasheet | Production (Last Updated: 1 month ago) | - | Surface Mount | Free Hanging (In-Line) | 28-SSOP (0.209, 5.30mm Width) | - | 28 | Aluminum Alloy | 28-SSOP | - | - | - | - | - | - | - | - | JTG06RT12 | - | - | - | 5Ohm | Gold | Copper Alloy | - | - | - | - | - | - | PRODUCTION (Last Updated: 1 month ago) | +/- 20 V | + 70 C | Amphenol Aerospace Operations | +/- 4.5 V | 0 C | SMD/SMT | MSL 1 - Unlimited | 500 ns | 700 Ohms | 600 ns | Bulk | - | Metal | Active | Compliant | - | 30 V | 4.5 V | - | 500 ns | - | - | - | -65°C ~ 175°C | Bulk | MIL-DTL-38999 Series II, JT | - | - | - | - | Crimp | - | Plug, Female Sockets | - | 400 Ω | 10 | 70 °C | 0 °C | Olive Drab | Aviation, Marine, Military | - | - | - | Bayonet Lock | - | - | - | - | 762 mW | - | N (Normal) | Shielded | Environment Resistant | - | - | Olive Drab Cadmium over Nickel | 12-98 | - | - | - | 28 V | - | - | - | - | 1 x 16:1 | - | 1 | - | - | 1 | 30 V | 4.5 V | - | 1 µA | - | - | - | - | - | - | - | - | - | - | - | - | - | 500 ns | - | 600 ns | - | - | - | - | - | - | Multiplexer | - | - | Dual, Single | - | - | - | - | - | - | - | - | 20 V | - | - | 400Ohm | 4.5 V | - | - | 16:1 | 20pA | 2pF, 20pF | - | 500ns, 500ns | 3.5pC | -86dB @ 100kHz | - | 4.5V ~ 20V | ±4.5V ~ 20V | Multiplexers | Coupling Nut | - | 1.78 mm | - | 10.33 mm | 5.38 mm | 50.0µin (1.27µm) | - | No | Unknown | - | Lead Free | - | ||
![]() MAX4603EWE Analog Devices | 19 |
| Datasheet | - | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | 16-SOIC | - | - | - | - | - | - | - | - | MAX4603 | - | - | - | 100mOhm | - | - | - | - | - | - | - | - | - | +/- 20 V | + 85 C | Suntsu Electronics, Inc. | +/- 4.5 V | - 40 C | SMD/SMT | - | 350 ns | 2.5 Ohms | 250 ns | Bulk | - | - | Active | - | - | 36 V | 4.5 V | - | - | - | - | - | -10°C ~ 70°C | - | SXT324 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | - | - | - | - | - | MHz Crystal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 37.4 MHz | ±30ppm | - | - | - | - | - | - | 40 Ohms | - | - | - | 4 x SPST | - | 4 Channel | - | - | 4 | - | - | - | - | 8pF | - | - | - | Fundamental | - | - | - | - | - | - | ±25ppm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.5Ohm | - | - | - | 1:1 | 500pA | 55pF, 55pF | SPST - NO/NC | 250ns, 350ns | 120pC | -59dB @ 1MHz | - | 4.5V ~ 36V | ±4.5V ~ 20V | - | - | - | - | 0.031 (0.80mm) | - | - | - | - | - | - | - | - | - | ||
![]() DG401CJ Analog Devices | 36 |
| Datasheet | - | - | - | Panel Mount, Through Hole | 16-DIP (0.300, 7.62mm) | Flange | - | Stainless Steel | 16-PDIP | - | - | - | - | - | - | - | - | DG401 | - | - | - | 500mOhm | Gold | Copper Alloy | - | - | - | - | - | - | - | +/- 20 V | + 70 C | Glenair | +/- 4.5 V | 0 C | Through Hole | - | 100 ns | 45 Ohms | 150 ns | Retail Package | - | Metal | Active | - | - | 30 V | 10 V | - | - | - | - | - | -65°C ~ 175°C | - | 806 | - | - | - | - | Solder | - | Plug, Male Pins | - | - | - | - | - | Silver | - | - | - | - | Threaded | - | - | - | - | - | - | D | - | - | - | - | Passivated | 33-2 | - | - | - | - | - | - | - | - | 2 x SPST | - | 2 Channel | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 45Ohm | - | - | - | 1:1 | 500pA | 12pF, 12pF | SPST - NO | 150ns, 100ns | 10pC | -90dB @ 1MHz | - | 10V ~ 30V | ±4.5V ~ 20V | - | Ground | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX4736ETC Analog Devices | 7 |
| Datasheet | - | - | - | Surface Mount | 12-WFQFN Exposed Pad | - | - | - | 12-TQFN (3x3) | - | - | - | - | - | - | - | - | MAX4736 | - | - | - | 100mOhm | - | - | - | - | - | - | - | - | - | - | + 85 C | Panduit Corp | - | - 40 C | SMD/SMT | - | 20 ns | 800 mOhms | 25 ns | Bulk | - | - | Obsolete | - | - | 4.2 V | 1.6 V | - | - | - | - | - | -40°C ~ 85°C (TA) | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 x SPDT | - | 2 Channel | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 130MHz | 800mOhm | - | - | - | 2:1 | 1nA | 33pF, 60pF | SPDT | 25ns, 20ns | 60pC | -78dB @ 1MHz | - | 1.6V ~ 4.2V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX4622CPE Analog Devices | 66 |
| Datasheet | Production (Last Updated: 1 month ago) | - | - | Through Hole | 16-DIP (0.300, 7.62mm) | - | 16 | - | 16-PDIP | - | - | - | - | - | - | - | - | MAX4622 | - | - | - | 250mOhm | - | - | - | - | - | - | - | - | PRODUCTION (Last Updated: 1 month ago) | +/- 20 V | + 70 C | Analog Devices Inc./Maxim Integrated | +/- 4.5 V | 0 C | Through Hole | MSL 1 - Unlimited | 200 us | 5 Ohms | 250 ns | Tube | - | - | Obsolete | Compliant | - | 36 V | 4.5 V | - | - | - | - | - | 0°C ~ 70°C (TA) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 x SPDT | - | 2 | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5Ohm | - | - | - | 1:1 | 500pA | 34pF, 34pF | SPDT | 250ns, 200ns | 480pC | -60dB @ 1MHz | - | 4.5V ~ 36V | ±4.5V ~ 18V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX4542ESA Analog Devices | 53 |
| Datasheet | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | 8-SOIC | - | - | - | - | - | - | - | - | MAX4542 | - | - | - | 800mOhm | - | - | - | - | Weller® WPA2 | - | - | - | - | - | + 85 C | Analog Devices Inc./Maxim Integrated | - | - 40 C | SMD/SMT | MSL 1 - Unlimited | 75 ns | 60 Ohms | 100 ns | Tube | - | - | Active | Compliant | - | 12 V | 2.7 V | - | 75 ns | - | - | - | -40°C ~ 85°C (TA) | Bulk | -- | - | - | Active | - | - | - | - | - | 60 Ω | - | 85 °C | -40 °C | - | - | - | - | - | - | - | - | - | - | 330 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 x SPST | - | 2 | - | - | 2 | 12 V | 2.7 V | - | - | - | - | 100 pA | - | - | - | 1 µA | 2 | Ejector | - | SPST | - | - | - | - | 100 ns | - | - | - | - | - | - | - | - | - | Single | - | - | - | - | - | - | - | - | - | - | - | 60Ohm | - | - | - | 1:1 | 100pA | 8pF, 8pF | SPST - NC | 100ns, 75ns | 1pC | -90dB @ 1MHz | - | 2.7V ~ 12V | - | - | - | - | - | - | - | - | - | - | No | Unknown | - | Contains Lead | - | ||
![]() DG411CJ Analog Devices | 24 |
| Datasheet | Production (Last Updated: 1 month ago) | - | - | Through Hole | MPG06, Axial | - | 16 | - | MPG06 | - | - | 1.627801 g | - | - | - | - | - | DG411 | - | - | - | - | - | - | - | - | - | -- | - | - | PRODUCTION (Last Updated: 1 month ago) | +/- 20 V | + 70 C | Analog Devices Inc./Maxim Integrated | +/- 4.5 V | 0 C | Through Hole | - | 145 ns | 45 Ohms | 175 ns | Tube | - | - | Active | Compliant | - | 30 V | 10 V | - | 145 ns | - | - | - | -65°C ~ 185°C (TJ) | Tape & Reel (TR) | Automotive, AEC-Q101, PAR® | - | - | Active | -- | - | - | - | Zener | 45 Ω | - | 70 °C | 0 °C | - | Automotive | - | - | - | - | - | - | - | - | 842 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 x SPST | - | 4 | - | - | - | 30 V | 10 V | - | - | - | - | - | - | - | - | 1 µA | - | - | - | - | - | No | - | - | 175 ns | 28.5V | - | 400W | 9.7A | - | 41.4V | - | 25.6V | - | Dual, Single | 1 | - | - | - | - | - | - | - | 20 V | -- | - | - | 4.5 V | - | 15 V | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.45 mm | - | 19.43 mm | 7.87 mm | - | - | No | - | - | - | - | ||
![]() MAX4607ESE Analog Devices | In Stock | - | Datasheet | - | - | - | Surface Mount | 2824 (7260 Metric) | - | - | - | 16-SOIC | - | - | - | - | - | - | - | - | MAX4607 | - | - | - | 50mOhm | - | - | - | - | - | -- | -- | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | - | Tube | - | - | Obsolete | - | - | - | - | - | - | - | 6.3V | - | -55°C ~ 125°C | Tape & Reel (TR) | TANTAMOUNT®, T95 | 0.283 L x 0.236 W (7.20mm x 6.00mm) | ±10% | Active | -- | - | - | - | Conformal Coated | - | - | - | - | - | - | - | - | 180µF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 80 mOhm | -- | -- | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | R | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.5Ohm | - | - | - | 1:1 | 500pA | 64pF, 64pF | SPST - NC | 110ns, 150ns | 45pC | -66dB @ 1MHz | - | 4.5V ~ 36V | ±4.5V ~ 20V | - | High Reliability | - | - | 0.150 (3.80mm) | - | - | - | - | - | - | - | - | COTS | ||
![]() MAX4602EWE T Analog Devices | 33 |
| Datasheet | - | - | - | Through Hole | 16-SOIC (0.295, 7.50mm Width) | - | - | - | 16-SOIC | - | Polyamide (PA), Nylon | - | - | - | -- | Steel, Stainless | Steel - Zinc Plated | MAX4602 | - | - | - | 100mOhm | - | - | - | - | - | - | - | - | - | +/- 20 V | + 85 C | Analog Devices Inc./Maxim Integrated | +/- 4.5 V | - 40 C | SMD/SMT | - | 350 ns | 2.5 Ohms | 250 ns | Tape & Reel (TR) | - | - | Active | - | - | 36 V | 4.5 V | 0.3 Nm (2.6 Lb-In) | - | - | - | - | -40°C ~ 115°C | Bulk | TC | - | - | Active | - | - | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | 0.197 (5.00mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 14-22 AWG | 4 x SPST | - | 4 Channel | 300V | - | 4 | - | - | - | - | - | 1 | - | 15A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 13 | - | - | - | - | - | - | Horizontal with Board | Screw - Leaf Spring, Wire Guard | M2.6 | - | - | - | 2.5Ohm | - | - | - | 1:1 | 500pA | 55pF, 55pF | SPST - NO | 250ns, 350ns | 120pC | -59dB @ 1MHz | - | 4.5V ~ 36V | ±4.5V ~ 20V | - | Interlocking (Side) | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DG407DN Analog Devices | 1 |
| Datasheet | Production (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount | 28-LCC (J-Lead) | - | 28 | - | 28-PLCC (11.51x11.51) | - | - | - | - | - | - | - | - | DG407 | - | - | - | 1.5Ohm | - | - | - | - | - | - | - | - | PRODUCTION (Last Updated: 1 month ago) | +/- 20 V | + 85 C | Analog Devices Inc./Maxim Integrated | +/- 4.5 V | - 40 C | SMD/SMT | - | 300 ns | 175 Ohms | 600 ns | Tube | - | - | Obsolete | Compliant | - | 30 V | 5 V | - | 300 ns | - | - | - | -40°C ~ 85°C (TA) | Bulk | - | - | - | - | - | - | - | - | - | 100 Ω | - | 85 °C | -40 °C | White on Green | - | - | - | - | - | - | - | - | - | 842 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 x 8:1 | - | 2 | - | - | 2 | 30 V | 5 V | - | 16 µA | - | - | - | - | - | - | - | - | - | - | - | - | - | 300 ns | - | 600 ns | - | - | - | - | - | - | Multiplexer | - | - | Dual, Single | - | - | - | - | - | - | - | - | 20 V | - | - | 100Ohm | 4.5 V | - | - | 8:1 | 500pA | 8pF, 65pF | - | 200ns, 150ns | 2pC | -92dB @ 100kHz | - | 5V ~ 30V | ±4.5V ~ 20V | Multiplexers | - | - | - | - | - | - | - | - | No | - | - | Lead Free | - | ||
![]() MAX4658ESA Analog Devices | 198 |
| Datasheet | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | 8-SOIC | - | - | - | - | - | - | - | - | MAX4658 | - | - | - | - | - | - | - | - | - | - | - | - | - | +/- 20 V | + 85 C | Analog Devices Inc./Maxim Integrated | +/- 4.5 V | - 40 C | SMD/SMT | MSL 1 - Unlimited | 125 ns | 22 Ohms | 200 ns | Tube | - | - | Active | Compliant | - | 40 V | 9 V | - | 200 ns | - | - | - | -40°C ~ 85°C (TA) | Bulk | - | - | - | - | - | - | - | - | - | 22 Ω | - | 85 °C | -40 °C | - | - | - | - | - | - | - | - | - | - | 471 mW | - | - | - | - | - | - | - | - | - | - | - | 20 V | - | - | - | - | 1 x SPST | - | 1 | - | - | 1 | 40 V | 9 V | - | - | - | - | 150 µA | - | - | - | 150 µA | - | - | - | SPST | - | - | - | - | 125 ns | - | - | - | - | - | - | - | - | - | Dual, Single | - | - | - | - | - | - | - | - | 20 V | - | 210MHz | 10Ohm | 4.5 V | - | - | 1:1 | 1nA | 25pF, 25pF | SPST - NO | 200ns, 100ns | 23pC | - | - | 9V ~ 40V | ±4.5V ~ 20V | - | - | - | 1.5 mm | - | 5 mm | 4 mm | - | - | No | Unknown | - | - | - | ||
![]() MAX4066ACSD T Analog Devices | 13 |
| Datasheet | Production (Last Updated: 3 weeks ago) | Tin | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14 | - | 14-SOIC | - | - | - | - | - | - | - | - | MAX4066 | ITT Cannon | - | - | 500mOhm | - | - | 1 | - | - | - | - | ITT Cannon | PRODUCTION (Last Updated: 3 weeks ago) | - | + 70 C | Analog Devices Inc./Maxim Integrated | - | 0 C | SMD/SMT | - | 75 ns | 45 Ohms | 100 ns | Tape & Reel (TR) | 155141-0003 | - | Active | Details | - | 16 V | 2 V | - | 185 ns | - | - | - | 0°C ~ 70°C (TA) | - | MKJ1 | - | - | - | - | - | - | - | - | 45 Ω | - | 70 °C | 0 °C | - | - | - | - | - | - | Circular Connectors | - | - | - | 640 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 x SPST | - | 4 | - | - | 4 | 16 V | 2 V | - | 1 µA | - | - | 1 µA | - | - | - | - | - | - | - | SPST | - | - | - | - | 150 ns | - | - | - | - | - | - | - | - | - | Single | - | - | - | Circular MIL Spec Connector | - | - | - | - | - | - | 100MHz | 45Ohm | - | - | - | 1:1 | 100pA | 9pF, 9pF | SPST - NO | 100ns, 75ns | 1pC | -86dB @ 1MHz | - | 2V ~ 16V | - | - | - | Circular MIL Spec Connector | - | - | - | - | - | - | No | - | - | - | - | ||
![]() MAX350EWN Analog Devices | 11 |
| Datasheet | - | - | Surface Mount | Surface Mount | 18-SOIC (0.295, 7.50mm Width) | - | 18 | - | 18-SOIC | - | - | - | - | - | - | - | - | MAX350 | TE Connectivity / Holsworthy | 0603 | 1608 | 16Ohm (Max) | - | - | 1000 | - | - | - | - | TE Connectivity | - | +/- 8 V | + 155 C | Analog Devices Inc./Maxim Integrated | +/- 2.7 V | - 55 C | PCB Mount | MSL 1 - Unlimited | 300 ns | 500 Ohms | 600 ns | Tube | 8-1879334-7 | - | Obsolete | Compliant | - | 16 V | 2.7 V | - | 300 ns | 0.000071 oz | - | 50 V | -40°C ~ 85°C (TA) | Cut Tape | CPF | - | 1 % | - | - | - | 50 PPM / C | - | High Stability Thin Film Precision Resistor | 15.8 Ohms | - | 85 °C | -40 °C | - | - | - | - | - | - | Resistors | 62.5 mW (1/16 W) | - | - | 762 mW | Thin Film | - | - | - | - | - | - | - | SMD/SMT | - | - | 15 V | - | - | - | - | 2 x 4:1 | - | 2 | - | - | 2 | 16 V | 2.7 V | - | 1 µA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 600 ns | - | - | - | - | - | - | Multiplexer | - | - | Dual, Single | - | - | - | Thin Film Resistors | - 55 C to + 155 C | - | - | - | 8 V | - | - | 100Ohm | 3 V | - | - | 4:1 | 100pA | 2pF, 2pF | SP4T | 275ns, 150ns | 1pC | -90dB @ 100kHz | - | 2.7V ~ 16V | ±2.7V ~ 8V | Precision Resistors Thin Film SMD | - | Thin Film Resistors - SMD | 0.45 mm | - | 1.55 mm | 0.8 mm | - | - | No | Unknown | - | - | - | ||
![]() ADG6412BCPZ-REEL7 Analog Devices | 1425 | - | Datasheet | - | - | - | Surface Mount | 16-WQFN Exposed Pad, CSP | - | - | - | 16-LFCSP-WQ (4x4) | - | - | - | - | - | - | - | - | - | TE Connectivity / AMP | - | - | 3mOhm | - | - | 1500 | - | - | - | - | TE Connectivity | - | 22 V | + 125 C | Analog Devices Inc. | 4.5 V | - 40 C | SMD/SMT | - | 309 ns | 700 mOhms | 256 ns | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | Active | Details | - | 40 V | 5 V | - | - | - | - | - | -40°C ~ 125°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers & Wire Housings | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 x SPST | - | 1 Channel | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers & Wire Housings | - | - | - | - | - | - | 184MHz | 650mOhm | - | - | - | 1:1 | 12.5nA | 70pF, 70pF | SPST - NC | 439ns, 204ns | -2200pC | -105dB @ 100kHz | - | 5V ~ 40V | ±4.5V ~ 22V | Headers | - | Headers & Wire Housings | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DG508ACJ Analog Devices | 228 |
| Datasheet | Production (Last Updated: 1 month ago) | Tin | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | - | 16 | - | 16-PDIP | - | - | - | - | - | - | - | - | DG508 | - | - | - | 27Ohm | - | - | - | - | - | - | - | - | PRODUCTION (Last Updated: 1 month ago) | +/- 18 V | + 70 C | Analog Devices Inc./Maxim Integrated | +/- 4.5 V | 0 C | Through Hole | - | 1 us | 550 Ohms | 1.5 us | Tube | - | - | Active | Compliant | 8542390000/8542390000/8542390000/8542390000/8542390000/8542390000/8542390000/8542390000/8542390000/8542390000/8542390000/8542390000/8542390000/8542390000/8542390000/8542390000/8542390000/8542390000/8542390000/8542390000/8542390000/8542390000/8542390000/85 | - | - | - | 1 µs | - | - | - | 0°C ~ 70°C (TA) | Bulk | - | - | - | - | - | - | - | - | - | 300 Ω | - | 70 °C | 0 °C | - | - | - | - | - | - | - | - | - | - | 842 mW | - | - | - | - | - | - | - | - | - | - | Fixed | 15 V | - | - | - | - | 1 x 8:1 | - | 1 | - | - | 1 | - | - | - | 200 µA | - | - | 20 µA | - | - | - | - | - | - | - | DPST | - | - | 1 µs | - | 1.5 µs | - | - | - | - | - | - | Multiplexer | - | - | Dual | - | - | - | - | - | - | - | - | 18 V | - | - | 450Ohm | 4.5 V | 20 mA | - | 8:1 | 1nA | 5pF, 25pF | - | 1.5µs, 1µs | - | - | - | - | ±4.5V ~ 18V | Multiplexers | - | - | 5.08 mm | - | 19.43 mm | 7.87 mm | - | - | No | No SVHC | - | Lead Free | - | ||
![]() MAX4559EPE Analog Devices | In Stock | - | Datasheet | Production (Last Updated: 5 days ago) | - | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | - | - | - | 16-PDIP | - | Nylon | - | - | - | - | - | - | MAX4559 | - | - | - | 2Ohm | - | - | - | - | - | - | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | - | Tube | - | - | Obsolete | Non-Compliant | - | - | - | - | - | - | - | - | -40°C ~ 85°C (TA) | Bulk | - | - | - | - | - | Crimp | - | Pin, Receptacle | - | 220 Ω | 8 | 221 °C | -67 °C | Natural | - | 2 | - | - | - | - | - | - | 2.5 mm | - | - | - | - | - | - | - | - | - | - | Natural | - | 250 V | - | - | - | - | - | 1.27 mm | - | - | Compliant | 2 | 12 V | 2 V | - | 1 µA | - | - | - | - | - | - | - | - | - | 22 AWG | SP4T | - | - | - | - | - | - | - | - | - | 3 A | - | Multiplexer | - | - | Dual, Single | - | 1.7 mm | - | - | - | - | - | - | 6 V | - | - | 160Ohm | 2 V | - | - | 4:1 | 1nA | 2.5pF, 6pF | SP4T | 150ns, 120ns | 2.4pC | -93dB @ 100kHz | - | 2V ~ 12V | ±2V ~ 6V | - | - | - | 19.97 mm | - | 12.8778 mm | 10.3124 mm | - | - | No | - | UL94 V-0 | Contains Lead | - | ||
![]() MAX4616CSD Analog Devices | 77 |
| Datasheet | Production (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14 | - | 14-SOIC | Aluminum | - | - | - | - | - | - | - | MAX4616 | Fascomp | - | - | 200mOhm | - | - | 200 | - | - | - | - | Fascomp | PRODUCTION (Last Updated: 1 month ago) | - | + 70 C | Analog Devices Inc./Maxim Integrated | - | 0 C | SMD/SMT | MSL 1 - Unlimited | 10 ns | 10 Ohms | 12 ns | Tube | - | - | Active | Details | - | 5.5 V | 2 V | - | 10 ns | - | - | - | 0°C ~ 70°C (TA) | - | - | - | - | - | - | - | - | - | Hex Metric | 10 Ω | - | 70 °C | 0 °C | - | - | - | Female / Female | - | - | Hardware | - | - | - | 640 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 x SPST | - | 4 | - | - | 4 | 5.5 V | 2 V | - | 1 µA | - | - | 1 nA | - | - | - | 1 nA | 4 | - | - | SPST | - | - | - | - | 12 ns | - | - | - | - | - | - | - | - | - | Single | - | - | M3 x 0.5 | Standoffs, Spacers & Supports | - | - | - | - | - | - | 70MHz | 10Ohm | - | - | - | 1:1 | 1nA | 5pF, 5pF | SPST - NO/NC | 12ns, 10ns | 6.5pC | -96dB @ 100kHz | 6 mm | 2V ~ 5.5V | - | Standoffs | - | Standoffs & Spacers | - | - | 20 mm | - | - | - | No | Unknown | - | Contains Lead | - | ||
![]() MAX4521EEE Analog Devices | 33 |
| Datasheet | - | - | Surface Mount | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | - | 16 | - | 16-QSOP | - | - | - | - | - | - | - | - | MAX4521 | - | - | - | 1Ohm | - | - | - | - | - | - | - | - | - | +/- 6 V | + 85 C | Analog Devices Inc./Maxim Integrated | +/- 2 V | - 40 C | SMD/SMT | - | 30 ns | 100 Ohms | 80 ns | Tube | - | - | Obsolete | Compliant | - | 12 V | 2 V | - | 250 ns | - | - | - | -40°C ~ 85°C (TA) | Bulk | - | - | - | - | - | - | - | - | - | 100 Ω | - | 85 °C | -40 °C | - | - | - | - | - | - | - | - | - | - | 696 mW | - | - | - | - | - | - | - | - | - | - | - | 6 V | - | - | - | - | 4 x SPST | - | 4 Channel | - | - | 4 | 12 V | 2 V | - | 1 µA | - | - | 1 µA | - | - | - | 1 µA | 4 | - | - | SPST | - | - | - | - | 80 ns | - | - | - | - | - | - | - | - | - | Dual, Single | - | - | - | - | - | - | - | - | 6 V | - | - | 100Ohm | 2 V | - | - | 1:1 | 1nA | 2pF, 2pF | SPST - NC | 80ns, 30ns | 1pC | -90dB @ 100kHz | - | 2V ~ 12V | ±2V ~ 6V | - | - | - | - | - | - | - | - | - | No | - | - | Contains Lead | - | ||
![]() HI3-0508A-5 Analog Devices | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | - | 16 | - | 16-PDIP | - | - | - | - | - | - | - | - | HI3-0508 | Glenair | - | - | - | - | - | 1 | Unfiltered | - | - | - | Glenair | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | - | Tube | - | - | Obsolete | Details | - | - | - | - | 300 ns | - | - | - | 0°C ~ 75°C (TA) | Bulk | - | - | - | - | - | - | - | - | - | 1.5 Ω | 9 Position | 75 °C | 0 °C | - | - | 2 Row | - | - | - | D-Sub Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15 V | - | - | - | - | - | - | 1 | - | - | 1 | - | - | - | 2 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 300 ns | - | - | - | - | - | - | Multiplexer | - | - | Dual | - | - | - | Micro-D D-Sub Connectors | - | - | - | - | 18 V | - | - | 1.5kOhm | 4.5 V | - | - | 8:1 | 30pA (Typ) | 5pF, 25pF | - | 500ns, 500ns | - | - | - | - | ±4.5V ~ 18V | - | - | D-Sub Micro-D Connectors | - | - | - | - | - | - | No | - | - | - | - | ||
![]() DG308ADY Analog Devices | 314 |
| Datasheet | - | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | - | - | 16-SOIC | - | - | - | - | - | - | - | - | DG308A | Glenair | - | - | - | - | - | - | - | - | - | - | Glenair | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | - | Tube | - | - | Obsolete | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C (TA) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Wire & Cable Management | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100Ohm | - | - | - | 1:1 | 5nA | 11pF, 8pF | SPST - NO | 250ns, 150ns | -10pC | - | - | 5V ~ 30V | ±5V ~ 20V | - | - | Conduit Fittings & Accessories | - | - | - | - | - | - | - | - | - | - | - |