- Base Part Number
- Channel Capacitance (CS(off), CD(off))
- Current - Leakage (IS(off)) (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Multiplexer/Demultiplexer Circuit
- Number of Pins
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
Attribute column
Manufacturer
Analog Devices, Inc. Interface - Analog Switches, Multiplexers, Demultiplexers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Base Product Number | Channel-to-Channel Matching (ΔRon) | Manufacturer Lifecycle Status | Maximum Dual Supply Voltage | Maximum Operating Temperature | Mfr | Minimum Dual Supply Voltage | Minimum Operating Temperature | Mounting Styles | MSL | Off Time - Max | On Resistance - Max | On Time - Max | Package | Product Status | RoHS | Supply Voltage-Max | Supply Voltage-Min | Turn Off Delay Time | Operating Temperature | Series | Resistance | Max Operating Temperature | Min Operating Temperature | Max Power Dissipation | Operating Supply Voltage | Configuration | Number of Channels | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Max Supply Current | Throw Configuration | Propagation Delay | Turn On Delay Time | Logic Function | Supply Type | Max Dual Supply Voltage | -3db Bandwidth | On-State Resistance (Max) | Min Dual Supply Voltage | Multiplexer/Demultiplexer Circuit | Current - Leakage (IS(off)) (Max) | Channel Capacitance (CS(off), CD(off)) | Switch Circuit | Switch Time (Ton, Toff) (Max) | Charge Injection | Crosstalk | Voltage - Supply, Single (V+) | Voltage - Supply, Dual (V±) | Product | Radiation Hardening | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAX327EPE Analog Devices | 37 |
| Datasheet | - | - | Through Hole | 16-DIP (0.300, 7.62mm) | - | 16-PDIP | MAX327 | 175Ohm | - | +/- 18 V | + 85 C | Analog Devices Inc./Maxim Integrated | +/- 5 V | - 40 C | Through Hole | - | 500 ns | 3.5 kOhms | 1 us | Tube | Active | - | 30 V | 10 V | - | -40°C ~ 85°C (TA) | - | - | - | - | - | - | 4 x SPST | 4 Channel | 4 | - | - | - | - | - | - | - | - | - | - | - | 3.5kOhm | - | 1:1 | 10pA | 1.7pF, 1.7pF | SPST - NO | 1µs, 500ns | 2pC | -90dB @ 100kHz | 10V ~ 30V | ±5V ~ 18V | - | - | - | ||
![]() MAX338EPE Analog Devices | 20 |
| Datasheet | - | - | Through Hole | 16-DIP (0.300, 7.62mm) | - | 16-PDIP | MAX338 | 4Ohm | - | +/- 20 V | + 85 C | Analog Devices Inc./Maxim Integrated | +/- 4.5 V | - 40 C | Through Hole | - | 500 ns | 650 Ohms | 500 ns | Tube | Active | - | 30 V | 4.5 V | - | -40°C ~ 85°C (TA) | - | - | - | - | - | - | 1 x 8:1 | 8 Channel | 1 | - | - | - | - | - | - | - | - | - | - | - | 400Ohm | - | 8:1 | 20pA | 3pF, 11pF | - | 500ns, 500ns | 1.5pC | -92dB @ 100kHz | 4.5V ~ 30V | ±4.5V ~ 20V | Multiplexers | - | - | ||
![]() MAX324CUA Analog Devices | 1921 |
| Datasheet | - | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8-uMAX/uSOP | MAX324 | 800mOhm | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | - | Tube | Obsolete | - | - | - | - | 0°C ~ 70°C (TA) | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | 60Ohm | - | 1:1 | 100pA | 9pF, 9pF | SPST - NC | 150ns, 100ns | 1pC | -85dB @ 1MHz | 2.7V ~ 16V | - | - | - | - | ||
![]() MAX4521EGE Analog Devices | 465 |
| Datasheet | - | - | Surface Mount | 16-VQFN Exposed Pad | - | 16-QFN (4x4) | - | 1Ohm | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | - | Bulk | Active | Compliant | - | - | - | -40°C ~ 85°C (TA) | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | 100Ohm | - | 1:1 | 1nA | 2pF, 2pF | SPST - NC | 80ns, 30ns | 1pC | -90dB @ 100kHz | 2V ~ 12V | ±2V ~ 6V | - | - | - | ||
![]() MAX395EAG Analog Devices | 37 |
| Datasheet | - | - | Surface Mount | 24-SSOP (0.209, 5.30mm Width) | - | 24-SSOP | MAX395 | 5Ohm (Max) | - | +/- 8 V | + 85 C | Analog Devices Inc./Maxim Integrated | +/- 2.7 V | - 40 C | SMD/SMT | MSL 1 - Unlimited | 400 ns | 100 Ohms | 400 ns | Tube | Active | - | 16 V | 2.7 V | - | -40°C ~ 85°C (TA) | - | - | - | - | - | - | 8 x SPST | 8 Channel | 8 | - | - | - | - | - | - | - | - | - | - | - | 100Ohm | - | 1:1 | 100pA | 2pF, 2pF | SPST - NO | 400ns, 400ns | 2pC | -90dB @ 100kHz | 2.7V ~ 16V | ±2.7V ~ 8V | - | - | - | ||
![]() MAX465CNG Analog Devices | 539 |
| Datasheet | - | - | Through Hole | 24-DIP (0.300, 7.62mm) | - | 24-PDIP | - | 400mOhm | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | - | Bulk | Active | - | - | - | - | -40°C ~ 85°C (TA) | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | 225MHz | 25Ohm | - | 2:1 | 1nA | 6pF, 6pF | SPDT | - | 1.5pC | -76dB @ 1MHz | 4.75V ~ 5.25V | 4.75V ~ 5.25V | - | - | - | ||
![]() MAX398EEE Analog Devices | 11 |
| Datasheet | - | - | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | - | 16-QSOP | MAX398 | 6Ohm (Max) | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | - | Tube | Obsolete | - | - | - | - | -40°C ~ 85°C (TA) | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | 100Ohm | - | 8:1 | 100pA | 11pF, 40pF | - | 150ns, 150ns | 2pC | -92dB @ 100kHz | 3V ~ 15V | ±3V ~ 8V | - | - | - | ||
![]() MAX465CWG Analog Devices | 1471 |
| Datasheet | - | - | Through Hole | 24-DIP (0.300, 7.62mm) | - | 24-PDIP | - | 400mOhm | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | - | Bulk | Active | - | - | - | - | -40°C ~ 85°C (TA) | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | 225MHz | 25Ohm | - | 2:1 | 1nA | 6pF, 6pF | SPDT | - | 1.5pC | -76dB @ 1MHz | 4.75V ~ 5.25V | 4.75V ~ 5.25V | - | - | - | ||
![]() DG442ETE Analog Devices | 62 |
| Datasheet | Production (Last Updated: 1 month ago) | - | Surface Mount | 16-WQFN Exposed Pad | 16 | 16-TQFN (5x5) | DG442 | 4Ohm (Max) | PRODUCTION (Last Updated: 1 month ago) | +/- 20 V | + 85 C | Analog Devices Inc./Maxim Integrated | +/- 4.5 V | - 40 C | SMD/SMT | - | 170 ns | 85 Ohms | 250 ns | Tube | Active | Compliant | 30 V | 10 V | - | -40°C ~ 85°C (TA) | - | - | - | - | - | - | 4 x SPST | 4 | 4 | - | - | - | - | - | - | - | - | - | - | - | 85Ohm | - | 1:1 | 500pA | 4pF, 4pF | SPST - NO | 250ns, 170ns | 5pC | -100dB @ 1MHz | 10V ~ 30V | ±4.5V ~ 20V | - | - | - | ||
![]() MAX4652EGE Analog Devices | 5845 |
| Datasheet | - | - | Surface Mount | 16-VQFN Exposed Pad | - | 16-QFN (5x5) | - | 50mOhm | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | - | Bulk | Active | - | - | - | - | -40°C ~ 85°C (TA) | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | 4Ohm | - | 1:1 | 100pA | 16pF, 16pF | SPST - Open | 14ns, 8ns | 2pC | -100dB @ 1MHz | 1.8V ~ 5.5V | 1.8V ~ 5.5V | - | - | - | ||
![]() MAX4643ETA Analog Devices | 1254 |
| Datasheet | - | - | Surface Mount | 8-WDFN Exposed Pad | - | 8-TDFN (3x3) | MAX4643 | 200mOhm | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | - | Tube | Obsolete | - | - | - | - | -40°C ~ 85°C (TA) | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | 4Ohm | - | 1:1 | 250pA | 7pF, 7pF | SPST - NO/NC | 15ns, 8ns | 2pC | -97dB @ 1MHz | 1.8V ~ 5.5V | - | - | - | - | ||
![]() DG423DN Analog Devices | 1624 |
| Datasheet | - | - | - | - | - | - | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | - | Bulk | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX4732EUA Analog Devices | 9 |
| Datasheet | - | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8-uMAX/uSOP | MAX4732 | 200mOhm | - | - | + 85 C | Analog Devices Inc./Maxim Integrated | - | - 40 C | SMD/SMT | - | 45 ns | 25 Ohms | 85 ns | Tube | Active | - | 11 V | 2 V | - | -40°C ~ 85°C (TA) | - | - | - | - | - | - | 2 x SPST | 2 Channel | 2 | - | - | - | - | - | - | - | - | - | - | 300MHz | 25Ohm | - | 1:1 | 100pA | 20pF, 20pF | SPST - NC | 85ns, 45ns | 7.5pC | -108dB @ 1MHz | 2V ~ 11V | - | - | - | - | ||
![]() MAX4742EKA-T Analog Devices | 9 |
| Datasheet | Production (Last Updated: 3 weeks ago) | Surface Mount | - | SOT-23-8 | 8 | - | MAX474 | - | PRODUCTION (Last Updated: 3 weeks ago) | - | + 85 C | Analog Devices Inc./Maxim Integrated | - | - 40 C | SMD/SMT | - | 16 ns | 800 mOhms | 24 ns | Tape & Reel (TR) | Active | Compliant | 3.6 V | 1.6 V | 25 ns | - | * | 800 mΩ | 85 °C | -40 °C | 602 mW | 3 V | 2 x SPST | 2 | - | 3.6 V | 1.6 V | 200 nA | 200 nA | SPST | - | 35 ns | - | Single | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | ||
![]() SW7510AQ/883C Analog Devices | 500 |
| - | - | - | Through Hole | 16-CDIP | - | 16-CDIP | - | 11.25Ohm | - | - | - | Analog Devices Inc. | - | - | - | - | - | - | - | Bulk | Active | - | - | - | - | -55°C ~ 125°C | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | 75Ohm | - | 1:1 | 1nA | 6.5pF, 6.5pF | SPST - NO | 450ns, 300ns | - | 60dB @ 100kHz | 36V | 36V | - | - | - | ||
![]() MAX329EPE Analog Devices | 34 |
| Datasheet | Production (Last Updated: 1 month ago) | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | 16 | 16-PDIP | MAX329 | 70Ohm | PRODUCTION (Last Updated: 1 month ago) | +/- 18 V | + 85 C | Analog Devices Inc./Maxim Integrated | +/- 5 V | - 40 C | Through Hole | - | 1 us | 3.5 kOhms | 1.5 us | Tube | Active | Compliant | 30 V | 10 V | 1 µs | -40°C ~ 85°C (TA) | - | 3.5 kΩ | 85 °C | -40 °C | 470 mW | 28 V | 2 x 4:1 | 2 | 2 | 30 V | 10 V | 4.5 µA | - | 4PST | 1.5 µs | 1.5 µs | Multiplexer | Dual, Single | 18 V | - | 3.5kOhm | 5 V | 4:1 | 10pA | 1.8pF, 8pF | SP4T | 1.5µs, 1µs | 2pC | - | 10V ~ 30V | ±5V ~ 18V | Multiplexers | No | Lead Free | ||
![]() MAX4782EUE Analog Devices | 1000 |
| Datasheet | - | - | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16-TSSOP | MAX4782 | 300mOhm | - | - | + 85 C | Analog Devices Inc./Maxim Integrated | - | - 40 C | SMD/SMT | - | 20 ns | 2.5 Ohms | 30 ns | Tube | Active | - | 3.6 V | 1.6 V | - | -40°C ~ 85°C (TA) | - | - | - | - | - | - | - | 2 Channel | 2 | - | - | - | - | - | - | - | - | - | - | - | 1Ohm | - | 4:1 | 2nA | 38pF, 158pF | SP4T | 25ns, 15ns | -110pC | -80dB @ 1MHz | 1.6V ~ 3.6V | - | Multiplexers | - | - | ||
![]() MAX4641CPA Analog Devices | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | - | Bulk | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX4642EUA G104 Analog Devices | In Stock | - | Datasheet | - | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8-uMAX/uSOP | MAX4642 | 200mOhm | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | - | Tube | Obsolete | - | - | - | - | -40°C ~ 85°C (TA) | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | 4Ohm | - | 1:1 | 250pA | 7pF, 7pF | SPST - NC | 15ns, 8ns | 2pC | -97dB @ 1MHz | 1.8V ~ 5.5V | - | - | - | - | ||
![]() MAX4615EGE Analog Devices | 7911 |
| - | - | - | - | - | - | - | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | - | Bulk | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |