- Base Part Number
- Channel Capacitance (CS(off), CD(off))
- Current - Leakage (IS(off)) (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Multiplexer/Demultiplexer Circuit
- Number of Pins
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
Attribute column
Manufacturer
Analog Devices, Inc. Interface - Analog Switches, Multiplexers, Demultiplexers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Base Product Number | Channel-to-Channel Matching (ΔRon) | Manufacturer Lifecycle Status | Maximum Dual Supply Voltage | Maximum Operating Temperature | Mfr | Minimum Dual Supply Voltage | Minimum Operating Temperature | Mounting Styles | MSL | Off Time - Max | On Resistance - Max | On Time - Max | Package | Product Status | RoHS | Schedule B | Supply Voltage-Max | Supply Voltage-Min | Turn Off Delay Time | Operating Temperature | Packaging | Series | Resistance | Max Operating Temperature | Min Operating Temperature | Max Power Dissipation | Operating Supply Voltage | Polarity | Configuration | Number of Channels | Voltage | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Nominal Supply Current | Max Supply Current | Number of Bits | Throw Configuration | Propagation Delay | Turn On Delay Time | Logic Function | Supply Type | Bandwidth | Max Dual Supply Voltage | -3db Bandwidth | On-State Resistance (Max) | Min Dual Supply Voltage | High Level Output Current | Dual Supply Voltage | Multiplexer/Demultiplexer Circuit | Current - Leakage (IS(off)) (Max) | Channel Capacitance (CS(off), CD(off)) | Switch Circuit | Switch Time (Ton, Toff) (Max) | Charge Injection | Crosstalk | Voltage - Supply, Single (V+) | Voltage - Supply, Dual (V±) | Product | Height | Length | Width | Radiation Hardening | REACH SVHC | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAX4541CUA Analog Devices | 30 |
| Datasheet | - | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | 8 | 8-uMAX/uSOP | MAX4541 | 800mOhm | - | - | + 70 C | Analog Devices Inc./Maxim Integrated | - | 0 C | SMD/SMT | MSL 1 - Unlimited | 75 ns | 60 Ohms | 100 ns | Tube | Active | Compliant | - | 12 V | 2.7 V | 400 ns | 0°C ~ 70°C (TA) | Bulk | - | 60 Ω | 70 °C | 0 °C | 471 mW | 9 V | - | 2 x SPST | 2 | - | 2 | 12 V | 2.7 V | 100 pA | 1 µA | 1 µA | 2 | SPST | - | 125 ns | - | Single | - | - | - | 60Ohm | - | - | - | 1:1 | 100pA | 8pF, 8pF | SPST - NO | 100ns, 75ns | 1pC | -90dB @ 1MHz | 2.7V ~ 12V | - | - | 950 µm | 3.1 mm | 3.1 mm | No | Unknown | Contains Lead | ||
![]() DG421DK Analog Devices | In Stock | - | Datasheet | - | - | - | Through Hole | 16-CDIP (0.300, 7.62mm) | - | 16-CDIP | DG421 | 1.25Ohm | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | - | Tube | Obsolete | - | - | - | - | - | -40°C ~ 85°C (TA) | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 35Ohm | - | - | - | - | 250pA | 12pF, 9pF | SPST - NO | 250ns, 200ns | 10pC | -90dB @ 1MHz | 10V ~ 30V | ±4.5V ~ 20V | - | - | - | - | - | - | - | ||
![]() MAX4527EUA T Analog Devices | 31 |
| Datasheet | Production (Last Updated: 1 month ago) | - | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | 8 | 8-uMAX/uSOP | MAX4527 | 500mOhm | PRODUCTION (Last Updated: 1 month ago) | +/- 18 V | + 85 C | Analog Devices Inc./Maxim Integrated | +/- 4.5 V | - 40 C | SMD/SMT | - | 200 ns | 175 Ohms | 200 ns | Tape & Reel (TR) | Active | Compliant | - | 36 V | 4.5 V | - | -40°C ~ 85°C (TA) | - | - | 175 Ω | 85 °C | -40 °C | 471 mW | 20 V | - | 2 x SPDT | 1 | - | 2 | 36 V | 4.5 V | - | 50 nA | 1 µA | - | - | - | - | - | - | - | 20 V | - | 175Ohm | 4.5 V | - | - | 2:1 | 500pA | 13pF | SPDT | - | 1pC | - | 4.5V ~ 36V | ±4.5V ~ 18V | - | - | - | - | No | - | - | ||
![]() DG1207EUI Analog Devices | 48 |
| Datasheet | - | - | - | Surface Mount | 28-TSSOP (0.173, 4.40mm Width) | - | 28-TSSOP | DG1207 | 30Ohm | - | +/- 20 V | + 85 C | Analog Devices Inc./Maxim Integrated | +/- 5 V | - 40 C | SMD/SMT | MSL 1 - Unlimited | 500 ns | 250 Ohms | 600 ns | Tube | Active | - | - | 20 V | 10 V | - | -40°C ~ 85°C | - | - | - | - | - | - | - | - | 16 x SPST | 16 Channel | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | 200MHz | 160Ohm | - | - | - | 8:1 | 2nA | 4pF, 15pF | - | 200ns, 300ns | 0.5pC | -80dB @ 1MHz | 5V ~ 20V | 5V ~ 20V | - | - | - | - | - | - | - | ||
![]() DG508ADY Analog Devices | 514 |
| Datasheet | Production (Last Updated: 1 month ago) | - | Surface Mount, Through Hole | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | 16 | 16-SOIC | DG508A | 27Ohm | PRODUCTION (Last Updated: 1 month ago) | +/- 18 V | + 85 C | Analog Devices Inc./Maxim Integrated | +/- 4.5 V | - 40 C | SMD/SMT | MSL 1 - Unlimited | 1 us | 550 Ohms | 1.5 us | Tube | Obsolete | Compliant | 8542390000/8542390000/8542390000/8542390000/8542390000/8542390000/8542390000/8542390000/8542390000/8542390000/8542390000/8542390000/8542390000/8542390000/8542390000/8542390000/8542390000/8542390000/8542390000/8542390000/8542390000/8542390000/8542390000/85 | - | - | 1 µs | -40°C ~ 85°C (TA) | Bulk | - | 300 Ω | 85 °C | -40 °C | 696 mW | 15 V | - | 1 x 8:1 | 1 | 32 V | 1 | - | - | 200 µA | - | - | - | DPST | 1 µs | 1.5 µs | Multiplexer | Dual | - | 18 V | - | 450Ohm | 4.5 V | - | - | 8:1 | 1nA | 5pF, 25pF | - | 1.5µs, 1µs | - | - | - | ±4.5V ~ 18V | Multiplexers | 1.5 mm | 10 mm | 4 mm | No | Unknown | Lead Free | ||
![]() DG306ACJ Analog Devices | In Stock | - | Datasheet | - | - | - | Through Hole | 14-DIP (0.300, 7.62mm) | - | 14-PDIP | DG306A | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | - | Tube | Obsolete | - | - | - | - | - | 0°C ~ 70°C (TA) | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50Ohm | - | - | - | 2:1 | 5nA | 14pF, 14pF | DPST - NO | 250ns, 150ns | 12pC | -74dB @ 500kHz | - | ±5V ~ 18V | - | - | - | - | - | - | - | ||
![]() MAX4610CUD Analog Devices | 33 |
| Datasheet | - | - | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | 14 | 14-TSSOP | MAX4610 | 1Ohm | - | - | + 70 C | Analog Devices Inc./Maxim Integrated | - | 0 C | SMD/SMT | - | 28 ns | 100 Ohms | 65 ns | Tube | Obsolete | Compliant | - | 12 V | 2 V | 100 ns | 0°C ~ 70°C (TA) | Bulk | - | 100 Ω | 70 °C | 0 °C | 640 mW | 9 V | - | 4 x SPST | 4 Channel | - | 4 | 12 V | 2 V | 1 µA | 1 µA | 1 µA | 4 | SPST | - | 47 ns | - | Single | - | - | 300MHz | 100Ohm | - | - | - | 1:1 | 100pA | 16pF, 16pF | SPST - NO | 65ns, 28ns | 1pC | -80dB @ 1MHz | 2V ~ 12V | - | - | - | - | - | No | - | Contains Lead | ||
![]() MAX378MLP Analog Devices | In Stock | - | Datasheet | EOL (Last Updated: 1 month ago) | - | - | Surface Mount | 20-LCC | 20 | 20-LCC (8.9x8.9) | MAX378 | 50Ohm | LAST TIME BUY (Last Updated: 1 month ago) | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | - | Tube | Obsolete | Compliant | - | - | - | - | -55°C ~ 125°C (TA) | Bulk | - | - | - | - | - | - | - | - | 1 | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | 18 V | - | 3kOhm | 4.5 V | - | - | 8:1 | 500pA | 5pF, 25pF | - | 750ns, 500ns | - | - | 4.5V ~ 18V | ±4.5V ~ 18V | - | - | - | - | No | - | - | ||
![]() DG1206EUI Analog Devices | 31 |
| Datasheet | - | - | - | Surface Mount | 28-TSSOP (0.173, 4.40mm Width) | - | 28-TSSOP | DG1206 | 30Ohm | - | +/- 20 V | + 85 C | Analog Devices Inc./Maxim Integrated | +/- 5 V | - 40 C | SMD/SMT | MSL 1 - Unlimited | 500 ns | 250 Ohms | 600 ns | Tube | Active | - | - | 20 V | 10 V | - | -40°C ~ 85°C | - | - | - | - | - | - | - | - | 16 x SPST | 16 Channel | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | 200MHz | 160Ohm | - | - | - | 16:1 | 2nA | 4pF, 15pF | - | 200ns, 300ns | 0.5pC | -80dB @ 1MHz | 5V ~ 20V | 5V ~ 20V | - | - | - | - | - | - | - | ||
![]() MAX4610ESD Analog Devices | 124 |
| Datasheet | - | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | 14-SOIC | MAX4610 | 1Ohm | - | - | + 85 C | Analog Devices Inc./Maxim Integrated | - | - 40 C | SMD/SMT | - | 28 ns | 100 Ohms | 65 ns | Tube | Active | Compliant | - | 12 V | 2 V | 100 ns | -40°C ~ 85°C (TA) | Bulk | - | 100 Ω | 85 °C | -40 °C | 640 mW | - | - | 4 x SPST | 4 Channel | - | 4 | 12 V | 2 V | 1 µA | 1 µA | - | 4 | SPST | - | 47 ns | - | Single | - | - | 300MHz | 100Ohm | - | - | - | 1:1 | 100pA | 16pF, 16pF | SPST - NO | 65ns, 28ns | 1pC | -80dB @ 1MHz | 2V ~ 12V | - | - | - | - | - | No | - | Contains Lead | ||
![]() MAX4617CPE Analog Devices | 178 |
| Datasheet | Production (Last Updated: 1 month ago) | Tin | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | 16 | 16-PDIP | MAX4617 | 200mOhm | PRODUCTION (Last Updated: 1 month ago) | - | + 70 C | Analog Devices Inc./Maxim Integrated | - | 0 C | Through Hole | MSL 1 - Unlimited | 15 ns | 60 Ohms | 20 ns | Tube | Obsolete | Compliant | - | 5.5 V | 2 V | 15 ns | 0°C ~ 70°C (TA) | Bulk | - | 10 Ω | 70 °C | 0 °C | 842 mW | 5 V | - | 1 x 8:1 | 1 | - | 1 | 5.5 V | 2 V | 1 µA | - | - | - | SP8T | 15 ns | 20 ns | Multiplexer | Single | - | - | - | 10Ohm | - | 75 mA | - | 8:1 | 1nA | 5pF, 27pF | - | 15ns, 10ns | 3pC | -96dB @ 100kHz | 2V ~ 5.5V | - | Multiplexers | - | - | - | No | Unknown | Contains Lead | ||
![]() MAX4704EGC Analog Devices | 39 |
| Datasheet | - | - | Surface Mount | Surface Mount | 12-VFQFN Exposed Pad | 12 | 12-QFN (3x3) | MAX4704 | 1Ohm | - | - | + 85 C | Analog Devices Inc./Maxim Integrated | - | - 40 C | SMD/SMT | MSL 1 - Unlimited | 20 ns | 60 Ohms | 60 ns | Tube | Active | Compliant | - | 5.5 V | 1.8 V | 20 ns | -40°C ~ 85°C (TA) | - | - | 60 Ω | 85 °C | -40 °C | 952 mW | 5 V | - | 1 x 4:1 | 1 | - | 1 | 5.5 V | 1.8 V | 1 µA | - | - | - | - | 60 ns | 60 ns | Multiplexer | Single | 200 MHz | - | 200MHz | 60Ohm | - | - | - | 4:1 | 100pA | 7pF | SP4T | 60ns, 20ns | 2pC | -90dB @ 1MHz | 1.8V ~ 5.5V | - | Multiplexers | - | - | - | No | - | - | ||
![]() MAX4121CPA Analog Devices | 488 |
| - | - | - | - | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8-PDIP | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | - | Bulk | Active | - | - | - | - | - | 0°C ~ 70°C (TA) | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | 330MHz | - | - | - | - | 2:1 | - | - | SPDT | 500ns, 1µs | - | -92dB @ 30MHz | 4.5V ~ 5.5V | 4.5V ~ 5.5V | - | - | - | - | - | - | - | ||
![]() MAX392CAE Analog Devices | 620 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | - | Bulk | Active | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX4052AMJE Analog Devices | In Stock | - | Datasheet | - | - | - | Through Hole | 16-CDIP (0.300, 7.62mm) | - | 16-CERDIP | - | 6Ohm (Max) | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | - | Bulk | Active | - | - | - | - | - | -55°C ~ 125°C (TA) | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100Ohm | - | - | - | 4:1 | 100pA | 2pF, 2pF | SP4T | 175ns, 150ns | 2pC | -90dB @ 100kHz | 2V ~ 16V | ±2.7V ~ 8V | - | - | - | - | - | - | - | ||
![]() MAX4628EUT Analog Devices | 4336 |
| Datasheet | Production (Last Updated: 1 month ago) | - | - | Surface Mount | SOT-23-6 | - | SOT-23-6 | - | - | PRODUCTION (Last Updated: 1 month ago) | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | - | Bulk | Active | Compliant | - | - | - | - | -40°C ~ 85°C (TA) | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500mOhm | - | - | - | 1:1 | 2nA | 65pF, 65pF | SPST - Open | 50ns, 30ns | 40pC | - | 1.8V ~ 5.5V | 1.8V ~ 5.5V | - | - | - | - | - | - | - | ||
![]() MAX4754ETE Analog Devices | 37 |
| Datasheet | Production (Last Updated: 1 month ago) | Tin | Surface Mount | Surface Mount | 16-WQFN Exposed Pad | 16 | 16-TQFN (4x4) | MAX4754 | 100mOhm | PRODUCTION (Last Updated: 1 month ago) | - | + 85 C | Analog Devices Inc./Maxim Integrated | - | - 40 C | SMD/SMT | MSL 1 - Unlimited | 50 ns | 850 mOhms | 140 ns | Tube | Active | Compliant | - | 5.5 V | 1.8 V | 140 ns | -40°C ~ 85°C (TA) | - | - | 850 mΩ | 85 °C | -40 °C | 1.349 W | 5 V | Non-Inverting | 2 x DPDT | 2 | - | 4 | 5.5 V | 1.8 V | 200 nA | 12 µA | 2 µA | - | SPDT | - | 50 ns | - | Single | - | - | 10MHz | 850mOhm | - | 300 mA | - | 2:1 | 4nA | 180pF, 300pF | SPDT | 140ns, 50ns | 300pC | -90dB @ 100kHz | 1.8V ~ 5.5V | - | - | - | - | - | No | Unknown | - | ||
![]() MAX314FESE Analog Devices | 43 |
| Datasheet | - | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16-SOIC | MAX314 | 50mOhm | - | +/- 20 V | + 85 C | Analog Devices Inc./Maxim Integrated | +/- 4.5 V | - 40 C | SMD/SMT | - | 185 ns | 10 Ohms | 225 ns | Tube | Active | - | - | 36 V | 9 V | - | -40°C ~ 85°C (TA) | - | - | - | - | - | - | - | - | 4 x SPST | 4 Channel | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10Ohm | - | - | - | 1:1 | 1nA | 20pF, 20pF | SPST - NO/NC | 225ns, 185ns | 70pC | -104dB @ 1MHz | 9V ~ 36V | ±4.5V ~ 20V | - | - | - | - | - | - | - | ||
![]() MAX314ESE Analog Devices | 113 |
| Datasheet | Production (Last Updated: 1 month ago) | Tin | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | 16 | 16-SOIC | MAX314 | 300mOhm | PRODUCTION (Last Updated: 1 month ago) | +/- 20 V | + 85 C | Analog Devices Inc./Maxim Integrated | +/- 4.5 V | - 40 C | SMD/SMT | MSL 1 - Unlimited | 185 ns | 10 Ohms | 225 ns | Tube | Active | Compliant | - | 30 V | 4.5 V | 185 ns | -40°C ~ 85°C (TA) | - | - | 10 Ω | 85 °C | -40 °C | 696 mW | - | Non-Inverting | 4 x SPST | 4 | - | 4 | 30 V | 4.5 V | - | - | 1 µA | - | SPST | - | 225 ns | - | Dual, Single | - | 20 V | - | 10Ohm | 4.5 V | 100 mA | 15 V | 1:1 | 500pA | 15pF, 15pF | SPST - NO/NC | 225ns, 185ns | 20pC | -85dB @ 1MHz | 4.5V ~ 30V | ±4.5V ~ 20V | - | 1.5 mm | 10 mm | 4 mm | No | Unknown | Lead Free | ||
![]() MAX4501EUK T Analog Devices | 2565 |
| Datasheet | Production (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount | SC-74A, SOT-753 | 5 | SOT-23-5 | MAX4501 | - | PRODUCTION (Last Updated: 1 month ago) | - | + 85 C | Analog Devices Inc./Maxim Integrated | - | - 40 C | SMD/SMT | MSL 1 - Unlimited | 50 ns | 250 Ohms | 75 ns | Tape & Reel (TR) | Obsolete | Compliant | - | 12 V | 2 V | 175 ns | -40°C ~ 85°C (TA) | Cut Tape | - | 250 Ω | 85 °C | -40 °C | 400 mW | - | - | 1 x SPST | 1 | - | 1 | 5.5 V | 2 V | 1 µA | - | 1 µA | - | SPST | - | 500 ns | - | Single | - | - | - | 250Ohm | - | - | - | 1:1 | 1nA | 3pF, 3pF | SPST - NO | 75ns, 50ns | 1pC | - | 2V ~ 12V | - | - | - | - | - | No | Unknown | - |