- Base Part Number
- Channel Capacitance (CS(off), CD(off))
- Current - Leakage (IS(off)) (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Multiplexer/Demultiplexer Circuit
- Number of Pins
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
Attribute column
Manufacturer
Analog Devices, Inc. Interface - Analog Switches, Multiplexers, Demultiplexers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Mounting Feature | Number of Pins | Shell Material | Supplier Device Package | Material | Dielectric Material | Approvals | Base Product Number | Channel-to-Channel Matching (ΔRon) | Contact Finish Mating | Contact Materials | For Use With/Related Products | Lead Free Status / RoHS Status | Manufacturer | Manufacturer Lifecycle Status | Manufacturer Part Number | Maximum Dual Supply Voltage | Maximum Operating Temperature | Mfr | Minimum Dual Supply Voltage | Minimum Operating Temperature | Mounting | Mounting Styles | MSL | Off Time - Max | On Resistance - Max | On Time - Max | Package | Primary Material | Product Status | RoHS | Supply Voltage-Max | Supply Voltage-Min | Turn Off Delay Time | Voltage Rating DC | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | Temperature Coefficient | Connector Type | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Color | Applications | Power (Watts) | Capacitance | Fastening Type | Max Power Dissipation | Orientation | Current Rating | Frequency | Frequency Stability | Shell Finish | Operating Supply Voltage | ESR (Equivalent Series Resistance) | Failure Rate | Polarity | Lead Spacing | Configuration | Number of Channels | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Load Capacitance | Nominal Supply Current | Operating Mode | Max Supply Current | Accessory Type | Throw Configuration | Frequency Tolerance | Propagation Delay | Turn On Delay Time | Logic Function | Supply Type | Specifications | Max Dual Supply Voltage | -3db Bandwidth | On-State Resistance (Max) | Min Dual Supply Voltage | High Level Output Current | Multiplexer/Demultiplexer Circuit | Current - Leakage (IS(off)) (Max) | Channel Capacitance (CS(off), CD(off)) | Switch Circuit | Switch Time (Ton, Toff) (Max) | Charge Injection | Crosstalk | Voltage - Supply, Single (V+) | Voltage - Supply, Dual (V±) | Product | Connection Type | Features | IP Rating | Height | Height Seated (Max) | Length | Width | Length (in) | Radiation Hardening | REACH SVHC | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAX4603EWE Analog Devices | 19 |
| Datasheet | - | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | 16-SOIC | - | - | - | MAX4603 | 100mOhm | - | - | - | - | - | - | - | +/- 20 V | + 85 C | Suntsu Electronics, Inc. | +/- 4.5 V | - 40 C | - | SMD/SMT | - | 350 ns | 2.5 Ohms | 250 ns | Bulk | - | Active | - | 36 V | 4.5 V | - | - | -10°C ~ 70°C | - | SXT324 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | - | - | - | - | - | - | MHz Crystal | - | - | - | - | - | - | - | - | - | - | - | - | 37.4 MHz | ±30ppm | - | - | 40 Ohms | - | - | - | 4 x SPST | 4 Channel | 4 | - | - | - | 8pF | - | Fundamental | - | - | - | ±25ppm | - | - | - | - | - | - | - | 2.5Ohm | - | - | 1:1 | 500pA | 55pF, 55pF | SPST - NO/NC | 250ns, 350ns | 120pC | -59dB @ 1MHz | 4.5V ~ 36V | ±4.5V ~ 20V | - | - | - | - | - | 0.031 (0.80mm) | - | - | - | - | - | - | - | ||
![]() MAX4652ESE+T Analog Devices | 27 |
| Datasheet | Production (Last Updated: 1 month ago) | Tin | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | - | 16-SOIC | - | - | - | MAX4652 | 50mOhm | - | - | - | - | - | PRODUCTION (Last Updated: 1 month ago) | - | - | + 85 C | PEI-Genesis | - | - 40 C | - | SMD/SMT | - | 8 ns | 4 Ohms | 14 ns | Bulk | - | Active | Compliant | 5.5 V | 1.8 V | 16 ns | - | -40°C ~ 85°C (TA) | - | * | - | - | - | - | - | - | - | - | - | 4 Ω | 85 °C | -40 °C | - | - | - | - | - | - | 640 mW | - | - | - | - | - | 5 V | - | - | Non-Inverting | - | 4 x SPST | 4 | 4 | 5.5 V | 1.8 V | 1 µA | - | 1 µA | - | 1 µA | - | SPST | - | - | 10 ns | - | Single | - | - | - | 4Ohm | - | 50 mA | 1:1 | 100pA | 16pF, 16pF | SPST - NO | 14ns, 8ns | 2pC | -100dB @ 1MHz | 1.8V ~ 5.5V | - | - | - | - | - | - | - | - | - | - | No | - | - | - | ||
![]() MAX327ESE+ Analog Devices | 36 |
| Datasheet | - | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | 16-SOIC | - | - | - | MAX327 | 175Ohm | - | - | - | - | - | - | - | +/- 18 V | + 85 C | Suntsu Electronics, Inc. | +/- 5 V | - 40 C | - | SMD/SMT | - | 500 ns | 3.5 kOhms | 1 us | Bulk | - | Active | - | 30 V | 10 V | - | - | -20°C ~ 70°C | - | SXT214 | 0.079 L x 0.063 W (2.00mm x 1.60mm) | - | - | - | - | - | - | - | MHz Crystal | - | - | - | - | - | - | - | - | - | - | - | - | 24 MHz | ±25ppm | - | - | 120 Ohms | - | - | - | 4 x SPST | 4 Channel | 4 | - | - | - | 12pF | - | Fundamental | - | - | - | ±15ppm | - | - | - | - | - | - | - | 3.5kOhm | - | - | 1:1 | 10pA | 1.7pF, 1.7pF | SPST - NO | 1µs, 500ns | 2pC | -90dB @ 100kHz | 10V ~ 30V | ±5V ~ 18V | - | - | - | - | - | 0.020 (0.50mm) | - | - | - | - | - | - | - | ||
![]() DG442ETE+T Analog Devices | In Stock | - | Datasheet | - | - | - | Surface Mount | 16-WQFN Exposed Pad | - | - | - | 16-TQFN (5x5) | - | - | - | DG442 | 4Ohm (Max) | - | - | - | - | - | - | - | - | - | Glenair | - | - | - | - | - | - | - | - | Retail Package | - | Active | - | - | - | - | - | -40°C ~ 85°C (TA) | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 85Ohm | - | - | 1:1 | 500pA | 4pF, 4pF | SPST - NO | 250ns, 170ns | 5pC | -100dB @ 1MHz | 10V ~ 30V | ±4.5V ~ 20V | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX4524ETB+ Analog Devices | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | CE, CSA, UL | MAX452 | - | - | - | - | - | Cutler Hammer, Div of Eaton Co | - | PDG34G0400E4XJ | - | - | Analog Devices Inc./Maxim Integrated | - | - | Panel | - | - | - | - | - | Bulk | - | Obsolete | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 400 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX4612ESD+T Analog Devices | In Stock | - | Datasheet | Production (Last Updated: 1 year ago) | - | Surface Mount | Front Mount | 14-SOIC (0.154, 3.90mm Width) | - | 5 | - | 14-SOIC | - | - | - | MAX4612 | 1Ohm | - | - | - | - | Turck | PRODUCTION (Last Updated: 1 month ago) | U5112-2 | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | Active | Compliant | - | - | 100 ns | - | -40°C ~ 85°C (TA) | - | - | - | - | - | - | - | - | - | - | - | 100 Ω | 85 °C | -40 °C | - | - | - | - | - | - | 640 mW | - | 4 A | - | - | - | 9 V | - | - | - | - | - | 4 | 4 | 12 V | 2 V | 1 µA | - | 1 µA | - | 1 µA | - | SPST | - | - | 47 ns | - | Single | - | - | 300MHz | 100Ohm | - | - | 1:1 | 100pA | 16pF, 16pF | SPST - NO/NC | 65ns, 28ns | 1pC | -80dB @ 1MHz | 2V ~ 12V | - | - | - | - | IP68 | - | - | 2 m | - | - | No | - | - | - | ||
![]() MAX379CWG Analog Devices | 50 |
| Datasheet | - | - | - | Surface Mount | 24-SOIC (0.295, 7.50mm Width) | - | - | - | 24-SOIC | - | - | - | MAX379 | - | - | - | - | - | Stearns | - | 579056200 | +/- 18 V | + 70 C | Analog Devices Inc./Maxim Integrated | +/- 4.5 V | 0 C | - | SMD/SMT | - | 300 ns | 3.5 kOhms | 1 us | Tube | - | Obsolete | - | - | - | - | - | 0°C ~ 70°C (TA) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 x 4:1 | 2 Channel | 2 | - | - | - | - | - | - | - | Solenoid Kit | - | - | - | - | - | - | - | - | - | 3.5kOhm | - | - | 4:1 | 1nA | 5pF, 12pF | SP4T | 400ns, 300ns (Typ) | - | - | - | ±4.5V ~ 18V | Multiplexers | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX4051CSE+ Analog Devices | 207 |
| Datasheet | Production (Last Updated: 1 month ago) | Tin | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | - | 16-SOIC | - | - | - | MAX4051 | 12Ohm (Max) | - | - | - | - | Stearns | PRODUCTION (Last Updated: 1 month ago) | 596023200 | +/- 8 V | + 70 C | Analog Devices Inc./Maxim Integrated | +/- 2.7 V | 0 C | - | SMD/SMT | MSL 1 - Unlimited | 300 ns | 525 Ohms | 600 ns | Tube | - | Obsolete | Compliant | 16 V | 2 V | 300 ns | - | 0°C ~ 70°C (TA) | Bulk | - | - | - | - | - | - | - | - | - | - | 100 Ω | 70 °C | 0 °C | - | - | - | - | - | - | 696 mW | - | - | - | - | - | 15 V | - | - | - | - | 1 x 8:1 | 1 | 1 | 16 V | 2 V | 1 µA | - | - | - | - | Hardware Kit | SP8T | - | 250 ns | 600 ns | Multiplexer | Dual, Single | - | 8 V | - | 100Ohm | 2.7 V | 30 mA | 8:1 | 1nA | 2pF, 2pF | - | 175ns, 150ns | 2pC | -90dB @ 100kHz | 2V ~ 16V | ±2.7V ~ 8V | Multiplexers | - | - | - | 1.5 mm | - | 10 mm | 4 mm | - | No | No SVHC | Lead Free | - | ||
![]() MAX14663ETL+ Analog Devices | 40 |
| Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | MAX146 | - | - | - | - | - | Johnson Controls | - | VG7471GT+423BGC | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | - | - | Tube | - | Active | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Sweat | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX4800CCM+ Analog Devices | In Stock | - | Datasheet | - | - | - | Surface Mount | 0603 (1608 Metric) | - | - | - | 0603 | - | - | - | RN73R1J | 1.9Ohm | - | - | - | - | - | - | - | - | - | KOA Speer Electronics, Inc. | - | - | - | - | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | - | - | - | - | -55°C ~ 155°C | - | RN73R | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±0.25% | - | - | 2 | - | ±50ppm/°C | - | - | 223 kOhms | - | - | Thin Film | - | - | 0.1W, 1/10W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 38Ohm | - | - | 1:1 | 4µA | 11pF | SPST - NO | 5µs, 5µs | 820pC | -80dB @ 5MHz | 2.7V ~ 13.2V | - | - | - | Automotive AEC-Q200, Moisture Resistant | - | - | 0.022 (0.55mm) | - | - | - | - | - | - | AEC-Q200 | ||
![]() MAX4582EEE+TC95 Analog Devices | In Stock | - | Datasheet | - | - | - | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | - | - | - | 16-QSOP | - | - | - | MAX4582 | 1Ohm | - | - | - | - | - | - | - | - | - | PEI-Genesis | - | - | - | - | - | - | - | - | Bulk | - | Active | Non-Compliant | - | - | - | - | -40°C ~ 85°C (TA) | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 80Ohm | - | - | 4:1 | 1nA | 4pF, 10pF | SP4T | 200ns, 100ns | 0.5pC | -96dB @ 1MHz | 2V ~ 12V | ±2V ~ 6V | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DG406EUI+T Analog Devices | 2500 |
| Datasheet | Production (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount | 28-TSSOP (0.173, 4.40mm Width) | - | 28 | - | 28-TSSOP | - | - | - | DG406 | 1.5Ohm | - | - | - | - | International Rectifier | PRODUCTION (Last Updated: 1 month ago) | 100JB12L | +/- 20 V | + 85 C | Analog Devices Inc./Maxim Integrated | +/- 4.5 V | - 40 C | - | SMD/SMT | - | 300 ns | 175 Ohms | 600 ns | Tape & Reel (TR) | - | Obsolete | Compliant | 30 V | 5 V | 300 ns | - | -40°C ~ 85°C (TA) | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | - | 175 Ω | 85 °C | -40 °C | - | - | - | - | - | - | 1.025 W | - | - | - | - | - | 28 V | - | - | - | - | 1 x 16:1 | 1 | 1 | 30 V | 5 V | 75 µA | - | - | - | - | - | - | - | 300 ns | 600 ns | Multiplexer | Dual, Single | - | 20 V | - | 100Ohm | 4.5 V | - | 16:1 | 500pA | 8pF, 130pF | - | 200ns, 150ns | 2pC | -92dB @ 100kHz | 5V ~ 30V | ±4.5V ~ 20V | Multiplexers | - | - | - | - | - | - | - | - | No | - | Lead Free | - | ||
![]() MAX327CPE+ Analog Devices | 36 |
| Datasheet | - | - | - | Panel Mount, Through Hole | 16-DIP (0.300, 7.62mm) | Flange | - | Aluminum | 16-PDIP | - | - | - | MAX327 | 175Ohm | Gold | Copper Alloy | - | - | - | - | - | +/- 18 V | + 70 C | Glenair | +/- 5 V | 0 C | - | Through Hole | MSL 1 - Unlimited | 500 ns | 3.5 kOhms | 1 us | Retail Package | Metal | Active | - | 30 V | 10 V | - | - | -65°C ~ 175°C | - | 806 | - | - | - | - | - | Solder | - | Plug, Male Pins | - | - | - | - | - | Silver | - | - | - | Threaded | - | A | - | - | - | Nickel/PTFE | - | - | - | - | - | 4 x SPST | 4 Channel | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.5kOhm | - | - | 1:1 | 10pA | 1.7pF, 1.7pF | SPST - NO | 1µs, 500ns | 2pC | -90dB @ 100kHz | 10V ~ 30V | ±5V ~ 18V | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX4522EUE+ Analog Devices | 36 |
| Datasheet | Production (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16 | - | 16-TSSOP | - | - | - | MAX4522 | 1Ohm | - | - | - | - | - | PRODUCTION (Last Updated: 1 month ago) | - | +/- 6 V | + 85 C | PEI-Genesis | +/- 2 V | - 40 C | - | SMD/SMT | MSL 1 - Unlimited | 30 ns | 100 Ohms | 80 ns | Bulk | - | Active | Compliant | 12 V | 2 V | 40 ns | - | -40°C ~ 85°C (TA) | - | * | - | - | - | - | - | - | - | - | - | 100 Ω | 85 °C | -40 °C | - | - | - | - | - | - | 696 mW | - | - | - | - | - | 5 V | - | - | - | - | 4 x SPST | 4 | 4 | 12 V | 2 V | 1 µA | - | 1 µA | - | 1 µA | - | SPST | - | - | 100 ns | - | Dual, Single | - | 6 V | - | 100Ohm | 2 V | - | 1:1 | 1nA | 2pF, 2pF | SPST - NO | 80ns, 30ns | 1pC | -90dB @ 100kHz | 2V ~ 12V | ±2V ~ 6V | - | - | - | - | - | - | - | - | - | No | - | - | - | ||
![]() MAX385EPE+ Analog Devices | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | - | 16 | - | 16-PDIP | Alloy Steel | - | - | MAX385 | 500mOhm | - | - | - | - | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | - | - | Tube | - | Obsolete | Compliant | - | - | 150 ns | - | -40°C ~ 85°C (TA) | - | - | - | - | - | - | - | - | - | - | - | 35 Ω | 85 °C | -40 °C | - | - | - | - | - | - | 842 mW | - | - | - | - | - | 5 V | - | - | - | - | - | - | 2 | 16 V | 2.7 V | - | - | 10 nA | - | 1 µA | - | DPST | - | - | 400 ns | - | Dual, Single | - | 8 V | - | 35Ohm | 3 V | - | 2:1 | 200pA | 12pF, 12pF | DPST - NO | 175ns, 100ns | 2pC | -90dB @ 1MHz | 3V ~ 15V | ±3V ~ 8V | - | - | - | - | - | - | - | - | 3/4 | No | - | - | - | ||
![]() MAX322CPA+ Analog Devices | 50 |
| Datasheet | - | - | - | Through Hole | 8-DIP (0.300, 7.62mm) | - | - | - | 8-PDIP | - | - | - | MAX322 | 300mOhm | - | - | - | - | - | - | - | +/- 8 V | + 70 C | Analog Devices Inc./Maxim Integrated | +/- 3 V | 0 C | - | Through Hole | - | 100 ns | 35 Ohms | 150 ns | Tube | - | Active | - | 16 V | 6 V | - | - | 0°C ~ 70°C (TA) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 x SPST | 2 Channel | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 35Ohm | - | - | 1:1 | 100pA | 9pF, 9pF | SPST - NO/NC | 150ns, 100ns | 2pC | -85dB @ 1MHz | - | ±2.7V ~ 8V | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DG409CY+T Analog Devices | 5 |
| Datasheet | Production (Last Updated: 1 month ago) | Tin | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | - | 16-SOIC | - | - | - | DG409 | 1.5Ohm | - | - | - | - | - | PRODUCTION (Last Updated: 1 month ago) | - | +/- 20 V | + 70 C | Reliance North America | - | 0 C | - | SMD/SMT | - | 300 ns | 175 Ohms | 600 ns | Tape & Box (TB) | - | Active | Compliant | 30 V | 5 V | 300 ns | - | 0°C ~ 70°C (TA) | Tape & Reel | * | - | - | - | - | - | - | - | - | - | 100 Ω | 70 °C | 0 °C | - | - | - | - | - | - | 696 mW | - | - | - | - | - | 28 V | - | - | - | - | - | 2 | 2 | 30 V | 5 V | 500 µA | - | - | - | - | - | 4PST | - | 175 ns | 600 ns | - | - | - | 20 V | - | 100Ohm | 5 V | 30 mA | 4:1 | 500pA | 3pF, 14pF | SP4T | 150ns, 150ns | 2pC | -92dB @ 100kHz | 5V ~ 30V | ±5V ~ 20V | Multiplexers | - | - | - | - | - | - | - | - | No | - | Lead Free | - | ||
![]() MAX306EQI+TG11 Analog Devices | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MAX306 | - | - | - | - | - | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | - | - | Bulk | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX4662EAE+ Analog Devices | 448 |
| Datasheet | - | - | - | Through Hole | Radial | - | - | - | 16-SSOP | - | Polypropylene (PP), Metallized | - | MAX4662 | 100mOhm | - | - | - | -- | - | - | - | +/- 20 V | + 85 C | Analog Devices Inc./Maxim Integrated | +/- 4.5 V | - 40 C | - | SMD/SMT | MSL 1 - Unlimited | 175 ns | 2.5 Ohms | 275 ns | Tube | - | Active | - | 36 V | 4.5 V | - | 630V | -55°C ~ 110°C | Bulk | F339M | 0.394 L x 0.157 W (10.00mm x 4.00mm) | ±20% | Active | -- | - | PC Pins | - | - | - | - | - | - | - | - | EMI, RFI Suppression | - | 10000pF | - | - | - | - | - | - | - | - | - | - | - | 0.295 (7.50mm) | 4 x SPST | 4 Channel | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.5Ohm | - | - | 1:1 | 500pA | 55pF, 55pF | SPST - NO | 275ns, 175ns | 300pC | -59dB @ 1MHz | 4.5V ~ 36V | ±4.5V ~ 20V | - | - | -- | - | - | 0.354 (9.00mm) | - | - | - | - | - | - | X2 | ||
![]() DG303ACWE Analog Devices | 15480 |
| Datasheet | - | - | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | - | - | 16-SOIC | - | - | - | DG303A | - | - | - | Fluke Thermal Imagers | - | - | - | - | +/- 18 V | + 70 C | Analog Devices Inc./Maxim Integrated | +/- 5 V | 0 C | - | SMD/SMT | - | 250 ns | 50 Ohms | 300 ns | Tube | - | Obsolete | - | 30 V | 10 V | - | - | 0°C ~ 70°C (TA) | - | Ti | - | - | Obsolete | - | - | - | - | - | Specialized | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 x SPDT | 2 Channel | 2 | - | - | - | - | - | - | - | Lens | - | - | - | - | - | - | -- | - | - | 50Ohm | - | - | 2:1 | 5nA | 14pF, 14pF | SPDT | 300ns, 250ns | 12pC | -74dB @ 500kHz | - | ±5V ~ 18V | - | - | - | - | - | - | - | - | - | - | - | - | - |