- Base Part Number
- Channel Capacitance (CS(off), CD(off))
- Current - Leakage (IS(off)) (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Multiplexer/Demultiplexer Circuit
- Number of Pins
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
Attribute column
Manufacturer
Analog Devices, Inc. Interface - Analog Switches, Multiplexers, Demultiplexers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Weight | Material - Frame | Material - Blade | Base Product Number | Channel-to-Channel Matching (ΔRon) | Lifetime @ Temp. | Manufacturer Lifecycle Status | Maximum Dual Supply Voltage | Maximum Operating Temperature | Mfr | Minimum Dual Supply Voltage | Minimum Operating Temperature | Mounting Styles | MSL | Off Time - Max | On Resistance - Max | On Time - Max | Package | Product Status | RoHS | Schedule B | Supply Voltage-Max | Supply Voltage-Min | Turn Off Delay Time | Voltage Rated | Operating Temperature | Packaging | Series | Size / Dimension | Termination | Resistance | Max Operating Temperature | Min Operating Temperature | Applications | Power (Watts) | Current Rating (Amps) | Max Power Dissipation | Ingress Protection | Approval Agency | Operating Supply Voltage | Polarity | Configuration | Number of Channels | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Element Configuration | Nominal Supply Current | Max Supply Current | Number of Bits | Throw Configuration | Propagation Delay | Turn On Delay Time | Logic Function | Supply Type | RPM | Bearing Type | Fan Type | Max Dual Supply Voltage | Air Flow | Noise | -3db Bandwidth | On-State Resistance (Max) | Voltage Range | Min Dual Supply Voltage | Static Pressure | High Level Output Current | Multiplexer/Demultiplexer Circuit | Current - Leakage (IS(off)) (Max) | Channel Capacitance (CS(off), CD(off)) | Switch Circuit | Switch Time (Ton, Toff) (Max) | Charge Injection | Crosstalk | Voltage - Supply, Single (V+) | Voltage - Supply, Dual (V±) | Product | Features | Height | Length | Width | Radiation Hardening | REACH SVHC | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAX309CSE+T Analog Devices | 31 |
| Datasheet | - | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16-SOIC | - | - | - | MAX309 | 1.5Ohm | - | - | +/- 20 V | + 70 C | Analog Devices Inc./Maxim Integrated | - | 0 C | SMD/SMT | - | 300 ns | 175 Ohms | 600 ns | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | - | 30 V | 5 V | - | - | 0°C ~ 70°C (TA) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 Channel | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100Ohm | - | - | - | - | 4:1 | 750pA | 3pF, 26pF | SP4T | 150ns, 150ns | 2pC | -92dB @ 100kHz | 5V ~ 30V | ±5V ~ 20V | Multiplexers | - | - | - | - | - | - | - | ||
![]() MAX398ESE+T Analog Devices | 49 |
| Datasheet | - | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16-SOIC | - | - | - | MAX398 | 6Ohm (Max) | - | - | +/- 8 V | + 85 C | Analog Devices Inc./Maxim Integrated | - | - 40 C | SMD/SMT | - | 400 ns | 375 Ohms | 500 ns | Tape & Reel (TR) | Active | - | - | 15 V | 3 V | - | - | -40°C ~ 85°C (TA) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 Channel | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100Ohm | - | - | - | - | 8:1 | 100pA | 11pF, 40pF | - | 150ns, 150ns | 2pC | -92dB @ 100kHz | 3V ~ 15V | ±3V ~ 8V | Multiplexers | - | - | - | - | - | - | - | ||
![]() MAX336EUI+T Analog Devices | 12 |
| Datasheet | - | - | - | Surface Mount | 28-TSSOP (0.173, 4.40mm Width) | - | 28-TSSOP | - | - | - | MAX336 | 5Ohm | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | - | Tape & Reel (TR) | Active | - | - | - | - | - | - | -40°C ~ 85°C (TA) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 x 16:1 | 16 Channel | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 400Ohm | - | - | - | - | 16:1 | 20pA | 2pF, 20pF | - | 500ns, 500ns | 3.5pC | -86dB @ 100kHz | 4.5V ~ 30V | ±4.5V ~ 20V | Multiplexers | - | - | - | - | - | - | - | ||
![]() MAX328ETE+T Analog Devices | 2855 |
| Datasheet | - | - | - | Surface Mount | 16-WQFN Exposed Pad | - | 16-TQFN (5x5) | - | - | - | MAX328 | 70Ohm | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | - | Tape & Reel (TR) | Active | - | - | - | - | - | - | -40°C ~ 85°C (TA) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 x 8:1 | 8 Channel | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.5kOhm | - | - | - | - | 8:1 | 10pA | 1.8pF, 8pF | - | 1.5µs, 1µs | 2pC | - | 10V ~ 30V | ±5V ~ 18V | Multiplexers | - | - | - | - | - | - | - | ||
![]() MAX7369EUP+T Analog Devices | 42 |
| Datasheet | - | - | - | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | - | 20-TSSOP | - | - | - | MAX7369 | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | - | Tape & Reel (TR) | Active | - | - | - | - | - | - | -40°C ~ 85°C (TA) | - | - | - | - | - | - | - | I²C | - | - | - | - | - | - | - | 1 x 4:1 | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24Ohm | - | - | - | - | 4:1 | - | - | - | - | - | - | 2.3V ~ 5.5V | - | Multiplexers | Bi-Directional | - | - | - | - | - | - | ||
![]() SW01BIFQ Analog Devices | 826 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Analog Devices Inc. | - | - | - | - | - | - | - | Bulk | Active | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX4514EUK+T Analog Devices | 5000 |
| Datasheet | Production (Last Updated: 1 month ago) | Tin | Surface Mount | Surface Mount | SC-74A, SOT-753 | 5 | SOT-23-5 | - | - | - | MAX4514 | - | - | PRODUCTION (Last Updated: 1 month ago) | - | + 85 C | Analog Devices Inc./Maxim Integrated | - | - 40 C | SMD/SMT | MSL 1 - Unlimited | 100 ns | 20 Ohms | 150 ns | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | Compliant | 8542390000/8542390000/8542390000/8542390000/8542390000 | 12 V | 2 V | 150 ns | - | -40°C ~ 85°C (TA) | - | - | - | - | 20 Ω | 85 °C | -40 °C | - | - | - | 571 mW | - | - | 9 V | Non-Inverting | 1 x SPST | 1 | 1 | 12 V | 2 V | 1 µA | Single | 1 µA | 1 µA | 1 | SPST | - | 240 ns | - | Single | - | - | - | - | - | - | - | 20Ohm | - | - | - | 20 mA | 1:1 | 1nA | 14pF, 14pF | SPST - NO | 150ns, 100ns | 2pC | - | 2V ~ 12V | - | - | - | 1.3 mm | 3 mm | 1.75 mm | No | Unknown | Contains Lead | ||
![]() MAX338EPE Analog Devices | 20 |
| Datasheet | - | - | - | Through Hole | 16-DIP (0.300, 7.62mm) | - | 16-PDIP | - | - | - | MAX338 | 4Ohm | - | - | +/- 20 V | + 85 C | Analog Devices Inc./Maxim Integrated | +/- 4.5 V | - 40 C | Through Hole | - | 500 ns | 650 Ohms | 500 ns | Tube | Active | - | - | 30 V | 4.5 V | - | - | -40°C ~ 85°C (TA) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 x 8:1 | 8 Channel | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 400Ohm | - | - | - | - | 8:1 | 20pA | 3pF, 11pF | - | 500ns, 500ns | 1.5pC | -92dB @ 100kHz | 4.5V ~ 30V | ±4.5V ~ 20V | Multiplexers | - | - | - | - | - | - | - | ||
![]() DG509ADJ Analog Devices | 38 |
| Datasheet | Production (Last Updated: 1 month ago) | - | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | 16 | 16-PDIP | - | - | - | DG509 | 27Ohm | - | PRODUCTION (Last Updated: 1 month ago) | +/- 18 V | + 85 C | Analog Devices Inc./Maxim Integrated | - | - 40 C | Through Hole | - | 1 us | 550 Ohms | 1.5 us | Tube | Active | Compliant | - | - | - | 1 µs | - | -40°C ~ 85°C (TA) | Bulk | - | - | - | 300 Ω | 85 °C | -40 °C | - | - | - | 842 mW | - | - | 15 V | - | - | 1 | 2 | - | - | 200 µA | - | - | - | - | 4PST | 1 µs | 1.5 µs | Multiplexer | Dual | - | - | - | 18 V | - | - | - | 450Ohm | - | 4.5 V | - | - | 4:1 | 1nA | 5pF, 12pF | SP4T | 1.5µs, 1µs | - | - | - | ±4.5V ~ 18V | Multiplexers | - | - | - | - | No | - | Lead Free | ||
![]() MAX4684ETB Analog Devices | 4993 |
| Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | - | Bulk | Active | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX325CUA+T Analog Devices | 23 |
| Datasheet | Production (Last Updated: 3 weeks ago) | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | 8 | 8-uMAX/uSOP | - | - | - | MAX325 | 800mOhm | - | PRODUCTION (Last Updated: 3 weeks ago) | - | + 70 C | Analog Devices Inc./Maxim Integrated | - | 0 C | SMD/SMT | - | 100 ns | 60 Ohms | 150 ns | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | Compliant | - | 16 V | 2.7 V | 150 ns | - | 0°C ~ 70°C (TA) | - | - | - | - | 60 Ω | 70 °C | 0 °C | - | - | - | 727 mW | - | - | - | - | 2 x SPST | 2 | 2 | 16 V | 2.7 V | 1 µA | - | 1 µA | 1 µA | - | SPST | - | 240 ns | - | Single | - | - | - | - | - | - | - | 60Ohm | - | - | - | - | 1:1 | 100pA | 9pF, 9pF | SPST - NO/NC | 150ns, 100ns | 1pC | -85dB @ 1MHz | 2.7V ~ 16V | - | - | - | - | - | - | No | - | Lead Free | ||
![]() MAX338EEE+T Analog Devices | In Stock | - | Datasheet | Production (Last Updated: 1 year ago) | - | Surface Mount | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | 16 | 16-QSOP | - | - | - | MAX338 | 4Ohm | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | - | Tape & Reel (TR) | Obsolete | Compliant | - | - | - | 500 ns | - | -40°C ~ 85°C (TA) | Tape & Reel | - | - | - | 400 Ω | 85 °C | -40 °C | - | - | - | 666.7 mW | - | - | 28 V | - | - | 1 | 1 | 30 V | 4.5 V | 1 µA | - | - | - | - | - | 500 ns | 500 ns | Multiplexer | Dual, Single | - | - | - | 20 V | - | - | - | 400Ohm | - | 4.5 V | - | - | 8:1 | 20pA | 3pF, 11pF | - | 500ns, 500ns | 1.5pC | -92dB @ 100kHz | 4.5V ~ 30V | ±4.5V ~ 20V | - | - | - | - | - | No | - | - | ||
![]() MAX4582LESE+ Analog Devices | In Stock | - | Datasheet | Production (Last Updated: 2 years ago) | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | 16 | 16-SOIC | - | Plastic | Plastic | MAX4582 | 1Ohm | 40000 Hrs @ 40°C | - | - | - | NMB Technologies Corporation | - | - | - | - | - | - | - | Bulk | Active | - | - | - | - | - | 12VDC | 14 ~ 158°F (-10 ~ 70°C) | - | 05015SS | Square - 50mm L x 50mm H | 3 Wire Leads | - | - | - | - | 600 mW | 0.050A | - | - | - | - | - | - | 2 | 2 | - | - | - | - | - | - | - | - | - | - | - | - | 4050 RPM | Sleeve | Tubeaxial | - | 8.8 CFM (0.246m³/min) | 22.0dB | - | 80Ohm | 6 ~ 13.8VDC | - | 0.080 in H2O (19.9 Pa) | - | 4:1 | 2nA | 4pF, 10pF | SP4T | 200ns, 100ns | 0.5pC | -96dB @ 1MHz | 2V ~ 12V | - | - | Auto Restart, Locked Rotor Sensor | - | - | 15.00mm | - | - | - | ||
![]() DG1206ETJ+ Analog Devices | 126 | - | Datasheet | - | - | - | - | TQFN-32 | - | - | - | - | - | - | - | - | - | +/- 20 V | + 85 C | - | +/- 5 V | - 40 C | SMD/SMT | - | 400 ns | 160 Ohms | 400 ns | - | - | - | - | 20 V | 10 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 x 16:1 | 16 Channel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Multiplexers | - | - | - | - | - | - | - | ||
![]() DG202DY+ Analog Devices | 475 |
| Datasheet | - | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16-SOIC | - | - | - | DG202 | - | - | - | +/- 18 V | + 85 C | Analog Devices Inc./Maxim Integrated | +/- 4.5 V | - 40 C | SMD/SMT | - | 450 ns | 200 Ohms | 600 ns | Bulk | Active | - | - | 36 V | 9 V | - | - | -40°C ~ 85°C (TA) | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 x SPST | 4 Channel | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 200Ohm | - | - | - | - | 1:1 | 5nA | 5pF, 5pF | SPST - NO | 600ns, 450ns | 20pC | -90dB @ 100kHz | - | ±4.5V ~ 18V | - | - | - | - | - | - | - | - | ||
![]() DG200ADY+ Analog Devices | 39 |
| Datasheet | - | - | - | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14-SOIC | - | - | - | DG200A | - | - | - | +/- 18 V | + 85 C | Analog Devices Inc./Maxim Integrated | +/- 4.5 V | - 40 C | SMD/SMT | - | 500 ns | 70 Ohms | 1 us | Tube | Active | - | - | 36 V | 9 V | - | - | -40°C ~ 85°C (TA) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 x SPST | 2 Channel | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 80Ohm | - | - | - | - | 1:1 | 2nA | 9pF, 9pF | SPST - NC | 1µs, 500ns | 10pC | -90dB @ 1MHz | - | ±4.5V ~ 18V | - | - | - | - | - | - | - | - | ||
![]() DG212DJ+ Analog Devices | 39 |
| Datasheet | - | - | - | Through Hole | 16-DIP (0.300, 7.62mm) | - | 16-PDIP | - | - | - | DG212 | - | - | - | +/- 18 V | + 85 C | Analog Devices Inc./Maxim Integrated | +/- 4.5 V | - 40 C | Through Hole | - | 500 ns | 175 Ohms | 1 us | Tube | Active | - | - | 36 V | 9 V | - | - | -40°C ~ 85°C (TA) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 x SPST | 4 Channel | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 175Ohm | - | - | - | - | 1:1 | 5nA | 5pF, 5pF | SPST - NO | 1µs, 500ns | - | -90dB @ 100kHz | - | ±4.5V ~ 18V | - | - | - | - | - | - | - | - | ||
![]() DG201ADY+T Analog Devices | 26 |
| Datasheet | - | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16-SOIC | - | - | - | DG201 | - | - | - | +/- 18 V | + 85 C | Analog Devices Inc./Maxim Integrated | +/- 4.5 V | - 40 C | SMD/SMT | - | 450 ns | 200 Ohms | 600 ns | Tape & Reel (TR) | Active | - | - | 36 V | 9 V | - | - | -40°C ~ 85°C (TA) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 x SPST | 4 Channel | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 200Ohm | - | - | - | - | 1:1 | 5nA | 5pF, 5pF | SPST - NC | 600ns, 450ns | 20pC | -90dB @ 100kHz | - | ±4.5V ~ 18V | - | - | - | - | - | - | - | - | ||
![]() MAX14779ATP+ Analog Devices | 500 | - | Datasheet | - | - | - | Surface Mount | 20-WFQFN Exposed Pad | - | 20-TQFN (4x4) | - | - | - | - | 18mOhm | - | - | - | + 125 C | Analog Devices Inc./Maxim Integrated | - | - 40 C | SMD/SMT | MSL 1 - Unlimited | 160 us | 3 Ohms | 600 us | Tray | Active | - | - | 5.5 V | 3 V | - | - | -40°C ~ 125°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 x SPDT | 2 Channel | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 78MHz | 2.5Ohm | - | - | - | - | 2:1 | 100nA | 54pF | SPDT | 600µs, 160µs | 850pC | -90dB @ 100kHz | 3V ~ 5.5V | 3V ~ 5.5V | - | - | - | - | - | - | - | - | ||
![]() MAX14778ATP+ Analog Devices | 18 |
| Datasheet | - | - | - | - | TQFN-20 | - | - | - | - | - | - | - | - | - | - | + 125 C | - | - | - 40 C | SMD/SMT | - | 1.5 ms | 1.7 Ohms | 2 ms | - | - | - | - | 5.5 V | 3 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 x 4:1 | 4 Channel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Multiplexers | - | - | - | - | - | - | - |