- Base Part Number
- Channel Capacitance (CS(off), CD(off))
- Current - Leakage (IS(off)) (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Multiplexer/Demultiplexer Circuit
- Number of Pins
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
Attribute column
Manufacturer
Analog Devices, Inc. Interface - Analog Switches, Multiplexers, Demultiplexers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Weight | Base Product Number | Brand | Channel-to-Channel Matching (ΔRon) | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Manufacturer Lifecycle Status | Maximum Dual Supply Voltage | Maximum Operating Temperature | Mfr | Minimum Dual Supply Voltage | Minimum Operating Temperature | Mounting Styles | MSL | Off Time - Max | On Resistance - Max | On Time - Max | Package | Product Status | RoHS | Schedule B | Supply Voltage-Max | Supply Voltage-Min | Turn Off Delay Time | Operating Temperature | Packaging | Series | Resistance | Max Operating Temperature | Min Operating Temperature | Subcategory | Max Power Dissipation | Operating Supply Voltage | Configuration | Number of Channels | Voltage | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Nominal Supply Current | Max Supply Current | Number of Bits | Throw Configuration | Turn On Delay Time | Supply Type | Product Type | Max Dual Supply Voltage | -3db Bandwidth | On-State Resistance (Max) | Min Dual Supply Voltage | High Level Output Current | Multiplexer/Demultiplexer Circuit | Current - Leakage (IS(off)) (Max) | Channel Capacitance (CS(off), CD(off)) | Switch Circuit | Switch Time (Ton, Toff) (Max) | Charge Injection | Crosstalk | Voltage - Supply, Single (V+) | Voltage - Supply, Dual (V±) | Product | Product Category | Height | Length | Width | Radiation Hardening | REACH SVHC | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAX4729EXT+T Analog Devices | 2142 |
| Datasheet | Production (Last Updated: 1 month ago) | Gold | Surface Mount | Surface Mount | 6-TSSOP, SC-88, SOT-363 | 6 | SC-70-6 | 28.009329 mg | MAX4729 | - | 50mOhm | - | - | PRODUCTION (Last Updated: 1 month ago) | - | + 85 C | Analog Devices Inc./Maxim Integrated | - | - 40 C | SMD/SMT | MSL 1 - Unlimited | 26 ns | 5.5 Ohms | 45 ns | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | Compliant | 8542390000/8542390000/8542390000/8542390000/8542390000/8542390000/8542390000/8542390000/8542390000/8542390000/8542390000/8542390000/8542390000/8542390000/8542390000/8542390000/8542390000/8542390000/8542390000/8542390000/8542390000/8542390000/8542390000/85 | 5.5 V | 1.8 V | 26 ns | -40°C ~ 85°C (TA) | Tape & Reel | - | 5.5 Ω | 85 °C | -40 °C | - | 245 mW | - | 1 x SPDT | 1 | 5 V | 1 | 5.5 V | 1.8 V | 1 nA | - | 1 µA | - | SPDT | 45 ns | Single | - | - | 300MHz | 5.5Ohm | - | 80 mA | 2:1 | 2nA | 6.5pF | SPDT | 45ns, 26ns | 3pC | -67dB @ 1MHz | 1.8V ~ 5.5V | - | - | - | 1 mm | 2.2 mm | 1.35 mm | No | Unknown | - | ||
![]() MAX396EWI/GG8 Analog Devices | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | MAX396 | - | - | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | - | Bulk | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX4720ELT+TG104 Analog Devices | In Stock | - | Datasheet | - | - | - | Surface Mount | 6-WFDFN | - | 6-uDFN (1.5x1) | - | MAX4720 | - | - | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | - | Tape & Reel (TR) | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DG419DY.TG002 Analog Devices | In Stock | - | - | - | - | - | - | - | - | - | - | DG419 | - | - | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | - | Tape & Reel (TR) | Obsolete | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX337CPI Analog Devices | 34 |
| Datasheet | - | - | - | Through Hole | 28-DIP (0.600, 15.24mm) | - | 28-PDIP | - | MAX337 | - | 5Ohm | - | - | - | +/- 20 V | + 70 C | Analog Devices Inc./Maxim Integrated | +/- 4.5 V | 0 C | Through Hole | - | 500 ns | 700 Ohms | 600 ns | Tube | Active | - | - | 30 V | 4.5 V | - | 0°C ~ 70°C (TA) | - | - | - | - | - | - | - | - | 2 x 8:1 | 8 Channel | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | 400Ohm | - | - | 8:1 | 20pA | 2pF, 20pF | - | 500ns, 500ns | 3.5pC | -86dB @ 100kHz | 4.5V ~ 20V | ±4.5V ~ 20V | Multiplexers | - | - | - | - | - | - | - | ||
![]() MAX4521EEE+T Analog Devices | 49 |
| Datasheet | - | - | - | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | - | 16-QSOP | - | MAX4521 | - | 1Ohm | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | - | Tape & Reel (TR) | Active | Yes | - | - | - | - | -40°C ~ 85°C (TA) | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | 100Ohm | - | - | 1:1 | 1nA | 2pF, 2pF | SPST - NC | 80ns, 30ns | 1pC | -90dB @ 100kHz | 2V ~ 12V | ±2V ~ 6V | - | - | - | - | - | - | - | - | ||
![]() MAX334C/D Analog Devices | In Stock | - | Datasheet | - | - | - | Surface Mount | Die | - | Die | - | MAX334 | - | 1.5Ohm (Typ) | - | Miscellaneous | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | - | Tube | Obsolete | - | - | - | - | - | 0°C ~ 70°C | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | 50Ohm | - | - | 1:1 | 1nA | 10pF, 10pF | SPST - NC | 120ns, 75ns | 10pC | -86dB @ 100kHz | 10V ~ 30V | ±4.5V ~ 20V | - | - | - | - | - | - | - | - | ||
![]() MAX4536ESE+ Analog Devices | 10 |
| Datasheet | Production (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | 16 | 16-SOIC | - | MAX4536 | 3M Electronic Specialty | 1Ohm | 306 | 3M | PRODUCTION (Last Updated: 1 month ago) | +/- 6 V | + 85 C | Analog Devices Inc./Maxim Integrated | +/- 2 V | - 40 C | SMD/SMT | - | 100 ns | 500 Ohms | 250 ns | Tube | Obsolete | Compliant | - | 12 V | 2 V | 50 ns | -40°C ~ 85°C (TA) | Bulk | - | 100 Ω | 85 °C | -40 °C | Headers & Wire Housings | 696 mW | - | 4 x SPST | 4 | - | 4 | 6 V | 2 V | 1 µA | 50 nA | 1 µA | 4 | SPST | 100 ns | Dual, Single | Headers & Wire Housings | 6 V | - | 100Ohm | 2 V | - | 1:1 | 2nA | 2pF, 2pF | SPST - NO | 100ns, 50ns | 1pC | -75dB @ 1MHz | 2V ~ 12V | ±2V ~ 6V | - | Headers & Wire Housings | - | - | - | No | - | Contains Lead | ||
![]() DG1206EUI+ Analog Devices | 31 |
| Datasheet | - | - | - | Surface Mount | 28-TSSOP (0.173, 4.40mm Width) | - | 28-TSSOP | - | DG1206 | - | 30Ohm | - | - | - | +/- 20 V | + 85 C | Analog Devices Inc./Maxim Integrated | +/- 5 V | - 40 C | SMD/SMT | MSL 1 - Unlimited | 500 ns | 250 Ohms | 600 ns | Tube | Active | - | - | 20 V | 10 V | - | -40°C ~ 85°C | - | - | - | - | - | - | - | - | 16 x SPST | 16 Channel | - | 1 | - | - | - | - | - | - | - | - | - | - | - | 200MHz | 160Ohm | - | - | 16:1 | 2nA | 4pF, 15pF | - | 200ns, 300ns | 0.5pC | -80dB @ 1MHz | 5V ~ 20V | 5V ~ 20V | - | - | - | - | - | - | - | - | ||
![]() IH5141C/D Analog Devices | In Stock | - | Datasheet | - | - | - | Surface Mount | Die | - | Die | - | IH5141 | - | 5Ohm (Typ) | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | - | Tube | Obsolete | - | - | - | - | - | 0°C ~ 70°C | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | 75Ohm | - | - | 1:1 | 100nA | - | SPST - NO | 175ns, 125ns | 15pC | - | - | ±4.5V ~ 18V | - | - | - | - | - | - | - | - | ||
![]() MAX4743EUA+ Analog Devices | 125 |
| Datasheet | - | - | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8-uMAX/uSOP | - | MAX4743 | - | 50mOhm | - | - | - | - | + 85 C | Analog Devices Inc./Maxim Integrated | - | - 40 C | SMD/SMT | MSL 1 - Unlimited | 16 ns | 800 mOhms | 24 ns | Tube | Active | - | - | 3.6 V | 1.6 V | - | -40°C ~ 85°C (TA) | - | - | - | - | - | - | - | - | 2 x SPST | 2 Channel | - | 2 | - | - | - | - | - | - | - | - | - | - | - | 100MHz | 800mOhm | - | - | 1:1 | 1nA | 32pF, 32pF | SPST - NO/NC | 24ns, 16ns | 28pC | -110dB @ 1MHz | 1.6V ~ 3.6V | - | - | - | - | - | - | - | - | - | ||
![]() DG202CJ+ Analog Devices | 16 |
| Datasheet | - | - | - | Through Hole | 16-DIP (0.300, 7.62mm) | - | 16-PDIP | - | DG202 | - | - | - | - | - | +/- 18 V | + 70 C | Analog Devices Inc./Maxim Integrated | +/- 4.5 V | 0 C | Through Hole | MSL 1 - Unlimited | 450 ns | 200 Ohms | 600 ns | Tube | Active | - | - | 36 V | 9 V | - | 0°C ~ 70°C (TA) | - | - | - | - | - | - | - | - | 4 x SPST | 4 Channel | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | 200Ohm | - | - | 1:1 | 5nA | 5pF, 5pF | SPST - NO | 600ns, 450ns | 20pC | -90dB @ 100kHz | - | ±4.5V ~ 18V | - | - | - | - | - | - | - | - | ||
![]() HI1-0201HS-2 Analog Devices | In Stock | - | Datasheet | - | - | - | Through Hole | 16-CDIP (0.300, 7.62mm) | - | 16-CERDIP | - | - | - | 1.5Ohm | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | - | Tube | Obsolete | - | - | - | - | - | -55°C ~ 125°C (TA) | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | 50Ohm | - | - | 1:1 | 10nA | 10pF, 10pF | SPST - NC | 50ns, 50ns | 10pC | -86dB @ 100kHz | - | ±15V | - | - | - | - | - | - | - | - | ||
![]() DG381CJ Analog Devices | 876 |
| Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | - | Bulk | Active | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX4734ETC+T Analog Devices | 29 |
| Datasheet | - | - | - | Surface Mount | 12-WFQFN Exposed Pad | - | 12-TQFN (3x3) | - | MAX4734 | - | 100mOhm | - | - | - | - | + 85 C | Analog Devices Inc./Maxim Integrated | - | - 40 C | SMD/SMT | - | 25 ns | 2 Ohms | 30 ns | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | - | 3.6 V | 1.6 V | - | -40°C ~ 85°C (TA) | - | - | - | - | - | - | - | - | 1 x 4:1 | 4 Channel | - | 1 | - | - | - | - | - | - | - | - | - | - | - | 90MHz | 800mOhm | - | - | 4:1 | 1nA | 33pF, 117pF | SP4T | 25ns, 20ns | 60pC | -56dB @ 1MHz | 1.6V ~ 3.6V | - | Multiplexers | - | - | - | - | - | - | - | ||
![]() MAX4612CSD+T Analog Devices | 20 |
| Datasheet | - | - | - | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14-SOIC | - | MAX4612 | - | 1Ohm | - | - | - | - | + 70 C | Analog Devices Inc./Maxim Integrated | - | 0 C | SMD/SMT | - | 28 ns | 100 Ohms | 65 ns | Tape & Reel (TR) | Active | - | - | 12 V | 2 V | - | 0°C ~ 70°C (TA) | - | - | - | - | - | - | - | - | 4 x SPST | 4 Channel | - | 4 | - | - | - | - | - | - | - | - | - | - | - | 300MHz | 100Ohm | - | - | 1:1 | 100pA | 16pF, 16pF | SPST - NO/NC | 65ns, 28ns | 1pC | -80dB @ 1MHz | 2V ~ 12V | - | - | - | - | - | - | - | - | - | ||
![]() MAX359C/D Analog Devices | In Stock | - | Datasheet | - | - | - | Surface Mount | Die | - | Die | - | MAX359 | - | - | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | - | Tube | Obsolete | - | - | - | - | - | 0°C ~ 70°C | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | 1.8kOhm | - | - | 4:1 | 10µA | - | SP4T | 300ns, 300ns (Typ) | - | - | - | ±4.5V ~ 18V | - | - | - | - | - | - | - | - | ||
![]() DG417AK Analog Devices | In Stock | - | Datasheet | - | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8-SOIC | - | - | - | - | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | - | Tube | Obsolete | - | - | - | - | - | -55°C ~ 125°C (TA) | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | 35Ohm | - | - | 1:1 | 250pA | 8pF, 8pF | SPST - NC | 175ns, 145ns | 60pC | - | - | ±15V | - | - | - | - | - | - | - | - | ||
![]() MAX321CUA+T Analog Devices | 15 |
| Datasheet | - | - | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8-uMAX/uSOP | - | MAX321 | - | 300mOhm | - | - | - | +/- 8 V | + 70 C | Analog Devices Inc./Maxim Integrated | +/- 3 V | 0 C | SMD/SMT | - | 100 ns | 35 Ohms | 150 ns | Tape & Reel (TR) | Active | - | - | 5 V | - | - | 0°C ~ 70°C (TA) | - | - | - | - | - | - | - | - | 2 x SPST | 2 Channel | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | 35Ohm | - | - | 1:1 | 100pA | 9pF, 9pF | SPST - NC | 150ns, 100ns | 2pC | -85dB @ 1MHz | - | ±2.7V ~ 8V | - | - | - | - | - | - | - | - | ||
![]() MAX4656EUA+T Analog Devices | 24 | - | Datasheet | Production (Last Updated: 1 month ago) | Tin | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | 8 | 8-uMAX/uSOP | - | MAX4656 | - | - | - | - | PRODUCTION (Last Updated: 1 month ago) | +/- 20 V | + 85 C | Analog Devices Inc./Maxim Integrated | +/- 4.5 V | - 40 C | SMD/SMT | - | 125 ns | 22 Ohms | 200 ns | Tape & Reel (TR) | Active | Compliant | - | 40 V | 9 V | 150 ns | -40°C ~ 85°C (TA) | Tape & Reel | - | 10 Ω | 85 °C | -40 °C | - | 471 mW | 20 V | 1 x SPST | 1 | - | 1 | 40 V | 9 V | - | 90 µA | 150 µA | - | SPST | 300 ns | Dual, Single | - | 20 V | 210MHz | 10Ohm | 4.5 V | 300 mA | 1:1 | 1nA | 25pF, 25pF | SPST - NO | 200ns, 100ns | 23pC | - | 9V ~ 40V | ±4.5V ~ 20V | - | - | - | - | - | No | - | - |