- Base Part Number
- Channel Capacitance (CS(off), CD(off))
- Current - Leakage (IS(off)) (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Multiplexer/Demultiplexer Circuit
- Number of Pins
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
Attribute column
Manufacturer
Analog Devices, Inc. Interface - Analog Switches, Multiplexers, Demultiplexers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Base Product Number | Brand | Case Code - in | Case Code - mm | Channel-to-Channel Matching (ΔRon) | Current - Saturation (Isat) | Factory Pack QuantityFactory Pack Quantity | Frequency-Self-Resonant | Inductance Frequency-Test | Manufacturer | Manufacturer Lifecycle Status | Material-Core | Maximum Dual Supply Voltage | Maximum Operating Temperature | Mfr | Minimum Dual Supply Voltage | Minimum Operating Temperature | Mounting Styles | MSL | Off Time - Max | On Resistance - Max | On Time - Max | Package | Product Status | Qualification | RoHS | Supply Voltage-Max | Supply Voltage-Min | Turn Off Delay Time | Unit Weight | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Termination | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Applications | Subcategory | Current Rating (Amps) | Max Power Dissipation | Technology | Shielding | Termination Style | Operating Supply Voltage | Configuration | Number of Channels | Inductance | Number of Circuits | Max Supply Voltage | Min Supply Voltage | DC Resistance (DCR) | Operating Supply Current | Nominal Supply Current | Max Supply Current | Number of Bits | Throw Configuration | Propagation Delay | Turn On Delay Time | Q @ Freq | Logic Function | Supply Type | Product Type | Max Dual Supply Voltage | -3db Bandwidth | On-State Resistance (Max) | Min Dual Supply Voltage | Multiplexer/Demultiplexer Circuit | Current - Leakage (IS(off)) (Max) | Channel Capacitance (CS(off), CD(off)) | Switch Circuit | Switch Time (Ton, Toff) (Max) | Charge Injection | Crosstalk | Voltage - Supply, Single (V+) | Voltage - Supply, Dual (V±) | Product | Features | Product Category | Height | Height Seated (Max) | Length | Width | Radiation Hardening | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAX329CPE+ Analog Devices | 90 |
| Datasheet | - | - | Through Hole | 16-DIP (0.300, 7.62mm) | - | 16-PDIP | MAX329 | - | - | - | 70Ohm | - | - | - | - | - | - | - | +/- 18 V | + 70 C | Analog Devices Inc./Maxim Integrated | +/- 5 V | 0 C | Through Hole | MSL 1 - Unlimited | 1 us | 3.5 kOhms | 1.5 us | Tube | Obsolete | - | - | 30 V | 10 V | - | - | 0°C ~ 70°C (TA) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 x 4:1 | 4 Channel | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.5kOhm | - | 4:1 | 10pA | 1.8pF, 8pF | SP4T | 1.5µs, 1µs | 2pC | - | 10V ~ 30V | ±5V ~ 18V | Multiplexers | - | - | - | - | - | - | - | - | - | ||
![]() MAX339CSE+ Analog Devices | 40 |
| Datasheet | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16-SOIC | MAX339 | - | - | - | 4Ohm | - | - | - | - | - | - | - | +/- 20 V | + 70 C | Analog Devices Inc./Maxim Integrated | +/- 4.5 V | 0 C | SMD/SMT | MSL 1 - Unlimited | 500 ns | 650 Ohms | 500 ns | Tube | Active | - | - | 30 V | 4.5 V | - | - | 0°C ~ 70°C (TA) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 x 4:1 | 4 Channel | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 400Ohm | - | 4:1 | 20pA | 3pF, 6pF | SP4T | 500ns, 500ns | 1.5pC | -92dB @ 100kHz | 4.5V ~ 30V | ±4.5V ~ 20V | Multiplexers | - | - | - | - | - | - | - | - | - | ||
![]() MAX313EPE+ Analog Devices | 23 |
| Datasheet | - | - | Through Hole | 16-DIP (0.300, 7.62mm) | - | 16-PDIP | MAX313 | - | - | - | 300mOhm | - | - | - | - | - | - | - | +/- 20 V | + 85 C | Analog Devices Inc./Maxim Integrated | +/- 4.5 V | - 40 C | Through Hole | - | 185 ns | 10 Ohms | 225 ns | Tube | Active | - | - | 30 V | 4.5 V | - | - | -40°C ~ 85°C (TA) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 x SPST | 4 Channel | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10Ohm | - | 1:1 | 500pA | 15pF, 15pF | SPST - NO | 225ns, 185ns | 20pC | -85dB @ 1MHz | 4.5V ~ 30V | ±4.5V ~ 20V | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX4527CSA Analog Devices | 14 |
| Datasheet | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8-SOIC | MAX4527 | - | - | - | 500mOhm | - | - | - | - | - | - | - | +/- 18 V | + 70 C | Analog Devices Inc./Maxim Integrated | +/- 4.5 V | 0 C | SMD/SMT | - | 200 ns | 175 Ohms | 200 ns | Tube | Obsolete | - | - | 36 V | 4.5 V | - | - | 0°C ~ 70°C (TA) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 x SPDT | 2 Channel | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 175Ohm | - | 2:1 | 500pA | 13pF | SPDT | - | 1pC | - | 4.5V ~ 36V | ±4.5V ~ 18V | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX4543EUA-T Analog Devices | 6039 |
| Datasheet | - | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8-uMAX/uSOP | MAX4543 | - | - | - | 800mOhm | - | - | - | - | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | - | Tape & Reel (TR) | Active | - | - | - | - | - | - | -40°C ~ 85°C (TA) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 60Ohm | - | 1:1 | 100pA | 8pF, 8pF | SPST - NO/NC | 100ns, 75ns | 1pC | -90dB @ 1MHz | 2.7V ~ 12V | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX4782EUE Analog Devices | 1000 |
| Datasheet | - | - | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16-TSSOP | MAX4782 | - | - | - | 300mOhm | - | - | - | - | - | - | - | - | + 85 C | Analog Devices Inc./Maxim Integrated | - | - 40 C | SMD/SMT | - | 20 ns | 2.5 Ohms | 30 ns | Tube | Active | - | - | 3.6 V | 1.6 V | - | - | -40°C ~ 85°C (TA) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 Channel | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1Ohm | - | 4:1 | 2nA | 38pF, 158pF | SP4T | 25ns, 15ns | -110pC | -80dB @ 1MHz | 1.6V ~ 3.6V | - | Multiplexers | - | - | - | - | - | - | - | - | - | ||
![]() IH5145CJE Analog Devices | 412 |
| Datasheet | - | - | Through Hole | 16-CDIP (0.300, 7.62mm) | - | 16-CERDIP | - | - | - | - | 5Ohm | - | - | - | - | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | - | Bulk | Active | - | - | - | - | - | - | 0°C ~ 70°C (TA) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100Ohm | - | 2:1 | 100nA | - | DPST - NC | 300ns, 150ns | 15pC | - | 4.5V ~ 18V | ±4.5V ~ 18V | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX327EPE Analog Devices | 37 |
| Datasheet | - | - | Through Hole | 16-DIP (0.300, 7.62mm) | - | 16-PDIP | MAX327 | - | - | - | 175Ohm | - | - | - | - | - | - | - | +/- 18 V | + 85 C | Analog Devices Inc./Maxim Integrated | +/- 5 V | - 40 C | Through Hole | - | 500 ns | 3.5 kOhms | 1 us | Tube | Active | - | - | 30 V | 10 V | - | - | -40°C ~ 85°C (TA) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 x SPST | 4 Channel | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.5kOhm | - | 1:1 | 10pA | 1.7pF, 1.7pF | SPST - NO | 1µs, 500ns | 2pC | -90dB @ 100kHz | 10V ~ 30V | ±5V ~ 18V | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX4527EUA+T Analog Devices | 31 |
| Datasheet | Production (Last Updated: 1 month ago) | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | 8 | 8-uMAX/uSOP | MAX4527 | - | - | - | 500mOhm | - | - | - | - | - | PRODUCTION (Last Updated: 1 month ago) | - | +/- 18 V | + 85 C | Analog Devices Inc./Maxim Integrated | +/- 4.5 V | - 40 C | SMD/SMT | - | 200 ns | 175 Ohms | 200 ns | Tape & Reel (TR) | Active | - | Compliant | 36 V | 4.5 V | - | - | -40°C ~ 85°C (TA) | - | - | - | - | - | - | 175 Ω | 85 °C | -40 °C | - | - | - | 471 mW | - | - | - | 20 V | 2 x SPDT | 1 | - | 2 | 36 V | 4.5 V | - | - | 50 nA | 1 µA | - | - | - | - | - | - | - | - | 20 V | - | 175Ohm | 4.5 V | 2:1 | 500pA | 13pF | SPDT | - | 1pC | - | 4.5V ~ 36V | ±4.5V ~ 18V | - | - | - | - | - | - | - | No | - | - | ||
![]() MAX4620CPD Analog Devices | 496 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | - | Bulk | Active | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DG200AAK Analog Devices | In Stock | - | Datasheet | - | - | Through Hole | 14-CDIP (0.300, 7.62mm) | - | 14-CDIP | DG200 | - | - | - | - | - | - | - | - | - | - | - | - | - | Vishay Sfernice | - | - | - | - | - | - | - | Tape & Reel (TR) | Obsolete | - | - | - | - | - | - | -55°C ~ 125°C (TA) | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 70Ohm | - | 1:1 | 2nA | 9pF, 9pF | SPST - NC | 1µs, 500ns | 10pC | -90dB @ 1MHz | 4.5V ~ 18V | ±4.5V ~ 18V | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX354EPE+ Analog Devices | 30 |
| Datasheet | - | - | Surface Mount | 2220 (5750 Metric) | - | 2220 | MAX354 | - | - | - | 7Ohm | - | - | 2.9MHz | 796 kHz | - | - | Ferrite | +/- 18 V | + 85 C | Central Technologies | +/- 4.5 V | - 40 C | Through Hole | MSL 1 - Unlimited | 200 ns | 350 Ohms | 250 ns | Tape & Reel (TR) | Active | - | - | 36 V | 4.5 V | - | - | -25°C ~ 85°C | - | CTHC2220F | 0.220 L x 0.197 W (5.60mm x 5.00mm) | ±10% | - | Drum Core, Wirewound | - | - | - | - | - | 130 mA | - | - | Shielded | - | - | 1 x 8:1 | 1 Channel | 390 µH | 1 | - | - | 5.8Ohm Max | - | - | - | - | - | - | - | 20 @ 796kHz | - | - | - | - | - | 350Ohm | - | 8:1 | 500pA | 1.6pF, 11pF | - | 250ns, 200ns | 80pC | -92dB @ 100kHz | 4.5V ~ 36V | ±4.5V ~ 18V | Multiplexers | - | - | - | 0.169 (4.30mm) | - | - | - | - | - | ||
![]() MAX333ACUP+T Analog Devices | 6 |
| Datasheet | - | - | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | - | 20-TSSOP | MAX333 | Welwyn Components / TT Electronics | 1206 | 3216 | 2Ohm (Max) | - | 1000 | - | - | TT Electronics | - | - | +/- 20 V | + 70 C | Analog Devices Inc./Maxim Integrated | +/- 4.5 V | 0 C | PCB Mount | - | 500 ns | 175 Ohms | 1 us | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | AEC-Q200 | - | 30 V | 10 V | - | 0.000571 oz | 0°C ~ 70°C (TA) | Reel | LRF | - | - | 2 Terminal | - | - | - | - | Current Sense | Resistors | - | - | Thick Film | - | SMD/SMT | - | 4 x SPDT | 4 Channel | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | Current Sense Resistors | - | - | 45Ohm | - | 2:1 | 250pA | 5pF | SPDT | 175ns, 145ns | 2pC | -78dB @ 1MHz | 10V ~ 30V | ±4.5V ~ 20V | - | - | Current Sense Resistors - SMD | 0.61 mm | - | 3.2 mm | 1.6 mm | - | - | - | ||
![]() DG301ACJ Analog Devices | 94 |
| Datasheet | - | - | Through Hole | 14-DIP (0.300, 7.62mm) | - | 14-PDIP | DG301 | - | - | - | - | - | - | - | - | - | - | - | +/- 18 V | + 70 C | Analog Devices Inc./Maxim Integrated | +/- 5 V | 0 C | Through Hole | MSL 1 - Unlimited | 250 ns | 50 Ohms | 300 ns | Tube | Active | - | - | 30 V | 10 V | - | - | 0°C ~ 70°C (TA) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 x SPDT | 1 Channel | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50Ohm | - | 2:1 | 5nA | 14pF, 14pF | SPDT | 300ns, 250ns | 12pC | -74dB @ 500kHz | - | ±5V ~ 18V | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX4616CUD+ Analog Devices | 118 |
| Datasheet | - | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | 14 | 14-TSSOP | MAX4616 | - | - | - | 200mOhm | - | - | - | - | - | - | - | - | + 70 C | Analog Devices Inc./Maxim Integrated | - | 0 C | SMD/SMT | MSL 1 - Unlimited | 10 ns | 10 Ohms | 12 ns | Tube | Obsolete | - | Compliant | 5.5 V | 2 V | 10 ns | - | 0°C ~ 70°C (TA) | Bulk | - | - | - | - | - | 10 Ω | 70 °C | 0 °C | - | - | - | 640 mW | - | - | - | - | 4 x SPST | 4 Channel | - | 4 | 5.5 V | 2 V | - | 1 µA | 1 nA | 1 µA | 4 | SPST | - | 12 ns | - | - | Single | - | - | 70MHz | 10Ohm | - | 1:1 | 1nA | 5pF, 5pF | SPST - NO/NC | 12ns, 10ns | 6.5pC | -96dB @ 100kHz | 2V ~ 5.5V | - | - | - | - | - | - | - | - | No | Contains Lead | - | ||
![]() DG211CUE+ Analog Devices | 7 |
| Datasheet | - | - | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16-TSSOP | DG211 | - | - | - | - | - | - | - | - | - | - | - | +/- 18 V | + 70 C | Analog Devices Inc./Maxim Integrated | +/- 4.5 V | 0 C | SMD/SMT | - | 500 ns | 175 Ohms | 1 us | Tube | Active | - | - | 36 V | 9 V | - | - | 0°C ~ 70°C (TA) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 x SPST | 4 Channel | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 175Ohm | - | 1:1 | 5nA | 5pF, 5pF | SPST - NC | 1µs, 500ns | - | -90dB @ 100kHz | - | ±4.5V ~ 18V | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX4712ESE+ Analog Devices | 14 |
| Datasheet | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16-SOIC | MAX4712 | - | - | - | 200mOhm | - | - | - | - | - | - | - | +/- 5.5 V | + 85 C | Analog Devices Inc./Maxim Integrated | +/- 2.7 V | - 40 C | SMD/SMT | MSL 1 - Unlimited | 175 ns | 75 Ohms | 500 ns | Tube | Obsolete | - | - | 11 V | 2.7 V | - | - | -40°C ~ 85°C (TA) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 x SPST | 4 Channel | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25Ohm | - | 1:1 | 500pA | 8pF, 8pF | SPST - NO | 125ns, 80ns | 25pC | -87dB @ 1MHz | 2.7V ~ 11V | ±2.7V ~ 5.5V | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX4608ESE+ Analog Devices | 7 |
| Datasheet | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16-SOIC | MAX4608 | - | - | - | 50mOhm | - | - | - | - | - | - | - | +/- 20 V | + 85 C | Analog Devices Inc./Maxim Integrated | +/- 4.5 V | - 40 C | SMD/SMT | - | 150 ns | 2.5 Ohms | 110 ns | Tube | Obsolete | - | Compliant | 36 V | 4.5 V | 150 ns | - | -40°C ~ 85°C (TA) | Bulk | - | - | - | - | - | 2.5 Ω | 85 °C | -40 °C | - | - | - | 696 mW | - | - | - | - | 2 x SPST | 2 Channel | - | 2 | 20 V | 4.5 V | - | - | 1 nA | 500 nA | 2 | SPST | - | 110 ns | - | - | Dual, Single | - | 20 V | - | 2.5Ohm | 4.5 V | 1:1 | 500pA | 64pF, 64pF | SPST - NO | 110ns, 150ns | 45pC | -66dB @ 1MHz | 4.5V ~ 36V | ±4.5V ~ 20V | - | - | - | - | - | - | - | No | Contains Lead | - | ||
![]() MAX306EQI+ Analog Devices | 14 |
| Datasheet | Production (Last Updated: 1 month ago) | - | Surface Mount | 28-LCC (J-Lead) | 28 | 28-PLCC (11.51x11.51) | MAX306 | - | - | - | 1.5Ohm | - | - | - | - | - | PRODUCTION (Last Updated: 1 month ago) | - | +/- 20 V | + 85 C | Analog Devices Inc./Maxim Integrated | +/- 4.5 V | - 40 C | SMD/SMT | MSL 1 - Unlimited | 300 ns | 175 Ohms | 600 ns | Tube | Obsolete | - | Compliant | 30 V | 5 V | - | - | -40°C ~ 85°C (TA) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 x 16:1 | 1 | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100Ohm | - | 16:1 | 500pA | 8pF, 130pF | - | 200ns, 150ns | 2pC | -92dB @ 100kHz | 5V ~ 30V | ±4.5V ~ 20V | Multiplexers | - | - | - | - | - | - | - | Lead Free | - | ||
![]() DG508AEWE+T Analog Devices | 705 |
| Datasheet | Production (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | 16 | 16-SOIC | DG508A | - | - | - | 27Ohm | - | - | - | - | - | PRODUCTION (Last Updated: 1 month ago) | - | +/- 18 V | + 85 C | Analog Devices Inc./Maxim Integrated | - | - 40 C | SMD/SMT | MSL 1 - Unlimited | 1 us | 550 Ohms | 1.5 us | Tape & Reel (TR) | Obsolete | - | Compliant | - | - | 1 µs | - | -40°C ~ 85°C (TA) | - | - | - | - | - | - | 300 Ω | 85 °C | -40 °C | - | - | - | 762 mW | - | - | - | 15 V | - | 1 | - | 1 | - | - | - | 200 µA | - | - | - | DPST | 1 µs | 1.5 µs | - | Multiplexer | Dual | - | 18 V | - | 450Ohm | 4.5 V | 8:1 | 1nA | 5pF, 25pF | - | 1.5µs, 1µs | - | - | - | ±4.5V ~ 18V | Multiplexers | - | - | - | - | - | - | No | Lead Free | - |