- Base Part Number
- Channel Capacitance (CS(off), CD(off))
- Current - Leakage (IS(off)) (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Multiplexer/Demultiplexer Circuit
- Number of Pins
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
Attribute column
Manufacturer
Analog Devices, Inc. Interface - Analog Switches, Multiplexers, Demultiplexers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Mount | Mounting Type | Package / Case | Mounting Feature | Number of Pins | Shell Material | Supplier Device Package | Weight | Accessory | Adjustment range undelayed short-circuit release | Base Product Number | Brand | Channel-to-Channel Matching (ΔRon) | Contact Finish Mating | Contact Materials | Degree of protection (IP) | Device construction | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Manufacturer Lifecycle Status | Material housing | Maximum Dual Supply Voltage | Maximum Operating Temperature | Mfr | Minimum Dual Supply Voltage | Minimum Operating Temperature | Mounting Styles | MSL | Number of auxiliary contacts as normally closed contact | Number of auxiliary contacts as normally open contact | Off Isolation - Typ | Off Time - Max | On Resistance - Max | On Time - Max | Package | Pd - Power Dissipation | Permitted cable outer temperature after assembling without vibration | Permitted cable outer temperature during assembling/handling | Primary Material | Product Status | Rated permanent current Iu | RoHS | Spare part | Suitable for safety functions | Supply Voltage-Max | Supply Voltage-Min | Turn Off Delay Time | Type of electric connection | Type of electrical connection of main circuit | Voltage type | Operating Temperature | Packaging | Series | Size / Dimension | Part Status | Termination | Connector Type | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Color | Applications | Fastening Type | Subcategory | Max Power Dissipation | Voltage - Supply | Orientation | Current Rating | Frequency | Frequency Stability | Base Part Number | Output | Shell Finish | Shell Size - Insert | Function | Base Resonator | Current - Supply (Max) | Number of Outputs | Max Output Current | Operating Supply Voltage | Current - Supply (Disable) (Max) | Configuration | Number of Channels | Interface | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Nominal Supply Current | Power Dissipation | Output Current | Max Supply Current | Number of Bits | Throw Configuration | Propagation Delay | Spread Spectrum Bandwidth | Supply Current-Max | Turn On Delay Time | Logic Function | Number of Inputs | Output Current per Channel | Supply Type | Size | Tool Type | Product Type | Max Dual Supply Voltage | -3db Bandwidth | Tip - Type | On-State Resistance (Max) | Min Dual Supply Voltage | High Level Output Current | Dual Supply Voltage | Multiplexer/Demultiplexer Circuit | Current - Leakage (IS(off)) (Max) | Channel Capacitance (CS(off), CD(off)) | Switch Circuit | Switch Time (Ton, Toff) (Max) | Absolute Pull Range (APR) | Charge Injection | Crosstalk | Drive Size | Voltage - Supply, Single (V+) | Voltage - Supply, Dual (V±) | Product | Features | On-State Resistance | Product Category | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAX326CSE+T Analog Devices | 48 |
| Datasheet | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | - | - | 16-SOIC | - | - | - | MAX326 | - | 175Ohm | - | - | - | - | - | - | - | - | +/- 18 V | + 70 C | Analog Devices Inc./Maxim Integrated | +/- 5 V | 0 C | SMD/SMT | - | - | - | - | 500 ns | 3.5 kOhms | 1 us | Tape & Reel (TR) | - | - | - | - | Active | - | - | - | - | 30 V | 10 V | - | - | - | - | 0°C ~ 70°C (TA) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 x SPST | 4 Channel | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.5kOhm | - | - | - | 1:1 | 10pA | 1.7pF, 1.7pF | SPST - NC | 1µs, 500ns | - | 2pC | -90dB @ 100kHz | - | 10V ~ 30V | ±5V ~ 18V | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX329CPE+ Analog Devices | 90 |
| Datasheet | - | - | Through Hole | 16-DIP (0.300, 7.62mm) | - | - | - | 16-PDIP | - | - | - | MAX329 | - | 70Ohm | - | - | - | - | - | - | - | - | +/- 18 V | + 70 C | Analog Devices Inc./Maxim Integrated | +/- 5 V | 0 C | Through Hole | MSL 1 - Unlimited | - | - | - | 1 us | 3.5 kOhms | 1.5 us | Tube | - | - | - | - | Obsolete | - | - | - | - | 30 V | 10 V | - | - | - | - | 0°C ~ 70°C (TA) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 x 4:1 | 4 Channel | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.5kOhm | - | - | - | 4:1 | 10pA | 1.8pF, 8pF | SP4T | 1.5µs, 1µs | - | 2pC | - | - | 10V ~ 30V | ±5V ~ 18V | Multiplexers | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX339CSE+ Analog Devices | 40 |
| Datasheet | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | - | - | 16-SOIC | - | - | - | MAX339 | - | 4Ohm | - | - | - | - | - | - | - | - | +/- 20 V | + 70 C | Analog Devices Inc./Maxim Integrated | +/- 4.5 V | 0 C | SMD/SMT | MSL 1 - Unlimited | - | - | - | 500 ns | 650 Ohms | 500 ns | Tube | - | - | - | - | Active | - | - | - | - | 30 V | 4.5 V | - | - | - | - | 0°C ~ 70°C (TA) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 x 4:1 | 4 Channel | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 400Ohm | - | - | - | 4:1 | 20pA | 3pF, 6pF | SP4T | 500ns, 500ns | - | 1.5pC | -92dB @ 100kHz | - | 4.5V ~ 30V | ±4.5V ~ 20V | Multiplexers | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX313EPE+ Analog Devices | 23 |
| Datasheet | - | - | Through Hole | 16-DIP (0.300, 7.62mm) | - | - | - | 16-PDIP | - | - | - | MAX313 | - | 300mOhm | - | - | - | - | - | - | - | - | +/- 20 V | + 85 C | Analog Devices Inc./Maxim Integrated | +/- 4.5 V | - 40 C | Through Hole | - | - | - | - | 185 ns | 10 Ohms | 225 ns | Tube | - | - | - | - | Active | - | - | - | - | 30 V | 4.5 V | - | - | - | - | -40°C ~ 85°C (TA) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 x SPST | 4 Channel | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10Ohm | - | - | - | 1:1 | 500pA | 15pF, 15pF | SPST - NO | 225ns, 185ns | - | 20pC | -85dB @ 1MHz | - | 4.5V ~ 30V | ±4.5V ~ 20V | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX4761ETX+ Analog Devices | 182 |
| Datasheet | - | - | Surface Mount | 36-WFQFN Exposed Pad | - | - | - | 36-TQFN (6x6) | - | - | - | MAX4761 | - | 200mOhm | - | - | - | - | - | - | - | - | - | + 85 C | Analog Devices Inc./Maxim Integrated | - | - 40 C | SMD/SMT | MSL 1 - Unlimited | - | - | - | 50 ns | 3.5 Ohms | 140 ns | Tube | - | - | - | - | Active | - | - | - | - | 5.5 V | 1.8 V | - | - | - | - | -40°C ~ 85°C (TA) | - | * | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8 x SPDT | 8 Channel | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 150MHz | - | 3.5Ohm | - | - | - | 2:1 | 5nA | 25pF | SPDT | 140ns, 50ns | - | 15pC | -95dB @ 100kHz | - | 1.8V ~ 5.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DG406DN+T Analog Devices | 26 |
| Datasheet | Production (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 28-LCC (J-Lead) | - | 28 | - | 28-PLCC (11.51x11.51) | - | - | - | DG406 | - | 1.5Ohm | - | - | - | - | - | - | PRODUCTION (Last Updated: 1 month ago) | - | +/- 20 V | + 85 C | Analog Devices Inc./Maxim Integrated | - | - 40 C | - | - | - | - | - | 300 ns | 175 Ohms | 600 ns | Tape & Reel (TR) | - | - | - | - | Active | - | Compliant | - | - | 30 V | 5 V | 300 ns | - | - | - | -40°C ~ 85°C (TA) | Tape & Reel | - | - | - | - | - | - | 175 Ω | 85 °C | -40 °C | - | - | - | - | 842 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 28 V | - | - | 1 | - | 1 | 30 V | 5 V | 500 µA | - | - | - | - | - | - | 300 ns | - | - | 600 ns | Multiplexer | - | - | Dual, Single | - | - | - | 20 V | - | - | 100Ohm | 4.5 V | - | - | 16:1 | 500pA | 8pF, 130pF | - | 200ns, 150ns | - | 2pC | -92dB @ 100kHz | - | 5V ~ 30V | ±4.5V ~ 20V | Multiplexers | - | - | - | - | - | - | - | No | - | Lead Free | - | ||
![]() MAX396EPI Analog Devices | 49 |
| Datasheet | Production (Last Updated: 1 month ago) | Through Hole | Through Hole | 28-DIP (0.600, 15.24mm) | - | 28 | - | 28-PDIP | - | - | - | MAX396 | - | 1.8Ohm | - | - | - | - | - | - | PRODUCTION (Last Updated: 1 month ago) | - | +/- 8 V | + 85 C | Knowles Syfer | +/- 2.7 V | - 40 C | Through Hole | - | - | - | - | 400 ns | 550 Ohms | 500 ns | Tape & Reel (TR) | - | - | - | - | Active | - | Compliant | - | - | 16 V | 2.7 V | 400 ns | - | - | - | -40°C ~ 85°C (TA) | Bulk | * | - | - | - | - | - | 100 Ω | 85 °C | -40 °C | - | - | - | - | 1.143 W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15 V | - | 1 x 16:1 | 1 | - | 1 | 16 V | 2.7 V | 1 µA | - | - | - | - | - | - | 150 ns | - | - | 500 ns | Multiplexer | - | - | Dual, Single | - | - | - | 8 V | - | - | 100Ohm | 3 V | - | - | 16:1 | 100pA | 11pF, 80pF | - | 150ns, 150ns | - | 2pC | -92dB @ 100kHz | - | 2.7V ~ 16V | ±2.7V ~ 8V | Multiplexers | - | - | - | - | - | - | - | No | - | Contains Lead | - | ||
![]() MAX333AEWP+T Analog Devices | 917 |
| Datasheet | Production (Last Updated: 3 weeks ago) | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | - | 20 | - | 20-SOIC | - | - | - | MAX333 | - | 2Ohm (Max) | - | - | - | - | - | - | PRODUCTION (Last Updated: 3 weeks ago) | - | - | - | Glenair | - | - | - | - | - | - | - | - | - | - | Retail Package | - | - | - | - | Active | - | Compliant | - | - | - | - | 145 ns | - | - | - | -40°C ~ 85°C (TA) | Tape & Reel | * | - | - | - | - | - | 35 Ω | 85 °C | -40 °C | - | - | - | - | 800 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 V | - | - | 4 | - | 4 | 30 V | 10 V | 1 µA | 50 µA | - | - | 50 µA | - | SPDT | - | - | - | 175 ns | - | - | - | Dual, Single | - | - | - | 20 V | - | - | 45Ohm | 4.5 V | 20 mA | - | 2:1 | 250pA | 5pF | SPDT | 175ns, 145ns | - | 2pC | -78dB @ 1MHz | - | 10V ~ 30V | ±4.5V ~ 20V | - | - | - | - | - | - | - | - | No | - | - | - | ||
![]() LTC1380IS#PBF Analog Devices | 1000 |
| Datasheet | Production (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | - | 16-SO | -- | - | - | LTC1380 | Analog Devices | - | - | - | - | - | 50 | Analog Devices Inc. | PRODUCTION (Last Updated: 1 month ago) | - | +/- 5 V | + 85 C | Analog Devices Inc. | +/- 5 V | - 40 C | SMD/SMT | - | - | - | - 65 dB | 1200 ns | 120 Ohms | 2000 ns | Tube | 500 mW | - | - | - | Active | - | Details | - | - | 5 V | 2.7 V | - | - | - | - | -40°C ~ 85°C (TA) | Tube | -- | - | Active | - | - | - | 400 Ω | 85 °C | -40 °C | - | - | - | Switch ICs | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | 2.7 V to 14 V | - | 1 x 8:1 | 8 Channel | - | 1 | 10 V | 2.7 V | 10 µA | - | 500 mW | - | - | - | DPST | - | - | 20 uA | - | Multiplexer | 8 | - | Single Supply, Dual Supply | 7/32 | Socket | Multiplexer Switch ICs | 5 V | - | Hex | 70Ohm | 1.35 V | - | +/- 5 V | 8:1 | 5nA | 3pF, 26pF | - | 1.5µs, 1.2µs | - | 1pC | - | 3/8 | 2.7V | ±5V | Multiplexers | -- | - | Multiplexer Switch ICs | 1.75 mm | - | 1.65 (42.0mm) | - | - | - | Lead Free | - | ||
![]() MAX351CSE+ Analog Devices | 78 |
| Datasheet | Production (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 324-BBGA, FCBGA | - | 16 | - | 324-FCBGA (19x19) | 665.986997 mg | - | - | MAX351 | - | 2Ohm (Max) | - | - | - | - | - | - | PRODUCTION (Last Updated: 1 month ago) | - | +/- 20 V | + 70 C | Analog Devices Inc./Maxim Integrated | +/- 4.5 V | 0 C | SMD/SMT | MSL 1 - Unlimited | - | - | - | 145 ns | 35 Ohms | 175 ns | Tube | - | - | - | - | Active | - | Compliant | - | - | 30 V | 10 V | 145 ns | - | - | - | 0°C ~ 70°C (TA) | Tray | PRECISE™ | - | Active | SMD/SMT | - | - | 35 Ω | 70 °C | 0 °C | - | Switch Interfacing | - | - | 696 mW | 3.3V | - | - | - | - | IDT89HPES24 | - | - | - | - | - | - | - | - | - | - | 4 x SPST | 4 | PCI Express | 4 | 30 V | 10 V | - | - | - | - | 1 µA | 4 | SPST | - | - | - | 175 ns | - | - | - | Dual, Single | - | - | - | 20 V | - | - | 35Ohm | 4.5 V | - | 15 V | 1:1 | 250pA | 9pF, 9pF | SPST - NC | 175ns, 145ns | - | 5pC | -85dB @ 1MHz | - | 10V ~ 30V | ±4.5V ~ 20V | - | - | - | - | 1.5 mm | - | 10 mm | 4 mm | No | Unknown | Contains Lead | - | ||
![]() MAX4760EBX+TW Analog Devices | In Stock | - | Datasheet | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | 36-UCSP (3x3) | - | - | - | MAX4760 | - | 200mOhm | - | - | - | - | - | - | - | - | - | - | SiTime | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | -20°C ~ 70°C | - | SiT8208 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | - | - | XO (Standard) | - | - | - | - | - | - | - | - | 2.8V | - | - | 25 MHz | ±10ppm | - | LVCMOS, LVTTL | - | - | Enable/Disable | MEMS | 33mA | - | - | - | 31mA | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 150MHz | - | 3.5Ohm | - | - | - | 2:2 | 5nA | 25pF | DPDT | 140ns, 50ns | - | 15pC | -95dB @ 100kHz | - | 1.8V ~ 5.5V | - | - | - | - | - | - | 0.039 (1.00mm) | - | - | - | - | - | - | ||
![]() MAX4713ESE+ Analog Devices | 9 |
| Datasheet | - | Surface Mount | Panel Mount, Through Hole | 16-SOIC (0.154, 3.90mm Width) | Flange | 16 | Aluminum | 16-SOIC | - | - | - | MAX4713 | - | 200mOhm | Gold | Copper Alloy | - | - | - | - | - | - | +/- 5.5 V | + 85 C | Glenair | +/- 2.7 V | - 40 C | SMD/SMT | - | - | - | - | 175 ns | 75 Ohms | 500 ns | Retail Package | - | - | - | Metal | Active | - | Compliant | - | - | 11 V | 2.7 V | 80 ns | - | - | - | -65°C ~ 175°C | Bulk | 806 | - | - | Solder | Plug, Male Pins | - | 25 Ω | 85 °C | -40 °C | Silver | - | Threaded | - | 696 mW | - | D | - | - | - | - | - | Electroless Nickel | 16-22 | - | - | - | - | - | - | - | 4 x SPST | 4 Channel | - | 4 | 5.5 V | 2.7 V | - | 34 µA | - | - | 75 µA | - | SPST | - | - | - | 125 ns | - | - | - | Dual, Single | - | - | - | 5.5 V | - | - | 25Ohm | 2.7 V | - | - | 1:1 | 500pA | 8pF, 8pF | SPST - NO/NC | 125ns, 80ns | - | 25pC | -87dB @ 1MHz | - | 2.7V ~ 11V | ±2.7V ~ 5.5V | - | Ground | - | - | - | - | - | - | No | - | - | - | ||
![]() MAX389EWG+T Analog Devices | 46 |
| Datasheet | Production (Last Updated: 2 years ago) | Surface Mount | Surface Mount | 24-SOIC (0.295, 7.50mm Width) | - | 24 | - | 24-SOIC | - | - | - | MAX389 | - | 300Ohm | - | - | - | - | - | - | - | - | - | - | PEI-Genesis | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | Active | - | Compliant | - | - | - | - | 1 µs | - | - | - | -40°C ~ 85°C (TA) | - | * | - | - | - | - | - | 3 kΩ | 85 °C | -40 °C | - | - | - | - | 941 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15 V | - | - | 2 | - | 2 | - | - | 2 mA | - | - | - | - | - | - | 1 µs | - | - | 1.5 µs | Multiplexer | - | - | Dual | - | - | - | 18 V | - | - | 3kOhm | 4.5 V | - | - | 4:1 | 500pA | 5pF, 25pF | SP4T | 1.5µs, 1µs | - | 55pC | - | - | - | ±4.5V ~ 18V | - | - | - | - | - | - | - | - | No | - | - | - | ||
![]() MAX4600EWE+ Analog Devices | 48 |
| Datasheet | - | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | - | - | 16-SOIC | - | - | 3250 - 6300 | MAX4600 | - | 50mOhm | - | - | IP20 | Built-in device fixed built-in technique | - | - | - | - | +/- 20 V | + 85 C | Analog Devices Inc./Maxim Integrated | +/- 4.5 V | - 40 C | SMD/SMT | - | 0 | 0 | - | 210 ns | 1.25 Ohms | 160 ns | Tube | - | - | - | - | Obsolete | 500 | - | - | - | 36 V | 4.5 V | - | - | Screw connection | - | -40°C ~ 85°C (TA) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 x SPST | 2 Channel | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.25Ohm | - | - | - | 1:1 | 500pA | 115pF, 115pF | SPST - NO/NC | 160ns, 210ns | - | -60pC | -65dB @ 1MHz | - | 4.5V ~ 36V | ±4.5V ~ 20V | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX4642EUA+ Analog Devices | 48 |
| Datasheet | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | - | 8-uMAX/uSOP | - | - | - | MAX4642 | - | 200mOhm | - | - | - | - | - | - | - | - | - | + 85 C | Analog Devices Inc./Maxim Integrated | - | - 40 C | SMD/SMT | - | - | - | - | 8 ns | 4 Ohms | 15 ns | Tube | - | - | - | - | Obsolete | - | Compliant | - | - | 5.5 V | 1.8 V | 10 ns | - | - | - | -40°C ~ 85°C (TA) | Bulk | - | - | - | - | - | - | 4 Ω | 85 °C | -40 °C | - | - | - | - | 362 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 x SPST | 2 Channel | - | 2 | 5.5 V | 1.8 V | 1 µA | 1 nA | - | - | 1 µA | 2 | SPST | - | - | - | 18 ns | - | - | - | Single | - | - | - | - | - | - | 4Ohm | - | - | - | 1:1 | 250pA | 7pF, 7pF | SPST - NC | 15ns, 8ns | - | 2pC | -97dB @ 1MHz | - | 1.8V ~ 5.5V | - | - | - | - | - | - | - | - | - | No | - | Contains Lead | - | ||
![]() MAX4663EAE+T Analog Devices | 19 |
| Datasheet | Production (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 16-SSOP (0.209, 5.30mm Width) | - | 16 | - | 16-SSOP | - | - | - | MAX4663 | - | 100mOhm | - | - | - | - | - | - | PRODUCTION (Last Updated: 1 month ago) | Metal | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | Compliant | - | No | - | - | 400 ns | Cable | - | DC | -40°C ~ 85°C (TA) | Tape & Reel | - | - | - | - | - | - | 2.5 Ω | 85 °C | -40 °C | - | - | - | - | 842 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 V | - | - | 4 | - | 4 | 36 V | 4.5 V | - | 5 µA | - | - | 500 nA | - | SPST | - | - | - | 250 ns | - | - | - | Dual, Single | - | - | - | 20 V | - | - | 2.5Ohm | 4.5 V | - | - | 1:1 | 500pA | 55pF, 55pF | SPST - NO/NC | 275ns, 175ns | - | 300pC | -59dB @ 1MHz | - | 4.5V ~ 36V | ±4.5V ~ 20V | - | - | - | - | - | - | - | - | No | - | - | - | ||
![]() MAX398CSE+ Analog Devices | 134 |
| Datasheet | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | - | - | 16-SOIC | - | - | - | MAX398 | - | 6Ohm (Max) | - | - | - | - | - | - | - | - | +/- 8 V | + 70 C | Analog Devices Inc./Maxim Integrated | +/- 3 V | 0 C | SMD/SMT | MSL 1 - Unlimited | - | - | - | 400 ns | 375 Ohms | 500 ns | Tube | - | -40 - 105 | 0 - 80 | - | Obsolete | - | - | - | - | 15 V | 3 V | - | - | - | - | 0°C ~ 70°C (TA) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 x 8:1 | 1 Channel | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100Ohm | - | - | - | 8:1 | 100pA | 11pF, 40pF | - | 150ns, 150ns | - | 2pC | -92dB @ 100kHz | - | 3V ~ 15V | ±3V ~ 8V | Multiplexers | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX4595EXK+T Analog Devices | 1370 |
| Datasheet | Production (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | - | 5 | - | SC-70-5 | - | Yes | - | MAX4595 | - | - | - | - | - | - | - | - | PRODUCTION (Last Updated: 1 month ago) | - | - | + 85 C | Analog Devices Inc./Maxim Integrated | - | - 40 C | SMD/SMT | MSL 1 - Unlimited | - | - | - | 40 ns | 10 Ohms | 35 ns | Tape & Reel (TR) | - | - | - | - | Obsolete | - | Compliant | No | - | 5.5 V | 2 V | 40 ns | - | - | - | -40°C ~ 85°C (TA) | Tape & Reel (TR) | - | - | - | - | - | - | 10 Ω | 85 °C | -40 °C | - | - | - | - | 247 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 x SPST | 1 | - | 1 | 5.5 V | 2 V | 1 µA | - | - | - | 1 µA | 4 | SPST | - | - | - | 35 ns | - | - | - | Single | - | - | - | - | 300 MHz | - | 10Ohm | - | - | - | 1:1 | 500pA | 8pF, 8pF | SPST - NC | 35ns, 40ns | - | 2pC | - | - | 2V ~ 5.5V | - | - | - | - | - | - | - | - | - | No | - | Contains Lead | - | ||
![]() MAX388CPN Analog Devices | 7 |
| Datasheet | EOL (Last Updated: 5 months ago) | Through Hole | Through Hole | 18-DIP (0.300, 7.62mm) | - | 18 | - | 18-PDIP | - | - | - | MAX388 | - | 300Ohm | - | - | - | - | - | - | LAST TIME BUY (Last Updated: 5 months ago) | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | - | - | - | - | Tube | - | - | - | - | Obsolete | - | Compliant | - | - | - | - | 1 µs | - | - | - | 0°C ~ 70°C (TA) | Bulk | - | - | - | - | - | - | 3 kΩ | 70 °C | 0 °C | - | - | - | - | 889 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15 V | - | - | 1 | - | 1 | 18 V | 4.5 V | 2 mA | - | - | - | - | 8 | SP8T | 1 µs | - | - | 1.5 µs | Multiplexer | - | - | Dual | - | - | - | 18 V | - | - | 3kOhm | 4.5 V | - | - | 8:1 | 500pA | 5pF, 25pF | - | 1.5µs, 1µs | - | 55pC | - | - | - | ±4.5V ~ 18V | - | - | 2 kΩ | - | 4.572 mm | - | - | - | No | - | Lead Free | - | ||
![]() MAX4575ESA+ Analog Devices | 277 |
| Datasheet | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 3 | - | 8-SOIC | - | - | - | MAX4575 | - | 500mOhm | - | - | - | - | - | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | - | - | - | - | Tube | - | - | - | - | Obsolete | - | Compliant | - | - | - | - | - | - | - | - | -40°C ~ 85°C (TA) | Tape & Reel (TR) | - | - | - | - | - | - | 130 mΩ | 150 °C | -40 °C | - | - | - | - | 1.56 W | - | - | 1.8 A | - | - | - | - | - | - | - | - | - | 1 | 10 A | 35 V | - | - | - | - | 2 | - | - | - | - | 1.56 W | 1.8 A | - | - | - | - | - | - | - | - | - | 1.8 A | - | - | - | - | - | 300MHz | - | 70Ohm | - | - | - | 1:1 | 500pA | 20pF, 12pF | SPST - NO | 150ns, 80ns | - | 5pC | -90dB @ 1MHz | - | 2V ~ 12V | - | - | - | - | - | - | - | - | - | No | - | Contains Lead | - |