- Base Part Number
- Channel Capacitance (CS(off), CD(off))
- Current - Leakage (IS(off)) (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Multiplexer/Demultiplexer Circuit
- Number of Pins
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
Attribute column
Manufacturer
Analog Devices, Inc. Interface - Analog Switches, Multiplexers, Demultiplexers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Manufacturer Package Identifier | Base Product Number | Channel-to-Channel Matching (ΔRon) | Manufacturer Lifecycle Status | Maximum Dual Supply Voltage | Maximum Operating Temperature | Mfr | Minimum Dual Supply Voltage | Minimum Operating Temperature | Mounting Styles | MSL | Off Time - Max | On Resistance - Max | On Time - Max | Package | Product Status | RoHS | Schedule B | Supply Voltage-Max | Supply Voltage-Min | Turn Off Delay Time | Operating Temperature | Packaging | Series | Resistance | Max Operating Temperature | Min Operating Temperature | Gender | Max Power Dissipation | Number of Contacts | Operating Supply Voltage | Configuration | Number of Channels | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Nominal Supply Current | Diode Type | Max Supply Current | Number of Bits | Throw Configuration | Propagation Delay | Turn On Delay Time | Logic Function | Supply Type | Max Dual Supply Voltage | -3db Bandwidth | On-State Resistance (Max) | Min Dual Supply Voltage | High Level Output Current | Dual Supply Voltage | Multiplexer/Demultiplexer Circuit | Current - Leakage (IS(off)) (Max) | Channel Capacitance (CS(off), CD(off)) | Switch Circuit | Switch Time (Ton, Toff) (Max) | Charge Injection | Crosstalk | Voltage - Supply, Single (V+) | Voltage - Supply, Dual (V±) | Product | Height | Length | Width | Radiation Hardening | REACH SVHC | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAX4643ETA Analog Devices | 1254 |
| Datasheet | - | - | - | Surface Mount | 8-WDFN Exposed Pad | - | 8-TDFN (3x3) | - | MAX4643 | 200mOhm | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | - | Tube | Obsolete | - | - | - | - | - | -40°C ~ 85°C (TA) | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4Ohm | - | - | - | 1:1 | 250pA | 7pF, 7pF | SPST - NO/NC | 15ns, 8ns | 2pC | -97dB @ 1MHz | 1.8V ~ 5.5V | - | - | - | - | - | - | - | - | ||
![]() DG411CUE Analog Devices | 50 |
| Datasheet | - | - | - | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16-TSSOP | - | DG411 | 3Ohm (Max) | - | +/- 20 V | + 70 C | Analog Devices Inc./Maxim Integrated | +/- 4.5 V | 0 C | SMD/SMT | - | 145 ns | 45 Ohms | 175 ns | Tube | Active | - | - | 30 V | 10 V | - | 0°C ~ 70°C (TA) | - | - | - | - | - | - | - | - | - | 4 x SPST | 4 Channel | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 45Ohm | - | - | - | 1:1 | 250pA | 9pF, 9pF | SPST - NC | 175ns, 145ns | 5pC | -85dB @ 1MHz | 10V ~ 30V | ±4.5V ~ 20V | - | - | - | - | - | - | - | ||
![]() MAX324CUA Analog Devices | 1921 |
| Datasheet | - | - | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8-uMAX/uSOP | - | MAX324 | 800mOhm | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | - | Tube | Obsolete | - | - | - | - | - | 0°C ~ 70°C (TA) | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 60Ohm | - | - | - | 1:1 | 100pA | 9pF, 9pF | SPST - NC | 150ns, 100ns | 1pC | -85dB @ 1MHz | 2.7V ~ 16V | - | - | - | - | - | - | - | - | ||
![]() MAX322CSA+T Analog Devices | 20 |
| Datasheet | Production (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | 8-SOIC | S8+4 | MAX322 | 300mOhm | PRODUCTION (Last Updated: 1 month ago) | +/- 8 V | + 70 C | Analog Devices Inc./Maxim Integrated | +/- 3 V | 0 C | SMD/SMT | - | 100 ns | 35 Ohms | 150 ns | Tape & Reel (TR) | Active | Compliant | - | 5 V | - | 100 ns | 0°C ~ 70°C (TA) | Tape & Reel | - | 35 Ω | 70 °C | 0 °C | - | 471 mW | - | 5 V | 2 x SPST | 2 | 2 | - | - | 1 µA | 80 µA | - | 125 µA | - | SPST | - | 150 ns | - | Dual | 8 V | - | 35Ohm | 2.7 V | - | - | 1:1 | 100pA | 9pF, 9pF | SPST - NO/NC | 150ns, 100ns | 2pC | -85dB @ 1MHz | - | ±2.7V ~ 8V | - | - | - | - | No | - | Lead Free | ||
![]() DG403DJ+ Analog Devices | 167 |
| Datasheet | Production (Last Updated: 3 weeks ago) | - | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | 16 | 16-PDIP | - | DG403 | 500mOhm | PRODUCTION (Last Updated: 3 weeks ago) | +/- 20 V | + 85 C | Analog Devices Inc./Maxim Integrated | +/- 4.5 V | - 40 C | Through Hole | MSL 1 - Unlimited | 100 ns | 45 Ohms | 150 ns | Tube | Obsolete | Compliant | - | 30 V | 10 V | 100 ns | -40°C ~ 85°C (TA) | Bulk | - | 45 Ω | 85 °C | -40 °C | - | 842 mW | - | 20 V | 2 x SPDT | 2 | 2 | 30 V | 10 V | 10 nA | 1 nA | TRANS VOLTAGE SUPPRESSOR DIODE | 1 nA | 2 | SPDT | - | 150 ns | - | Dual, Single | 20 V | - | 45Ohm | 4.5 V | - | 9 V | 2:1 | 500pA | 12pF, 12pF | SPDT | 150ns, 100ns | 10pC | -90dB @ 1MHz | 10V ~ 30V | ±4.5V ~ 20V | - | 4.45 mm | 19.43 mm | 7.87 mm | No | - | Lead Free | ||
![]() DG308ACY Analog Devices | 367 |
| Datasheet | - | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16-SOIC | - | DG308A | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | - | Tube | Obsolete | Non-Compliant | - | - | - | - | 0°C ~ 70°C (TA) | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100Ohm | - | - | - | 1:1 | 5nA | 11pF, 8pF | SPST - NO | 250ns, 150ns | -10pC | - | 5V ~ 30V | ±5V ~ 20V | - | - | - | - | - | - | - | ||
![]() MAX4712ESE+T Analog Devices | 25 |
| Datasheet | Production (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | 16 | 16-SOIC | - | MAX4712 | 200mOhm | PRODUCTION (Last Updated: 1 month ago) | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | - | Tape & Reel (TR) | Active | Compliant | - | - | - | 500 ns | -40°C ~ 85°C (TA) | Tape & Reel | - | 25 Ω | 85 °C | -40 °C | - | 457 mW | - | 5.5 V | - | 4 | 4 | 11 V | 2.7 V | - | 75 µA | - | 65 µA | - | SPST | - | 175 ns | - | Dual, Single | 5.5 V | - | 25Ohm | 2.7 V | - | - | 1:1 | 500pA | 8pF, 8pF | SPST - NO | 125ns, 80ns | 25pC | -87dB @ 1MHz | 2.7V ~ 11V | ±2.7V ~ 5.5V | - | - | - | - | No | - | - | ||
![]() IH5143CPE+ Analog Devices | 2646 |
| Datasheet | - | - | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | 16 | 16-PDIP | - | IH5143 | 5Ohm | - | +/- 18 V | + 70 C | Analog Devices Inc./Maxim Integrated | +/- 4.5 V | 0 C | Through Hole | MSL 1 - Unlimited | 150 ns | 75 Ohms | 250 ns | Tube | Obsolete | Compliant | - | 36 V | 9 V | 150 ns | 0°C ~ 70°C (TA) | Bulk | - | 100 Ω | 70 °C | 0 °C | - | 842 mW | - | - | 2 x SPDT | 2 | 2 | 18 V | 4.5 V | - | - | - | 10 µA | 2 | SPDT | - | 250 ns | - | Dual | 18 V | - | 100Ohm | 4.5 V | - | - | 2:1 | 100nA | - | SPDT | 300ns, 150ns | 15pC | - | - | ±4.5V ~ 18V | - | - | - | - | No | Unknown | Contains Lead | ||
![]() MAX4737EUD Analog Devices | 997 | - | Datasheet | - | - | - | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | - | 14-TSSOP | - | MAX4737 | 100mOhm | - | - | + 85 C | Analog Devices Inc./Maxim Integrated | - | - 40 C | SMD/SMT | MSL 1 - Unlimited | 40 ns | 3 Ohms | 80 ns | Tube | Active | - | - | 5.5 V | 1.8 V | - | -40°C ~ 85°C (TA) | - | - | - | - | - | - | - | - | - | 4 x SPST | 4 Channel | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | 300MHz | 4.5Ohm | - | - | - | 1:1 | 500pA | 9pF | SPST - NO | 80ns, 40ns | 5pC | -110dB @ 1MHz | 1.8V ~ 5.5V | - | - | - | - | - | - | - | - | ||
![]() DG418LEUA Analog Devices | 34 |
| Datasheet | - | - | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8-uMAX/uSOP | - | DG418 | 100mOhm | - | +/- 20 V | + 85 C | Analog Devices Inc./Maxim Integrated | +/- 4.5 V | - 40 C | SMD/SMT | - | 185 ns | 35 Ohms | 175 ns | Tube | Active | - | - | 36 V | 9 V | - | -40°C ~ 85°C (TA) | - | - | - | - | - | - | - | - | - | 1 x SPST | 1 Channel | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 35Ohm | - | - | - | 1:1 | 250pA | 8pF, 8pF | SPST - NO | 175ns, 185ns | 15pC | - | 9V ~ 36V | ±4.5V ~ 20V | - | - | - | - | - | - | - | ||
![]() MAX355CPE+ Analog Devices | 10 |
| Datasheet | Production (Last Updated: 1 month ago) | - | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | 16 | 16-PDIP | - | MAX355 | 7Ohm | PRODUCTION (Last Updated: 1 month ago) | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | - | Tube | Active | Non-Compliant | 8542390000/8542390000/8542390000/8542390000/8542390000/8542390000/8542390000/8542390000/8542390000/8542390000/8542390000/8542390000/8542390000/8542390000/8542390000/8542390000/8542390000/8542390000/8542390000/8542390000/8542390000/8542390000/8542390000/85 | - | - | 200 ns | 0°C ~ 70°C (TA) | Bulk | - | 350 Ω | 70 °C | 0 °C | Male | 842 mW | 43 | 28 V | - | 2 | 2 | 36 V | 4.5 V | 300 µA | - | - | - | - | 4PST | 250 ns | 250 ns | Multiplexer | Dual, Single | 18 V | - | 350Ohm | 4.5 V | - | - | 4:1 | 500pA | 1.6pF, 5pF | SP4T | 250ns, 200ns | 80pC | -92dB @ 100kHz | 4.5V ~ 36V | ±4.5V ~ 18V | - | - | - | - | No | - | Lead Free | ||
![]() MAX321ESA Analog Devices | 5 |
| Datasheet | - | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8-SOIC | - | MAX321 | 300mOhm | - | +/- 8 V | + 85 C | Analog Devices Inc./Maxim Integrated | +/- 3 V | - 40 C | SMD/SMT | MSL 1 - Unlimited | 100 ns | 35 Ohms | 150 ns | Tube | Active | - | - | 16 V | 6 V | - | -40°C ~ 85°C (TA) | - | - | - | - | - | - | - | - | - | 2 x SPST | 2 Channel | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 35Ohm | - | - | - | 1:1 | 100pA | 9pF, 9pF | SPST - NC | 150ns, 100ns | 2pC | -85dB @ 1MHz | - | ±2.7V ~ 8V | - | - | - | - | - | - | - | ||
![]() DG423DJ Analog Devices | 38 |
| Datasheet | - | - | - | Through Hole | 16-DIP (0.300, 7.62mm) | - | 16-PDIP | - | DG423 | 3Ohm (Max) | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | - | Tube | Obsolete | - | - | - | - | - | -40°C ~ 85°C (TA) | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 35Ohm | - | - | - | 1:1 | 500pA | 12pF, 12pF | SPST - NO | 250ns, 200ns | 10pC | -90dB @ 1MHz | 10V ~ 30V | ±4.5V ~ 20V | - | - | - | - | - | - | - | ||
![]() DG409CY Analog Devices | 44 |
| Datasheet | Production (Last Updated: 1 month ago) | Tin | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | 16 | 16-SOIC | - | DG409 | 1.5Ohm | PRODUCTION (Last Updated: 1 month ago) | +/- 20 V | + 70 C | Analog Devices Inc./Maxim Integrated | +/- 5 V | 0 C | SMD/SMT | MSL 1 - Unlimited | 300 ns | 175 Ohms | 600 ns | Tube | Active | Compliant | - | 30 V | 5 V | 300 ns | 0°C ~ 70°C (TA) | Bulk | - | 175 Ω | 70 °C | 0 °C | - | 696 mW | - | 28 V | 2 x 4:1 | 2 | 2 | 30 V | 5 V | 500 µA | - | - | - | - | 4PST | 175 ns | 600 ns | Multiplexer | Dual, Single | 20 V | - | 100Ohm | 5 V | 30 mA | - | 4:1 | 500pA | 3pF, 14pF | SP4T | 150ns, 150ns | 2pC | -92dB @ 100kHz | 5V ~ 30V | ±5V ~ 20V | Multiplexers | 1.5 mm | 10 mm | 4 mm | No | Unknown | Lead Free | ||
![]() MAX4605ESE Analog Devices | In Stock | - | Datasheet | - | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16-SOIC | - | MAX4605 | 200mOhm | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | - | Tube | Obsolete | - | - | - | - | - | -40°C ~ 85°C (TA) | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4Ohm | - | - | - | 1:1 | 500pA | 34pF, 34pF | SPST - NO | 120ns, 130ns | 225pC | -60dB @ 1MHz | 4.5V ~ 36V | ±4.5V ~ 20V | - | - | - | - | - | - | - | ||
![]() MAX4743EUA+ Analog Devices | 125 |
| Datasheet | - | - | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8-uMAX/uSOP | - | MAX4743 | 50mOhm | - | - | + 85 C | Analog Devices Inc./Maxim Integrated | - | - 40 C | SMD/SMT | MSL 1 - Unlimited | 16 ns | 800 mOhms | 24 ns | Tube | Active | - | - | 3.6 V | 1.6 V | - | -40°C ~ 85°C (TA) | - | - | - | - | - | - | - | - | - | 2 x SPST | 2 Channel | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | 100MHz | 800mOhm | - | - | - | 1:1 | 1nA | 32pF, 32pF | SPST - NO/NC | 24ns, 16ns | 28pC | -110dB @ 1MHz | 1.6V ~ 3.6V | - | - | - | - | - | - | - | - | ||
![]() DG202CJ+ Analog Devices | 16 |
| Datasheet | - | - | - | Through Hole | 16-DIP (0.300, 7.62mm) | - | 16-PDIP | - | DG202 | - | - | +/- 18 V | + 70 C | Analog Devices Inc./Maxim Integrated | +/- 4.5 V | 0 C | Through Hole | MSL 1 - Unlimited | 450 ns | 200 Ohms | 600 ns | Tube | Active | - | - | 36 V | 9 V | - | 0°C ~ 70°C (TA) | - | - | - | - | - | - | - | - | - | 4 x SPST | 4 Channel | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 200Ohm | - | - | - | 1:1 | 5nA | 5pF, 5pF | SPST - NO | 600ns, 450ns | 20pC | -90dB @ 100kHz | - | ±4.5V ~ 18V | - | - | - | - | - | - | - | ||
![]() HI1-0201HS-2 Analog Devices | In Stock | - | Datasheet | - | - | - | Through Hole | 16-CDIP (0.300, 7.62mm) | - | 16-CERDIP | - | - | 1.5Ohm | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | - | Tube | Obsolete | - | - | - | - | - | -55°C ~ 125°C (TA) | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50Ohm | - | - | - | 1:1 | 10nA | 10pF, 10pF | SPST - NC | 50ns, 50ns | 10pC | -86dB @ 100kHz | - | ±15V | - | - | - | - | - | - | - | ||
![]() DG381CJ Analog Devices | 876 |
| Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | - | Bulk | Active | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX321CUA+T Analog Devices | 15 |
| Datasheet | - | - | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8-uMAX/uSOP | - | MAX321 | 300mOhm | - | +/- 8 V | + 70 C | Analog Devices Inc./Maxim Integrated | +/- 3 V | 0 C | SMD/SMT | - | 100 ns | 35 Ohms | 150 ns | Tape & Reel (TR) | Active | - | - | 5 V | - | - | 0°C ~ 70°C (TA) | - | - | - | - | - | - | - | - | - | 2 x SPST | 2 Channel | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 35Ohm | - | - | - | 1:1 | 100pA | 9pF, 9pF | SPST - NC | 150ns, 100ns | 2pC | -85dB @ 1MHz | - | ±2.7V ~ 8V | - | - | - | - | - | - | - |