- Base Part Number
- Channel Capacitance (CS(off), CD(off))
- Current - Leakage (IS(off)) (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Multiplexer/Demultiplexer Circuit
- Number of Pins
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
Attribute column
Manufacturer
Analog Devices, Inc. Interface - Analog Switches, Multiplexers, Demultiplexers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Contact Shape | Shell Material | Supplier Device Package | Housing Material | Insert Material | Number of Terminals | Approvals | Base Product Number | Brand | Cable entry | Channel-to-Channel Matching (ΔRon) | Contact Sizes | Degree of protection (IP), front side | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Lifetime @ Temp. | Manufacturer | Manufacturer Lifecycle Status | Manufacturer Package Code | Manufacturer Part Number | Maximum Dual Supply Voltage | Maximum Operating Temperature | Mfr | Minimum Dual Supply Voltage | Minimum Operating Temperature | Moisture Sensitivity Levels | Mounting Styles | MSL | Off Time - Max | On Resistance - Max | On Time - Max | On-state Resistance-Max (Ron) | Operating Temperature-Max | Package | Package Body Material | Package Code | Package Description | Package Shape | Package Style | Part Life Cycle Code | Product Status | Rated permanent current Iu | Risk Rank | RoHS | Rohs Code | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom (Vsup) | Timing Range | Turn Off Delay Time | Type of control element | Type of electrical connection of main circuit | Unit Weight | Voltage Rated | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Number of Terminations | Termination | Temperature Coefficient | Connector Type | Type | Resistance | Number of Positions | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Color | Number of Rows | Power (Watts) | Capacitance | Fastening Type | Subcategory | Contact Type | Pitch | Max Power Dissipation | Technology | Terminal Position | Orientation | Terminal Form | Shielding | Peak Reflow Temperature (Cel) | Number of Functions | Ingress Protection | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Shell Finish | Pin Count | Shell Size - Insert | JESD-30 Code | Qualification Status | Housing Color | Brand Name | Operating Supply Voltage | ESR (Equivalent Series Resistance) | Failure Rate | Polarity | Lead Spacing | Temperature Grade | Configuration | Row Spacing | Note | Number of Channels | ELV | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Analog IC - Other Type | Operating Supply Current | Nominal Supply Current | Shell Size, MIL | Max Supply Current | Number of Bits | Wire/Cable Gauge | Throw Configuration | Propagation Delay | Manufacturer Size Code | Turn On Delay Time | Contact Current Rating | Logic Function | Supply Type | Seated Height-Max | Insulation Diameter | Product Type | Includes | Max Dual Supply Voltage | -3db Bandwidth | On-State Resistance (Max) | Min Dual Supply Voltage | High Level Output Current | Multiplexer/Demultiplexer Circuit | Off-state Isolation-Nom | Current - Leakage (IS(off)) (Max) | Channel Capacitance (CS(off), CD(off)) | On-state Resistance Match-Nom | Switch Circuit | Switch Time (Ton, Toff) (Max) | Charge Injection | Crosstalk | Switch-on Time-Max | Switch-off Time-Max | Voltage - Supply, Single (V+) | Voltage - Supply, Dual (V±) | Mode of Operation | Product | Features | Product Category | Contacts | Height | Height Seated (Max) | Length | Width | Material Flammability Rating | Radiation Hardening | REACH SVHC | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAX4712EUE+T Analog Devices | 39 |
| Datasheet | - | - | - | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | - | - | - | - | 16-TSSOP | - | - | - | - | MAX4712 | - | - | 200mOhm | - | - | - | - | - | - | - | - | - | +/- 5.5 V | + 85 C | Glenair | +/- 2.7 V | - 40 C | - | SMD/SMT | - | 175 ns | 75 Ohms | 500 ns | - | - | Retail Package | - | - | - | - | - | - | Active | - | - | - | - | 11 V | 2.7 V | - | - | - | - | - | - | - | -40°C ~ 85°C (TA) | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 x SPST | - | - | 4 Channel | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25Ohm | - | - | 1:1 | - | 500pA | 8pF, 8pF | - | SPST - NO | 125ns, 80ns | 25pC | -87dB @ 1MHz | - | - | 2.7V ~ 11V | ±2.7V ~ 5.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX4802CCM+ Analog Devices | 2982 |
| Datasheet | - | - | - | Surface Mount | 48-LQFP | - | - | - | - | - | 48-LQFP (7x7) | - | - | - | - | MAX4802 | - | - | 1.9Ohm | - | - | - | - | - | - | - | - | - | - | - | Glenair | - | - | - | - | - | - | - | - | - | - | Retail Package | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C ~ 70°C (TA) | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 38Ohm | - | - | 1:1 | - | 4µA | 18pF | - | SPST - NO | 5µs, 5µs | 820pC | -80dB @ 5MHz | - | - | 2.7V ~ 13.2V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX4664CSE+ Analog Devices | 49 |
| Datasheet | Production (Last Updated: 1 month ago) | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | - | 16 | - | - | 16-SOIC | - | - | - | - | MAX4664 | - | - | 200mOhm | - | - | - | - | - | - | PRODUCTION (Last Updated: 1 month ago) | - | - | +/- 20 V | + 70 C | Analog Devices Inc./Maxim Integrated | +/- 4.5 V | 0 C | - | SMD/SMT | - | 175 ns | 4 Ohms | 275 ns | - | - | Tube | - | - | - | - | - | - | Obsolete | - | - | Compliant | - | 36 V | 4.5 V | - | - | - | - | - | - | - | 0°C ~ 70°C (TA) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 x SPST | - | - | 4 | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4Ohm | - | - | 1:1 | - | 500pA | 34pF, 34pF | - | SPST - NC | 275ns, 175ns | 300pC | -60dB @ 1MHz | - | - | 4.5V ~ 36V | ±4.5V ~ 20V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX312FESE+ Analog Devices | 156 |
| Datasheet | - | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | - | - | - | - | 16-SOIC | - | - | - | - | MAX312 | - | - | 50mOhm | - | - | - | - | - | - | - | - | - | +/- 20 V | + 85 C | Analog Devices Inc./Maxim Integrated | +/- 4.5 V | - 40 C | - | SMD/SMT | MSL 1 - Unlimited | 185 ns | 10 Ohms | 225 ns | - | - | Tube | - | - | - | - | - | - | Active | - | - | - | - | 36 V | 9 V | - | - | - | - | - | - | - | -40°C ~ 85°C (TA) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 x SPST | - | - | 4 Channel | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10Ohm | - | - | 1:1 | - | 1nA | 20pF, 20pF | - | SPST - NC | 225ns, 185ns | 70pC | -104dB @ 1MHz | - | - | 9V ~ 36V | ±4.5V ~ 20V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ADG1436TRUZ-EP Analog Devices | 50 |
| Datasheet | - | - | - | Surface Mount | TSSOP-16 | - | - | - | - | - | 16-TSSOP | - | - | - | - | ADG1436 | Analog Devices | - | 100mOhm | - | - | 96 | - | - | Analog Devices Inc. | - | - | - | +/- 15 V | + 125 C | Analog Devices Inc. | +/- 4.5 V | - 55 C | - | SMD/SMT | - | - | 4.8 Ohms | - | - | - | Tube | - | - | - | - | - | - | Active | - | - | Non-Compliant | - | 16.5 V | 5 V | - | - | - | - | - | 0.002078 oz | - | -55°C ~ 125°C (TA) | Tube | ADG1436 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Switch ICs | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 x SPDT | - | - | 2 Channel | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Analog Switch ICs | - | - | 110MHz | 1.8Ohm | - | - | 2:1 | - | 550pA | 23pF, 50pF | - | SPDT | -, - | -20pC | -80dB @ 100kHz | - | - | 5V ~ 16.5V | ±4.5V ~ 16.5V | - | - | - | Analog Switch ICs | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX4711CSE+T Analog Devices | In Stock | - | Datasheet | - | - | - | Surface Mount | 1206 (3216 Metric) | - | - | - | - | - | 1206 | - | - | - | - | RN73R2B | - | - | 200mOhm | - | - | - | - | - | - | - | - | - | - | - | KOA Speer Electronics, Inc. | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | - | Active | - | - | Compliant | - | - | - | - | - | 175 ns | - | - | - | - | -55°C ~ 155°C | - | RN73R | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±0.1% | - | - | - | 2 | - | ±25ppm/°C | - | - | 104 kOhms | - | - | 70 °C | 0 °C | Thin Film | - | - | 0.25W, 1/4W | - | - | - | - | - | 696 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 V | - | - | - | - | - | - | - | - | - | - | 4 | 11 V | 2.7 V | - | - | 34 µA | - | 65 µA | - | - | - | - | - | 500 ns | - | - | - | - | - | - | - | 5.5 V | - | 25Ohm | 2.7 V | - | 1:1 | - | 500pA | 8pF, 8pF | - | SPST - NC | 125ns, 80ns | 25pC | -87dB @ 1MHz | - | - | 2.7V ~ 11V | ±2.7V ~ 5.5V | - | - | Automotive AEC-Q200, Moisture Resistant | - | - | - | 0.028 (0.70mm) | - | - | - | No | - | - | - | AEC-Q200 | ||
![]() LTC1393CGN#PBF Analog Devices | In Stock | - | Datasheet | Production (Last Updated: 1 month ago) | - | Surface Mount | Panel Mount | 16-SSOP (0.154, 3.90mm Width) | YES | Flange | 16 | Circular | Composite | 16-SSOP | - | - | 16 | - | D38999/20JJ | Analog Devices | - | - | 16 | - | 100 | ANALOG DEVICES INC | - | Analog Devices Inc. | PRODUCTION (Last Updated: 1 month ago) | 05-08-1641 (GN16) | LTC1393CGN#PBF | - | - | Amphenol Aerospace Operations | - | - | 1 | SMD/SMT | - | - | - | - | 140 Ω | 70 °C | Bulk | PLASTIC/EPOXY | SSOP | SSOP, | RECTANGULAR | SMALL OUTLINE, SHRINK PITCH | Active | Active | - | 5.11 | Compliant | Yes | - | - | 5 V | - | - | - | - | - | - | -65°C ~ 175°C | Tube | Military, MIL-DTL-38999 Series III, Tri-Start™ TV | - | - | e3 | No | - | - | - | - | Receptacle Housing | For Male Pins | 400 Ω | 29 | MATTE TIN | 70 °C | 0 °C | - | - | - | - | - | Threaded | Switch ICs | Crimp | - | - | CMOS | DUAL | D | GULL WING | Shielded | 260 | 1 | Environment Resistant | 0.635 mm | compliant | 30 | Cadmium | 16 | 25-29 | R-PDSO-G16 | Not Qualified | Olive Drab | Analog Devices Inc | - | - | - | - | - | COMMERCIAL | - | - | Contacts Not Included | 4 Channel | - | 2 | - | - | DIFFERENTIAL MULTIPLEXER | 10 µA | - | J | - | - | - | 4PST | - | - | - | - | Multiplexer | Dual | 1.75 mm | - | Multiplexer Switch ICs | - | - | - | 70Ohm | - | - | 4:1 | 65 dB | 5nA | 3pF, 18pF | 28 Ω | SP4T | 1.5µs, 1.2µs | 1pC | - | 1500 ns | 1200 ns | 2.7V | ±5V | - | Multiplexers | - | Multiplexer Switch ICs | - | 1.75 mm | - | 4.9 mm | 3.9 mm | - | - | - | - | Lead Free | - | ||
![]() MAX4521CEE Analog Devices | 10 |
| Datasheet | - | - | - | Surface Mount | Axial | - | - | - | - | - | Axial | - | - | - | - | MAX4521 | - | - | 1Ohm | - | - | - | - | - | - | - | - | - | +/- 6 V | + 70 C | Analog Devices Inc./Maxim Integrated | +/- 2 V | 0 C | - | SMD/SMT | - | 30 ns | 100 Ohms | 80 ns | - | - | Tube | - | - | - | - | - | - | Obsolete | - | - | - | - | 12 V | 2 V | - | - | - | - | - | - | - | -65°C ~ 175°C | Tape & Reel (TR) | Military, MIL-PRF-55182/07, RNC50 | 0.070 Dia x 0.150 L (1.78mm x 3.81mm) | ±0.1% | - | - | Active | 2 | - | ±50ppm/°C | - | - | 54.9 kOhms | - | - | - | - | Metal Film | - | - | 0.1W, 1/10W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | S (0.001%) | - | - | - | 4 x SPST | - | - | 4 Channel | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100Ohm | - | - | 1:1 | - | 1nA | 2pF, 2pF | - | SPST - NC | 80ns, 30ns | 1pC | -90dB @ 100kHz | - | - | 2V ~ 12V | ±2V ~ 6V | - | - | Military, Moisture Resistant, Weldable | - | - | - | -- | - | - | - | - | - | - | - | - | ||
![]() MAX4051CSE+T Analog Devices | 47 |
| Datasheet | Production (Last Updated: 1 month ago) | Tin | Surface Mount | Socket | 16-SOIC (0.154, 3.90mm Width) | - | - | 16 | - | - | 16-SOIC | - | - | - | CE, CSA, cULus | MAX4051 | - | - | 12Ohm (Max) | - | - | - | - | - | Macromatic | PRODUCTION (Last Updated: 1 month ago) | - | TR-51926-04 | +/- 8 V | + 70 C | Analog Devices Inc./Maxim Integrated | - | 0 C | - | SMD/SMT | - | 300 ns | 525 Ohms | 600 ns | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Obsolete | - | - | Yes | - | 16 V | 2 V | - | 0 | 300 ns | - | - | - | - | 0°C ~ 70°C (TA) | Tape & Reel (TR) | - | - | - | - | - | - | - | 11 Pin | - | - | - | 100 Ω | - | - | 70 °C | 0 °C | - | - | - | - | - | - | - | - | - | 696 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15 V | - | - | - | - | - | 1 x 8:1 | - | - | 1 | - | 1 | 16 V | 2 V | - | 1 µA | - | - | - | - | - | SP8T | 250 ns | - | 600 ns | - | Multiplexer | Dual, Single | - | - | - | - | 8 V | - | 100Ohm | 2.7 V | 30 mA | 8:1 | - | 1nA | 2pF, 2pF | - | - | 175ns, 150ns | 2pC | -90dB @ 100kHz | - | - | 2V ~ 16V | ±2.7V ~ 8V | Off Delay | Multiplexers | - | - | DPDT | - | - | - | - | - | No | - | - | Contains Lead | - | ||
![]() MAX4733ETA+T Analog Devices | In Stock | - | Datasheet | - | - | - | Surface Mount | 8-WDFN Exposed Pad | - | - | - | - | - | 8-TDFN (3x3) | - | - | - | - | MAX4733 | - | - | 200mOhm | - | - | - | - | - | Lumberg | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C (TA) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 300MHz | 25Ohm | - | - | 1:1 | - | 100pA | 20pF, 20pF | - | SPST - NO/NC | 85ns, 45ns | 7.5pC | -108dB @ 1MHz | - | - | 2V ~ 11V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX313LCSE+ Analog Devices | 23 |
| Datasheet | - | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | - | - | - | - | 16-SOIC | - | - | - | - | MAX313 | - | - | 300mOhm | - | - | - | - | - | Philips | - | - | 549154 | +/- 20 V | + 70 C | Analog Devices Inc./Maxim Integrated | +/- 4.5 V | 0 C | - | SMD/SMT | - | 185 ns | 10 Ohms | 225 ns | - | - | Tube | - | - | - | - | - | - | Active | - | - | - | - | 36 V | 4.5 V | - | - | - | - | - | - | - | 0°C ~ 70°C (TA) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 x SPST | - | - | 4 Channel | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10Ohm | - | - | 1:1 | - | 500pA | 15pF, 15pF | - | SPST - NO | 225ns, 185ns | 20pC | -85dB @ 1MHz | - | - | 4.5V ~ 36V | ±4.5V ~ 20V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX4663CPE Analog Devices | 23 |
| Datasheet | - | - | - | Through Hole | 16-DIP (0.300, 7.62mm) | - | - | - | - | - | 16-PDIP | - | - | - | - | MAX4663 | - | - | 100mOhm | - | - | - | - | - | - | - | - | - | +/- 20 V | + 70 C | Analog Devices Inc./Maxim Integrated | +/- 4.5 V | 0 C | - | Through Hole | - | 175 ns | 2.5 Ohms | 275 ns | - | - | Tube | - | - | - | - | - | - | Active | - | - | - | - | 36 V | 4.5 V | - | - | - | - | - | - | - | 0°C ~ 70°C (TA) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 x SPST | - | - | 4 Channel | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.5Ohm | - | - | 1:1 | - | 500pA | 55pF, 55pF | - | SPST - NO/NC | 275ns, 175ns | 300pC | -59dB @ 1MHz | - | - | 4.5V ~ 36V | ±4.5V ~ 20V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX4514EUA Analog Devices | 2128 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX4610ESD Analog Devices | 124 |
| Datasheet | - | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | - | 14 | - | - | 14-SOIC | - | - | - | - | MAX4610 | - | - | 1Ohm | - | - | - | - | - | - | - | - | - | - | + 85 C | Analog Devices Inc./Maxim Integrated | - | - 40 C | - | SMD/SMT | - | 28 ns | 100 Ohms | 65 ns | - | - | Tube | - | - | - | - | - | - | Active | - | - | Compliant | - | 12 V | 2 V | - | - | 100 ns | - | - | - | - | -40°C ~ 85°C (TA) | Bulk | - | - | - | - | - | - | - | - | - | - | - | 100 Ω | - | - | 85 °C | -40 °C | - | - | - | - | - | - | - | - | - | 640 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 x SPST | - | - | 4 Channel | - | 4 | 12 V | 2 V | - | 1 µA | 1 µA | - | - | 4 | - | SPST | - | - | 47 ns | - | - | Single | - | - | - | - | - | 300MHz | 100Ohm | - | - | 1:1 | - | 100pA | 16pF, 16pF | - | SPST - NO | 65ns, 28ns | 1pC | -80dB @ 1MHz | - | - | 2V ~ 12V | - | - | - | - | - | - | - | - | - | - | - | No | - | - | Contains Lead | - | ||
![]() MAX4053AEEE+T Analog Devices | 11 |
| Datasheet | Production (Last Updated: 3 weeks ago) | Tin | Surface Mount | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | - | - | 16 | - | - | 16-QSOP | - | - | - | - | MAX4053 | - | - | 6Ohm (Max) | - | - | - | - | - | - | PRODUCTION (Last Updated: 3 weeks ago) | - | - | +/- 8 V | + 85 C | Analog Devices Inc./Maxim Integrated | +/- 2.7 V | - 40 C | - | SMD/SMT | - | 150 ns | 100 Ohms | 175 ns | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | Compliant | - | 16 V | 2.7 V | - | - | 150 ns | - | - | - | - | -40°C ~ 85°C (TA) | - | - | - | - | - | - | - | - | - | - | - | - | 100 Ω | - | - | 85 °C | -40 °C | - | - | - | - | - | - | - | - | - | 640 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8 V | - | - | Non-Inverting | - | - | 3 x SPDT | - | - | 3 | - | 3 | 16 V | 2 V | - | 1 µA | 100 nA | - | 100 nA | - | - | - | - | - | 175 ns | - | Multiplexer | Dual, Single | - | - | - | - | 8 V | - | 100Ohm | 2.7 V | 30 mA | 2:1 | - | 100pA | 2pF, 2pF | - | SPDT | 175ns, 150ns | 2pC | -90dB @ 100kHz | - | - | 2V ~ 16V | ±2.7V ~ 8V | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | ||
![]() MAX4559EPE Analog Devices | In Stock | - | Datasheet | Production (Last Updated: 5 days ago) | - | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | - | - | - | - | - | 16-PDIP | Nylon | - | - | - | MAX4559 | - | - | 2Ohm | - | - | - | - | - | - | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | - | - | - | - | Tube | - | - | - | - | - | - | Obsolete | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C (TA) | Bulk | - | - | - | - | - | - | - | Crimp | - | Pin, Receptacle | - | 220 Ω | 8 | - | 221 °C | -67 °C | - | Natural | 2 | - | - | - | - | - | 2.5 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Natural | - | 250 V | - | - | - | - | - | - | 1.27 mm | - | - | Compliant | 2 | 12 V | 2 V | - | 1 µA | - | - | - | - | 22 AWG | SP4T | - | - | - | 3 A | Multiplexer | Dual, Single | - | 1.7 mm | - | - | 6 V | - | 160Ohm | 2 V | - | 4:1 | - | 1nA | 2.5pF, 6pF | - | SP4T | 150ns, 120ns | 2.4pC | -93dB @ 100kHz | - | - | 2V ~ 12V | ±2V ~ 6V | - | - | - | - | - | 19.97 mm | - | 12.8778 mm | 10.3124 mm | - | No | - | UL94 V-0 | Contains Lead | - | ||
![]() MAX4066AEEE+T Analog Devices | 23 |
| Datasheet | - | - | - | Surface Mount | 2917 (7343 Metric) | - | - | - | - | - | 16-QSOP | - | - | - | - | MAX4066 | - | - | 500mOhm | - | - | - | - | - | - | - | - | - | - | + 85 C | KYOCERA AVX | - | - 40 C | - | SMD/SMT | - | 75 ns | 45 Ohms | 100 ns | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | - | - | 16 V | 2 V | - | - | - | - | - | - | 20 V | -55°C ~ 125°C | - | F91 | 0.287 L x 0.169 W (7.30mm x 4.30mm) | ±20% | - | - | - | - | - | - | - | Molded | - | - | - | - | - | - | - | - | - | 33 µF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 200mOhm | - | - | - | - | 4 x SPST | - | - | 4 Channel | - | 4 | - | - | - | - | - | - | - | - | - | - | - | N | - | - | - | - | - | - | - | - | - | 100MHz | 45Ohm | - | - | 1:1 | - | 100pA | 9pF, 9pF | - | SPST - NO | 100ns, 75ns | 1pC | -86dB @ 1MHz | - | - | 2V ~ 16V | - | - | - | General Purpose | - | - | - | 0.118 (3.00mm) | - | - | - | - | - | - | - | - | ||
![]() MAX383CSE Analog Devices | 82 |
| Datasheet | - | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | - | 16 | - | - | 16-SOIC | - | - | - | - | MAX383 | - | Side | 500mOhm | - | IP40 | - | - | - | - | - | - | - | +/- 8 V | + 70 C | Analog Devices Inc./Maxim Integrated | +/- 3 V | 0 C | - | SMD/SMT | MSL 1 - Unlimited | 100 ns | 35 Ohms | 175 ns | - | - | Tube | - | - | - | - | - | - | Obsolete | 630 | - | Compliant | - | 15 V | 3 V | - | - | 400 ns | Long turning handle | Screw connection | - | - | 0°C ~ 70°C (TA) | Bulk | - | - | - | - | - | - | - | - | - | - | - | 35 Ω | - | - | 70 °C | 0 °C | - | - | - | - | - | - | - | - | - | 696 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8 V | - | - | - | - | - | 2 x SPDT | - | - | 2 | - | 2 | 16 V | 2.7 V | - | - | 1 µA | - | 1 µA | 8 | - | SPDT | - | - | 150 ns | - | - | Dual, Single | - | - | - | - | 8 V | - | 35Ohm | 3 V | - | 2:1 | - | 200pA | 12pF, 12pF | - | SPDT | 175ns, 100ns | 2pC | -90dB @ 1MHz | - | - | 3V ~ 15V | ±3V ~ 8V | - | - | - | - | - | 1.5 mm | - | 10 mm | 4 mm | - | No | Unknown | - | Contains Lead | - | ||
![]() MAX333ACWP-T Analog Devices | 25 |
| Datasheet | Production (Last Updated: 1 month ago) | Tin | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | - | - | 20 | - | - | 20-SOIC | - | - | - | - | MAX333 | - | - | 2Ohm (Max) | - | - | - | - | - | - | PRODUCTION (Last Updated: 1 month ago) | - | - | +/- 20 V | + 70 C | Analog Devices Inc./Maxim Integrated | +/- 4.5 V | 0 C | - | SMD/SMT | - | 500 ns | 175 Ohms | 1 us | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Obsolete | - | - | Compliant | - | 30 V | 10 V | - | - | 145 ns | - | - | - | - | 0°C ~ 70°C (TA) | - | - | - | - | - | - | - | - | - | - | - | - | 35 Ω | - | - | 70 °C | 0 °C | - | - | - | - | - | - | - | - | - | 800 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 V | - | - | - | - | - | 4 x SPDT | - | - | 4 | - | 4 | 30 V | 10 V | - | 1 µA | 50 µA | - | 50 µA | - | - | SPDT | - | - | 175 ns | - | - | Dual, Single | - | - | - | - | 20 V | - | 45Ohm | 4.5 V | 20 mA | 2:1 | - | 250pA | 5pF | - | SPDT | 175ns, 145ns | 2pC | -78dB @ 1MHz | - | - | 10V ~ 30V | ±4.5V ~ 20V | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | ||
![]() MAX313FESE+T Analog Devices | 12 |
| Datasheet | - | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | - | - | - | - | 16-SOIC | - | - | - | - | MAX313 | - | - | 50mOhm | - | - | - | - | - | - | - | - | - | +/- 20 V | + 85 C | Analog Devices Inc./Maxim Integrated | +/- 4.5 V | - 40 C | - | SMD/SMT | - | 185 ns | 10 Ohms | 225 ns | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | - | - | 36 V | 9 V | - | - | - | - | - | - | - | -40°C ~ 85°C (TA) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 x SPST | - | - | 4 Channel | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10Ohm | - | - | 1:1 | - | 1µA | 20pF, 20pF | - | SPST - NO | 225ns, 185ns | 70pC | -104dB @ 1MHz | - | - | 9V ~ 36V | ±4.5V ~ 20V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |