- Base Part Number
- Channel Capacitance (CS(off), CD(off))
- Current - Leakage (IS(off)) (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Multiplexer/Demultiplexer Circuit
- Number of Pins
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
Attribute column
Manufacturer
Analog Devices, Inc. Interface - Analog Switches, Multiplexers, Demultiplexers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Base Product Number | Channel-to-Channel Matching (ΔRon) | Manufacturer Lifecycle Status | Maximum Dual Supply Voltage | Maximum Operating Temperature | Mfr | Minimum Dual Supply Voltage | Minimum Operating Temperature | Mounting Styles | MSL | Off Time - Max | On Resistance - Max | On Time - Max | Package | Product Status | RoHS | Schedule B | Supply Voltage-Max | Supply Voltage-Min | Turn Off Delay Time | Operating Temperature | Packaging | Series | Resistance | Max Operating Temperature | Min Operating Temperature | Max Power Dissipation | Operating Supply Voltage | Configuration | Number of Channels | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Nominal Supply Current | Max Supply Current | Throw Configuration | Propagation Delay | Turn On Delay Time | Logic Function | Data Rate | Supply Type | Max Dual Supply Voltage | -3db Bandwidth | On-State Resistance (Max) | Min Dual Supply Voltage | High Level Output Current | Multiplexer/Demultiplexer Circuit | Current - Leakage (IS(off)) (Max) | Channel Capacitance (CS(off), CD(off)) | Switch Circuit | Switch Time (Ton, Toff) (Max) | Charge Injection | Crosstalk | Voltage - Supply, Single (V+) | Voltage - Supply, Dual (V±) | Product | Height | Length | Width | Radiation Hardening | REACH SVHC | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAX358EWE+T Analog Devices | 38 |
| Datasheet | Production (Last Updated: 4 months ago) | Tin | Surface Mount | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | 16 | 16-SOIC | MAX358 | - | PRODUCTION (Last Updated: 1 day ago) | +/- 18 V | + 85 C | Analog Devices Inc./Maxim Integrated | +/- 4.5 V | - 40 C | SMD/SMT | MSL 1 - Unlimited | 300 ns | 1.8 kOhms | 300 ns | Tape & Reel (TR) | Active | Compliant | - | - | - | 300 ns | -40°C ~ 85°C (TA) | Tape & Reel | - | 1.8 kΩ | 85 °C | -40 °C | - | - | 1 x 8:1 | 1 | 1 | - | - | - | - | - | - | - | 300 ns | Multiplexer | - | Dual | 18 V | - | 1.8kOhm | 4.5 V | 20 mA | 8:1 | 10µA | 5pF, 25pF | - | 300ns, 300ns (Typ) | - | - | - | ±4.5V ~ 18V | Multiplexers | - | - | - | No | - | - | ||
![]() MAX4615CUD-TG068 Analog Devices | 1145 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | - | Bulk | Active | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DG413FDY Analog Devices | 45 |
| Datasheet | - | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16-SOIC | DG413 | 200mOhm | - | +/- 20 V | + 85 C | Analog Devices Inc./Maxim Integrated | +/- 4.5 V | - 40 C | SMD/SMT | - | 145 ns | 85 Ohms | 175 ns | Tube | Active | - | - | 36 V | 9 V | - | -40°C ~ 85°C (TA) | - | - | - | - | - | - | - | 4 x SPST | 4 Channel | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | 35Ohm | - | - | 1:1 | 250pA | 15pF, 47pF | SPST - NO/NC | 175ns, 145ns | 5pC | -105dB @ 1MHz | 9V ~ 36V | ±4.5V ~ 20V | - | - | - | - | - | - | - | ||
![]() MAX4581LEEE Analog Devices | 188 |
| Datasheet | Production (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | 16 | 16-QSOP | MAX4581 | 1Ohm | PRODUCTION (Last Updated: 1 month ago) | +/- 6 V | + 85 C | Analog Devices Inc./Maxim Integrated | +/- 2 V | - 40 C | SMD/SMT | - | 100 ns | 80 Ohms | 200 ns | Tube | Active | Compliant | - | 12 V | 2 V | 100 ns | -40°C ~ 85°C (TA) | - | - | 80 Ω | 85 °C | -40 °C | 667 mW | 12 V | 1 x 8:1 | 1 | 1 | 12.6 V | 2 V | 1 µA | - | - | - | 200 ns | 200 ns | Multiplexer | - | Dual, Single | - | - | 80Ohm | - | - | 8:1 | 2nA | 4pF, 18pF | - | 200ns, 100ns | 0.5pC | -96dB @ 1MHz | 2V ~ 12V | - | Multiplexers | - | - | - | No | - | - | ||
![]() MAX4781ETE+T Analog Devices | 6280 | - | Datasheet | Production (Last Updated: 1 month ago) | Tin | Surface Mount | Surface Mount | 16-WFQFN Exposed Pad | 16 | 16-TQFN (3x3) | MAX4781 | 300mOhm | PRODUCTION (Last Updated: 1 month ago) | - | + 85 C | Analog Devices Inc./Maxim Integrated | - | - 40 C | SMD/SMT | MSL 1 - Unlimited | 15 ns | 1 Ohms | 25 ns | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | Compliant | 8542390000/8542390000/8542390000/8542390000/8542390000 | 3.6 V | 1.6 V | 20 ns | -40°C ~ 85°C (TA) | Tape & Reel | - | 2.5 Ω | 85 °C | -40 °C | 1.349 W | 3 V | 1 x 8:1 | 1 | 1 | 3.6 V | 1.6 V | 1 µA | - | 1 µA | SPST | 25 ns | 30 ns | Multiplexer | - | Single | - | - | 1Ohm | - | 150 mA | 8:1 | 2nA | 38pF, 310pF | - | 25ns, 15ns | -110pC | -80dB @ 1MHz | 1.6V ~ 3.6V | - | Multiplexers | 730 µm | 3 mm | 3 mm | No | Unknown | Lead Free | ||
![]() MAX381CPE Analog Devices | 17 |
| Datasheet | - | - | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | 16 | 16-PDIP | MAX381 | 500mOhm | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | - | Tube | Active | Compliant | - | - | - | 100 ns | 0°C ~ 70°C (TA) | - | - | 35 Ω | 70 °C | 0 °C | 842 mW | - | - | - | 2 | 8 V | 3 V | 60 nA | 10 nA | 1 µA | SPST | - | 175 ns | - | - | Dual, Single | 8 V | - | 35Ohm | 3 V | - | 1:1 | 200pA | 12pF, 12pF | SPST - NO | 175ns, 100ns | 2pC | -90dB @ 1MHz | 3V ~ 15V | ±3V ~ 8V | - | - | - | - | No | - | - | ||
![]() MAX4052AMJE Analog Devices | In Stock | - | Datasheet | - | - | - | Through Hole | 16-CDIP (0.300, 7.62mm) | - | 16-CERDIP | - | 6Ohm (Max) | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | - | Bulk | Active | - | - | - | - | - | -55°C ~ 125°C (TA) | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | 100Ohm | - | - | 4:1 | 100pA | 2pF, 2pF | SP4T | 175ns, 150ns | 2pC | -90dB @ 100kHz | 2V ~ 16V | ±2.7V ~ 8V | - | - | - | - | - | - | - | ||
![]() MAX4753EUD+T Analog Devices | In Stock | - | Datasheet | - | - | - | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | - | 14-TSSOP | MAX4753 | 30mOhm | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | - | Tape & Reel (TR) | Active | - | - | - | - | - | -40°C ~ 85°C (TA) | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | 900mOhm | - | - | 1:1 | 2.5nA | 31pF, 30pF | SPST - NO/NC | 30ns, 25ns | 21pC | -80dB @ 1MHz | 1.6V ~ 3.6V | - | - | - | - | - | - | - | - | ||
![]() DG412CJ Analog Devices | 36 |
| Datasheet | - | - | - | Through Hole | 16-DIP (0.300, 7.62mm) | - | 16-PDIP | DG412 | 3Ohm (Max) | - | +/- 20 V | + 70 C | Analog Devices Inc./Maxim Integrated | +/- 4.5 V | 0 C | Through Hole | - | 145 ns | 45 Ohms | 175 ns | Tube | Obsolete | - | - | 30 V | 10 V | - | 0°C ~ 70°C (TA) | - | - | - | - | - | - | - | 4 x SPST | 4 Channel | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | 45Ohm | - | - | 1:1 | 250pA | 9pF, 9pF | SPST - NO | 175ns, 145ns | 5pC | -85dB @ 1MHz | 10V ~ 30V | ±4.5V ~ 20V | - | - | - | - | - | - | - | ||
![]() MAX4613ESE+T Analog Devices | 8 |
| Datasheet | - | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16-SOIC | MAX4613 | 4Ohm (Max) | - | +/- 20 V | + 85 C | Analog Devices Inc./Maxim Integrated | +/- 4.5 V | - 40 C | SMD/SMT | - | 120 ns | 70 Ohms | 250 ns | Tape & Reel (TR) | Active | - | - | 40 V | 4.5 V | - | -40°C ~ 85°C (TA) | - | - | - | - | - | - | - | 4 x SPST | 4 Channel | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | 70Ohm | - | - | 1:1 | 500pA | 4pF, 4pF | SPST - NO/NC | 250ns, 120ns | 5pC | -100dB @ 1MHz | 4.5V ~ 40V | ±4.5V ~ 20V | - | - | - | - | - | - | - | ||
![]() MAX4692ETE+ Analog Devices | 27 |
| Datasheet | Production (Last Updated: 1 month ago) | - | - | Surface Mount | 16-WQFN Exposed Pad | 16 | 16-TQFN (4x4) | MAX4692 | 2Ohm | PRODUCTION (Last Updated: 1 month ago) | +/- 5.5 V | + 85 C | Analog Devices Inc./Maxim Integrated | +/- 2 V | - 40 C | SMD/SMT | - | 50 ns | 25 Ohms | 80 ns | Tube | Active | Compliant | - | 11 V | 2 V | 60 ns | -40°C ~ 85°C (TA) | - | - | 70 Ω | 85 °C | -40 °C | 1.349 W | 5.5 V | 2 x 4:1 | 4 | 2 | 11 V | 2 V | 1 µA | - | - | - | - | 90 ns | - | - | - | 5.5 V | - | 70Ohm | 2 V | - | 4:1 | 1nA | 9pF, 68pF | SP4T | 300ns, 100ns | 0.1pC | -75dB @ 100kHz | 2V ~ 11V | ±2V ~ 5.5V | Multiplexers | - | - | - | No | - | - | ||
![]() MAX4583CEE+T Analog Devices | 25 |
| Datasheet | Production (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | 16 | 16-QSOP | MAX4583 | 1Ohm | PRODUCTION (Last Updated: 1 month ago) | +/- 6 V | + 70 C | Analog Devices Inc./Maxim Integrated | +/- 2 V | 0 C | SMD/SMT | - | 100 ns | 80 Ohms | 200 ns | Tape & Reel (TR) | Active | Compliant | - | 12 V | 2 V | 100 ns | 0°C ~ 70°C (TA) | - | - | 80 Ω | 70 °C | 0 °C | 696 mW | 6 V | 3 x SPDT | 3 | 3 | 12 V | 2 V | 1 µA | - | 1 µA | SPDT | - | 200 ns | - | - | Dual, Single | 6 V | - | 80Ohm | 2 V | - | 2:1 | 1nA | 4pF, 6pF | SPDT | 200ns, 100ns | 0.5pC | -73dB @ 1MHz | 2V ~ 12V | ±2V ~ 6V | - | - | - | - | No | - | - | ||
![]() MAX4533EAP+T Analog Devices | In Stock | - | Datasheet | Production (Last Updated: 4 months ago) | - | Surface Mount | Surface Mount | 20-SSOP (0.209, 5.30mm Width) | 20 | 20-SSOP | MAX453 | 1Ohm | PRODUCTION (Last Updated: 1 month ago) | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | - | Tape & Reel (TR) | Obsolete | Compliant | - | - | - | 500 ns | -40°C ~ 85°C (TA) | Tape & Reel | - | 175 Ω | 85 °C | -40 °C | 800 mW | 18 V | - | 4 | 4 | 36 V | 9 V | - | 1 mA | 600 µA | SPDT | - | 300 ns | - | - | Dual, Single | 18 V | - | 175Ohm | 4.5 V | - | 2:1 | 20nA | 5pF | SPDT | 250ns, 150ns | 1.5pC | -66dB @ 1MHz | 9V ~ 36V | ±4.5V ~ 18V | - | - | - | - | No | - | - | ||
![]() MAX323CPA+ Analog Devices | 34 |
| Datasheet | - | - | - | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8-PDIP | MAX323 | 800mOhm | - | - | + 70 C | Analog Devices Inc./Maxim Integrated | - | 0 C | Through Hole | - | 100 ns | 60 Ohms | 150 ns | Tube | Obsolete | - | - | 16 V | 2.7 V | - | 0°C ~ 70°C (TA) | - | - | - | - | - | - | - | 2 x SPST | 2 Channel | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | 60Ohm | - | - | 1:1 | 100pA | 9pF, 9pF | SPST - NO | 150ns, 100ns | 1pC | -85dB @ 1MHz | 2.7V ~ 16V | - | - | - | - | - | - | - | - | ||
![]() MAX4712CSE+ Analog Devices | 17 |
| Datasheet | - | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16-SOIC | MAX4712 | 200mOhm | - | +/- 5.5 V | + 70 C | Analog Devices Inc./Maxim Integrated | +/- 2.7 V | 0 C | SMD/SMT | - | 175 ns | 75 Ohms | 500 ns | Tube | Active | - | - | 11 V | 2.7 V | - | 0°C ~ 70°C (TA) | - | - | - | - | - | - | - | 4 x SPST | 4 Channel | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | 25Ohm | - | - | 1:1 | 500pA | 8pF, 8pF | SPST - NO | 125ns, 80ns | 25pC | -87dB @ 1MHz | 2.7V ~ 11V | ±2.7V ~ 5.5V | - | - | - | - | - | - | - | ||
![]() MAX14803CCM+TCP3 Analog Devices | 39 |
| Datasheet | - | - | - | Surface Mount | 48-LQFP | - | 48-LQFP (7x7) | MAX14803 | 2.4Ohm | - | 0 V, 250 V | - | Analog Devices Inc./Maxim Integrated | - 160 V, 40 V | - | - | - | - | - | - | Tape & Reel (TR) | Active | - | - | 5.5 V | 2.7 V | - | 0°C ~ 70°C (TA) | - | - | - | - | - | - | - | 16 x SPST | 16 Channel | 16 | - | - | - | - | - | - | - | - | - | - | - | - | 20MHz | 48Ohm | - | - | 1:1 | 2µA | 11pF | SPST - NO | 3.5µs, 3.5µs | 820pC | -80dB @ 5MHz | 40V ~ 250V | ±160V | - | - | - | - | - | - | - | ||
![]() MAX4582EUE Analog Devices | 39 |
| Datasheet | - | - | - | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16-TSSOP | MAX4582 | 1Ohm | - | +/- 6 V | + 85 C | Analog Devices Inc./Maxim Integrated | +/- 2 V | - 40 C | SMD/SMT | MSL 1 - Unlimited | 200 ns | 450 Ohms | 300 ns | Tube | Obsolete | - | - | 12 V | 2 V | - | -40°C ~ 85°C (TA) | - | - | - | - | - | - | - | 2 x 4:1 | 4 Channel | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | 80Ohm | - | - | 4:1 | 1nA | 4pF, 10pF | SP4T | 200ns, 100ns | 0.5pC | -96dB @ 1MHz | 2V ~ 12V | ±2V ~ 6V | Multiplexers | - | - | - | - | - | - | ||
![]() MAX4721EUA Analog Devices | 388 |
| Datasheet | - | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | 8 | 8-uMAX/uSOP | MAX4721 | 100mOhm | - | - | + 85 C | Analog Devices Inc./Maxim Integrated | - | - 40 C | SMD/SMT | MSL 1 - Unlimited | 40 ns | 3 Ohms | 80 ns | Tube | Active | Compliant | - | 5.5 V | 1.8 V | 40 ns | -40°C ~ 85°C (TA) | Bulk | - | 4.5 Ω | 85 °C | -40 °C | 362 mW | - | 2 x SPST | 2 | 2 | 5.5 V | 1.8 V | 1 µA | - | 1 µA | SPST | - | 80 ns | - | 12 Mbps | Single | - | 300MHz | 4.5Ohm | - | - | 1:1 | 500pA | 9pF | SPST - NO | 80ns, 40ns | 5pC | -110dB @ 1MHz | 1.8V ~ 5.5V | - | - | - | - | - | No | Unknown | - | ||
![]() MAX4854ETE Analog Devices | 311 |
| - | - | - | - | - | - | - | - | MAX485 | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | - | Tube | Obsolete | - | - | - | - | - | - | Bulk | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX4583CUE+T Analog Devices | 32 |
| Datasheet | Production (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | 16 | 16-TSSOP | MAX4583 | 1Ohm | PRODUCTION (Last Updated: 1 month ago) | +/- 6 V | + 70 C | Analog Devices Inc./Maxim Integrated | +/- 2 V | 0 C | SMD/SMT | - | 100 ns | 80 Ohms | 200 ns | Tape & Reel (TR) | Active | Compliant | - | 12 V | 2 V | 100 ns | 0°C ~ 70°C (TA) | Cut Tape | - | 80 Ω | 70 °C | 0 °C | 696 mW | 6 V | 3 x SPDT | 3 | 3 | 12 V | 2 V | 1 µA | - | 1 µA | SPDT | - | 200 ns | - | - | Dual, Single | 6 V | - | 80Ohm | 2 V | - | 2:1 | 1nA | 4pF, 6pF | SPDT | 200ns, 100ns | 0.5pC | -73dB @ 1MHz | 2V ~ 12V | ±2V ~ 6V | - | - | - | - | No | - | - |