- Base Part Number
- Channel Capacitance (CS(off), CD(off))
- Current - Leakage (IS(off)) (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Multiplexer/Demultiplexer Circuit
- Number of Pins
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
Attribute column
Manufacturer
Analog Devices, Inc. Interface - Analog Switches, Multiplexers, Demultiplexers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Base Product Number | Channel-to-Channel Matching (ΔRon) | Lifetime @ Temp. | Manufacturer | Manufacturer Lifecycle Status | Maximum Dual Supply Voltage | Maximum Operating Temperature | Mfr | Minimum Dual Supply Voltage | Minimum Operating Temperature | Mounting Styles | MSL | Off Time - Max | On Resistance - Max | On Time - Max | Package | Product Status | RoHS | Shaft Type | Supply Voltage-Max | Supply Voltage-Min | Turn Off Delay Time | Voltage Rated | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Capacitance | Max Power Dissipation | Current Rating | Number of Outputs | Output Voltage | Max Output Current | Operating Supply Voltage | ESR (Equivalent Series Resistance) | Failure Rate | Lead Spacing | Configuration | Number of Channels | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Nominal Supply Current | Power Dissipation | Output Current | Max Supply Current | Number of Bits | Throw Configuration | Propagation Delay | Manufacturer Size Code | Turn On Delay Time | Logic Function | Slew Rate | Output Current per Channel | Supply Type | Bandwidth | Max Dual Supply Voltage | -3db Bandwidth | On-State Resistance (Max) | Min Dual Supply Voltage | High Level Output Current | Multiplexer/Demultiplexer Circuit | Current - Leakage (IS(off)) (Max) | Channel Capacitance (CS(off), CD(off)) | Switch Circuit | Switch Time (Ton, Toff) (Max) | Charge Injection | Crosstalk | Voltage - Supply, Single (V+) | Voltage - Supply, Dual (V±) | Product | Features | On-State Resistance | Input Voltage | Bearings | IP Rating | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DG212EUE+T Analog Devices | In Stock | - | Datasheet | Production (Last Updated: 4 months ago) | - | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | 16 | 16-TSSOP | DG212 | - | - | - | PRODUCTION (Last Updated: 1 month ago) | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | MSL 1 - Unlimited | - | - | - | Tape & Reel (TR) | Active | Compliant | - | - | - | - | - | 0°C ~ 70°C (TA) | Tape & Reel | - | - | - | - | 175 Ω | 70 °C | 0 °C | - | - | - | - | - | - | - | - | - | - | - | 4 | 4 | - | - | 20 µA | - | - | - | - | - | SPST | - | - | - | - | 3.5V/µs | - | Dual | - | 18 V | - | 175Ohm | 4.5 V | - | 1:1 | 5nA | 5pF, 5pF | SPST - NO | 1µs, 500ns | - | -90dB @ 100kHz | - | ±4.5V ~ 18V | - | - | - | - | - | - | - | - | - | - | No | - | - | ||
![]() MAX388CPN Analog Devices | 7 |
| Datasheet | EOL (Last Updated: 5 months ago) | - | Through Hole | Through Hole | 18-DIP (0.300, 7.62mm) | 18 | 18-PDIP | MAX388 | 300Ohm | - | - | LAST TIME BUY (Last Updated: 5 months ago) | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | - | Tube | Obsolete | Compliant | - | - | - | 1 µs | - | 0°C ~ 70°C (TA) | Bulk | - | - | - | - | 3 kΩ | 70 °C | 0 °C | - | 889 mW | - | - | - | - | 15 V | - | - | - | - | 1 | 1 | 18 V | 4.5 V | 2 mA | - | - | - | - | 8 | SP8T | 1 µs | - | 1.5 µs | Multiplexer | - | - | Dual | - | 18 V | - | 3kOhm | 4.5 V | - | 8:1 | 500pA | 5pF, 25pF | - | 1.5µs, 1µs | 55pC | - | - | ±4.5V ~ 18V | - | - | 2 kΩ | - | - | - | 4.572 mm | - | - | - | No | - | Lead Free | ||
![]() MAX4575ESA+ Analog Devices | 277 |
| Datasheet | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 3 | 8-SOIC | MAX4575 | 500mOhm | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | - | Tube | Obsolete | Compliant | - | - | - | - | - | -40°C ~ 85°C (TA) | Tape & Reel (TR) | - | - | - | - | 130 mΩ | 150 °C | -40 °C | - | 1.56 W | 1.8 A | 1 | - | 10 A | 35 V | - | - | - | - | - | 2 | - | - | - | - | 1.56 W | 1.8 A | - | - | - | - | - | - | - | - | 1.8 A | - | - | - | 300MHz | 70Ohm | - | - | 1:1 | 500pA | 20pF, 12pF | SPST - NO | 150ns, 80ns | 5pC | -90dB @ 1MHz | 2V ~ 12V | - | - | - | - | - | - | - | - | - | - | - | No | - | Contains Lead | ||
![]() MAX4515EPA+ Analog Devices | 59 |
| Datasheet | Production (Last Updated: 1 month ago) | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | 8-PDIP | MAX4515 | - | - | BEI Sensors | PRODUCTION (Last Updated: 1 month ago) | - | + 85 C | Analog Devices Inc./Maxim Integrated | - | - 40 C | Through Hole | MSL 1 - Unlimited | 100 ns | 20 Ohms | 150 ns | Tube | Obsolete | Compliant | Solid | 12 V | 2 V | 150 ns | - | 0 to 70 Degrees C | - | - | - | - | - | 20 Ω | 85 °C | -40 °C | - | 727 mW | - | - | 5~28 VDC | - | 9 V | - | - | - | 1 x SPST | 1 | 1 | 12 V | 2 V | 2 µA | 20 µA | - | - | 1 µA | - | SPST | - | - | 100 ns | - | - | - | Single | - | - | - | 20Ohm | - | - | 1:1 | 1nA | 14pF, 14pF | SPST - NC | 150ns, 100ns | 2pC | - | 2V ~ 12V | - | - | - | - | 5~28 VDC | Yes | IP43 | - | - | - | - | No | Unknown | - | ||
![]() MAX4733EBL-T Analog Devices | 6031 |
| Datasheet | - | - | - | Surface Mount | 9-WFBGA, CSPBGA | - | 9-UCSP (1.52x1.52) | MAX473 | 200mOhm | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | - | Tape & Reel (TR) | Obsolete | - | - | - | - | - | - | -40°C ~ 85°C (TA) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 300MHz | 25Ohm | - | - | 1:1 | 100pA | 20pF, 20pF | SPST - NO/NC | 85ns, 45ns | 7.5pC | -108dB @ 1MHz | 2V ~ 11V | 2V ~ 11V | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX314EUE Analog Devices | 12 |
| Datasheet | Production (Last Updated: 3 weeks ago) | - | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | 16 | 16-TSSOP | MAX314 | 300mOhm | - | - | PRODUCTION (Last Updated: 3 weeks ago) | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | MSL 1 - Unlimited | - | - | - | Tube | Active | Compliant | - | - | - | 235 ns | - | -40°C ~ 85°C (TA) | - | - | - | - | - | 10 Ω | 85 °C | -40 °C | - | 842 mW | - | - | - | - | 18 V | - | - | - | - | 4 | 4 | 30 V | 4.5 V | - | 5 µA | - | - | 1 µA | - | SPST | - | - | 275 ns | - | - | - | Dual, Single | - | 20 V | - | 10Ohm | 4.5 V | - | 1:1 | 500pA | 15pF, 15pF | SPST - NO/NC | 225ns, 185ns | 20pC | -85dB @ 1MHz | 4.5V ~ 30V | ±4.5V ~ 20V | - | - | - | - | - | - | 950 µm | - | 5.1 mm | 4.5 mm | No | Unknown | Lead Free | ||
![]() MAX314FESE Analog Devices | 43 |
| Datasheet | - | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16-SOIC | MAX314 | 50mOhm | - | - | - | +/- 20 V | + 85 C | Analog Devices Inc./Maxim Integrated | +/- 4.5 V | - 40 C | SMD/SMT | - | 185 ns | 10 Ohms | 225 ns | Tube | Active | - | - | 36 V | 9 V | - | - | -40°C ~ 85°C (TA) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 x SPST | 4 Channel | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10Ohm | - | - | 1:1 | 1nA | 20pF, 20pF | SPST - NO/NC | 225ns, 185ns | 70pC | -104dB @ 1MHz | 9V ~ 36V | ±4.5V ~ 20V | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX312ESE+ Analog Devices | 32 |
| Datasheet | - | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16-SOIC | MAX312 | 300mOhm | - | - | - | +/- 20 V | + 85 C | Analog Devices Inc./Maxim Integrated | +/- 4.5 V | - 40 C | SMD/SMT | MSL 1 - Unlimited | 185 ns | 10 Ohms | 225 ns | Tube | Obsolete | - | - | 30 V | 4.5 V | - | - | -40°C ~ 85°C (TA) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 x SPST | 4 Channel | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10Ohm | - | - | 1:1 | 500pA | 15pF, 15pF | SPST - NC | 225ns, 185ns | 20pC | -85dB @ 1MHz | 4.5V ~ 30V | ±4.5V ~ 20V | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX4734ETC+T Analog Devices | 29 |
| Datasheet | - | - | - | Surface Mount | 12-WFQFN Exposed Pad | - | 12-TQFN (3x3) | MAX4734 | 100mOhm | - | - | - | - | + 85 C | Analog Devices Inc./Maxim Integrated | - | - 40 C | SMD/SMT | - | 25 ns | 2 Ohms | 30 ns | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | - | 3.6 V | 1.6 V | - | - | -40°C ~ 85°C (TA) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 x 4:1 | 4 Channel | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 90MHz | 800mOhm | - | - | 4:1 | 1nA | 33pF, 117pF | SP4T | 25ns, 20ns | 60pC | -56dB @ 1MHz | 1.6V ~ 3.6V | - | Multiplexers | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX333ACAP+T Analog Devices | 29 |
| Datasheet | - | - | - | Surface Mount | 20-SSOP (0.209, 5.30mm Width) | - | 20-SSOP | MAX333 | 2Ohm (Max) | - | - | - | +/- 20 V | + 70 C | Analog Devices Inc./Maxim Integrated | +/- 4.5 V | 0 C | SMD/SMT | - | 500 ns | 175 Ohms | 1 us | Tape & Reel (TR) | Active | - | - | 30 V | 10 V | - | - | 0°C ~ 70°C (TA) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 x SPDT | 4 Channel | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 45Ohm | - | - | 2:1 | 250pA | 5pF | SPDT | 175ns, 145ns | 2pC | -78dB @ 1MHz | 10V ~ 30V | ±4.5V ~ 20V | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX4665ESE+TG035 Analog Devices | In Stock | - | - | - | - | - | - | - | - | - | MAX466 | - | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | - | Tape & Reel (TR) | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DG444CJ+ Analog Devices | 8 |
| Datasheet | - | - | - | Through Hole | 16-DIP (0.300, 7.62mm) | - | 16-PDIP | DG444 | 4Ohm (Max) | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | MSL 1 - Unlimited | - | - | - | Tube | Active | - | - | - | - | - | - | 0°C ~ 70°C (TA) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 85Ohm | - | - | 1:1 | 500pA | 4pF, 4pF | SPST - NC | 250ns, 140ns | 5pC | -100dB @ 1MHz | 10V ~ 30V | ±4.5V ~ 20V | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DG417AK Analog Devices | In Stock | - | Datasheet | - | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8-SOIC | - | - | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | - | Tube | Obsolete | - | - | - | - | - | - | -55°C ~ 125°C (TA) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 35Ohm | - | - | 1:1 | 250pA | 8pF, 8pF | SPST - NC | 175ns, 145ns | 60pC | - | - | ±15V | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX4066AEEE+T Analog Devices | 23 |
| Datasheet | - | - | - | Surface Mount | 2917 (7343 Metric) | - | 16-QSOP | MAX4066 | 500mOhm | - | - | - | - | + 85 C | KYOCERA AVX | - | - 40 C | SMD/SMT | - | 75 ns | 45 Ohms | 100 ns | Tape & Reel (TR) | Active | - | - | 16 V | 2 V | - | 20 V | -55°C ~ 125°C | - | F91 | 0.287 L x 0.169 W (7.30mm x 4.30mm) | ±20% | Molded | - | - | - | 33 µF | - | - | - | - | - | - | 200mOhm | - | - | 4 x SPST | 4 Channel | 4 | - | - | - | - | - | - | - | - | - | - | N | - | - | - | - | - | - | - | 100MHz | 45Ohm | - | - | 1:1 | 100pA | 9pF, 9pF | SPST - NO | 100ns, 75ns | 1pC | -86dB @ 1MHz | 2V ~ 16V | - | - | General Purpose | - | - | - | - | - | 0.118 (3.00mm) | - | - | - | - | - | ||
![]() MAX383ESE+T Analog Devices | 18 |
| Datasheet | Production (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | 16 | 16-SOIC | MAX383 | 500mOhm | - | - | PRODUCTION (Last Updated: 1 month ago) | +/- 8 V | + 85 C | Analog Devices Inc./Maxim Integrated | +/- 3 V | - 40 C | SMD/SMT | - | 100 ns | 35 Ohms | 175 ns | Tape & Reel (TR) | Active | Compliant | - | 15 V | 3 V | 400 ns | - | -40°C ~ 85°C (TA) | Tape & Reel | - | - | - | - | 35 Ω | 85 °C | -40 °C | - | 696 mW | - | - | - | - | 8 V | - | - | - | 2 x SPDT | 2 | 2 | 16 V | 2.7 V | - | 1 µA | - | - | 1 µA | - | SPDT | - | - | 150 ns | - | - | - | Dual, Single | - | 8 V | - | 35Ohm | 3 V | - | 2:1 | 200pA | 12pF, 12pF | SPDT | 175ns, 100ns | 2pC | -90dB @ 1MHz | 3V ~ 15V | ±3V ~ 8V | - | - | - | - | - | - | - | - | - | - | No | - | - | ||
![]() MAX391ESE Analog Devices | 104 |
| Datasheet | - | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | 16 | 16-SOIC | MAX391 | 300mOhm | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | MSL 1 - Unlimited | - | - | - | Tube | Obsolete | Compliant | - | - | - | 400 ns | - | -40°C ~ 85°C (TA) | Bulk | - | - | - | - | 35 Ω | 85 °C | -40 °C | - | 696 mW | - | - | - | - | 8 V | - | - | - | - | 4 | 4 | 15 V | 3 V | 1 µA | 1 µA | - | - | 1 µA | 4 | SPST | - | - | 125 ns | - | - | - | Dual, Single | - | 8 V | - | 35Ohm | 3 V | - | 1:1 | 100pA | 9pF, 9pF | SPST - NC | 130ns, 75ns | 2pC | -85dB @ 1MHz | 3V ~ 15V | ±3V ~ 8V | - | - | - | - | - | - | 1.5 mm | - | 10 mm | 4 mm | No | Unknown | Contains Lead | ||
![]() MAX14526EEWP+ Analog Devices | In Stock | - | - | - | - | - | - | - | - | - | MAX145 | - | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | - | Tube | Obsolete | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX355CWE+T Analog Devices | In Stock | - | Datasheet | - | - | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | 16-SOIC | MAX355 | 7Ohm | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | - | Tape & Reel (TR) | Active | - | - | - | - | - | - | 0°C ~ 70°C (TA) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 350Ohm | - | - | 4:1 | 500pA | 1.6pF, 5pF | SP4T | 250ns, 200ns | 80pC | -92dB @ 100kHz | 4.5V ~ 36V | ±4.5V ~ 18V | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX333ACWP-T Analog Devices | 25 |
| Datasheet | Production (Last Updated: 1 month ago) | Tin | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | 20 | 20-SOIC | MAX333 | 2Ohm (Max) | - | - | PRODUCTION (Last Updated: 1 month ago) | +/- 20 V | + 70 C | Analog Devices Inc./Maxim Integrated | +/- 4.5 V | 0 C | SMD/SMT | - | 500 ns | 175 Ohms | 1 us | Tape & Reel (TR) | Obsolete | Compliant | - | 30 V | 10 V | 145 ns | - | 0°C ~ 70°C (TA) | - | - | - | - | - | 35 Ω | 70 °C | 0 °C | - | 800 mW | - | - | - | - | 20 V | - | - | - | 4 x SPDT | 4 | 4 | 30 V | 10 V | 1 µA | 50 µA | - | - | 50 µA | - | SPDT | - | - | 175 ns | - | - | - | Dual, Single | - | 20 V | - | 45Ohm | 4.5 V | 20 mA | 2:1 | 250pA | 5pF | SPDT | 175ns, 145ns | 2pC | -78dB @ 1MHz | 10V ~ 30V | ±4.5V ~ 20V | - | - | - | - | - | - | - | - | - | - | No | - | - | ||
![]() MAX313FESE+T Analog Devices | 12 |
| Datasheet | - | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16-SOIC | MAX313 | 50mOhm | - | - | - | +/- 20 V | + 85 C | Analog Devices Inc./Maxim Integrated | +/- 4.5 V | - 40 C | SMD/SMT | - | 185 ns | 10 Ohms | 225 ns | Tape & Reel (TR) | Active | - | - | 36 V | 9 V | - | - | -40°C ~ 85°C (TA) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 x SPST | 4 Channel | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10Ohm | - | - | 1:1 | 1µA | 20pF, 20pF | SPST - NO | 225ns, 185ns | 70pC | -104dB @ 1MHz | 9V ~ 36V | ±4.5V ~ 20V | - | - | - | - | - | - | - | - | - | - | - | - | - |