- Base Part Number
- Channel Capacitance (CS(off), CD(off))
- Current - Leakage (IS(off)) (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Multiplexer/Demultiplexer Circuit
- Number of Pins
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
Attribute column
Manufacturer
Analog Devices, Inc. Interface - Analog Switches, Multiplexers, Demultiplexers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Base Product Number | Channel-to-Channel Matching (ΔRon) | Manufacturer Lifecycle Status | Maximum Dual Supply Voltage | Maximum Operating Temperature | Mfr | Minimum Dual Supply Voltage | Minimum Operating Temperature | Mounting Styles | Off Time - Max | On Resistance - Max | On Time - Max | Package | Product Status | RoHS | Supply Voltage-Max | Supply Voltage-Min | Turn Off Delay Time | Operating Temperature | Packaging | Series | Resistance | Max Operating Temperature | Min Operating Temperature | Max Power Dissipation | Operating Supply Voltage | Polarity | Configuration | Number of Channels | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Nominal Supply Current | Max Supply Current | Throw Configuration | Propagation Delay | Turn On Delay Time | Data Rate | Supply Type | Max Dual Supply Voltage | -3db Bandwidth | On-State Resistance (Max) | Min Dual Supply Voltage | Multiplexer/Demultiplexer Circuit | Current - Leakage (IS(off)) (Max) | Channel Capacitance (CS(off), CD(off)) | Switch Circuit | Switch Time (Ton, Toff) (Max) | Charge Injection | Crosstalk | Voltage - Supply, Single (V+) | Voltage - Supply, Dual (V±) | Product | Radiation Hardening |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() IH5043C/D Analog Devices | In Stock | - | Datasheet | - | - | - | Surface Mount | Die | - | Die | IH5043 | 5Ohm (Typ) | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | Tube | Obsolete | - | - | - | - | 0°C ~ 70°C | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | 80Ohm | - | 2:1 | 5nA | - | SPDT | 400ns, 200ns | - | - | - | ±4.5V ~ 18V | - | - | ||
![]() MAX4645EUA+T Analog Devices | In Stock | - | Datasheet | - | - | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8-uMAX/uSOP | MAX4645 | 100mOhm | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | Tape & Reel (TR) | Active | - | - | - | - | -40°C ~ 85°C (TA) | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | 2.5Ohm | - | 1:1 | 250pA | 17pF, 17pF | SPST - NO | 15ns, 10ns | 5pC | - | 1.8V ~ 5V | - | - | - | ||
![]() MAX4782EGE+T Analog Devices | In Stock | - | Datasheet | - | - | - | Surface Mount | 16-VQFN Exposed Pad | - | 16-QFN (4x4) | MAX4782 | 300mOhm | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | Tape & Reel (TR) | Obsolete | - | - | - | - | -40°C ~ 85°C (TA) | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | 1Ohm | - | 4:1 | 2nA | 38pF, 158pF | SP4T | 25ns, 15ns | -110pC | -80dB @ 1MHz | 1.6V ~ 3.6V | - | - | - | ||
![]() MAX4737ETE+T Analog Devices | 8 |
| Datasheet | - | - | - | Surface Mount | 16-WQFN Exposed Pad | - | 16-TQFN (4x4) | MAX4737 | 100mOhm | - | - | + 85 C | Analog Devices Inc./Maxim Integrated | - | - 40 C | SMD/SMT | 40 ns | 3 Ohms | 80 ns | Tape & Reel (TR) | Active | - | 5.5 V | 1.8 V | - | -40°C ~ 85°C (TA) | - | - | - | - | - | - | - | - | 4 x SPST | 4 Channel | 4 | - | - | - | - | - | - | - | - | - | - | - | 300MHz | 3Ohm | - | 1:1 | 500pA | 9pF | SPST - NO | 80ns, 40ns | 5pC | -110dB @ 1MHz | 1.8V ~ 5.5V | - | - | - | ||
![]() MAX4758EWX+ Analog Devices | In Stock | - | Datasheet | - | - | - | - | - | - | - | MAX475 | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | Tube | Obsolete | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX4516CUK+TG075 Analog Devices | In Stock | - | - | - | - | - | - | - | - | - | MAX451 | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | Tape & Reel (TR) | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX4636ETB+G104 Analog Devices | In Stock | - | Datasheet | - | - | - | - | - | - | - | MAX463 | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | Bulk | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX4523EGE+T Analog Devices | 7 |
| Datasheet | - | - | - | Surface Mount | 16-VQFN Exposed Pad | - | 16-QFN (4x4) | MAX4523 | 1Ohm | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | Tape & Reel (TR) | Obsolete | - | - | - | - | -40°C ~ 85°C (TA) | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | 100Ohm | - | 1:1 | 1nA | 2pF, 2pF | SPST - NO/NC | 80ns, 30ns | 1pC | -90dB @ 100kHz | 2V ~ 12V | ±2V ~ 6V | - | - | ||
![]() MAX4854ETE+T Analog Devices | In Stock | - | - | - | - | - | - | - | - | - | MAX485 | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | Tape & Reel (TR) | Obsolete | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX4559CSE+T Analog Devices | 23 |
| Datasheet | Production (Last Updated: 3 weeks ago) | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | 16 | 16-SOIC | MAX4559 | 2Ohm | PRODUCTION (Last Updated: 3 weeks ago) | +/- 6 V | + 70 C | Analog Devices Inc./Maxim Integrated | - | 0 C | SMD/SMT | 250 ns | 400 Ohms | 350 ns | Tape & Reel (TR) | Active | Compliant | 12 V | 2 V | 250 ns | 0°C ~ 70°C (TA) | Tape & Reel | - | 160 Ω | 70 °C | 0 °C | 696 mW | 9 V | - | 2 x 4:1 | 2 | 2 | 12 V | 2 V | 1 µA | - | - | - | 150 ns | 350 ns | - | - | 6 V | - | 160Ohm | 2 V | 4:1 | 1nA | 2.5pF, 6pF | SP4T | 150ns, 120ns | 2.4pC | -93dB @ 100kHz | 2V ~ 12V | ±2V ~ 6V | Multiplexers | No | ||
![]() MAX4968ACCM+ Analog Devices | In Stock | - | Datasheet | - | - | - | Surface Mount | 48-LQFP | - | 48-LQFP (7x7) | MAX4968 | 1.02Ohm | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | Tray | Obsolete | - | - | - | - | -40°C ~ 85°C (TA) | - | - | - | - | - | - | - | - | - | - | 16 | - | - | - | - | - | - | - | - | - | - | - | 30MHz | 34Ohm | - | 1:1 | 1µA | 9pF | SPST - NO | 5µs, 3.5µs | 150pC | -76dB @ 5MHz | 9.5V ~ 10.5V | - | - | - | ||
![]() DG308AC/D Analog Devices | In Stock | - | Datasheet | - | - | - | Surface Mount | Die | - | Die | DG308 | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | Tray | Obsolete | - | - | - | - | 0°C ~ 70°C (TA) | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | 100Ohm | - | 1:1 | 5nA | 11pF, 8pF | SPST - NO | 200ns, 150ns | -10pC | - | 5V ~ 30V | ±5V ~ 20V | - | - | ||
![]() MAX4559EEE+T Analog Devices | In Stock | - | Datasheet | - | - | - | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | - | 16-QSOP | MAX4559 | 2Ohm | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | Tape & Reel (TR) | Active | - | - | - | - | -40°C ~ 85°C (TA) | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | 160Ohm | - | 4:1 | 1nA | 2.5pF, 6pF | SP4T | 150ns, 120ns | 2.4pC | -93dB @ 100kHz | 2V ~ 12V | ±2V ~ 6V | - | - | ||
![]() MAX4754ETE+TG104 Analog Devices | In Stock | - | - | - | - | - | - | - | - | - | MAX475 | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | Tape & Reel (TR) | Obsolete | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX4606CPE Analog Devices | In Stock | - | Datasheet | - | - | - | Through Hole | 16-DIP (0.300, 7.62mm) | - | 16-PDIP | MAX4606 | 200mOhm | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | Tube | Obsolete | - | - | - | - | 0°C ~ 70°C (TA) | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | 4Ohm | - | 1:1 | 500pA | 34pF, 34pF | SPST - NO/NC | 120ns, 130ns | 225pC | -60dB @ 1MHz | 4.5V ~ 36V | ±4.5V ~ 20V | - | - | ||
![]() MAX312EUE/GG8 Analog Devices | In Stock | - | Datasheet | - | - | - | - | - | - | - | MAX312 | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | Bulk | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 5962-9073101MEA Analog Devices | In Stock | - | Datasheet | - | - | - | Through Hole | 16-CDIP (0.300, 7.62mm) | - | 16-CDIP | 5962-9073101 | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | Tube | Active | - | - | - | - | -55°C ~ 125°C (TA) | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | 100Ohm | - | 1:1 | 20nA | - | SPST - NC | 250ns, 125ns | 100pC | - | - | - | - | - | ||
![]() MAX4707ELT+T Analog Devices | 44 |
| Datasheet | - | - | - | Surface Mount | 6-WFDFN | - | 6-uDFN (1.5x1) | MAX4707 | 600mOhm | - | - | + 85 C | Analog Devices Inc./Maxim Integrated | - | - 40 C | SMD/SMT | 15 ns | 3 Ohms | 20 ns | Tape & Reel (TR) | Active | - | 5.5 V | 1.8 V | - | -40°C ~ 85°C (TA) | - | - | - | - | - | - | - | - | 1 x SPST | 1 Channel | 1 | - | - | - | - | - | - | - | - | - | - | - | 190MHz | 3Ohm | - | 1:1 | 1nA | 17pF | SPST - NO | 20ns, 15ns | 5pC | - | 1.8V ~ 5.5V | - | - | - | ||
![]() MAX4642EUA+T Analog Devices | 44 |
| Datasheet | - | - | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8-uMAX/uSOP | MAX4642 | 200mOhm | - | - | + 85 C | Analog Devices Inc./Maxim Integrated | - | - 40 C | SMD/SMT | 8 ns | 4 Ohms | 15 ns | Tape & Reel (TR) | Active | - | 5.5 V | 1.8 V | - | -40°C ~ 85°C (TA) | - | - | - | - | - | - | - | - | 2 x SPST | 2 Channel | 2 | - | - | - | - | - | - | - | - | - | - | - | - | 4Ohm | - | 1:1 | 250pA | 7pF, 7pF | SPST - NC | 15ns, 8ns | 2pC | -97dB @ 1MHz | 1.8V ~ 5.5V | - | - | - | ||
![]() MAX4852ETE+T Analog Devices | 31 |
| Datasheet | Production (Last Updated: 1 month ago) | Tin | Surface Mount | Surface Mount | 16-WFQFN Exposed Pad | 16 | 16-TQFN (3x3) | MAX4852 | 100mOhm | PRODUCTION (Last Updated: 1 month ago) | - | + 85 C | Analog Devices Inc./Maxim Integrated | - | - 40 C | SMD/SMT | 40 ns | 9 Ohms | 60 ns | Tape & Reel (TR) | Active | Compliant | 5.5 V | 2 V | 40 ns | -40°C ~ 85°C (TA) | - | - | 4.5 Ω | 85 °C | -40 °C | 1.667 W | 5 V | Non-Inverting | 2 x SPDT | 2 | 2 | 5.5 V | 2 V | 1 µA | 1 µA | 1 µA | SPDT | - | 60 ns | 12 Mbps | Single | - | 100MHz | 4.5Ohm | - | 2:1 | 2nA | 20pF | SPDT | 60ns, 40ns | 8pC | -95dB @ 1MHz | 2V ~ 5.5V | - | - | No |