- Base Part Number
- Channel Capacitance (CS(off), CD(off))
- Current - Leakage (IS(off)) (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Multiplexer/Demultiplexer Circuit
- Number of Pins
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
Attribute column
Manufacturer
Analog Devices, Inc. Interface - Analog Switches, Multiplexers, Demultiplexers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Dielectric Material | Base Product Number | Channel-to-Channel Matching (ΔRon) | Lead Free Status / RoHS Status | Manufacturer Lifecycle Status | Maximum Dual Supply Voltage | Maximum Operating Temperature | Mfr | Minimum Dual Supply Voltage | Minimum Operating Temperature | Mounting Styles | MSL | Off Time - Max | On Resistance - Max | On Time - Max | Package | Product Status | RoHS | Supply Voltage-Max | Supply Voltage-Min | Voltage Rating DC | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Termination | Resistance | Max Operating Temperature | Min Operating Temperature | Applications | Capacitance | Lead Spacing | Configuration | Number of Channels | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Max Dual Supply Voltage | -3db Bandwidth | On-State Resistance (Max) | Min Dual Supply Voltage | Multiplexer/Demultiplexer Circuit | Current - Leakage (IS(off)) (Max) | Channel Capacitance (CS(off), CD(off)) | Switch Circuit | Switch Time (Ton, Toff) (Max) | Charge Injection | Crosstalk | Voltage - Supply, Single (V+) | Voltage - Supply, Dual (V±) | Product | Features | Height Seated (Max) | Radiation Hardening | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DG408DY+TG002 Analog Devices | In Stock | - | - | - | - | - | - | - | - | DG408 | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | - | Tape & Reel (TR) | Obsolete | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX336C/D Analog Devices | In Stock | - | Datasheet | - | Surface Mount | Die | - | Die | - | MAX336 | 5Ohm | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | - | Tray | Active | - | - | - | - | 0°C ~ 70°C (TA) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | 400Ohm | - | 16:1 | 20pA | 2pF, 20pF | - | 500ns, 500ns | 3.5pC | -86dB @ 100kHz | 4.5V ~ 30V | ±4.5V ~ 20V | - | - | - | - | - | ||
![]() MAX4752EUD+T Analog Devices | 9 |
| Datasheet | - | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | - | 14-TSSOP | - | MAX4752 | 30mOhm | - | - | - | + 85 C | Analog Devices Inc./Maxim Integrated | - | - 40 C | SMD/SMT | - | 25 ns | 900 mOhms | 30 ns | Tape & Reel (TR) | Active | - | 3.6 V | 1.6 V | - | -40°C ~ 85°C (TA) | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 x SPST | 4 Channel | 4 | - | - | - | - | 900mOhm | - | 1:1 | 2.5nA | 31pF, 30pF | SPST - NO | 30ns, 25ns | 21pC | -80dB @ 1MHz | 1.6V ~ 3.6V | - | - | - | - | - | - | ||
![]() MAX4551EPE Analog Devices | In Stock | - | Datasheet | - | Through Hole | 16-DIP (0.300, 7.62mm) | - | 16-PDIP | - | MAX4551 | 1Ohm | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | - | Tube | Obsolete | - | - | - | - | -40°C ~ 85°C (TA) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | 120Ohm | - | 1:1 | 1nA | 3.5pF, 3pF | SPST - NC | 110ns, 90ns | 2pC | -90dB @ 100kHz | 2V ~ 12V | ±2V ~ 6V | - | - | - | - | - | ||
![]() MAX4514EUK+TGA5 Analog Devices | In Stock | - | - | - | - | - | - | - | - | MAX451 | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | - | Tape & Reel (TR) | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX4615CPD Analog Devices | In Stock | - | Datasheet | - | Through Hole | 14-DIP (0.300, 7.62mm) | - | 14-PDIP | - | MAX4615 | 200mOhm | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | - | Tube | Obsolete | - | - | - | - | 0°C ~ 70°C (TA) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | 70MHz | 10Ohm | - | 1:1 | 1nA | 5pF, 5pF | SPST - NC | 12ns, 10ns | 6.5pC | -96dB @ 100kHz | 2V ~ 5.5V | - | - | - | - | - | - | ||
![]() MAX301EPE Analog Devices | In Stock | - | Datasheet | - | Through Hole | 16-DIP (0.300, 7.62mm) | - | 16-PDIP | - | MAX301 | 500mOhm | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | - | Tube | Obsolete | - | - | - | - | -40°C ~ 85°C (TA) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | 35Ohm | - | 1:1 | 500pA | 12pF, 12pF | SPST - NO | 150ns, 100ns | 10pC | -90dB @ 1MHz | 10V ~ 30V | ±4.5V ~ 20V | - | - | - | - | - | ||
![]() MAX336EWI+T Analog Devices | In Stock | - | Datasheet | - | Surface Mount | 28-SOIC (0.295, 7.50mm Width) | - | 28-SOIC | - | MAX336 | 5Ohm | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | - | Tape & Reel (TR) | Active | - | - | - | - | -40°C ~ 85°C (TA) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | 400Ohm | - | 16:1 | 20pA | 2pF, 20pF | - | 500ns, 500ns | 3.5pC | -86dB @ 100kHz | 4.5V ~ 20V | ±4.5V ~ 20V | - | - | - | - | - | ||
![]() DG445CY+T Analog Devices | In Stock | - | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16-SOIC | - | DG445 | 4Ohm (Max) | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | - | Tape & Reel (TR) | Obsolete | - | - | - | - | 0°C ~ 70°C (TA) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | 85Ohm | - | 1:1 | 500pA | 4pF | SPST - NO | 250ns, 170ns | 5pC | -100dB @ 1MHz | 10V ~ 30V | ±4.5V ~ 20V | - | - | - | - | - | ||
![]() MAX4599EXT+TG50 Analog Devices | In Stock | - | - | - | - | - | - | - | - | MAX459 | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | - | Tape & Reel (TR) | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DG413ETE+ Analog Devices | In Stock | - | Datasheet | - | Surface Mount | 16-WQFN Exposed Pad | - | 16-TQFN (5x5) | - | DG413 | 3Ohm (Max) | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | - | Tube | Obsolete | - | - | - | - | -40°C ~ 85°C (TA) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | 45Ohm | - | 1:1 | 250pA | 9pF, 9pF | SPST - NO/NC | 175ns, 145ns | 5pC | -85dB @ 1MHz | 10V ~ 30V | ±4.5V ~ 20V | - | - | - | - | - | ||
![]() MAX4531CWP+T Analog Devices | In Stock | - | Datasheet | - | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | - | 20-SOIC | - | MAX4531 | 1Ohm | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | - | Tape & Reel (TR) | Obsolete | - | - | - | - | 0°C ~ 70°C (TA) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | 75Ohm | - | 4:1 | 1nA | 3pF, 15pF | SP4T | 150ns, 100ns | 1.5pC | -92dB @ 1MHz | 2V ~ 12V | ±2V ~ 6V | - | - | - | - | - | ||
![]() MAX325C/D Analog Devices | In Stock | - | Datasheet | - | Surface Mount | Die | - | Die | - | MAX325 | 800mOhm (Typ) | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | - | Tube | Obsolete | - | - | - | - | 0°C ~ 70°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | 60Ohm | - | 1:1 | 100pA | 9pF, 9pF | SPST - NO/NC | 150ns, 100ns | 1pC | -85dB @ 1MHz | 2.7V ~ 16V | - | - | - | - | - | - | ||
![]() MAX14757EUE+T Analog Devices | 36 |
| Datasheet | - | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16-TSSOP | - | MAX14757 | 300mOhm | - | - | +/- 35 V | + 85 C | Analog Devices Inc./Maxim Integrated | +/- 10 V | - 40 C | SMD/SMT | - | 3 us | 10 Ohms | 60 us | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | 70 V | 10 V | - | -40°C ~ 85°C (TA) | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 x SPST | 4 Channel | 4 | - | - | - | 145MHz | 10Ohm | - | 1:1 | 2.5nA | 35pF | SPST - NO | 60µs, 3µs | 580pC | -96dB @ 10MHz | 10V ~ 70V | ±10V ~ 35V | - | - | - | - | - | ||
![]() MAX4618CSE+T Analog Devices | 10 |
| Datasheet | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16-SOIC | - | MAX4618 | 200mOhm | - | - | - | + 70 C | Analog Devices Inc./Maxim Integrated | - | 0 C | SMD/SMT | MSL 1 - Unlimited | 15 ns | 60 Ohms | 20 ns | Tape & Reel (TR) | Active | - | 5.5 V | 2 V | - | 0°C ~ 70°C (TA) | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 x 4:1 | 4 Channel | 2 | - | - | - | - | 10Ohm | - | 4:1 | 1nA | 5pF, 15pF | SP4T | 15ns, 10ns | 3pC | -96dB @ 100kHz | 2V ~ 5.5V | - | Multiplexers | - | - | - | - | ||
![]() MAX4522ESE+T Analog Devices | In Stock | - | Datasheet | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16-SOIC | - | MAX4522 | 1Ohm | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | - | Tape & Reel (TR) | Active | - | - | - | - | -40°C ~ 85°C (TA) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | 100Ohm | - | 1:1 | 1nA | 2pF, 2pF | SPST - NO | 80ns, 30ns | 1pC | -90dB @ 100kHz | 2V ~ 12V | ±2V ~ 6V | - | - | - | - | - | ||
![]() MAX4551CSE Analog Devices | In Stock | - | Datasheet | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | 16 | 16-SOIC | - | MAX4551 | 1Ohm | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | - | Tube | Obsolete | Compliant | - | - | - | 0°C ~ 70°C (TA) | Bulk | - | - | - | - | - | - | 120 Ω | 70 °C | 0 °C | - | - | - | - | - | 4 | 12 V | 2 V | 6 V | - | 120Ohm | 2 V | 1:1 | 1nA | 3.5pF, 3pF | SPST - NC | 110ns, 90ns | 2pC | -90dB @ 100kHz | 2V ~ 12V | ±2V ~ 6V | - | - | - | No | - | ||
![]() MAX335EUG+ Analog Devices | 21 |
| Datasheet | Production (Last Updated: 1 month ago) | Surface Mount | 24-TSSOP (0.173, 4.40mm Width) | 24 | 24-TSSOP | - | MAX335 | - | - | PRODUCTION (Last Updated: 1 month ago) | +/- 20 V | + 85 C | Analog Devices Inc./Maxim Integrated | +/- 4.5 V | - 40 C | SMD/SMT | MSL 1 - Unlimited | 400 ns | 150 Ohms | 400 ns | Tube | Active | Compliant | 40 V | 9 V | - | -40°C ~ 85°C (TA) | - | - | - | - | - | - | - | - | - | - | - | - | - | 8 x SPST | 8 | 8 | - | - | - | - | 150Ohm | - | 1:1 | 1nA | 2pF, 2pF | SPST - NO | 400ns, 400ns | - | -100dB @ 100kHz | - | ±4.5V ~ 20V | - | - | - | - | - | ||
![]() MAX4761ETX+T Analog Devices | 32 |
| Datasheet | - | Through Hole | Radial | - | 36-TQFN (6x6) | Polypropylene (PP), Metallized | MAX4761 | 200mOhm | -- | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | - | - | 250V | -55°C ~ 110°C | Bulk | MKP385 | 0.492 L x 0.157 W (12.50mm x 4.00mm) | ±5% | Active | -- | PC Pins | - | - | - | DC Link, DC Filtering; High Frequency, Switching; High Pulse, DV/DT | 0.11µF | 0.394 (10.00mm) | - | - | 8 | - | - | - | 150MHz | 3.5Ohm | - | 2:1 | 5nA | 25pF | SPDT | 140ns, 50ns | 15pC | -95dB @ 100kHz | 1.8V ~ 5.5V | - | - | -- | 0.394 (10.00mm) | - | -- | ||
![]() MAX4734EGC+T Analog Devices | 48 |
| Datasheet | - | Surface Mount | 12-VFQFN Exposed Pad | - | 12-QFN (3x3) | - | MAX4734 | 100mOhm | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | - | Tape & Reel (TR) | Obsolete | - | - | - | - | -40°C ~ 85°C (TA) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | 90MHz | 800mOhm | - | 4:1 | 1nA | 33pF, 117pF | SP4T | 25ns, 20ns | 60pC | -56dB @ 1MHz | 1.6V ~ 3.6V | - | - | - | - | - | - |