- Base Part Number
- Channel Capacitance (CS(off), CD(off))
- Current - Leakage (IS(off)) (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Multiplexer/Demultiplexer Circuit
- Number of Pins
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
Attribute column
Manufacturer
Analog Devices, Inc. Interface - Analog Switches, Multiplexers, Demultiplexers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Base Product Number | Channel-to-Channel Matching (ΔRon) | Cross Talk | Manufacturer Lifecycle Status | Maximum Dual Supply Voltage | Maximum Operating Temperature | Mfr | Minimum Dual Supply Voltage | Minimum Operating Temperature | Mounting Styles | MSL | Off Time - Max | On Resistance - Max | On Time - Max | Package | Product Status | RoHS | Supply Voltage-Max | Supply Voltage-Min | Turn Off Delay Time | Operating Temperature | Packaging | Series | Resistance | Max Operating Temperature | Min Operating Temperature | Max Power Dissipation | Operating Supply Voltage | Configuration | Number of Channels | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Nominal Supply Current | Throw Configuration | Turn On Delay Time | Logic Function | Supply Type | Bandwidth | Max Dual Supply Voltage | -3db Bandwidth | On-State Resistance (Max) | Min Dual Supply Voltage | Multiplexer/Demultiplexer Circuit | Current - Leakage (IS(off)) (Max) | Channel Capacitance (CS(off), CD(off)) | Switch Circuit | Switch Time (Ton, Toff) (Max) | Charge Injection | Crosstalk | Voltage - Supply, Single (V+) | Drain to Source Resistance | Voltage - Supply, Dual (V±) | Product | Height | Length | Width | Radiation Hardening | REACH SVHC | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DG442CY+TG002 Analog Devices | In Stock | - | - | - | - | - | - | - | - | DG442 | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | - | Tape & Reel (TR) | Obsolete | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX14505EWC+T Analog Devices | In Stock | - | Datasheet | - | - | Surface Mount | 12-WFBGA, WLBGA | - | 12-WLP (2.14x1.56) | MAX14505 | 10mOhm | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | - | Tape & Reel (TR) | Active | - | - | - | - | -40°C ~ 85°C (TA) | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | 500mOhm | - | 2:1 | 50nA | 65pF | SPDT | 60ms, 3µs | - | -90dB @ 20kHz | 2.3V ~ 5.5V | - | - | - | - | - | - | - | - | - | ||
![]() DG403C/D Analog Devices | In Stock | - | Datasheet | - | - | Surface Mount | Die | - | Dice | DG403 | 500mOhm | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | - | Tray | Active | - | - | - | - | 0°C ~ 70°C (TA) | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | 45Ohm | - | 2:1 | 500pA | 12pF, 12pF | SPDT | 150ns, 100ns | 10pC | -90dB @ 1MHz | 10V ~ 30V | - | ±4.5V ~ 20V | - | - | - | - | - | - | - | ||
![]() MAX14743EWC+ Analog Devices | In Stock | - | Datasheet | - | - | Surface Mount | 12-WFBGA, WLBGA | - | 12-WLP (1.22x1.62) | - | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | - | Bulk | Obsolete | - | - | - | - | -40°C ~ 85°C (TA) | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | 1GHz | 5.5Ohm (Typ) | - | 1:2 | - | - | SPDT | - | - | - | 2.7V ~ 5.5V | - | - | - | - | - | - | - | - | - | ||
![]() 8100603EA Analog Devices | In Stock | - | Datasheet | - | - | - | - | - | - | 81006 | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | - | Tube | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX4722EBL+ Analog Devices | In Stock | - | Datasheet | - | - | Surface Mount | 9-WFBGA, WLBGA | - | 9-WLP | MAX472 | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | - | Strip | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX332CPE+ Analog Devices | In Stock | - | Datasheet | - | - | Through Hole | 16-DIP (0.300, 7.62mm) | - | 16-PDIP | MAX332 | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | - | Tube | Obsolete | - | - | - | - | 0°C ~ 70°C (TA) | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | 175Ohm | - | 1:1 | - | - | SPST - NO | 1µs, 500ns | 20pC | - | - | - | ±4.5V ~ 18V | - | - | - | - | - | - | - | ||
![]() MAX4528CSA+T Analog Devices | 8 |
| Datasheet | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8-SOIC | MAX4528 | 3Ohm | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | - | Tape & Reel (TR) | Active | - | - | - | - | 0°C ~ 70°C (TA) | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | 110Ohm | - | 2:1 | 500pA | 13pF | SPDT | - | 1pC | - | 2.7V ~ 12V | - | ±2.7V ~ 6V | - | - | - | - | - | - | - | ||
![]() MAX14778ETP+T Analog Devices | 5000 | - | Datasheet | - | - | Surface Mount | 20-WQFN Exposed Pad | - | 20-TQFN (5x5) | MAX14778 | - | - | - | - | + 85 C | Analog Devices Inc./Maxim Integrated | - | - 40 C | SMD/SMT | MSL 1 - Unlimited | 1.5 ms | 1.7 Ohms | 2 ms | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | 5.5 V | 3 V | - | -40°C ~ 85°C (TA) | - | - | - | - | - | - | - | 2 x 4:1 | 4 Channel | 2 | - | - | - | - | - | - | - | - | - | - | 75MHz | 1.5Ohm | - | 4:1 | 1µA | 78pF | SP4T | 2ms, 1.5ms | 1720pC | -103dB @ 100kHz | 3V ~ 5.5V | - | - | Multiplexers | - | - | - | - | - | - | ||
![]() MAX4717EUB+ Analog Devices | 4889 |
| Datasheet | - | - | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | - | 10-uMAX/uSOP | MAX4717 | 100mOhm | - | - | - | + 85 C | Analog Devices Inc./Maxim Integrated | - | - 40 C | SMD/SMT | MSL 1 - Unlimited | 40 ns | 3 Ohms | 80 ns | Tube | Active | - | - | - | - | -40°C ~ 85°C (TA) | - | - | - | - | - | - | 1.8 V to 5.5 V | 2 x SPDT | - | 2 | - | - | - | - | - | - | - | - | - | - | 300MHz | 4.5Ohm | - | 2:1 | 500pA | 9pF | SPDT | 80ns, 40ns | 5pC | -110dB @ 1MHz | 1.8V ~ 5.5V | - | - | - | - | - | - | - | - | - | ||
![]() MAX314ESE+T Analog Devices | 47 |
| Datasheet | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16-SOIC | MAX314 | 300mOhm | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | - | Tape & Reel (TR) | Active | - | - | - | - | -40°C ~ 85°C (TA) | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | 10Ohm | - | 1:1 | 500pA | 15pF, 15pF | SPST - NO/NC | 225ns, 185ns | 20pC | -85dB @ 1MHz | 4.5V ~ 30V | - | ±4.5V ~ 20V | - | - | - | - | - | - | - | ||
![]() MAX20337AEFT+T Analog Devices | 2028 |
| Datasheet | - | - | Surface Mount | 6-XFBGA, WLBGA | - | 6-WLP (1.31x0.83) | - | 3mOhm | - | - | - | + 85 C | Analog Devices Inc./Maxim Integrated | - | - 40 C | SMD/SMT | - | 8.8 ms | 400 mOhms | 32.5 ms | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | 5.5 V | 1.6 V | - | -40°C ~ 85°C (TA) | - | Beyond-the-Rails™ | - | - | - | - | - | 1 x SPDT | 1 Channel | 1 | - | - | - | - | - | - | - | - | - | - | 220MHz | 330mOhm | - | 2:1 | 100nA | 19pF | SPST - NO | 32.5ms, 8.8ms (Typ) | - | -55dB @ 100kHz | 1.6V ~ 5.5V | - | - | - | - | - | - | - | - | - | ||
![]() MAX358CWE+ Analog Devices | 8 |
| Datasheet | Production (Last Updated: 5 months ago) | Surface Mount | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | 16 | 16-SOIC | MAX358 | - | - | PRODUCTION (Last Updated: 1 day ago) | +/- 18 V | + 75 C | Analog Devices Inc./Maxim Integrated | +/- 4.5 V | 0 C | SMD/SMT | MSL 1 - Unlimited | 300 ns | 1.8 kOhms | 300 ns | Tube | Active | Compliant | - | - | 300 ns | 0°C ~ 70°C (TA) | Bulk | - | 1.8 kΩ | 70 °C | 0 °C | - | 15 V | 1 x 8:1 | 1 | 1 | 18 V | 4.5 V | 1 mA | 500 µA | DPST | 300 ns | Multiplexer | Dual | - | 18 V | - | 1.8kOhm | 4.5 V | 8:1 | 10µA | 5pF, 25pF | - | 300ns, 300ns (Typ) | - | - | - | 1.5 kΩ | ±4.5V ~ 18V | Multiplexers | 2.35 mm | 10.5 mm | 7.6 mm | No | Unknown | Lead Free | ||
![]() DG507AC/D Analog Devices | In Stock | - | Datasheet | - | - | Surface Mount | Die | - | Die | DG507 | 27Ohm | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | - | Tray | Obsolete | - | - | - | - | 0°C ~ 70°C (TA) | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | 400Ohm | - | 8:1 | 5nA | 6pF, 23pF | - | 1µs, 400ns (Typ) | - | - | 4.5V ~ 18V | - | ±4.5V ~ 18V | - | - | - | - | - | - | - | ||
![]() MAX4948ETG+T Analog Devices | 1861 |
| Datasheet | - | - | Surface Mount | 24-WFQFN Exposed Pad | - | 24-TQFN (4x4) | MAX4948 | 300mOhm | - | - | - | + 85 C | Analog Devices Inc./Maxim Integrated | - | - 40 C | SMD/SMT | - | 800 ns | 5.5 Ohms | 800 ns | Tape & Reel (TR);Cut Tape (CT); | Active | - | 5.5 V | 1.8 V | - | -40°C ~ 85°C (TA) | - | - | - | - | - | - | - | 6 x SPDT | 6 Channel | 6 | - | - | - | - | - | - | - | - | - | - | 300MHz | 5.5Ohm | - | 2:1 | 3nA | 15pF | SPDT | 800ns, 800ns | 10pC | -90dB @ 1MHz | 1.8V ~ 5.5V | - | - | - | - | - | - | - | - | - | ||
![]() MAX4502EXK+ Analog Devices | In Stock | - | - | - | - | - | - | - | - | MAX450 | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | - | Bulk | Obsolete | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX4699ETE+TG24 Analog Devices | In Stock | - | - | - | - | - | - | - | - | MAX469 | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | - | Tape & Reel (TR) | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX4674EEE+ Analog Devices | 461 |
| Datasheet | - | - | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | - | 16-QSOP | MAX4674 | 150mOhm | - | - | - | + 85 C | Analog Devices Inc./Maxim Integrated | - | - 40 C | SMD/SMT | - | 8 ns | 6 Ohms | 22 ns | Tube | Active | - | 5.5 V | 1.8 V | - | -40°C ~ 85°C (TA) | - | - | - | - | - | - | - | 4 x 2:1 | 2 Channel | 4 | - | - | - | - | - | - | - | - | - | - | - | 4Ohm | - | 2:1 | 500pA | 10pF, 20pF | SPDT | 18ns, 6ns | 10pC | -114dB @ 1MHz | 1.8V ~ 5.5V | - | - | Multiplexers | - | - | - | - | - | - | ||
![]() MAX308CSE+T Analog Devices | 69 |
| Datasheet | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16-SOIC | MAX308 | 1.5Ohm | - | - | +/- 20 V | + 70 C | Analog Devices Inc./Maxim Integrated | +/- 5 V | 0 C | SMD/SMT | - | 300 ns | 175 Ohms | 600 ns | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | 30 V | 5 V | - | 0°C ~ 70°C (TA) | - | - | - | - | - | - | - | 1 x 8:1 | 1 Channel | 1 | - | - | - | - | - | - | - | - | - | - | - | 100Ohm | - | 8:1 | 750pA | 3pF, 26pF | - | 150ns, 150ns | 2pC | -92dB @ 100kHz | 5V ~ 30V | - | ±5V ~ 20V | Multiplexers | - | - | - | - | - | - | ||
![]() DG529DJ+ Analog Devices | In Stock | - | Datasheet | - | Through Hole | Through Hole | 18-DIP (0.300, 7.62mm) | 18 | 18-PDIP | DG529 | 27Ohm | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | - | Tube | Obsolete | Compliant | - | - | 1.5 µs | -40°C ~ 85°C (TA) | Bulk | - | 400 Ω | 85 °C | -40 °C | 889 mW | 15 V | - | 8 | 1 | 30 V | 5 V | 3 µA | - | SP4T | 1.5 µs | Multiplexer | Dual, Single | - | 20 V | - | 450Ohm | 4.5 V | 4:1 | 5nA | 5pF, 25pF | SP4T | 1.5µs, 1.5µs | 4pC | - | 5V ~ 30V | - | ±4.5V ~ 20V | - | - | - | - | No | - | Lead Free |