- Base Part Number
- Channel Capacitance (CS(off), CD(off))
- Current - Leakage (IS(off)) (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Multiplexer/Demultiplexer Circuit
- Number of Pins
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
Attribute column
Manufacturer
Analog Devices, Inc. Interface - Analog Switches, Multiplexers, Demultiplexers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Base Product Number | Channel-to-Channel Matching (ΔRon) | Manufacturer Lifecycle Status | Maximum Dual Supply Voltage | Maximum Operating Temperature | Mfr | Minimum Dual Supply Voltage | Minimum Operating Temperature | Mounting Styles | MSL | Off Time - Max | On Resistance - Max | On Time - Max | Package | Product Status | RoHS | Supply Voltage-Max | Supply Voltage-Min | Turn Off Delay Time | Operating Temperature | Packaging | Series | Resistance | Max Operating Temperature | Min Operating Temperature | Max Power Dissipation | Operating Supply Voltage | Configuration | Number of Channels | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Nominal Supply Current | Max Supply Current | Number of Bits | Throw Configuration | Turn On Delay Time | Supply Type | Max Dual Supply Voltage | -3db Bandwidth | On-State Resistance (Max) | Min Dual Supply Voltage | Multiplexer/Demultiplexer Circuit | Current - Leakage (IS(off)) (Max) | Channel Capacitance (CS(off), CD(off)) | Switch Circuit | Switch Time (Ton, Toff) (Max) | Charge Injection | Crosstalk | Voltage - Supply, Single (V+) | Voltage - Supply, Dual (V±) | Product | Radiation Hardening | REACH SVHC | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAX4577EUA+T Analog Devices | In Stock | - | Datasheet | - | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8-uMAX/uSOP | - | 500mOhm | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | - | Tape & Reel (TR) | Obsolete | - | - | - | - | -40°C ~ 85°C (TA) | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | 300MHz | 70Ohm | - | 1:1 | 500pA | 20pF, 12pF | SPST - NO/NC | 150ns, 80ns | 4pC | -90dB @ 1MHz | 2V ~ 12V | - | - | - | - | - | ||
![]() MAX4652EGE Analog Devices | 5845 |
| Datasheet | - | - | Surface Mount | 16-VQFN Exposed Pad | - | 16-QFN (5x5) | - | 50mOhm | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | - | Bulk | Active | - | - | - | - | -40°C ~ 85°C (TA) | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | 4Ohm | - | 1:1 | 100pA | 16pF, 16pF | SPST - Open | 14ns, 8ns | 2pC | -100dB @ 1MHz | 1.8V ~ 5.5V | 1.8V ~ 5.5V | - | - | - | - | ||
![]() MAX4684EBC-T10 Analog Devices | 19826 |
| - | - | - | - | - | - | - | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | - | Bulk | Active | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX4591CUE+T Analog Devices | In Stock | - | Datasheet | - | - | - | - | - | - | MAX459 | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | - | Tape & Reel (TR) | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX4552ESE+T Analog Devices | In Stock | - | Datasheet | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16-SOIC | MAX4552 | 1Ohm | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | - | Tape & Reel (TR) | Active | - | - | - | - | -40°C ~ 85°C (TA) | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | 120Ohm | - | 1:1 | 1nA | 3.5pF, 3pF | SPST - NO | 110ns, 90ns | 2pC | -90dB @ 100kHz | 2V ~ 12V | ±2V ~ 6V | - | - | - | - | ||
![]() MAX394CPP Analog Devices | 11 |
| Datasheet | EOL (Last Updated: 1 month ago) | Through Hole | Through Hole | 20-DIP (0.300, 7.62mm) | 20 | 20-PDIP | MAX394 | 500mOhm | LAST TIME BUY (Last Updated: 1 month ago) | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | - | Tube | Obsolete | Compliant | - | - | 75 ns | 0°C ~ 70°C (TA) | Bulk | - | 35 Ω | 70 °C | 0 °C | 842 mW | 8 V | - | 4 | 4 | 16 V | 2.7 V | 1 µA | 60 nA | 60 nA | 4 | SPDT | 130 ns | Dual, Single | 8 V | - | 35Ohm | 2.4 V | 2:1 | 200pA | 12pF, 12pF | SPDT | 130ns, 75ns | 5pC | -88dB @ 1MHz | 2.7V ~ 15V | ±2.7V ~ 8V | - | No | Unknown | Contains Lead | ||
![]() MAX333AEUP+T Analog Devices | 2500 |
| Datasheet | Production (Last Updated: 3 weeks ago) | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | 20 | 20-TSSOP | MAX333 | 2Ohm (Max) | PRODUCTION (Last Updated: 3 weeks ago) | +/- 20 V | + 85 C | Analog Devices Inc./Maxim Integrated | +/- 4.5 V | - 40 C | SMD/SMT | - | 500 ns | 175 Ohms | 1 us | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | Compliant | 30 V | 10 V | 145 ns | -40°C ~ 85°C (TA) | Tape & Reel | - | 35 Ω | 85 °C | -40 °C | 559 mW | 20 V | 4 x SPDT | 4 | 4 | 30 V | 10 V | 1 µA | 50 µA | 50 µA | - | SPDT | 175 ns | Dual, Single | 20 V | - | 45Ohm | 4.5 V | 2:1 | 250pA | 5pF | SPDT | 175ns, 145ns | 2pC | -78dB @ 1MHz | 10V ~ 30V | ±4.5V ~ 20V | - | No | - | - | ||
![]() MAX4800ACQI+T Analog Devices | In Stock | - | Datasheet | - | - | Surface Mount | 28-LCC (J-Lead) | - | 28-PLCC (11.51x11.51) | MAX4800 | 1.9Ohm | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | - | Tape & Reel (TR) | Obsolete | - | - | - | - | 0°C ~ 70°C (TA) | - | - | - | - | - | - | - | - | - | 8 | - | - | - | - | - | - | - | - | - | - | - | 38Ohm | - | 1:1 | 2µA | 18pF | SPST - NO | 5µs, 5µs | - | -80dB @ 5MHz | 2.7V ~ 6V | - | - | - | - | - | ||
![]() DG444DJ Analog Devices | 125 |
| Datasheet | - | - | Through Hole | 16-DIP (0.300, 7.62mm) | - | 16-PDIP | DG444 | 4Ohm (Max) | - | +/- 20 V | + 85 C | Analog Devices Inc./Maxim Integrated | +/- 4.5 V | - 40 C | Through Hole | - | 120 ns | 85 Ohms | 250 ns | Tube | Obsolete | - | 30 V | 10 V | - | -40°C ~ 85°C (TA) | - | - | - | - | - | - | - | 4 x SPST | 4 Channel | 4 | - | - | - | - | - | - | - | - | - | - | - | 85Ohm | - | 1:1 | 500pA | 4pF, 4pF | SPST - NC | 250ns, 140ns | 5pC | -100dB @ 1MHz | 10V ~ 30V | ±4.5V ~ 20V | - | - | - | - | ||
![]() MAX4736EGC+T Analog Devices | 22 |
| Datasheet | - | - | Surface Mount | 12-VFQFN Exposed Pad | - | 12-QFN (3x3) | MAX4736 | 100mOhm | - | - | + 85 C | Analog Devices Inc./Maxim Integrated | - | - 40 C | SMD/SMT | - | 20 ns | 800 mOhms | 25 ns | Tape & Reel (TR) | Active | - | 4.2 V | 1.6 V | - | -40°C ~ 85°C (TA) | - | - | - | - | - | - | - | 2 x SPDT | 2 Channel | 2 | - | - | - | - | - | - | - | - | - | - | 130MHz | 800mOhm | - | 2:1 | 1nA | 33pF, 60pF | SPDT | 25ns, 20ns | 60pC | -78dB @ 1MHz | 1.6V ~ 4.2V | - | - | - | - | - | ||
![]() MAX4643EUA+TG05 Analog Devices | In Stock | - | Datasheet | - | - | - | - | - | - | MAX464 | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | - | Tape & Reel (TR) | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX4610CSD+TG002 Analog Devices | In Stock | - | - | - | - | - | - | - | - | MAX461 | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | - | Tape & Reel (TR) | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX4527EPA Analog Devices | In Stock | - | Datasheet | - | - | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8-PDIP | MAX4527 | 500mOhm | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | - | Tube | Obsolete | - | - | - | - | -40°C ~ 85°C (TA) | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | 175Ohm | - | 2:1 | 500pA | 13pF | SPDT | - | 1pC | - | 4.5V ~ 36V | ±4.5V ~ 18V | - | - | - | - | ||
![]() MAX4514EUK+G55 Analog Devices | In Stock | - | Datasheet | - | - | - | - | - | - | MAX451 | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | - | Bulk | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX4737EBE+T Analog Devices | 48 |
| Datasheet | - | - | Surface Mount | 16-WFBGA, CSPBGA | - | 16-UCSP (2x2) | MAX4737 | 100mOhm | - | - | + 85 C | Analog Devices Inc./Maxim Integrated | - | - 40 C | SMD/SMT | MSL 1 - Unlimited | 40 ns | 3 Ohms | 80 ns | Tape & Reel (TR) | Active | - | 5.5 V | 1.8 V | - | -40°C ~ 85°C (TA) | - | - | - | - | - | - | - | 4 x SPST | 4 Channel | 4 | - | - | - | - | - | - | - | - | - | - | 300MHz | 4.5Ohm | - | 1:1 | 500pA | 9pF | SPST - NO | 80ns, 40ns | 5pC | -110dB @ 1MHz | 1.8V ~ 5.5V | - | - | - | - | - | ||
![]() MAX4748EBE+T Analog Devices | In Stock | - | Datasheet | - | - | Surface Mount | 16-WFBGA, CSPBGA | - | 16-UCSP (2x2) | MAX4748 | 100mOhm | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | - | Tape & Reel (TR) | Obsolete | - | - | - | - | -40°C ~ 85°C (TA) | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | 250MHz | 25Ohm | - | 1:1 | 100pA | 20pF, 20pF | SPST - NC | 85ns, 45ns | 9pC | -84dB @ 1MHz | 2V ~ 11V | - | - | - | - | - | ||
![]() MAX4622EPE+ Analog Devices | In Stock | - | Datasheet | - | - | Through Hole | 16-DIP (0.300, 7.62mm) | - | 16-PDIP | MAX4622 | 250mOhm | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | - | Tube | Obsolete | - | - | - | - | -40°C ~ 85°C (TA) | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | 5Ohm | - | 2:1 | 500pA | 34pF, 34pF | SPDT | 250ns, 200ns | 480pC | -60dB @ 1MHz | 4.5V ~ 36V | ±4.5V ~ 18V | - | - | - | - | ||
![]() MAX335CNG+ Analog Devices | 48 |
| Datasheet | - | - | Through Hole | 24-DIP (0.300, 7.62mm) | - | 24-PDIP | MAX335 | - | - | +/- 20 V | + 70 C | Analog Devices Inc./Maxim Integrated | +/- 4.5 V | 0 C | Through Hole | - | 400 ns | 150 Ohms | 400 ns | Tube | Active | - | 40 V | 9 V | - | 0°C ~ 70°C (TA) | - | - | - | - | - | - | - | 8 x SPST | 8 Channel | 8 | - | - | - | - | - | - | - | - | - | - | - | 150Ohm | - | 1:1 | 1nA | 2pF, 2pF | SPST - NO | 400ns, 400ns | - | -100dB @ 100kHz | - | ±4.5V ~ 20V | - | - | - | - | ||
![]() MAX14689EWL+T Analog Devices | 652 |
| Datasheet | - | - | Surface Mount | 9-WFBGA, WLBGA | - | 9-WLP (1.26x1.26) | MAX14689 | 5mOhm | - | - | + 85 C | Analog Devices Inc./Maxim Integrated | - | - 40 C | SMD/SMT | MSL 1 - Unlimited | 30 us | 550 mOhms | 250 us | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | 5.5 V | 1.6 V | - | -40°C ~ 85°C (TA) | - | Beyond-the-Rails™ | - | - | - | - | - | 1 x DPDT | 2 Channel | 1 | - | - | - | - | - | - | - | - | - | - | 110MHz | 450mOhm | - | 2:2 | 100nA | 25pF | DPDT | 200µs, 30µs | - | -100dB @ 100kHz | 1.6V ~ 5.5V | - | - | - | - | - | ||
![]() MAX14752EUE+T Analog Devices | 2500 |
| Datasheet | - | - | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16-TSSOP | MAX14752 | 500mOhm | - | +/- 36 V | + 85 C | Analog Devices Inc./Maxim Integrated | +/- 10 V | - 40 C | SMD/SMT | MSL 1 - Unlimited | 2 us | 130 Ohms | 25 us | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | 72 V | 20 V | - | -40°C ~ 85°C (TA) | - | - | - | - | - | - | - | 1 x 8:1 | 8 Channel | 1 | - | - | - | - | - | - | - | - | - | - | 20MHz | 130Ohm | - | 8:1 | 20nA | 3.7pF | - | 25µs, 2µs | 200pC | -62dB @ 100kHz | 20V ~ 72V | ±10V ~ 36V | Multiplexers | - | - | - |