- Base Part Number
- Channel Capacitance (CS(off), CD(off))
- Current - Leakage (IS(off)) (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Multiplexer/Demultiplexer Circuit
- Number of Pins
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
Attribute column
Manufacturer
Analog Devices, Inc. Interface - Analog Switches, Multiplexers, Demultiplexers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Channel-to-Channel Matching (ΔRon) | Maximum Dual Supply Voltage | Maximum Operating Temperature | Mfr | Minimum Dual Supply Voltage | Minimum Operating Temperature | Mounting Styles | Off Time - Max | On Resistance - Max | On Time - Max | Package | Product Status | Supply Voltage-Max | Supply Voltage-Min | Operating Temperature | Series | Configuration | Number of Channels | Number of Circuits | -3db Bandwidth | On-State Resistance (Max) | Multiplexer/Demultiplexer Circuit | Current - Leakage (IS(off)) (Max) | Channel Capacitance (CS(off), CD(off)) | Switch Circuit | Switch Time (Ton, Toff) (Max) | Charge Injection | Crosstalk | Voltage - Supply, Single (V+) | Voltage - Supply, Dual (V±) | Product |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAX4514EUK+TG035 Analog Devices | In Stock | - | - | - | - | - | MAX451 | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | Tape & Reel (TR) | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX398EPE+ Analog Devices | In Stock | - | Datasheet | Through Hole | 16-DIP (0.300, 7.62mm) | 16-PDIP | MAX398 | 6Ohm (Max) | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | Bulk | Obsolete | - | - | -40°C ~ 85°C (TA) | * | - | - | 1 | - | 100Ohm | 8:1 | 100pA | 11pF, 40pF | - | 150ns, 150ns | 2pC | -92dB @ 100kHz | 3V ~ 15V | ±3V ~ 8V | - | ||
![]() MAX14753EUE+T Analog Devices | 9 |
| Datasheet | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | 16-TSSOP | MAX14753 | 500mOhm | +/- 36 V | + 85 C | Analog Devices Inc./Maxim Integrated | +/- 10 V | - 40 C | SMD/SMT | 2 us | 60 Ohms | 25 us | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | 72 V | 20 V | -40°C ~ 85°C (TA) | - | 2 x 4:1 | 8 Channel | 2 | 20MHz | 130Ohm | 4:1 | 20nA | 3.7pF | SP4T | 25µs, 2µs | 200pC | -62dB @ 100kHz | 20V ~ 72V | ±10V ~ 36V | Multiplexers | ||
![]() DG441DK Analog Devices | In Stock | - | Datasheet | Through Hole | 16-CDIP (0.300, 7.62mm) | 16-CDIP | DG441 | 100mOhm | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | Tube | Obsolete | - | - | -40°C ~ 85°C (TA) | - | - | - | 8 | - | 85Ohm | 8:1 | 150nA | 4pF | SPST - NC | 250ns, 120ns | 5pC | -100dB @ 1MHz | 13V ~ 36V | ±7V ~ 22V | - | ||
![]() MAX4604EPE+ Analog Devices | In Stock | - | Datasheet | Through Hole | 16-DIP (0.300, 7.62mm) | 16-PDIP | MAX4604 | 200mOhm | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | Tube | Obsolete | - | - | -40°C ~ 85°C (TA) | - | - | - | 4 | - | 4Ohm | 1:1 | 500pA | 34pF, 34pF | SPST - NC | 120ns, 130ns | 225pC | -60dB @ 1MHz | 4.5V ~ 36V | ±4.5V ~ 20V | - | ||
![]() MAX3997ETM+TCCP Analog Devices | In Stock | - | - | - | - | - | MAX3997 | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | Tape & Reel (TR) | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX4522EEE+T Analog Devices | In Stock | - | Datasheet | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | 16-QSOP | MAX4522 | 1Ohm | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | Tape & Reel (TR) | Active | - | - | -40°C ~ 85°C (TA) | - | - | - | 4 | - | 100Ohm | 1:1 | 1nA | 2pF, 2pF | SPST - NO | 80ns, 30ns | 1pC | -90dB @ 100kHz | 2V ~ 12V | ±2V ~ 6V | - | ||
![]() MAX336C/D Analog Devices | In Stock | - | Datasheet | Surface Mount | Die | Die | MAX336 | 5Ohm | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | Tray | Active | - | - | 0°C ~ 70°C (TA) | - | - | - | 1 | - | 400Ohm | 16:1 | 20pA | 2pF, 20pF | - | 500ns, 500ns | 3.5pC | -86dB @ 100kHz | 4.5V ~ 30V | ±4.5V ~ 20V | - | ||
![]() MAX4752EUD+T Analog Devices | 9 |
| Datasheet | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | 14-TSSOP | MAX4752 | 30mOhm | - | + 85 C | Analog Devices Inc./Maxim Integrated | - | - 40 C | SMD/SMT | 25 ns | 900 mOhms | 30 ns | Tape & Reel (TR) | Active | 3.6 V | 1.6 V | -40°C ~ 85°C (TA) | - | 4 x SPST | 4 Channel | 4 | - | 900mOhm | 1:1 | 2.5nA | 31pF, 30pF | SPST - NO | 30ns, 25ns | 21pC | -80dB @ 1MHz | 1.6V ~ 3.6V | - | - | ||
![]() MAX4551EPE Analog Devices | In Stock | - | Datasheet | Through Hole | 16-DIP (0.300, 7.62mm) | 16-PDIP | MAX4551 | 1Ohm | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | Tube | Obsolete | - | - | -40°C ~ 85°C (TA) | - | - | - | 4 | - | 120Ohm | 1:1 | 1nA | 3.5pF, 3pF | SPST - NC | 110ns, 90ns | 2pC | -90dB @ 100kHz | 2V ~ 12V | ±2V ~ 6V | - | ||
![]() MAX4514EUK+TGA5 Analog Devices | In Stock | - | - | - | - | - | MAX451 | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | Tape & Reel (TR) | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX14587EEWL+T Analog Devices | In Stock | - | Datasheet | - | - | - | MAX14587 | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Obsolete | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DG200C/W+ Analog Devices | In Stock | - | - | - | - | - | DG200 | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | Tube | Obsolete | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX301EPE Analog Devices | In Stock | - | Datasheet | Through Hole | 16-DIP (0.300, 7.62mm) | 16-PDIP | MAX301 | 500mOhm | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | Tube | Obsolete | - | - | -40°C ~ 85°C (TA) | - | - | - | 2 | - | 35Ohm | 1:1 | 500pA | 12pF, 12pF | SPST - NO | 150ns, 100ns | 10pC | -90dB @ 1MHz | 10V ~ 30V | ±4.5V ~ 20V | - | ||
![]() MAX336EWI+T Analog Devices | In Stock | - | Datasheet | Surface Mount | 28-SOIC (0.295, 7.50mm Width) | 28-SOIC | MAX336 | 5Ohm | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | Tape & Reel (TR) | Active | - | - | -40°C ~ 85°C (TA) | - | - | - | 1 | - | 400Ohm | 16:1 | 20pA | 2pF, 20pF | - | 500ns, 500ns | 3.5pC | -86dB @ 100kHz | 4.5V ~ 20V | ±4.5V ~ 20V | - | ||
![]() DG408DY+TG002 Analog Devices | In Stock | - | - | - | - | - | DG408 | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | Tape & Reel (TR) | Obsolete | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX4615CPD Analog Devices | In Stock | - | Datasheet | Through Hole | 14-DIP (0.300, 7.62mm) | 14-PDIP | MAX4615 | 200mOhm | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | Tube | Obsolete | - | - | 0°C ~ 70°C (TA) | - | - | - | 4 | 70MHz | 10Ohm | 1:1 | 1nA | 5pF, 5pF | SPST - NC | 12ns, 10ns | 6.5pC | -96dB @ 100kHz | 2V ~ 5.5V | - | - | ||
![]() DG445CY+T Analog Devices | In Stock | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | 16-SOIC | DG445 | 4Ohm (Max) | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | Tape & Reel (TR) | Obsolete | - | - | 0°C ~ 70°C (TA) | - | - | - | 4 | - | 85Ohm | 1:1 | 500pA | 4pF | SPST - NO | 250ns, 170ns | 5pC | -100dB @ 1MHz | 10V ~ 30V | ±4.5V ~ 20V | - | ||
![]() MAX4599EXT+TG50 Analog Devices | In Stock | - | - | - | - | - | MAX459 | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | Tape & Reel (TR) | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DG507AC/W+ Analog Devices | In Stock | - | Datasheet | Surface Mount | 28-SOIC (0.295, 7.50mm Width) | 28-SOIC | - | 27Ohm | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | Tube | Obsolete | - | - | 0°C ~ 70°C | - | - | - | 2 | - | 450Ohm | 8:1 | 5nA | 6pF, 23pF | - | 1µs, 400ns (Typ) | - | - | 4.5V ~ 18V | ±4.5V ~ 18V | - |