- Base Part Number
- Channel Capacitance (CS(off), CD(off))
- Current - Leakage (IS(off)) (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Multiplexer/Demultiplexer Circuit
- Number of Pins
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
Attribute column
Manufacturer
Analog Devices, Inc. Interface - Analog Switches, Multiplexers, Demultiplexers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Channel-to-Channel Matching (ΔRon) | Maximum Dual Supply Voltage | Maximum Operating Temperature | Mfr | Minimum Dual Supply Voltage | Minimum Operating Temperature | Mounting Styles | MSL | Off Time - Max | On Resistance - Max | On Time - Max | Package | Product Status | Supply Voltage-Max | Supply Voltage-Min | Operating Temperature | Series | Configuration | Number of Channels | Number of Circuits | -3db Bandwidth | On-State Resistance (Max) | Multiplexer/Demultiplexer Circuit | Current - Leakage (IS(off)) (Max) | Channel Capacitance (CS(off), CD(off)) | Switch Circuit | Switch Time (Ton, Toff) (Max) | Charge Injection | Crosstalk | Voltage - Supply, Single (V+) | Voltage - Supply, Dual (V±) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAX4630EPD Analog Devices | In Stock | - | Datasheet | Through Hole | 14-DIP (0.300, 7.62mm) | 14-PDIP | MAX4630 | 500mOhm | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | - | Tube | Obsolete | - | - | -40°C ~ 85°C (TA) | - | - | - | 4 | 300MHz | 70Ohm | 1:1 | 500pA | 20pF, 12pF | SPST - NC | 150ns, 80ns | 5pC | -90dB @ 1MHz | 2V ~ 12V | - | ||
![]() MAX4731ETA+ Analog Devices | In Stock | - | Datasheet | Surface Mount | 8-WDFN Exposed Pad | 8-TDFN (3x3) | MAX4731 | 200mOhm | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | - | Tube | Active | - | - | -40°C ~ 85°C (TA) | - | - | - | 2 | 300MHz | 25Ohm | 1:1 | 100pA | 20pF, 20pF | SPST - NO | 85ns, 45ns | 7.5pC | -108dB @ 1MHz | 2V ~ 11V | - | ||
![]() MAX4734EGC+TG50 Analog Devices | In Stock | - | - | - | - | - | MAX473 | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | - | Tape & Reel (TR) | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX339EEE+ Analog Devices | In Stock | - | Datasheet | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | 16-QSOP | MAX339 | 4Ohm | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | - | Tube | Active | - | - | -40°C ~ 85°C (TA) | - | - | - | 2 | - | 400Ohm | 4:1 | 20pA | 3pF, 6pF | SP4T | 500ns, 500ns | 1.5pC | -92dB @ 100kHz | 4.5V ~ 30V | ±4.5V ~ 20V | ||
![]() MAX4782EGE+T Analog Devices | In Stock | - | Datasheet | Surface Mount | 16-VQFN Exposed Pad | 16-QFN (4x4) | MAX4782 | 300mOhm | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | - | Tape & Reel (TR) | Obsolete | - | - | -40°C ~ 85°C (TA) | - | - | - | 2 | - | 1Ohm | 4:1 | 2nA | 38pF, 158pF | SP4T | 25ns, 15ns | -110pC | -80dB @ 1MHz | 1.6V ~ 3.6V | - | ||
![]() MAX4523EGE+T Analog Devices | 7 |
| Datasheet | Surface Mount | 16-VQFN Exposed Pad | 16-QFN (4x4) | MAX4523 | 1Ohm | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | - | Tape & Reel (TR) | Obsolete | - | - | -40°C ~ 85°C (TA) | - | - | - | 4 | - | 100Ohm | 1:1 | 1nA | 2pF, 2pF | SPST - NO/NC | 80ns, 30ns | 1pC | -90dB @ 100kHz | 2V ~ 12V | ±2V ~ 6V | ||
![]() MAX4559EEE+T Analog Devices | In Stock | - | Datasheet | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | 16-QSOP | MAX4559 | 2Ohm | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | - | Tape & Reel (TR) | Active | - | - | -40°C ~ 85°C (TA) | - | - | - | 2 | - | 160Ohm | 4:1 | 1nA | 2.5pF, 6pF | SP4T | 150ns, 120ns | 2.4pC | -93dB @ 100kHz | 2V ~ 12V | ±2V ~ 6V | ||
![]() MAX4680CAE+T Analog Devices | 23 |
| Datasheet | Surface Mount | 16-SSOP (0.209, 5.30mm Width) | 16-SSOP | MAX4680 | 90mOhm | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | - | Tape & Reel (TR) | Active | - | - | 0°C ~ 70°C (TA) | - | - | - | 2 | - | 1.25Ohm | 1:1 | 500pA | 115pF, 115pF | SPST - NC | 275ns, 175ns | 55pC | -65dB @ 1MHz | 4.5V ~ 36V | ±4.5V ~ 20V | ||
![]() DG390AAK/883B Analog Devices | 35 |
| Datasheet | Through Hole | 16-CDIP (0.300, 7.62mm) | 16-CDIP | DG390 | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | - | Tube | Active | - | - | -55°C ~ 125°C (TA) | - | - | - | 2 | - | 50Ohm | 2:1 | 1nA | 14pF, 14pF | SPDT | 300ns, 250ns | 12pC | -74dB @ 500kHz | - | ±5V ~ 18V | ||
![]() MAX4747EUD+T Analog Devices | 7 |
| Datasheet | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | 14-TSSOP | MAX4747 | 100mOhm | - | + 85 C | Analog Devices Inc./Maxim Integrated | - | - 40 C | SMD/SMT | - | 45 ns | 25 Ohms | 85 ns | Tape & Reel (TR) | Active | 11 V | 2 V | -40°C ~ 85°C (TA) | - | 4 x SPST | 4 Channel | 4 | 250MHz | 25Ohm | 1:1 | 100pA | 20pF, 20pF | SPST - NO | 85ns, 45ns | 9pC | -84dB @ 1MHz | 2V ~ 11V | - | ||
![]() MAX20337ENT+ Analog Devices | In Stock | - | Datasheet | Surface Mount | 6-XFBGA, WLBGA | 6-WLP (1.31x0.83) | - | 3mOhm | - | + 85 C | Analog Devices Inc./Maxim Integrated | - | - 40 C | SMD/SMT | MSL 1 - Unlimited | 8.8 ms | 330 mOhms | 32.5 ms | Strip | Active | 5.5 V | 1.6 V | -40°C ~ 85°C (TA) | - | 1 x SPDT | 1 Channel | 1 | 220MHz | 330mOhm | 2:1 | 100nA | 19pF | DPST - NO | 32.5ms, 8.8ms (Typ) | - | -55dB @ 100kHz | 1.6V ~ 5.5V | - | ||
![]() MAX385ESE+T Analog Devices | In Stock | - | Datasheet | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | 16-SOIC | MAX385 | 500mOhm | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | - | Tape & Reel (TR) | Obsolete | - | - | -40°C ~ 85°C (TA) | - | - | - | 2 | - | 35Ohm | 2:1 | 200pA | 12pF, 12pF | DPST - NO | 175ns, 100ns | 2pC | -90dB @ 1MHz | 3V ~ 15V | ±3V ~ 8V | ||
![]() MAX4695ETC+T Analog Devices | 22 |
| Datasheet | Surface Mount | 12-WFQFN Exposed Pad | 12-TQFN (3x3) | MAX4695 | 500mOhm | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | - | Tape & Reel (TR) | Active | - | - | -40°C ~ 85°C (TA) | - | - | - | 2 | 300MHz | 60Ohm | 2:1 | 100pA | 7pF | SPDT | 30ns, 18ns | 4pC | -82dB @ 1MHz | 1.8V ~ 5.5V | - | ||
![]() 8100612EA Analog Devices | In Stock | - | Datasheet | - | - | - | 81006 | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | - | Tube | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX4644EUT+TG002 Analog Devices | In Stock | - | - | - | - | - | MAX464 | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | - | Tape & Reel (TR) | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX4760EBX+ Analog Devices | In Stock | - | Datasheet | Surface Mount | 36-WFBGA, CSPBGA | 36-UCSP (3x3) | MAX4760 | 200mOhm | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | - | Tube | Obsolete | - | - | -40°C ~ 85°C (TA) | - | - | - | 4 | 150MHz | 3.5Ohm | 2:2 | 5nA | 25pF | DPDT | 140ns, 50ns | 15pC | -95dB @ 100kHz | 1.8V ~ 5.5V | - | ||
![]() MAX4968CCM+T Analog Devices | In Stock | - | Datasheet | Surface Mount | 48-LQFP | 48-LQFP (7x7) | MAX4968 | 1.02Ohm | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | - | Tape & Reel (TR) | Obsolete | - | - | -40°C ~ 85°C (TA) | - | - | - | 16 | 30MHz | 34Ohm | 1:1 | 1µA | 9pF | SPST - NO | 5µs, 3.5µs | 150pC | -76dB @ 5MHz | 9.5V ~ 10.5V | - | ||
![]() DG419AK/883B Analog Devices | 20 |
| Datasheet | Through Hole | 8-CDIP (0.300, 7.62mm) | 8-CERDIP | DG419 | 3Ohm (Max) | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | - | Tube | Active | - | - | -55°C ~ 125°C (TA) | - | - | - | 1 | - | 30Ohm | 2:1 | 250pA | 8pF, 8pF | SPDT | 175ns, 145ns | 3pC | -85dB @ 1MHz | 10V ~ 30V | ±4.5V ~ 20V | ||
![]() MAX4737EUD+TG069 Analog Devices | In Stock | - | - | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | 14-TSSOP | - | 100mOhm | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | - | Tape & Reel (TR) | Obsolete | - | - | -40°C ~ 85°C (TA) | - | - | - | 4 | 300MHz | 3Ohm | 1:1 | 500pA | 9pF | SPST - NO | 80ns, 40ns | 5pC | -80dB @ 10MHz | 1.8V ~ 5.5V | - | ||
![]() DG529EWN+T Analog Devices | In Stock | - | Datasheet | Surface Mount | 18-SOIC (0.295, 7.50mm Width) | 18-SOIC | DG529 | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | - | Tape & Reel (TR) | Active | - | - | -40°C ~ 85°C (TA) | - | - | - | 2 | - | 450Ohm | 4:1 | 5nA | 5pF, 25pF | SP4T | 1.5µs, 1.5µs | 4pC | - | 5V ~ 30V | ±4.5V ~ 20V |