- Base Part Number
- Channel Capacitance (CS(off), CD(off))
- Current - Leakage (IS(off)) (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Multiplexer/Demultiplexer Circuit
- Number of Pins
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
Attribute column
Manufacturer
Analog Devices, Inc. Interface - Analog Switches, Multiplexers, Demultiplexers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Turn Off Delay Time | Operating Temperature | Packaging | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Resistance | Terminal Finish | Additional Feature | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Output | Pin Count | Number of Outputs | Qualification Status | Operating Supply Voltage | Polarity | Power Supplies | Number of Channels | Interface | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Test Frequency | Analog IC - Other Type | Operating Supply Current | Nominal Supply Current | Power Dissipation | Max Supply Current | Number of Bits | Throw Configuration | Propagation Delay | Turn On Delay Time | Logic Function | Number of Inputs | Voltage - Supply, Single/Dual (±) | Supply Type | Bandwidth | Neg Supply Voltage-Nom (Vsup) | Max Dual Supply Voltage | -3db Bandwidth | On-State Resistance (Max) | Min Dual Supply Voltage | High Level Output Current | Dual Supply Voltage | Multiplexer/Demultiplexer Circuit | Off-state Isolation-Nom | Current - Leakage (IS(off)) (Max) | Channel Capacitance (CS(off), CD(off)) | On-state Resistance Match-Nom | Switch Circuit | Switch Time (Ton, Toff) (Max) | Insertion Loss (dB) | Charge Injection | Channel-to-Channel Matching (ΔRon) | Switching | Switch-on Time-Max | Switch-off Time-Max | Voltage - Supply, Single (V+) | Drain to Source Resistance | Normal Position | Signal Current-Max | Voltage - Supply, Dual (V±) | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ADG526AKNZ Analog Devices Inc. | 104 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 1 month ago) | - | - | Through Hole | 28-DIP (0.600, 15.24mm) | NO | 28 | - | 600 ns | -40°C~85°C TA | Tube | e3 | no | Active | 1 (Unlimited) | 28 | EAR99 | 700Ohm | Matte Tin (Sn) | - | 470mW | DUAL | - | - | 1 | 15V | 2.54mm | - | ADG526 | - | 28 | - | - | - | - | - | 16 | Parallel | 1 | 16.5V | 10.8V | - | SINGLE-ENDED MULTIPLEXER | 600μA | 1.5mA | 26mW | 1.5mA | - | - | 300 ns | 600 ns | - | 16 | 10.8V~16.5V ±10.8V~16.5V | - | - | -15V | 16.5V | - | 450Ohm | 10.8V | 20mA | 15V | 16:1 | 68 dB | 1nA | 5pF 44pF | 5Ohm | - | 300ns, 300ns | - | 4pC | 22.5 Ω | BREAK-BEFORE-MAKE | - | - | - | 280Ohm | - | 0.02A | - | 4.95mm | - | 39.75mm | 14.73mm | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() ADG888YCPZ-REEL7 Analog Devices Inc. | 140 | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 2 weeks ago) | Tin | - | Surface Mount | 16-VQFN Exposed Pad, CSP | YES | 16 | - | 17 ns | -40°C~125°C TA | Tape & Reel (TR) | e3 | no | Active | 3 (168 Hours) | 16 | EAR99 | 480mOhm | - | - | 20μW | QUAD | NO LEAD | 260 | 2 | 2.7V | 0.65mm | 40 | ADG888 | - | 16 | 8 | Not Qualified | 5.5V | - | 3/5V | 2 | Parallel | - | 5.5V | 1.8V | 100kHz | - | - | - | 20μW | 4μA | - | - | - | 30 ns | - | 4 | - | Single | - | - | - | - | 480mOhm | - | - | - | 2:2 | 67 dB | 200pA Typ | 58pF | 0.045Ohm | DPDT | 30ns, 17ns | 0.03 dB | 70pC | 40m Ω | BREAK-BEFORE-MAKE | 50ns | - | 1.8V~5.5V | - | - | - | - | - | 1mm | - | - | - | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() ADG333ABNZ Analog Devices Inc. | 3025 | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 1 month ago) | Tin | - | Through Hole | 20-DIP (0.300, 7.62mm) | NO | 20 | - | 145 ns | -40°C~85°C TA | Tube | e3 | no | Active | 1 (Unlimited) | 20 | EAR99 | 45Ohm | - | - | 3.77mW | - | - | - | 4 | 15V | - | - | ADG333 | - | 20 | 8 | - | 12V | Non-Inverting | - | 4 | Parallel | - | 30V | 3V | 1MHz | - | - | - | 3.77mW | 250μA | - | - | - | 175 ns | - | - | 3V~30V ±3V~20V | Dual, Single | - | -15V | 20V | - | 45Ohm | 3V | 20mA | 15V | 2:1 | 72 dB | 250pA | 7pF | 4Ohm | SPDT | 90ns, 80ns (Typ) | - | 2pC | 5 Ω | - | - | - | - | 20mOhm | - | - | - | 3.3mm | - | 26.16mm | 6.35mm | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() ADG1222BRMZ-REEL7 Analog Devices Inc. | 1000 | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 1 week ago) | - | - | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | YES | 10 | - | 105 ns | -40°C~125°C TA | Tape & Reel (TR) | e3 | no | Active | 1 (Unlimited) | 10 | EAR99 | 200Ohm | Matte Tin (Sn) | - | 2.3mW | - | GULL WING | 260 | 2 | 15V | 0.5mm | 30 | ADG1222 | SEPARATE OUTPUT | 10 | - | - | 12V | - | - | 1 | Parallel | 2 | 16.5V | 5V | 1MHz | - | 140μA | - | 2.9mW | 190μA | - | SPST | - | 170 ns | - | - | 5V~16.5V ±5V~16.5V | Dual, Single | - | -15V | 16.5V | - | 200Ohm | 5V | - | 15V | 1:1 | 75 dB | 100pA | 2.2pF 2.2pF | 2.5Ohm | SPST - NC | 130ns, 105ns | - | 0.1pC | 2.5 Ω | BREAK-BEFORE-MAKE | - | 140ns | - | - | - | - | - | - | 1.1mm | 3mm | - | No | - | ROHS3 Compliant | Contains Lead | ||
![]() ADG441BR Analog Devices Inc. | 134 | - | Datasheet | - | - | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | 16 | - | 60 ns | -40°C~85°C TA | Tube | e0 | no | Obsolete | 1 (Unlimited) | 16 | EAR99 | 70Ohm | Tin/Lead (Sn85Pb15) | - | 1.2mW | - | GULL WING | 235 | 4 | 15V | 1.27mm | 20 | ADG441 | - | 16 | - | - | 12V | Inverting | - | 4 | Parallel | - | 25V | 10.8V | - | - | - | 80μA | 1.2mW | 80μA | - | SPST | - | 110 ns | - | - | 12V ±15V | Dual, Single | - | -15V | 22V | - | 70Ohm | 13.5V | 30mA | 15V | 1:1 | 60 dB | 500pA | 4pF 4pF | 1Ohm | SPST - NC | 110ns, 60ns | - | 1pC | - | BREAK-BEFORE-MAKE | - | - | - | - | NC | - | - | 1.5mm | - | 10mm | 4mm | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() ADG5434BRUZ-REEL7 Analog Devices Inc. | 1000 | - | Datasheet | 16 Weeks | PRODUCTION (Last Updated: 2 weeks ago) | Tin | - | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | YES | 20 | - | 106 ns | -40°C~125°C TA | Tape & Reel (TR) | e3 | no | Active | 1 (Unlimited) | 20 | EAR99 | 14Ohm | - | - | 1.4mW | - | GULL WING | 225 | 4 | 15V | 0.65mm | NOT SPECIFIED | ADG5434 | - | 20 | 8 | Not Qualified | - | Non-Inverting | - | 1 | Parallel | - | 40V | 9V | 1MHz | - | - | - | 1.4mW | 55μA | - | - | - | 196 ns | - | 4 | 9V~40V ±9V~22V | Dual, Single | 140MHz | -15V | 22V | - | 14Ohm | 9V | - | 15V | 2:1 | 60 dB | 250pA | 15pF 23pF | 0.3Ohm | SPDT | 186ns, 104ns | -0.8 dB | 176pC | 300m Ω | BREAK-BEFORE-MAKE | - | - | - | - | - | - | - | - | 1.2mm | 6.5mm | - | - | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() ADG787BRMZ Analog Devices Inc. | 1318 | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 1 month ago) | - | - | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | YES | 10 | - | 3 ns | -40°C~85°C TA | Tube | e3 | no | Active | 1 (Unlimited) | 10 | EAR99 | 3Ohm | Matte Tin (Sn) | - | 5.5μW | DUAL | GULL WING | 260 | 2 | 2.7V | 0.5mm | 30 | ADG787 | - | 10 | 4 | - | 5.5V | - | 3/5V | 2 | Parallel | - | 5.5V | 1.8V | 1MHz | - | - | 1μA | 5.5μW | 1μA | - | - | - | 13 ns | - | - | - | - | 145MHz | - | - | - | 3Ohm | - | - | - | 2:1 | 63 dB | 50pA Typ | 16pF | 0.07Ohm | SPDT | 19ns, 5ns | 0.2 dB | 14pC | 20m Ω | BREAK-BEFORE-MAKE | 30ns | 6ns | 1.8V~5.5V | 2.5Ohm | - | - | - | 850μm | - | 3mm | 3mm | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() ADG5412FBRUZ Analog Devices Inc. | 602 |
| Datasheet | 12 Weeks | PRODUCTION (Last Updated: 3 months ago) | - | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16 | 172.98879mg | 510 ns | -40°C~125°C TA | Tube | - | no | Active | 1 (Unlimited) | 16 | - | 11.2Ohm | - | - | 1mW | - | GULL WING | - | 4 | 15V | 0.65mm | - | ADG5412 | SEPARATE OUTPUT | 16 | - | - | - | - | - | 1 | Parallel | 4 | 44V | 8V | 1MHz | - | - | - | 1mW | 1.2mA | - | - | - | 495 ns | - | - | 8V~44V ±5V~22V | Dual, Single | - | -15V | 22V | 270MHz | 11.5Ohm | 5V | - | 15V | 1:1 | 70 dB | 500pA | 12pF 11pF | 0.05Ohm | SPST - NO | 500ns, 515ns | -0.6 dB | -640pC | 50m Ω | BREAK-BEFORE-MAKE | - | - | - | 24.5Ohm | NC | - | - | 1.05mm | - | 5.1mm | 4.5mm | - | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() ADG711BRUZ-REEL7 Analog Devices Inc. | 30000 | - | Datasheet | 10 Weeks | PRODUCTION (Last Updated: 3 weeks ago) | Tin | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16 | - | 6 ns | -40°C~85°C TA | Tape & Reel (TR) | e3 | no | Active | 1 (Unlimited) | 16 | EAR99 | 4Ohm | - | CAN ALSO OPERATE WITH 5 V SUPPLY | 5μW | DUAL | GULL WING | 260 | 4 | 3V | 0.65mm | 30 | ADG711 | - | 16 | - | Not Qualified | - | Non-Inverting | 3/5V | 4 | Parallel | - | 5.5V | 1.8V | - | - | 1nA | - | 5μW | 1μA | - | SPST | - | 11 ns | - | - | - | Single | 200MHz | - | - | - | 4Ohm | - | 30mA | - | 1:1 | 58 dB | 100pA | 10pF 10pF | 0.1Ohm | SPST - NO | 11ns, 6ns (Typ) | - | 3pC | - | BREAK-BEFORE-MAKE | 20ns | 12ns | 1.8V~5.5V | - | NC | - | - | - | 1.2mm | 5mm | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() ADG211AKRZ-REEL Analog Devices Inc. | 1585 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 4 months ago) | Tin | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | 16 | - | 450 ns | -40°C~85°C TA | Tape & Reel (TR) | e3 | no | Active | 1 (Unlimited) | 16 | EAR99 | 115Ohm | - | - | 470mW | - | GULL WING | 260 | 4 | 15V | 1.27mm | 30 | ADG211 | - | 16 | - | Not Qualified | 5V | Non-Inverting | - | 4 | Parallel | - | 25V | - | - | - | 600μA | - | 22.5mW | 1mA | - | SPST | - | 600 ns | - | - | - | Dual | - | -15V | 22V | - | 115Ohm | - | 30mA | 15V | 1:1 | 80 dB | 5nA | 5pF 5pF | - | SPST - NC | 600ns, 450ns | - | 20pC | 5.75 Ω | BREAK-BEFORE-MAKE | - | - | - | - | NC | - | ±15V | - | 1.75mm | 9.9mm | 3.9mm | - | - | ROHS3 Compliant | Contains Lead | ||
![]() ADG729BRUZ-REEL7 Analog Devices Inc. | 5000 | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 4 weeks ago) | Tin | - | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | YES | 16 | - | - | -40°C~85°C TA | Tape & Reel (TR) | e3 | no | Active | 1 (Unlimited) | 16 | EAR99 | 4.5Ohm | - | - | 100μW | DUAL | GULL WING | 260 | 2 | 3V | 0.65mm | 30 | ADG729 | - | 16 | - | Not Qualified | - | - | - | 4 | 2-Wire, Serial | 2 | 5.5V | 2.7V | - | AUDIO/VIDEO SWITCH | 10μA | - | 100μW | 20μA | 4 | 4PST | - | - | Demultiplexer, Multiplexer | 8 | - | Single | 100MHz | - | - | - | 4.5Ohm | - | 80mA | - | 4:1 | 75 dB | 100pA | 13pF 42pF | 0.4Ohm | SP4T | 95ns, 85ns (Typ) | - | 3pC | - | - | - | - | 2.7V~5.5V | - | - | - | - | - | - | 5mm | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() ADG509AKN Analog Devices Inc. | 633 | - | Datasheet | - | - | - | - | Through Hole | 16-DIP (0.300, 7.62mm) | NO | 16 | - | 450 ns | -40°C~85°C TA | Tube | e0 | no | Obsolete | 1 (Unlimited) | 16 | EAR99 | 450Ohm | - | - | 470mW | - | - | - | 1 | 15V | - | - | ADG509 | - | 16 | - | - | - | - | - | 1 | Parallel | 2 | 16.5V | 10.8V | - | DIFFERENTIAL MULTIPLEXER | - | 1.5mA | 27mW | - | - | 4PST | 300 ns | 450 ns | - | 8 | 10.8V~16.5V ±10.8V~16.5V | Dual, Single | - | -15V | 16.5V | - | 450Ohm | 10.8V | - | - | 4:1 | 68 dB | 1nA | 5pF 11pF | 22.5Ohm | SP4T | 300ns, 300ns | - | 4pC | 22.5 Ω | BREAK-BEFORE-MAKE | - | - | - | - | - | - | - | - | 5.33mm | - | - | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() ADG738BRUZ-REEL Analog Devices Inc. | 1635 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 2 weeks ago) | - | - | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | YES | 16 | - | 10 ns | -40°C~85°C TA | Tape & Reel (TR) | e3 | no | Active | 1 (Unlimited) | 16 | EAR99 | 4.5Ohm | Matte Tin (Sn) | - | 100μW | DUAL | GULL WING | 260 | 1 | 3V | 0.65mm | 30 | ADG738 | - | 16 | - | Not Qualified | 5V | - | - | 8 | Serial | 1 | 5.5V | 2.7V | - | AUDIO/VIDEO SWITCH | 10μA | - | 100μW | - | - | DPST | - | - | Demultiplexer, Multiplexer | - | - | Single | - | - | - | - | 4.5Ohm | - | - | - | 8:1 | 75 dB | 100pA | 13pF 85pF | 0.4Ohm | - | 20ns, 10ns (Typ) | - | 3pC | - | BREAK-BEFORE-MAKE | 70ns | 25ns | 2.7V~5.5V | - | - | - | - | - | - | 5mm | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() ADG1234YRUZ Analog Devices Inc. | 20 | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 3 months ago) | - | - | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | YES | 20 | - | 45 ns | -40°C~125°C TA | Tube | e3 | no | Active | 1 (Unlimited) | 20 | EAR99 | 190Ohm | Matte Tin (Sn) | ALSO OPERATES AT 12V SINGLE SUPPLY | 6.02mW | - | GULL WING | 260 | 1 | 15V | 0.65mm | 30 | ADG1234 | - | 20 | 8 | - | 12V | - | - | 4 | Parallel | - | 16.5V | 5V | 1MHz | - | - | 420μA | 6.02mW | 475μA | - | - | - | 140 ns | - | - | 5V~16.5V ±5V~16.5V | Dual, Single | - | -15V | 16.5V | - | 190Ohm | 5V | - | 15V | 2:1 | 80 dB | 100pA | 1.7pF 1.8pF | 3.5Ohm | SPDT | 140ns, 45ns | - | 0.5pC | 3.5 Ω | BREAK-BEFORE-MAKE | - | - | - | 120Ohm | - | - | - | 1.2mm | - | 6.6mm | 4.5mm | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() ADG804YRMZ-REEL Analog Devices Inc. | 2000 | - | Datasheet | 12 Weeks | PRODUCTION (Last Updated: 3 weeks ago) | Tin | - | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | YES | 10 | - | 5 ns | -40°C~125°C TA | Tape & Reel (TR) | e3 | no | Active | 1 (Unlimited) | 10 | EAR99 | 650mOhm | - | - | 14.4μW | DUAL | GULL WING | 260 | 1 | 2.5V | 0.5mm | 30 | ADG804 | - | 10 | - | Not Qualified | 3V | - | - | 4 | Parallel | 1 | 3.6V | 1.65V | - | - | 3nA | - | 14.4μW | - | - | 4PST | - | - | Multiplexer | - | - | Single | - | - | - | - | 650mOhm | - | 300mA | - | 4:1 | 67 dB | 2nA | 24pF 105pF | 0.4Ohm | SP4T | 29ns, 6ns | - | 28pC | 40m Ω | BREAK-BEFORE-MAKE | 30ns | 7ns | 1.65V~3.6V | - | - | 0.3A | - | - | - | 3mm | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() ADG633YCPZ Analog Devices Inc. | 4659 | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 4 weeks ago) | Tin | - | Surface Mount | 16-VQFN Exposed Pad, CSP | YES | 16 | - | 40 ns | -40°C~85°C TA | Tray | e3 | no | Active | 3 (168 Hours) | 16 | EAR99 | 75Ohm | - | ALSO OPERATES WITH 2V TO 12V SINGLE SUPPLY | 10μW | QUAD | NO LEAD | 260 | 3 | 5V | - | 40 | ADG633 | - | 16 | 6 | Not Qualified | - | Non-Inverting | - | 3 | Parallel | - | 12V | 2V | 1MHz | - | - | - | 10μW | 1μA | - | - | - | 95 ns | - | - | 2V~12V ±2V~6V | Dual, Single | 580MHz | -5V | 6V | - | 75Ohm | 2V | 20mA | 5V | 2:1 | 90 dB | 200pA | 4pF 7pF | 0.8Ohm | SPDT | 95ns, 40ns | - | 2pC | 800m Ω | BREAK-BEFORE-MAKE | - | - | - | - | - | - | - | 830μm | - | 4mm | 4mm | - | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() ADG1401BRMZ Analog Devices Inc. | 843 | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 3 weeks ago) | Tin | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | YES | 8 | - | 150 ns | -40°C~125°C TA | Tube | e3 | no | Active | 1 (Unlimited) | 8 | EAR99 | 1.3Ohm | - | - | 1.44mW | - | GULL WING | 260 | 1 | 5V | 0.65mm | 30 | ADG1401 | - | 8 | - | - | 12V | Non-Inverting | - | 1 | Parallel | - | 16.5V | 5V | 1MHz | - | - | - | 1.44mW | 95μA | - | - | - | 150 ns | - | 1 | 5V~16.5V ±4.5V~16.5V | Dual, Single | 120MHz | -5V | 16.5V | - | 1.3Ohm | 4.5V | - | 15V | 1:1 | 58 dB | 400pA | 36pF 41pF | - | SPST - NO | 150ns, 150ns | 0.08 dB | -12pC | 200m Ω | BREAK-BEFORE-MAKE | 375ns | - | - | - | NO | - | - | 950μm | - | 3.2mm | 3.2mm | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() ADG506AKR Analog Devices Inc. | 15 | - | Datasheet | - | - | - | - | Surface Mount | 28-SOIC (0.295, 7.50mm Width) | YES | 28 | - | 450 ns | -40°C~85°C TA | Tube | e0 | no | Obsolete | 1 (Unlimited) | 28 | EAR99 | 300Ohm | - | - | 470mW | DUAL | GULL WING | 240 | 1 | 15V | - | 30 | ADG506 | - | 28 | - | - | - | - | - | 16 | Parallel | 1 | 16.5V | 10.8V | - | SINGLE-ENDED MULTIPLEXER | 600μA | 1.5mA | 10mW | - | - | - | 300 ns | 450 ns | - | 16 | 10.8V~16.5V ±10.8V~16.5V | - | - | -15V | 16.5V | - | 300Ohm | 10.8V | - | - | 16:1 | 68 dB | 1nA | 5pF 44pF | 22.5Ohm | - | 300ns, 300ns | - | 4pC | 15 Ω | BREAK-BEFORE-MAKE | - | - | - | 280Ohm | - | 0.02A | - | - | 2.65mm | - | 7.5mm | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() ADG713BRUZ Analog Devices Inc. | 3980 | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 3 weeks ago) | - | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16 | - | 6 ns | -40°C~85°C TA | Tube | e3 | no | Active | 1 (Unlimited) | 16 | EAR99 | 4Ohm | Matte Tin (Sn) | CAN ALSO OPERATE WITH 5 V SUPPLY | 5μW | DUAL | GULL WING | 260 | 4 | 3V | - | 30 | ADG713 | - | 16 | - | - | - | Non-Inverting | 3/5V | 4 | Parallel | - | 5.5V | 1.8V | - | - | 1nA | 1μA | 5μW | 1μA | - | SPST | - | 11 ns | - | - | - | - | 200MHz | - | - | - | 4Ohm | - | 30mA | - | 1:1 | 58 dB | 100pA | 10pF 10pF | 0.1Ohm | SPST - NO/NC | 11ns, 6ns (Typ) | - | 3pC | - | BREAK-BEFORE-MAKE | 20ns | 12ns | 1.8V~5.5V | 2.5Ohm | - | - | - | 1.05mm | - | 5mm | 4.4mm | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() ADG658YRQZ-REEL7 Analog Devices Inc. | 2000 |
| Datasheet | 12 Weeks | PRODUCTION (Last Updated: 2 weeks ago) | - | - | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | YES | 16 | - | 30 ns | -40°C~125°C TA | Tape & Reel (TR) | e3 | no | Active | 1 (Unlimited) | 16 | EAR99 | 75Ohm | Matte Tin (Sn) | - | 10μW | - | GULL WING | 260 | 1 | 5V | 0.635mm | 40 | ADG658 | - | 16 | - | Not Qualified | 5V | - | - | 8 | Parallel | 1 | 12V | 2V | - | - | 10nA | - | 10μW | - | - | DPST | - | - | Multiplexer | - | 2V~12V ±2V~6V | Dual, Single | - | -5V | 6V | - | 75Ohm | 2V | - | - | 8:1 | 90 dB | 200pA | 4pF 23pF | 1.3Ohm | - | 115ns, 45ns | - | 2pC | 1.3 Ω | BREAK-BEFORE-MAKE | - | 55ns | - | - | - | 0.02A | - | - | - | 4.9022mm | - | - | - | ROHS3 Compliant | Contains Lead |